Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fisher-Klosterman
Description: maintain VTS Venturi Scrubber This reliable design utilizes open pipe liquid introduction, a vertical throat, and a flooded elbow inlet to the cyclonic separator. Open pipes will not plug like high pressure spray nozzles if large particulate enters the recycle system and are
-
Supplier: Taco Comfort Solutions
Description: Taco Venturi Fittings are designed to divert water flow from a given zone to the by-pass loop. The flow from the zone is partially diverted through the by-pass and then returned back into the zone. Often used in upfeed or downfeed applications, one typical application is to divert heated
- Fitting Type: Tee
-
Supplier: Accuris
Description: MEASUREMENT OF FLUID FLOW IN PIPES USING ORIFICE, NOZZLE, AND VENTURI
-
-
Supplier: Schutte & Koerting
Description: necessary to keep the S&K Annular Venturi Orifice Desuperheater operating properly is the removal of scale due to evaporation. Advantages Both Venturi Desuperheater and Annular Venturi Desuperheater units can be installed in either the horizontal or vertical position. There are
-
Supplier: Accuris
Description: Measurement of Fluid Flow in Pipes Using Orifice, Nozzle, and Venturi
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Verantis
Description: The rod or multi-throat venturi is suitable for high loadings of coarse particulate. The throat design utilizes a series of parallel rods or pipes to increase gas and liquid velocity for impingement of particulate. The gas exiting the throat section then turns horizontally into a
- Airflow: 5 to 1,000 SCFM
- Efficiency: 99 %
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal
-
Supplier: Schutte & Koerting
Description: Annular Venturi Desuperheaters reduce steam temperature by bringing superheated steam into direct contact with water. The steam is cooled through the evaporation of the water. These desuperheaters are recommended for use under a wide range of conditions, including steady and variable flows.
-
Supplier: Badger Meter
Description: The Model PFV FM approved Fire Pump System features the Preso CV Venturi. The CV is a differential pressure element designed to accurately measure flow. It can be installed in any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe
- Pipe Diameter: 2 to 16 inch
- Operating Pressure: 0 psi
- Operating Temperature: 0 to 250 F
- Features: Liquid
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space
-
Supplier: Badger Meter
Description: any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe diameters downstream). Well suited for measuring liquids or gases. Reduced operating costs inherent with the design let the flow meter pay for itself in a very short time. Minimal straight
- Pipe Diameter: 2 to 16 inch
- Liquid Volumetric Flow Rate: 3 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.006615 to 44.1 lbs/min
-
Supplier: Accuris
Description: Methods for the Measurement of Fluid Flow in Pipes Part 1 - Orifice Plates, Nozzles and Venturi Tubes
-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the unrestricted flow and
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy, predictability and repeatability. The flow conditioning generated by the unique
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: ASME
Description: This Standard specifies the geometry and method of use (installation and flowing conditions) for pressure differential devices (including, but not limited to, orifice plates, nozzles, and venturi tubes) when installed in a closed conduit running full and use to determine the flow-rate of the
-
Supplier: ASME Standards and Certification
Description: This Standard specifies the geometry and method of use (installation and flowing conditions) for pressure differential devices (including, but not limited to, orifice plates, nozzles, and venturi tubes) when installed in a closed conduit running full and use to determine the flow-rate of the
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump combined with
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space
-
Supplier: CSA Group
Description: only be used within specified limits of pipe size, roughness, diameter ratio and Reynolds number. ISO 5167-4:2003 is not applicable to the measurement of pulsating flow. It does not cover the use of Venturi tubes in pipes sized less than 50 mm or more than 1 200 mm, or for where
-
Description: only be used within specified limits of pipe size, roughness, diameter ratio and Reynolds number. ISO 5167-4:2003 is not applicable to the measurement of pulsating flow. It does not cover the use of Venturi tubes in pipes sized less than 50 mm or more than 1 200 mm, or for where
-
Supplier: CSA Group
Description: each of the devices can only be used within specified limits of pipe size and Reynolds number. It is not applicable to the measurement of pulsating flow. It does not cover the use of nozzles and Venturi nozzles in pipe sizes less than 50 mm or more than 630 mm, or for
-
Description: each of the devices can only be used within specified limits of pipe size and Reynolds number. It is not applicable to the measurement of pulsating flow. It does not cover the use of nozzles and Venturi nozzles in pipe sizes less than 50 mm or more than 630 mm, or for
-
Supplier: Accuris
Description: Measurement of Fluid Flow in Closed Conduits Part 1: Pressure Differential Devices Section 1.6 Method of Measurement of Pulsating Fluid Flow in a Pipe, by Means of Orifice Plates, Nozzles or Venturi Tubes
-
Supplier: FIPA Inc.
Description: vacuum level can be adjusted by turning the suction pipe, allowing for an energy efficient increase in performance without increasing air consumption Can even be used in rough conditions thanks to the robust, maintenance-free construction without moving parts No build-up of heat because of no
- Venturi: Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: conditions where pressure losses must be minimized. These desuperheaters are a modification of the venturi-type unit, without the venturi tail, and offer increased turndown when mounted vertically up. While it is less costly and has negligible pressure losses, it normally does not have
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: SAE International
Description: venturi meter results in a flow restriction and significant pressure drop in the dilution air pipe. An ultrasonic flow meter for a similar dilution air volume offers little flow restriction and negligible pressure drop in the air duct. In this investigation, an ultrasonic flow meter
-
Supplier: KADANT
Description: medium enters the desuperheater, it is preheated in a circulatory chamber around the entrance of the secondary or inner venturi. It is then introduced into this secondary venturi through a series of specially designed jet ports where the final atomization by the steam flow occurs. The
-
Supplier: Filter 1 Clean Air Consultants
Description: compressed air from the storage header into the blow-down pipe. The blow-down pipes have orifices over the inlets of each bag. The primary air is then joined by secondary air in the clean chamber both to flex the bag, cracking the dust cake, and also to blow off the loosened dust. The
- Airflow: 1,800 to 5,400 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: CSA Group
Description: ISO 5167-1:2003 defines terms and symbols and establishes the general principles for methods of measurement and computation of the flowrate of fluid flowing in a conduit by means of pressure differential devices (orifice plates, nozzles and Venturi tubes) when they are inserted into a
-
Description: ISO 5167-1:2003 defines terms and symbols and establishes the general principles for methods of measurement and computation of the flowrate of fluid flowing in a conduit by means of pressure differential devices (orifice plates, nozzles and Venturi tubes) when they are inserted into a
-
Supplier: CSA Group
Description: ISO/TR 3313:2018 defines pulsating flow, compares it with steady flow, indicates how it can be detected, and describes the effects it has on orifice plates, nozzles or Venturi tubes, turbine and vortex flowmeters when these devices are being used to measure fluid flow in a pipe. These
Find Suppliers by Category Top
Featured Products Top
-
The V-Cone requires minimal-to-no straight-run pipe to maintain up to ±0.5% accuracy, making it an ideal choice for users wanting to avoid repiping an existing setup, or those with limited space. The Venturi requires a straight-run of 5 to 20 diameters upstream, on average, which may (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter reduces the upstream/downstream straight pipe run required Venturi Tubes by up to 70 percent. It only requires 0-1 straight pipe diameters upstream and 0-3 diameters downstream. This reduction in pipe requirements (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-in flow conditioning also reduces the upstream/downstream straight pipe run required by Orifice Plates and Venturi Tubes by up to 70 percent. This significant reduction in pipe requirements adds up to materials and installation labor cost savings-especially in crowded retrofit projects where existing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
sizes from 0.5 to 120 inches. With its unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
: Hastelloy C-276, Duplex 2205, Chromeloy P22/P11, Monel K400/K500, Inconel 625 and many more. With its unique ability to self-condition flow, the V-Cone Chem Flow Meter is also a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life
More Information Top
-
Gas flow measurement with apertures and nozzles
An example is the Through-fluB through apertures Diisen and venturi tubes with kreisformigem cross-section (diameter 2 50 rnm) by small relative pressure drop (p2 / p, 2 0,75) that is given in Ref. [6].
-
The double nozzle tube, a new throttling apparatus
The wish to reduce the industrial DurchfluDmessung the pressure losses still welter fur as this under the is reached standardized throttling growing through the venturi tube , isn't new.
-
Experimental investigations to the coalescence in Flüssig/Flüssig‐Systemen
The core of the apparatus (DN 80) is a venturi tube with a diameter ratio of dK/D = 0,45 and a total length = 250 mm. of L .
-
Van der Waals and ideal gas models for compressibility by means of pressure in pneumatic pipes from 1 to 100 Lpm
In this context a prototype of flow transducer is developed with special characteristics, based on the measurement principle by means Venturi pipe that confers us greater properties due to the mechanical resistance, which requires now an accurate flow calibration in which it…
-
Sensor technique
According to application case, apertures, nozzles or venturi tubes serve as throttling devices.
-
An efficient and stable finite element solver of higher order in space and time for nonstationary incompressible flow
As a second test case, we consider the nonstationary ‘flow through a Venturi pipe ’.
Indicates content that may require registration and/or purchase.