-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Taco Comfort Solutions
Description: venturi balancing valve on the market today. Features Include: 4-5 Times Greater Accuracy—Compared to conventional variable orifice balancing valves. Flow Measurement Independent of Stem and Ball Position Tamper-Resistant Memory Stop for Accurate Resetting Calibrated Nameplate
- Valve Type: Balancing Valves
- Features: Water
-
Supplier: ThermOmegaTech®
Description: part, a thermal actuator within the mixing valve cartridge. The patented mixing design ensures long uninterrupted use even if there is high mineral content in the water. As the opposing vortices of steam and water enter the mixing valve, a scouring action occurs that
- Operating Pressure: 150 psi
- Media Temperature Range: 150 F
- Hose Length: 300 to 900 inch
- Inlet Connection: 0.75 inch
-
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: Zurn Industries LLC
Description: The 500XL3 Pressure Reducing Valve works effectively for industrial water lines and commercial systems, with high-flow rate capacity and low falloff. The patented integral venturi enables the valve to have best in-class flow performance. The all-bronze body,
- Valve Size: 3 inch
- Pressure Rating: 400 psi
- Controlled Pressure Range: 25 to 75 psi
- Number of Ports/Ways: 2
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: DFT Inc.
Description: The ULTRA-TROL® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE +/- 1 PERCENT ACCURACY 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL VALVE, DISCONNECTOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 1-1/2 INCH FIPT X 1-1/2 INCH FIPT END CONNECTION
- Pipe Diameter: 1.5 inch
- Operating Pressure: 250 psi
- Meter Technology: Venturi Tube
-
Supplier: Goulds Water Technology, a xylem brand
Description: venturi and foot valve. Packer includes: jet body with built-in check valve, nozzle and venturi. Specifically designed for: -Homes -Farms -Cottages -Booster Service Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Cole-Parmer
Description: efficient. Pump features two metal venturi aspiration jets to create the vacuum with a built-in check valve to prevent back-flow of water into the system. Tank features a drain port and spigot for easy water changes. Order the optional vacuum gauge and regulator to
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: efficient. Pump features two metal venturi aspiration jets to create the vacuum with a built-in check valve to prevent back-flow of water into the system. Tank features a drain port and spigot for easy water changes. Order the optional vacuum gauge and regulator to
- Power Source: AC Powered
- Features: Other
-
Supplier: Weil-McLain
Description: Key Features Gas fired water boiler with cast aluminum heat exchanger Venturi mixing body mixes air and gas providing higher efficiency Designed to operate in low temperature condensing applications Outdoor reset and domestic hot water priority standard Negative regulated gas
-
Supplier: KADANT
Description: The cooling medium is injected into the superheated steam through a nozzle and the temperature is reduced by evaporative cooling. Venturi Type The venturi design uses the velocity of the steam to atomize the cooling water and effectively operates over a wide range of operating
-
Supplier: Peerless Boilers
Description: ignition, safety relief valve, and the Dungs Gas Valve - Venturi System ensure safe, efficient operation. The PI-399 - offers 95% combustion efficiency in a commercial-size boiler. The Pinnacle® boiler is as quiet as most home appliances. As with all Peerless® products, a
- Heat Output (Capacity): 92,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Fisher-Klosterman
Description: to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean
-
Supplier: International Polymer Solutions Inc.
Description: include the draining and mixing of containment vessels and the removal of saturated waste chemistry. Air Aspirators are also used where recovery recirculation is desired in process chemistries. Our IPS Liquid Aspirators use common city water or DI Water to aspirate and dilute harsh
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup
-
Supplier: CECOR
Description: on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
Find Suppliers by Category Top
Featured Products Top
-
, FEA, and CFD design technology software. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than seventy years DFT has solved check valve problems, prevented check valve failure, and water hammer, and solved (read more)
Browse Check Valves Datasheets for DFT Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. An additional benefit of this design is what you don’t hear: the (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
quickly, quietly, and on-demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. Conventional (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
is designed to provide a steady stream of instant hot water by utilizing its proprietary mixing valve to combine steam and cold water at a user set temperature. Intuitive opening and closing valve throttles essentially eliminate the ‘hose full of steam’ problem of the past (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break siphons, prevent pipe collapse during transient pressure drops, and provide the addition of air on the downstream side of check valves to dampen water hammer (read more)
Browse Steam Valves Datasheets for DFT Inc. -
: Connect the water line. Connect the water line to the proportioner. Adjust concentration. Use the on-off valve and the knob on the proportioner to control the concentration of the mixture. Test (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
SENTRY Automatic Inlet Stabilizer Permanent source of compressed gas is required. Incorporates a fully integrated, automatic venturi valve designed to accommodate negative pressures within the system. This dual-control mechanism ensures optimal system performance in both suction & positive pressure conditions. (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
AWWA M20 - Water Chlorination/Chloramination Practices and Principles
Startup is accomplished by opening a water valve to the venturi in the injector or starting up a water pump to feed the venturi.
-
House technique
…12 control box of the Thermoelektrik 13 push button 14 gas blocking taps 15 igniting gas barrier 16 pilot burner head 17, 7 room thermostat 8 main switches, thermoelement 18 temperature limiters 19 water ironing valve 20 venturi nozzle 21 water switches…
-
Wetting Method for Initiating Composting
in Cotton Gin Waste
An electric-solenoid-type, flow regulating water valve , a venturi -type surfactant-injection system, and a backflow prevention valve were acquired.
-
CR4 - Thread: Convection Wind Tunnel
…10 meter collector area @ ~~1000 watts/sq meter) into btu i have lots. even in this dead of winter, worst case scenario, there is a cold air bonus available. by use of a venturi valve the cold water at 50psi can draw…
-
CR4 - Thread: Behavior of a water well siphon
Perhaps you could simplify it with a water pump to put water in a preasure tank down near your storage tank and a venturi valve to reintroduce the water in to the line and create a suction to restart the siphon.
-
Experimental investigations of air and liquid injection by venturi tubes
The experimental set-up consisted of a water tank, mixer, water pump, flow control valve , water flowmeter, venturi tube, pipe, thermometer, DO meters, downstream channel and weir.
-
Intelligent Field Infrastructure: Distributed Intelligence and Retention Based System
Electrically actuated control valve Capacitive water cut meter Venturi flow meter Screen / debris filter .
-
ETS-1 control point general indoctrination course. Volume I
Presstu:e switch across the water venturi signals the main propellant valves c.
-
Food Stabilisers Thickeners and Gelling Agents
Large solution volumes may be prepared by using in-line mixers or by controlled powder addition using a Venturi suction valve into an agitated water tank.
-
System for cleaning blast-furnace gas in the blast-furnace shop at the VSZh Koshitse combine
using a simple and reliable gas-cleaning system that includes a dust catcher, wet scrubber, Venturi tues, valve group, and water separator.
Indicates content that may require registration and/or purchase.