Products/Services for Verson Fluid Press
-
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...Press TypeHot PressOperation -
Hydroforming Presses - (32 companies)Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use... -
Punch Presses - (254 companies)...and automation. Air-driven punch presses are powered by a pneumatic cylinder and are suitable for light-duty applications. Hydraulic presses are powered by a fluid-filled cylinder and can generate extremely strong forces to form metals and other materials... -
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Tableting Presses - (104 companies)Tableting presses are used for uniaxial pressing of powdered materials into shaped tablets or compacts - usually at high speeds. Tableting presses are used for uniaxial pressing powdered materials into shaped tablets or compacts. Tableting presses... -
Isostatic Presses - (33 companies)Isostatic presses are used for compressing powdered materials into shaped pre-forms or general products. There are two main types of isostatic presses; cold isostatic presses (CIP) that function at room temperature and hot isostatic presses (HIP...
-
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
-
Fluid Feedthroughs - (29 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
-
Fluid Standards and Reference Fluids - (13 companies)Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
-
Press Brake Tooling - (30 companies)Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal. Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal. Press brake tools are used...
Product News
-
Savage Engineering, Inc.
Laminating and Bonding Presses Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings. Platen sizes up to 10' x 24'. Ridged boxed frame members. Heat growth compensated frame. Up- or down-acting models. Automatic safety locks. Options: Fluid platen manifolding. Fluid heating and cooling systems. Temperature... (read more)Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses . This 40/40 ton Opposed Ram Powder Compaction Press (left), designed for Sandia National Laboratories, features opposed rams with a fixed center tool holder and fluidized fill system for product uniformity. This design allows compaction from both ends toward center for improved density throughout. Catalog Information on 40/40 Ton Opposed Ram Powder Compaction PressWatch Them Operate! Explosives Compaction Press. SAVAGE Explosives Compaction Presses feature single or opposed compactions rams... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Powder Compaction Press pyrotechnics, explosives, titanium sponge, titanium dioxide, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity. Rugged straight sideor 4 post design. Hydraulic ejector. Hopper and sliding fill shoe feeder. Fluidized fill shoe. Fully automatic cycle with ejection. Stroke, daylight, speeds, and bed sizes to your requirements. Made in USA. Features opposed rams with fixed center tool... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Assembly Press 4-500 Ton Capacities. Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements. Savage C-Frame Presses feature a ram adapter with anti-rotation. Savage Guided C-Frame (CFG) Presses are available with 2-post and 4-post guided platens. Gib guided platens are available... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Straightening Press For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces. SAVAGE pressing systems are "Job Engineered" to accomplish your specific requirements and designed to perform their job function as efficiently as possible. Broadest line of hydraulic presses... (read more) -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Savage Engineering, Inc.
Custom 4-Post Press Standard four column presses are manufactured for a wide variety of applications in metalworking, plastic molding, and powder compaction, as well as other fields. Based on the needs of your application, we provide customized: Bed size. Stroke. Daylight openings. Speeds. Special options, features, and custom tooling. For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer 's unique needs and exact job... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Custom Die Spotting Press A die spotting (or mold spotting) press is a precision-guided, 4-post, or gib-guided hydraulic machine used in the manufacturing and verification of dies and molds. These presses are also regularly deployed to perform offline repairs, which helps to eliminate costly bottlenecks caused by using a production press as a checkpoint. The addition of a 90o or 180o swing-out platen and shuttle table separates the tool halves to further streamlines the process. We design your machine for your... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
-
ZASMHBA0003177
The process can use a Verson Hydroform press in which a hydraulic pump delivers fluid under pressure into the pressure-dome cavity.
-
ZASMHBA0005124
The Verson -Wheelon press has a horizontal cylindrical steel housing, the roof of which contains a hydraulic fluid cell (Fig. 11).
-
Modelling Experimentation and Simulation of a Brake Apply System
[1] Athan, T., ' 'Halt' verson 1.0, A Brake System Sinmlator for tht 1990's', BEgineering Report … [2] Blackburn, 31, Reethof, G., and Shearer, J3., fluid Power Control, M Press , 1960.
-
ZSMFF2012P005
thickness, part complexity, and the smallest corner radius of die geometry: · Equipment: hydraulic press , special machines · Materials: carbon and alloy steels, aluminum alloys · … … panels having without sharp corners, dent-resistant parts, lowproduction-volume products Fluid Bladder (Diaphragm) Forming. … bladder, which is contained between the pad and the containing structure: · Equipment: Verson -Wheelon and ABB …
-
Lithium, membranes, and manic-depressive illness
L. [ verson , S. Iverson, and S. Snyder, editors, pp. 233-273. Plenum Press , New York Hesketh, J.E. 1977. Effects of potassium and lithium on sodium transport from blood to cerebrospinal fluid .
-
Sheet Metal Forming: Processes and Applications
The flexform fluid cell process was first de- veloped by ASEA (ABB, Sweden). … process (developed by Cincin- nati Machine Tools) and the wheelon process (developed by Verson , Chicago) are similar … Recently, Pryer Machine Co. also developed a diaphragm hydroforming press that offers similar capabili- ties (Ref 8 …
-
Sheet Metal Forming: Fundamentals
Fluid Bladder (Diaphragm) Forming. • Equipment: Verson -Wheelon and ABB Flex- form presses .
-
ZSMFP2012P157
The flexform fluid cell process was first developed by ASEA (ABB, Sweden). … hydroform process (developed by Cincinnati Machine Tools) and the wheelon process (developed by Verson , Chicago) are similar … Recently, Pryer Machine Co. also developed a diaphragm hydroforming press that offers similar capabilities (Ref 8.10).
-
ZASMHBA0005141
… forming have relatively low production rates and correspondingly high unit labor costs compared with punch- press operations. However, the hydroforming ( fluid forming) process is adaptable to automatic loading equipment and thus has fairly high … The form blocks for such parts are sometimes interchangeable between the Guerin and Verson -Wheelon rubber-pad …
-
http://vbn.aau.dk/ws/files/40335110/No7SpiritDiscussionPaper_PeterMandaville_.pdf
I prefer to think oflslam as something far more fluid . … 6, 1977, pp. 227-54 and Aziz al-Azrneh, Islams and Modernities, London: Verson , 2" Edition, 1996 … … a/Nation-States: Politics and Religious Renewal in Muslim Southeast Asia, Honolulu: University ofHawai'i Press , 1997; and David …
Indicates content that may require registration and/or purchase.