-
Supplier: Princess Auto Limited
Description: 1/4 HP Submersible Sump Pump with Vertical Float
- Discharge Size: 1.5 inch
- Horsepower: 0.25 HP
- Pump Type: Submersible Pumps, Sump Pumps
-
Supplier: Lowara
Description: Submersible vertical electric pumps equipped with IE2/IE3 motors.
- Maximum Discharge Flow: 528.3439999999999 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 14 to 194 F
- Horsepower: 0.495881542414043 to 40.2066115470846 HP
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G1 and G2 dimension group are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped, downward axial hydraulic suction, tangential and
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 0.35 to 20 HP
- Maximum Discharge Flow: 35.22293333333334 to 440.2866666666667 GPM
- Media Temperature: -4 to 194 F
-
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are Marginal Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Serfilco, Ltd.
Description: of-tank installation • Will replace most OEM pumps • Shaft vapor seals protects motor bearings and atmosphere • Chemical duty motor (1/8 HP) Benefits The Series 'EO 3/4' Pump benefits from proven design features gained through over 30 years of experience in developing chemically
- Pump Type: Centrifugal Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Description: FICEM PLDV series centrifugal electric pump are vertical shaft pumps with the pump body immersed in the liquid to be pumped. The pump body and the impeller are made of cast iron with a considerable thickness, the latter having two wide open channels in order to
- Pump Type: Self-Priming Pump
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Accuris
Description: Vertical Pump Tests
-
Supplier: Serfilco, Ltd.
Description: proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump
- Pump Type: Centrifugal Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --
- Discharge Size: 1 inch
- Maximum Discharge Flow: 120 GPM
- Maximum Discharge Pressure: 60 psi
- Media Temperature: 300 F
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 4 inch
- Maximum Discharge Flow: 900 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in
- Pump Type: Magnetic Drive Pumps, Self-Priming Pump
-
Supplier: Serfilco, Ltd.
Description: Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all
- Pump Type: Centrifugal Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.737121211696551 to 24.7940771207022 HP
- Maximum Discharge Flow: 22.014333333333333 to 528.3439999999999 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any
- Discharge Size: 1.25 to 2 inch
- Horsepower: 1.4742424233931 to 100.516528867712 HP
- Media Temperature: -22 to 212 F
- Water Temperature: -22 to 212 F
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 3 BOLT PATTERN • Vertical Mount Direct
- Features: Axial Flow Pumps
-
Description: FICEM PAV series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous electric motor (single phase up to 2.2 kW), with external fan
- Pump Type: Self-Priming Pump
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.25 HP
- Pump Type: Centrifugal Pumps
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 4 BOLT PATTERN • Vertical Mount Direct Drive with Gas Flange
- Features: Axial Flow Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 60 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Energy saving, eco-friendly, efficient: The new e-SV design allows easy service and safe maintenance. The mechanical seal can be replaced without removing the motor from the pump! Features and Benefits Top fill plug with air vent Current mechanical seal replaceable with no need of pump
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: PressureParts.Com
Description: HD2.3/26CV 1.107-077.0, 1107-0770, 11070770; also fits popular Excel Models; Maintenance free radial pump A14292 Radial pump fits horizontal shaft models EXHA2425, XR2500, and XR2600 among others This pump replaces devilbiss pump models: XR2500, XR2600, XR2522, XR 2625,
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 2 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Lowara
Description: High reliability electric pumps designed to meet the requirements of a wide range of users, in many different versions featuring a large variety of construction features and materials, and flow rates of 22, 35, 58, 78, 120, 170, 220 and 280 m3/h. Depending on the model, the available versions
- Maximum Discharge Flow: 96.86306666666665 to 1,496.9746666666665 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 14 to 284 F
- Horsepower: 2.9484848467862 to 475.778236640501 HP
-
Supplier: Accuris
Description: Ans for Veritcal Pumps for Installation, Operation and Maintenance (Vertical Operation 2.4)
Find Suppliers by Category Top
Featured Products Top
-
MSA's Odor Scrubber Monitoring System provides valuable real-time H2S removal efficiency data for optimum control of odors and pollution from waste biogases to wastewater plant operators. With the increased concern about clean air, many wastewater treatment plants have added (read more)
Browse Gas Instruments Datasheets for MSA Safety -
• Skid mounted pumps: with or without motor but suitable for horizontal or vertical mounting. • High efficiency Air/Oil Heat Exchangers: up to 14,000 kCal/h (16kW). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
. The adjustable drive output frequency ranges from 0.1 to 500 Hz, providing the flexibility required for both conventional process motors and certain higher-speed applications. Its nominal switching frequency is 4 kHz, while the switching frequency can be adjusted between 2 and 12 kHz. Operation above (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Recirculator Pumps consist of all the same features as Vaughan's SE Series Submersible Pumps, but with the addition of a Recirculation Nozzle system, including a special valve assembly for selection of full or partial flow in recirculation or discharge, a 4" nozzle which can be adjusted 70 degrees (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
1” to 24”, 150 to 1500 SANITARY CHECK VALVES DSV®: 1/2" thru 4", 150 CWP, (Vertical and (read more)
Browse Check Valves Datasheets for DFT Inc. -
experiments as well as cryogenic pumps. There are horizontal and vertical types depending on the shape, and 900mm diameter can be produced according to the customer. Various line-ups are built according to the heat capacity of the first and second stages. Development of high-capacity ultra-low temperature chiller for hydrogen liquefaction. (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd.
More Information Top
-
Alkylation for Motor Fuels
The major difference between the two processes lies in their reactor designs — Phillips Petroleum uses a differential-gravity reactor settler, and UOP favors a pumped acid system with a vertical shell-and-tube heat exchanger type reactor. In the H2SO4 acid alkylation process, it is necessary for the alkylation reaction to be carried out …
-
Transport and sorption of 85 Sr and 125 I in crushed crystalline rocks under dynamic flow conditions
For desorption (displacement) experiments, a mixture of H2SO4 and HNO3, simulating an artificial acid rain, in a … Peristaltic pumps were used for introduction of SGW from reservoirs onto heads of the vertical columns and the vol- umes of the fractions of outflows were registered.
-
Effect of post‐induction nutrient feeding strategies on the production of bioadhesive protein in Escherichia coli
The concentrations of glucose and acetate in the medium were determined by high-performance liquid chromatography (Hitachi L-3300 RI monitor, L-4200 UV-Vis detector, L-600 pump , D-2500 chromato-intergrator … … using 0.01 N H2SO4 as the mobile phase. … SDS-PAGE) was performed by the method of Laemmli (1970) using a SE600 vertical slab gel unit …
-
Modifying Agent Concentrations of Ceramic in H2S Removal Biotrickling Filter
1-Na2S solution; 2- H2SO4 solution; 3-H2S generator; 4-waste water tank; 5-Gas mixing bottle; 6-gas flow meter; 7-bio-trickling reactor; 8-circulating liquid pool; 9- pump ; 10- valve; 11-tail gas absorption bottle (Noah solution); 12-exhaust … The vertical plexiglass biotrickling filter was developed for biodegrade H2S.
-
HYBRID SULFUR PROCESS REFERENCE DESIGN AND COST ANALYSIS
Knock-out pots, flash drums, etc have been sized adopting traditional methodologies choosing vertical or horizontal equipment … Pumping equipment (centrifugal pumps or rotary pumps, along with diaphragm pumps, have been adopted) were sized choosing … A three-stage centrifugal compressor was adopted to recycle SO2 in the H2SO4 decomposition section, internally recovering …
-
http://www.atmos-chem-phys.net/11/2083/2011/acp-11-2083-2011.pdf
The ternary H2SO4 /OA/H2O solution droplets homogeneously froze at Sice = 1.38 ( vertical green line), yielding a peak ice parti- cle number concentration of about 80 cm−3. Whereas in the first expansion cooling cycle a fast pump- ing speed (200 m3 h−1) was used to produce a large number of ice crystals that could trigger the precipitation of oxalic acid dihydrate, the pumping speed and thus the humidifica- tion …
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
… screw, 6 in. diam x 20 ft Mixing tank, 2000 gallon, CS (2) H2SO4 tank, lead lined … Pump , 1 gpm, centrifugal (4) pH control equipment (2) Evaporator, 60 ft^ Condenser, ll4 ft^ Surge tank … … 20 gpm, centrifugal (4) Pipeline, 1000 ft, 3 in. ABS, 150 pipe Centrifuge, 12 in. vertical basket .
-
pH preference and avoidance responses of adult brook trout Salvelinus fontinalis and brown trout Salmo trutta
At each division, a peristaltic pump introduced basic water through 6⋅4 mm diameter soaker hose which had … … and pH measurements indicated equal distribution of basic water across the width and vertical profile of the … … tank that had been acidified to pH 7⋅7 (source water pH = 8⋅3) with H2SO4 the previous day …
-
http://www.atmos-chem-phys.net/3/195/2003/acp-3-195-2003.pdf
Assuming adiabatic cooling, these values would correspond to vertical velocities of the order 120 cm s−1, typical … Further, modeled and measured onset times of freezing tnuc, freezing temperatures Tnuc, and H2SO4 mass fractions Wnuc … The onset times noted here refer to the beginning of chamber pumping to compare with Table 2 …
-
GGR Biennial Critical Review: Analytical Developments Since 2010
Hashimoto et al. (2010) used KMnO4 and H2SO4 to oxidise chloride to chlorine gas, which dramatically increased … Zheng et al. (2010) describe a novel thin-film reactor utilising a thin film of sample pumped onto a vertical quartz rod that allows the rapid escape of gener- ated hydrophobic species while simultaneously enabling vapour generation and gas–liquid separation.
Indicates content that may require registration and/or purchase.