-
Supplier: Vaughan Company
Description: Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal
- Features: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: jbj Techniques Limited
Description: For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (vertical arrangement). Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm (horizontal arrangement).
- Maximum Discharge Flow: 1,267.2 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 32 to 302 F
- Pump Housing Material: Cast Iron
-
Supplier: KRAL AG
Description: that the advantages of the KRAL screw pump can be successfully applied to machine tool coolants. KRAL coats the running casing with a resistant polymer. This synthetic material can absorb particles. According to specifics of the application other materials can also be used. Water
- Maximum Discharge Flow: 6.6 to 47.519999999999996 GPM
- Maximum Discharge Pressure: 1,740.4524 psi
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 70 to 356 F
-
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All components
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Gusher Pumps
Description: FEATURES Flow Rates 1 to 160 GPM Max Pressure 1750 PSIG Supply Pressure 145 PSIG Low Noise High Flow Rates in Small Sizes Case Coatings High Pressure at Low Viscosity Can be Designed for Dry or Wet-Well Installation Vertical Wet-Well Installation Option APPLICATIONS Cooling Lubricants
- Features: Screw Pumps
-
Supplier: Busch Vacuum Solutions
Description: G is a dry screw vacuum pump in the proven COBRA BC series. State-of-the-art screw vacuum pump technology featuring a specially developed screw profile and the compact design make these vacuum pumps the ideal solution for tasks in load lock and transfer
- Ultimate Operating Vacuum: 0.00750063755419 torr
- Pumping Speed: 58.8 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.41239669282508 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: Discharge can be installed for either vertical or horizontal installation using only 2 screws Diffuser: Polyurethane for wear and corrosion resistance Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide Rubber Liner: Protects against wear around
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4″ NPT vertical discharge connection. Suction Strainer:
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless steel
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Booster Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy clean out
- Pump Type: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Viking Pump 1224A-CHC Series™ pumps are designed specifically for handling chocolate and related confectionery processes. These pumps are suitable for low hazard foods like chocolate according to each facility’s HACCP plan. They are not a hygienic design according to 3A or FDA,
-
Supplier: Edwards Vacuum
Description: Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output
- Ultimate Operating Vacuum: 0.015 torr
- Pumping Speed: 94.08 CFM
- Motor Power: 10.05165288677115 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel
-
Supplier: Goulds Water Technology, a xylem brand
Description: cap screw. Discharge: 1 1⁄4″ NPT vertical discharge connection. Suction Strainer: Detachable for easy clean out.
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Crane Pumps & Systems
Description: Deming Inline Pumps feature a space saving, back pull-out design which allows versatile applications in a wide range of industries. Available in 11 size configurations. ANSI pumps meet the dimensional requirements of ANSI B73.2. Applications General Industrial Process Applications
- Maximum Discharge Flow: 1,200 GPM
- Discharge Size: 1 to 4 inch
- Horsepower: 0.5 to 50 HP
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Savino Barbera Srl
Description: Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact
- Capacity: 423.77604765444113 to 529.7200595680514 cubic feet
- Motor Power: 7.37121211696551 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
-
Supplier: ASTM International
Description: efficiency point), (3) motor power ratings, (4) pitch and roll conditions, (5) horizontal pump and driver mounting, (6) vertical pump support, (7) bedplates, (8) pump couplings, (9) guards, (10) pumps with face-mounted motors, (11) shaft alignment, and (12)
-
Supplier: John Crane, Inc.
Description: C series rigid couplings incorporate a segmented, piloted locating design. This eliminates the shaft distortion associated with conventional ‘clam shell’ coupling designs where the motor shaft supports the pump shaft, and there are no bearings in the pump. It can also be used in
- Bore Diameter 1: 10.5 inch
- Features: Opposing Screws
- Design: Shrink Disc
- Material: Steel
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes: Type II,
-
Supplier: Radwell International
Description: INTERFACE MODULE, 18-30VAC, -40-165 DEGREE, HARDWIRED, VERTICAL MOUNT, UP TO 4 HEAT/ 2 COOL HEAT PUMP OR UP TO 3 HEAT/2 COOL, CONVENTIONAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Certex UK
Description: Multi-functional lifting jacks ideal for low-height lifting or working in confined spaces. These jacks can be used vertically or horizontally and the 25000kg model has an adjustable screw for easy handling. The 5000 and 10000kg models have a 3600 rotatable claw making light work of loads.
- Lift Capacity: 5.511550000000001 tons
- Actuation: Hand
-
Supplier: Mile-X Equipment, Inc.
Description: trucks that are raised by an in-ground or above-ground lift. Features: Tilting saddle activated by an integrated screw with machine handle enables the clutch to be positioned in either a horizontal position for clearing underneath truck or vertical position for installation and removal
-
Supplier: Serfilco, Ltd.
Description: O-Ring ensures a proper seal and requires no tools for cartridge changing. The chamber cover also includes a handy vent valve for purging air from the chamber. PUMP: The rugged Series 'E' is a tough, all machined pump designed for years of trouble-free operation.This pump is
-
Supplier: Mile-X Equipment, Inc.
Description: positioning jack under vehicles with low overhang. Removable handle for shipment or storage. Hand grip also works as a stand to store the jack in a vertical position. Compact design fits easily between tandem wheels. "Chrome" coating on ram, extension screw and extension adapters.
-
Supplier: Air Compressors Direct
Description: Cast Iron Cylinder •Designed for superior quality & extends the life of the pump 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure Added Features •Low Oil Level Protection & High Temperature Shut Dow •Automatic Tank Drain & Integrated Aftercooler •ASME
- Flow Capacity: 25.3 to 22.3 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Cast Iron Cylinder •Designed for superior quality & extends the life of the pump 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure Added Features •Low Oil Level Protection & High Temperature Shut Dow •Automatic Tank Drain & Integrated Aftercooler •ASME
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Universal Air & Gas Products Corp.
Description: line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Gas Compressors/Boosters Oil-Free and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Description: tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle
- Bore Diameter: 0.3149608 to 2.5196864 inch
- Coupling Diameter: 0.3149608 to 2.5196864 inch
- Coupling Length: 2.4803163 to 4.3700811 inch
- Angular Misalignment: 1 to 1.5 degrees
Find Suppliers by Category Top
Featured Products Top
-
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company
More Information Top
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Glossary
See also vertical screw pump .
-
Biological Sludge Minimization and Biomaterials/Bioenergy Recovery Technologies
Methods of mixing that have been employed include pumping sludge from one digester to another, pumping supernatant to keep the scum moist, use of a vertical screw pump , recirculating gas, and mixing with a mechanical device (Metcalf & Eddy, Inc. 2003).
-
Subsea Testing Of A Multiphase Pumping Unit Prototype
To this end underwater testing has been undertaken at Agip Prezioso oil field off Sicily through the design and fabrication of a subsea boosting unit housing a vertical twin screw pump , as described in the paper.
-
The world of pumps: Achema‐Report 2009
The system is applied to vertical screw pumps .
-
Economic messages
31, 229 [1959] provided Baldce 6 Kuhlturmgruppen with as a whole 29 cells; fur MultaniPakistan funf vertical tube screw pumps fur an occupying much of ever 12000 ms/h.
-
Forum: Chem. Ing. Tech. 4/2008
The dreispindelige, selbstansaugende screw pump is vertically installed in the oil container.
-
The Experience from Field Operation ofja Subsea Multiphase Booster
MARINISED SCREW PUMP The pumping system includes a subsea screw pump in vertical configuration driven by a water filled electric motor and equipped with a simplified lube oil system; all the system is totally pressure balanced at the process pump inlet conditions …
-
A continuous, farm‐scale, solid‐phase fermentation process for fuel ethanol and protein feed production from fodder beets
Agi- tation was to be provided by helical screw pumps and ver- tical screw mixers.
Indicates content that may require registration and/or purchase.