-
Supplier: amixon GmbH
Description: Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry
- Capacity: 176.6 cubic feet
- Motor Speed: 9 to 32 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum •
-
-
Description: passing bodies and is cantilevered to the shaft. The pumps are supplied equipped with a three-phase asynchronous electric motor with external fan cooling, IP55 rating, class F insulation, 2RS oversized, selflubricating ball bearings; and, on request, with a bare shaft. The whole
- Pump Type: Self-Priming Pump
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings applies a variety of specialized design features to customize vertical bearing solutions to application conditions and the required performance parameters. Center pivot pads for bi-directional shaft rotation Air, fan, water or forced lubrication cooling
-
Supplier: KSB AG
Description: Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low
- Horsepower: 388.6639116218178 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,314.809333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum •
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings.
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 584.48 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: amixon GmbH
Description: guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed
- Capacity: 176.6 cubic feet
- Motor Speed: 8 to 28 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: WorldWide Electric Corporation
Description: per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust Bearing
- Other Output Power: 25 HP
- Continuous Current: 28.8 amps
- Gearbox Efficiency: 93.6 %
- Shaft Speed: 1,800 rpm
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm
- Torque Rating: 0 to 215.58 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1 to 1.438 inch
- Diameter: 5.69 inch
-
Supplier: NKE Austria GmbH
Description: Thrust ball bearings are separable axial bearings Available in single direction and double direction designs Suitable for relatively high axial loads Low to medium speed ratings Standards: DIN 616, DIN 711, DIN 715 Series: 51100, 51200, 51300, 51400 Application examples:
- Primary Bearing Category: Thrust Bearing
-
Supplier: IKO International, Inc.
Description: Needle roller bearings with thrust roller bearings are also designed for thrust loads, but feature higher axial load ratings than versions using thrust ball bearings. Minimal elastic deformation of rolling contact surfaces under load. High rotational accuracy for both horizontal
- Bore: 0.393701 to 2.755907 inch
- Outside Diameter: 0.7480319 to 3.3464585 inch
- Seals: None (Open Bearing)
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings and double
- Primary Bearing Category: Thrust Bearing
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings and double
- Primary Bearing Category: Thrust Bearing
-
Supplier: Sumitomo Machinery Corp. of America
Description: speed shaft. Features of P4 Vertical Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Vertical P4 housing designed to ensure smooth transition of forces from the low speed shaft center bore to the mounting feet Integrated
- Gear Ratio: 6.3 to 500 (X : 1)
- Output Torque: 105,000 to 7,250,000 In-lbs
- Maximum Input Power: 166 to 5,500 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: FABCO Equipment Company, Inc.
Description: The Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Vertical Scoop Conveyor, Model F46-VSC. Constructed of T304 stainless steel and food grade polymers, the Vertical Scoop Conveyor is USDA
-
Supplier: CSA Group
Description: Specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. Applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically. Not
-
Description: Specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. Applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically. Not
-
Supplier: Gusher Pumps
Description: Necessary Vertical Hollow Shaft and Vertical Solid Shaft High Thrust Designs Available Product Lubricated with Packed Box or Mechanical Seal, Enclosed Line Shaft Grease, Oil or Water Flush Lubricated Designs To Eliminate Packing and Mechanical Seals Ask About Our
- Pump Type: Turbine Pumps
-
Supplier: NKE Austria GmbH
Description: Spherical roller thrust bearings are separable single direction acting axial bearings Able to accommodate misalignment Suitable for high axial and some radial loads Relatively high speed ratings Standards: DIN 728 Series: 29200, 29300, 29400 Application examples: heavy vertical
- Type: Spherical
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with mixed flow impeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzlearranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure water,
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
- Water Temperature: 140 F
- Power Source: AC Powered
-
Supplier: Triangle Manufacturing Company
Description: Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.53 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Crane Pumps & Systems
Description: Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Savino Barbera Srl
Description: Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being
- Horsepower: 2.9484848467862 to 4.02066115470846 HP
- Maximum Discharge Flow: 8.805733333333334 to 162.90606666666665 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: amixon GmbH
Description: meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated.
- Heat Source: Steam, Thermal Oil / Fluid
- Equipment Type: Vacuum Dryer
-
Supplier: Pentair Engineered Solutions
Description: Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Description: FICEM PHO series centrifugal pumps are multistage pumps with a horizontal shaft with motor Coupling by means of a flexible coupling; the intake body and the discharge casing offer the layout of the relative openings in a lateral or vertical position. The pumps are supplier with bare
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
and mix from a vertical orientation, augmented by large shafts and generous bearing spreads -- an ideal combination for tough-to-mix formulations up to 6 million cP or higher. The robust design includes a heavy-duty fabricated gearbox engineered for extreme stability and smooth planetary movement of (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
where the slide is mounted vertically or if the linear bearing only makes partial strokes. Vibrations and shock can also induce cage creep. When creep occurs, the cage can restrict slide travel — because once the bearing makes its next full stroke, an off-center cage will hit a rail (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
axle shafts Gear roots, splines, and bearing surfaces requiring localized hardening High-volume production environments requiring precision and reliability (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Operating temperatures up to 450 F Installation/mounting panels allow for assembled unit installation in horizontal & vertical motor shaft positions. Available with up to 2” insulation Utilizes standard length motor shafts Three wheel types: AcF (Air (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
components of a rail car wheelset (wheels, brake discs, gears, and bearings) onto and off of rail car axles during routine maintenance and repair. We build to meet the needs of your application: Vertical distance between rails Daylight opening Tonnage (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
HA seal can be used on horizontal, inclined, and vertical shafts. Several common machines and process material applications are listed below. Machine Applications: ♦ Screw conveyors ♦ Small blenders ♦ Bucket elevators ♦ Hoppers (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. Common Components Here are the common components of an Eccentric Plug Valve we will be discussing. • Packing • Bearings • Plug • Bonnet • Grit Seals • Thrust Bearings • Body (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Investigation of the operation of the lower bearing of a centrifuge's vertical drive shaft
An assembly of two plates was installed in the vertical shaft bearing .
-
Development of high productivity liquid centrifugal separator drives
The problem of vertical shaft bearing lubrication is also resolved with the use of a belt transmission drive.
-
The design and characteristics analysis of lunar based Two Axes gimbal with high reliability
The vertical shaft bear the weight of gimbal’s self and outside load, who deciding gimbal’s resonance frequency. inner rotor mechanism was used for vertical shaft as shown in figure 1.
-
Experimental investigation of the operation of a centrifugal separator-thickener with direct drive
Dependence of warm-up temperature t of individual drive parts on time of electric motor operation, ~-, at nominal load without cooling: 1) electric motor housing at various points; 2) front part of stator; 3) upper and lower vertical shaft bearings , .
-
Estimation of unsaturated zone traveltimes for Rainier Mesa and Shoshone Mountain, Nevada Test Site, Nevada, using a source-responsive preferential-flow model
The U12b tunnel is notable because, although the main tunnel itself had little flowing water (Diment and others, 1959; Thordarson, 1965), a vertical shaft bored downward 151 m from the tunnel invert was abandoned because of overwhelming water influx from fracture and…
-
Redescription of † Paralycoptera wui Chang & Chou, 1977 (Teleostei: Osteoglossoidei) from the Early Cretaceous of eastern China
The external surface of the vertical shaft bears a longitudinal ridge (Fig. 7H), whereas the inner surface is relatively smooth (Fig. 7I).
-
Engineering Fluid Mechanics
This is an example of an oil feeding reservoir for lubricating and cool- ing a vertical shaft bearing .
Indicates content that may require registration and/or purchase.