-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All components
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: FLSmidth
Description: Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump for sump and process applications easily handles
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 4 inch
- Maximum Discharge Flow: 1,250 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
-
Supplier: Princess Auto Limited
Description: 1/4 HP Submersible Sump Pump with Vertical Float
- Discharge Size: 1.5 inch
- Horsepower: 0.25 HP
- Pump Type: Submersible Pumps
- Features: Sump Pumps
-
Supplier: Crane Pumps & Systems
Description: SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are
- Maximum Discharge Flow: 80 GPM
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Deming and Weinman General Service Vertical Column Sump Pumps are designed to handle various fluids from drainage water or any liquid waste containing small, non-fibrous solids to larger industrial processes. Their advanced design provides trouble-free service and low-cost
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 40 HP
- Maximum Discharge Flow: 1,600 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 1 inch
- Maximum Discharge Flow: 45 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Water Pumps
-
Supplier: Sulzer Ltd.
Description: liquids and the drive motor is dry installed on the top. The pump has separate discharge pipe and support pipe column. The vertical sump pump has a vertical line shaft with slide bearings or cantilever design without slide bearings. Vertical Wet Pit
- Maximum Discharge Flow: 40 to 200,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 19,606.59895 psi
- Media Temperature: -260 to 400 F
- Water Temperature: -260 to 400 F
-
Supplier: Liberty Pumps
Description: The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features • Quiet running, Heavy-Duty 1/3 hp motor.
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: Rugged and dependable heavy-duty cast iron pump with powder coat finish. Liberty's "workhorse" sump pump features a unique one-piece cast iron body, quick-disconnect power cord and three different switch options - including our Vertical Magnetic Float design (VMF) for
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: U.S. Plastic Corporation
Description: Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable
- Valve Type: Check Valves
- Features: Swing Check Valves
-
Supplier: Cole-Parmer
Description: cord These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow places or use the horizontal port for
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Accuris
Description: PUMP UNIT, CENTRIFUGAL, VERTICAL SUMP, ELECTRIC MOTOR DRIVEN, AUTOMATIC, WET-PIT-TYPE
-
Supplier: Savino Barbera Srl
Description: Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide
- Horsepower: 0.737121211696551 to 1.4742424233931 HP
- Maximum Discharge Flow: 10.56688 to 46.2301 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
- Features: Plastic, Sump Pumps
-
Supplier: Cole-Parmer
Description: automatic on/off level switch These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow places or use the
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable These pumps can - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: automatic on/off level switch • Has a 22-ft power cord These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Media Temperature: 104 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.737121211696551 to 24.7940771207022 HP
- Maximum Discharge Flow: 22.014333333333333 to 528.3439999999999 GPM
- Media Temperature: 14 to 212 F
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry
- Horsepower: 2.412396692825076 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Vertical sump pump to EN 733
- Maximum Discharge Flow: 1,320.8600000000001 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished
- Discharge Size: 2 to 4 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 39.0173410404 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished
- Discharge Size: 2 to 4 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 39.0173410404 psi
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Pumps up to 40 gallons per minute Pump will lift water up to 25' of vertical height Large 1 -1/4" discharge for high capacity pumping Garden hose adapter included 10' power cords for use
- Features: Sump Pumps, Water Pumps
- Pump Type: Utility Pumps
-
Supplier: CECOR
Description: Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic
Find Suppliers by Category Top
Featured Products Top
-
Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest. The Vaughan Vertical Wet-Well Chopper Pump is the only mechanical sealed oil bath lubricated sump pump of its kind. Available in lengths up to (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company
More Information Top
-
sump slurry pump - offers from sump slurry pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Slurry pump, pumps, Vertical Sump Pump , impeller ] .
-
vertical slurry pump - offers from vertical slurry pump manufacturers, suppliers, exporters & wholesalers
Series BP(R) slurry pump is centrifugal vertical sump pump , work under fluid.
-
Products | ITT Goulds' VRS vertical rubber-lined cantilever sump pump features interchangeable parts | Plant Services
• High efficiency — The impellers are built with tighter tolerances than other vertical sump pumps , which improve operating efficiency and saves up to 40% in energy costs.
-
Little Giant VS-P2800-RP 1/3 HP, 46 GPM - Automatic Vertical Sump Pump w/ Snap Action Float Switch, 8' power cord (577151) at PlumberSurplus.com
Little Giant VS-P2800-RP 1/3 HP, 46 GPM - Automatic Vertical Sump Pump w/ Snap Action Float Switch, 8' power cord (577151 .
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
pumps are motor- driven vertical sump pumps , each rated at 250 g.p.m, against a head of 65 ft., for drainage; and one is a motor-drlven vertical dewatering pump, rated at i000 g.P.m, against a head of 62 …
-
New Pumps Make Excess Water Removal More Efficient For Power Generation Facility
The Progress Energy Lee Plant, a power generation facility located in Goldsboro, NC, originally enlisted nine vertical sump pumps to assist in yard drainage.
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : Slurry pump, pumps, Vertical Sump Pump , impeller ] .
-
industrial pump seal - offers from industrial pump seal manufacturers, suppliers, exporters & wholesalers
Sell Heavy Duty Submersible Vertical Sump Pump .
-
Shaft Manufacturers in Pumps (Page 5), Shaft Suppliers & Exporters in Pumps Directory
Vertical Slurry Pump - Vertical Sump Pump .
-
Technology for the Recovery of Fuel and Adsorbent Carbons from Coal Burning Utility Ash Ponds and Landfills
Water was pumped from the process water sump to the processing plant with a vertical sump pump .
Indicates content that may require registration and/or purchase.