Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taco Comfort Solutions
Description: VT Series Pumps provide the ultimate in reliability and ease of installation. Applications include condenser water, chilled water, water transfer, pressure boosting and water supply. Quiet, dependable, with proven performance: that's the Taco VT Series of pumps.
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications:
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps
-
Supplier: Accuris
Description: Submersible Vertical Turbine Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Turbine Products, Performance Curves and Engineering Data Features and Benefits Flexibility of Design Pump Bowl Assembly Pump Bowl Assembly Options Column Assembly Discharge Heads Coupling Arrangements Seal Flexibility
- Features: Borehole Pumps, Centrifugal Pumps, Submersible Pumps, Turbine Pumps, Water Pumps, Well Pumps
-
Supplier: Griswold Pump Company
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated
- Maximum Discharge Flow: 3,500 GPM
- Features: Fountain Pumps, Turbine Pumps
-
Supplier: Gusher Pumps
Description: FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust Standard C-Face Motors Impellers are Adjusted at the Factory – No
- Features: Turbine Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The three different pump models in the vertical turbine line have one thing in common – the hydraulic design of the pump bowl assembly. Using state-of-the-art techniques in turbine pump design, Goulds Water Technology vertical turbine line
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Features: AC Powered, Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Turbine Pumps, Water Pumps
- Pump Housing Material: Brass / Bronze, Cast Iron
-
Supplier: Accuris
Description: Centrifugal Fire Pumps (Vertical Shaft, Turbine Type)
-
Supplier: Accuris
Description: Centrifugal Fire Pumps (Vertical Shaft, Turbine Type, Barrel)
-
Supplier: Pump Solutions Group
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated
- Pump Type: Self-Priming Pump
-
Supplier: Accuris
Description: Guide for installation procedures and tolerances of hydroelectric machines Part 3: Vertical Francis turbine or pump-turbine
-
Supplier: Pentair Engineered Solutions
Description: Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are Marginal Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Description: The purpose of IEC 63132-3:2020 is to establish, in a general way, suitable procedures and tolerances for the installation of a vertical Francis turbine or pump-turbine. This document presents a typical assembly and whenever the word “turbine” is used in this
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted Using Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Frequently Used on Lift Stations Where Flooding Possible Driver is Remote Steel Base Provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 4 inch
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 104.0462427744 psi
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Recommended where Floor Space is Limited and Flooding is Marginal Steel Motor Base Provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 4 inch
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 104.0462427744 psi
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible Vertical Split Case Pumps Require Half the Floor Space of a
- Maximum Discharge Flow: 15,000 GPM
- Maximum Discharge Pressure: 216.76300578 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation
- Horsepower: 422.1694212443883 HP
- Maximum Discharge Flow: 17.61146666666667 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: Siemens Energy Sector
Description: resulting impulse spins the rotor, and the power is transferred from the turbine via the gear to the generator. Turbine The turbine casing is centrically slide-mounted on the bearing casing to permit free radial movements under influence of different temperatures. The
-
Supplier: Hydraulic Institute (HI)
Description: specific curve shape can reduce the attainable efficiency Thrust balance devices that are used to balance hydraulic thrust operate on the basis of differential pressure and bypass pump flow can reduce pump efficiency Multistage vertical turbine (diffuser) type
-
Supplier: Miba Industrial Bearings
Description: Thrust Pads for Hydropower Generation Special design pads for vertical and horizontal machines. We manufacture Guide Bearings, Guide Pads and Flange Bearings for Kaplan, Francis and Pelton Turbines. Furthermore, we cover bearings for Reversible or Bulb Turbines, Pumps and
-
Supplier: Siemens Energy Sector
Description: The Siemens twin-shaft industrial gas turbine SGT-400 is a blend of 25 years of experience and the latest combustion technologies. Compact gas generator Two-stage power turbine incorporating the latest aerodynamic and combustion technologies Turbine: Simple-cycle efficiency of
-
Supplier: Griswold Pump Company
Description: Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped with
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,900 GPM
- Maximum Discharge Pressure: 150 psi
- Pump Housing Material: Cast Iron
-
Description: ISO 13709:2009 specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. ISO 13709:2009 is applicable to overhung pumps, between-bearings
-
Supplier: Waukesha Bearings
Description: Condensate extraction pumps Cooling water pumps Vertical turbine pumps Wet/dry pit pumps
-
Supplier: Hydraulic Institute (HI)
Description: types) pumps, regenerative turbines, and Pitot tube pumps of all industrial/commercial types, except vertical single and multistage diffuser pump types. Information on pump classification, impeller types, casing configurations, and mechanical features are
-
Description: The procedures for installation described in this guide apply to all types of synchronous generators and generator/motors rated 5 MVA and above to be coupled to hydraulic turbines or hydraulic pump/turbines having vertical shafts.
-
Description: The procedures for installation described in this guide apply to all types of synchronous generators and generator/motors rated 5 MVA and above to be coupled to hydraulic turbines or hydraulic pump/turbines having vertical shafts.
Find Suppliers by Category Top
Featured Products Top
-
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
, verticality, or efficiency. Whenever human intervention would require emptying and cleaning up, scaffolding or alerting rescue teams, Bike can indeed save a lot of time and energy. All you need to do is carry it (10 to 15 kg depending on the configuration), place it at the end of a pipe, grab (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Downthrust Measurement in Vertical Pumps Prevents Failure
Thrust is an important factor in vertical turbine pumps because it directly affects the performance and reliability of the pump.
-
DLT 2.0 Differential Level Transmitter
The septage receiving station in Whynott's Settlement, Nova Scotia needed a simple, compact solution to control VFD-driven vertical turbine pumps, chlorine injection plus flow through a V-Notch Weir with display and 4-20mA outputs...
More Information Top
-
Water Wells and Pumps, Second Edition > Deep Well Turbine and Submersible Pumps
VERTICAL TURBINE PUMPS .
-
Centrifugal Pumps Database - 2015
Vertical turbines Pumps .
-
Vertical Turbine vs Positive-Displacement Pumps Used in Waterflood Operations
Pan American Petroleum Corp., over the past three years, has installed 14 vertical turbine pumps in waterflood projects in the West Texas- New Mexico area in order to evaluate the features offered by such pumps.
Indicates content that may require registration and/or purchase.