Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CAS DataLoggers
Description: With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Measurement Computing
Description: Ethernet-based 200 kHz laboratory data acquisition system with 8 inputs (expandable to 128), 30 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqLab/2000 Series of Ethernet data acquisition (DAQ) systems provide analog input along with digital and counter functions.
- Digital I/O Channels: 6 #
- Sampling Frequency: 200 kHz
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable, None
-
-
Supplier: CAS DataLoggers
Description: The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: Prosig USA, Inc.
Description: Prosig’s Human Response Pro System provides all the hardware and software required to carry out human vibration studies. These include options for hand arm vibration, whole body vibration, motion sickness, building vibration, ship vibration and ISO8041
- Features: Data Acquisition Instrument / System
-
Supplier: ECON Technologies Co.,Ltd
Description: The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing convenience for on-site
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, Input Module, Signal Filter, Vibration and Acceleration
-
Supplier: Prosig USA, Inc.
Description: all the hardware and software required to carry out human vibration studies. These include options for hand arm vibration, whole body vibration, motion sickness, building vibration, ship vibration and ISO8041 weightings. System includes... - P8004 4-channel
- Features: Data Acquisition Instrument / System
-
Supplier: ACCES I/O Products, Inc.
Description: our customers, ACCES has developed a system design and integration team focused on the development of powerful, yet simple to use, data acquisition systems. These include extensive CPU and peripheral capabilities and the integration of a generous selection of our (or
-
Supplier: CSA Group
Description: made by modern data acquisition systems, including digital signal processors, using readily available commercial instrumentation. It can be applied to a variety of common vibration measurement types, including time history, spectrum and frequency-response function
-
Description: made by modern data acquisition systems, including digital signal processors, using readily available commercial instrumentation. It can be applied to a variety of common vibration measurement types, including time history, spectrum and frequency-response function
-
Supplier: Spectral Dynamics, Inc.
Description: to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand. Built By the Experts Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
-
Supplier: Haida International Equipment Co., Ltd.
Description: vibration function for sensing ending and error; 9. Durable keyboard made from wear resistant fibre material 10. With remote function controlled by PCfor BHT300. updated BHT300operation system. upgraded application program. and latest data base. Technical parameter: Memory:
- Transmission Rate: 115.2 kbps
- Operating Temperature: 41 to 122 F
- Features: Data Acquisition Instrument / System
- Application: General Lab and Industrial
-
Supplier: Spectral Dynamics, Inc.
Description: to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand. Built By the Experts Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Red Lion Controls, Inc.
Description: Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 or RS-485 serial port 1 USB device port for
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Gateway for wireless vibration system, 7 input-ch, 1st generation
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Gateway for wireless vibration system, 3 input-ch, 1st generation
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings
- Features: Data Acquisition Instrument / System
- Data Logger: Datalogger / Recorder
-
Description: Specifies performance characteristics and calibration methods for digital data acquisition systems and relevant software to ensure that all measurement systems relying on DAQ devices meet a common standard. This standard covers: - the minimum specifications that the DAQ
-
Supplier: CSA Group
Description: Specifies performance characteristics and calibration methods for digital data acquisition systems and relevant software to ensure that all measurement systems relying on DAQ devices meet a common standard. This standard covers: - the minimum specifications that the DAQ
-
Supplier: RDI Technologies Inc.
Description: Use the power of Motion Amplification® faster than ever with the Iris M™ Traveler. Designed to move with you, the Iris M Traveler is a portable, compact, and lightweight vibration analysis system that lets you quickly capture millions of data points on the go. With minimal setup
- Monitored Properties: Camera
-
Supplier: OROS
Description: Fixed on top of the analyzer, the controller unit (SmartRouter) makes the analyzer totally independent from the Ethernet connection and operator presence. This set works as a stand alone system. Main Features Transient event detection management: level, threshold, mask Vibration record
-
Supplier: Crystal Instruments
Description: Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network
- Analog Input Channels: 4 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Prosig USA, Inc.
Description: requirement to accurately measure rotational speed at several points in a drivetrain. The high speed and resolution of this card mean it is suitable for in-depth rotational machine analysis such as torsional and angular vibration. The 8420 card measures the time between pulses with a 16ns
- Features: Data Acquisition Instrument / System
-
Supplier: Red Lion Controls, Inc.
Description: port for upload/download Expansion port for select add-on network modules Other Features 10-30 VDC operation SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Gantner Instruments, Inc.
Description: communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: MonoDAQ
Description: Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture.
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Camera, Electrical Properties, Humidity, Speed / Velocity, Temperature
- Technology: Wireless
-
Supplier: CSA Group
Description: system performance is less precise than performance measured on a system comprising the actual vibrator and amplifier, and a reserve of calculated force is recommended. It can be desirable to specify separately the acquisition of needed vibrator and/or amplifier interface
-
Description: system performance is less precise than performance measured on a system comprising the actual vibrator and amplifier, and a reserve of calculated force is recommended. It can be desirable to specify separately the acquisition of needed vibrator and/or amplifier interface
-
Supplier: Encore Electronics, Inc.
Description: The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other
- Bandwidth: 20 kHz
- Features: Accelerometer Input, Data Acquisition Instrument / System
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- Form Factor: DIN Rail
-
Supplier: Prosig USA, Inc.
Description: The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration condition monitoring system can provide on
- Features: Data Acquisition Instrument / System
-
Supplier: OROS
Description: directly coupled or coupled through a gear box. The system acquires and analyzes shaft and casing vibration. Typical graphics are orbits, shaft centerline, spectra, bode and polar diagrams, trends, waterfall, overall peak to peak, 1X (amplitude and phase). Main Features Vector
-
Supplier: ifm efector inc.
Description: acquisition Integration in Industrial Ethernet systems without control cabinet and complex wiring Asynchronous transmission of raw data (BLOB) and integrated operating hours counter User-friendly communication and parameterization via IO-Link Loss-free signal transmission of
- Acceleration: 0 to 50 g
- Linear Velocity: 0 to 19,303.149606299212 in/sec
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 2 +/-% FS
-
Supplier: AMETEK Programmable Power
Description: errors. Users are able to leverage one system to control configurations and support a wider range of testing requirements and transducer types. DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4380 can be used in widely distributed data acquisition
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
Find Suppliers by Category Top
Featured Products Top
-
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
To support automotive engineers with the demands of modern vehicle testing, Hottinger Brüel & Kjær (HBK) has launched Fusion RX, a Road Load Data Acquisition (RLDA) platform for capturing reliable load data. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
of these measurements is the goal of proper signal conditioning. Good signal conditioning preserves the quality of the measurements available and allows the plant systems to make best use of the control and data acquisition systems installed. Helping Dataforth customers achieve good signal conditioning is the goal of this handbook. (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
available now for delivery. Fusion-LN introduces a streamlined approach to data acquisition, supporting applications across aerospace and defence, telecom, audio, industrial, and automotive sectors. Its modular design and intuitive interface enable (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
In high-channel count testing, precision and reliability are crucial. In demanding applications like MIMO vibration tests or extensive sensor networks, traditional data acquisition systems often struggle with (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
-renowned modular data acquisition system, offering a flexible front end with unrivalled dynamic input range that allows it to capture sound and vibration in a wide range of demanding environments. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
aerospace structures to battery systems and electronic devices—traditional vibration control systems often struggle with limited processing capability, unstable real-time response, and complicated multi-channel configurations. The (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Designed for Reliable and Accurate Vibration Control In vibration testing laboratories, control accuracy, system responsiveness, and operational safety directly determine test validity and equipment (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
calculations on a remote IPC, the WISE-2460 series offers an integrated solution. Capable of swiftly executing data acquisition, processing, and publication in seconds, it easily outperforms costly and inefficient traditional setups. WISE-2460 is designed to identify vibrations within the 5 to 10 (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
Modular system for the acquisition and processing of measurement signals Deterministic acquisition of different data types, such as sensor, machine, vibration, energy data, etc. Decentralized, local and synchronous data acquisition High-precision synchronization with iba (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC
Conduct Research Top
-
Preventing Costly Machine Shutdowns with Vibration Data Acquisition Equipment
Vibration data acquisition equipment for monitoring turbines & generators is crucial to preventing costly machine shutdowns and process delays.
-
Equipment Vibration Analysis with Delphin Expert Vibro
CAS DataLoggers supplied the real-time vibration data acquisition system for a manufacturer who needed to perform equipment vibration analysis on their plant†TMs manufacturing equipment as demands on machine up-time increased and quick breakdown response times became critical. Management began
-
6 Ways to Measure Vibration
different data acquisition platforms and products are out there and I often used to find it overwhelming to figure out what vibration measurement system works best for a given application. In this post I will list and explain the full range of vibration measurement systems readily available to a test
-
Vibration Monitoring with Delphin TopMessage Systems
CAS DataLoggers recently supplied the real-time data acquisition system for a manufacturer who needed to perform vibration monitoring on their plant's manufacturing equipment as demands on machine up-time increased and quick breakdown response times became critical. Management began searching
-
Vibration Monitoring & Analysis of Machine Humming
Gas turbine efficiency is critical to a facility's productivity. A global manufacturer of gas turbines uses Delphin Expert Vibro Data Acquisition & Control Systems for humming vibration analysis of data collected within turbine combustion chambers. Now the turbine manufacturer receives alarm
-
Tiltrotor Acoustic Data Acquisition through 130B40
The fluctuating pressures that act on the surfaces of flight vehicles due to propulsion systems and movable surface flows tend to induce oscillatory motions of the fuselage surfaces. These vibrations produce acoustic noise inside the aircraft. Too high a noise level can have adverse effects
-
TN 18: Industrial Vibration Sensor Selection - Piezovelocity Transducers
PiezoVelocity transducers have distinct advantages over traditional velocity pickups and piezoelectric accelerometers in many industrial monitoring applications. Onboard velocity integration overcomes low frequency cable pickup and the input noise of data acquisition equipment. In addition
-
$2 smartphone accelerometer vs. high-end IEPE vibration measurement
I've been working in test & measurement industry for a few years now and people often ask me why we sell data acquisition systems at 1000+ USD per measurement channel when a regular smartphone includes an accelerometer that you can buy online for $2. Here's why.
More Information Top
-
Structural Dynamics, Volume 3
The way most vibration data acquisition systems are designed is based on the premises in the 1970s when the first FFT analyzers became available.
-
Manufacturing and Engineering Developments
The rich extendable functional library of the engine body vibration data acquisition system based on LabVIEW 7 Express programming software includes data collection, GPIB common interface, serial ports control, data analysis and processing, data display and storage, etc.
-
Wind Turbine Gearbox Condition Monitoring Round Robin Study - Vibration Analysis
• In Chapter 2, the test gearbox, dynamometer test facility, one customized vibration data acquisition system , test conditions, and actual damage found on the test gearbox through its disassembly are presented.
-
Advances in Manufacturing and Mechanical Engineering
An accelerometer was attached at the bottom of the tool holder of 120 mm overhang and connected to the vibration data acquisition system .
-
SH-60 helicopter integrated diagnostic system (HIDS) program-diagnostic and prognostic development experience
Future "MF test efforts should require vibration databases to be established using the raw vibration data acquisition system .
-
Sensors, Measurement and Intelligent Materials
A Vibration Data Acquisition System Based on ICP Sensor and Cortex-M3 .
-
Applied Scientific Research and Engineering Developments for Industry
Shock and vibration data acquisition system for off-road vehicle operator health and safety assessment.[J].
-
Functional Manufacturing and Mechanical Dynamics II
The vibration data acquisition system contains rotating machinery test rig, vibration sensor, NI-PXI-4472B data acquisition system, NI-PXI-Expresscard Control board and computer software.
Indicates content that may require registration and/or purchase.