-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks
- Pressure Rating: 2.1755655 to 87.02262 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 2.1755655 to 87.02262 psi
- Media: Air, Gas
-
-
Supplier: Eaton Cooper Power Systems
Description: systems. The pad-mounted voltage regulator provides all the functionality of traditional round tank pole-mounted and substation-mounted regulators, with the convenience of pad-mounting The pad-mounted voltage regulator provides state-of-the-art voltage
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Eaton Cooper Power Systems
Description: VR-32 single-phase step voltage regulators from Cooper Power Systems are tap-changing autotransformers. Voltage is maintained within desired limits by controls that feature superior accuracy, reliability, and serviceability. Continuity of service is assured by rugged,
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Eaton Hydraulics Group
Description: Proportional Pressure Valves Eaton’s dependable proportional pressure valves offer superior hydraulic system solutions for a variety of machinery, processing and testing applications. Complete with on-board ramp adjustment, superior moisture resistance and valve enable for easier
- Pressure Rating: 5,000 psi
- Media: Hydraulic Fluid
- Features: Regulators
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP204 pressure sensor for Side Crash and Pedestrian Impact Detection The Infineon XENSIV KP204 is a pressure sensor for the detection of side crashes in passenger cars. In this application the pressure sensor is assembled in a door module located within the car’s side
- Working Pressure Range: 53.6 to 15.95405232929167 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: HORIBA Instruments, Inc.
Description: The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive A new high-performance function
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.00002753 to 0.5506 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 65.2665777107386 psi
-
Description: updated tables of preferred ratings for inclusion of maximum system voltage (Um), nominal system voltage and rated voltage (Ur); c) inclusion of tables for optional fan-cooled ratings, external dielectric clearances and sound pressure levels; d) revision of short-circuit
-
Supplier: CSA Group
Description: updated tables of preferred ratings for inclusion of maximum system voltage (Um), nominal system voltage and rated voltage (Ur); c) inclusion of tables for optional fan-cooled ratings, external dielectric clearances and sound pressure levels; d) revision of short-circuit
-
Supplier: Infineon Technologies AG
Description: this product also designed with TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers
-
Supplier: Infineon Technologies AG
Description: Designers who used this product also designed with BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors BTS3104SDR | Classic HITFET™ 24V
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no
- Output Pressure: 30 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 140 F
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no
- Output Pressure: 3 to 100 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the connected flow regulator opening, resulting in a
- Features: Liquid
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Kelly Pneumatics, Inc.
Description: valves may include a built in amplifier board, which allows control via an analog input voltage. Response time of 1-2 milliseconds Optional Built-In Pressure Regulator Onboard Voltage Amplifier Available Controls Air, Water, and Other Mediums Valve Type 2-Way, Normally
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: Air Compressors Direct
Description: You Need It •Built in handle and wheels move the 26 gallon tank easily •1/4" regulator and stop/start pressure control
- Flow Capacity: 8.31 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: ROHM Semiconductor USA, LLC
Description: “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.
- Regulated Output Voltage (Volt): 1 to 10.5 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5 to 14 volts
-
Supplier: Rotork plc
Description: linear actuators and motorised regulators. Common applications include pump stroke control, valve control, test equipment and the automation of mechanical spring-loaded pressure regulators. The AC power variant allows for longer cable runs without degradation of the power
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
IC Voltage Regulators - Automotive 150 mA, 40 V tracking LDO with 5 mV tolerance -- NEX91615PB-Q100YSupplier: Nexperia B.V.
Description: The NEX91x15-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board sensors in automotive applications such as power train, safety, and Body Control
-
Supplier: Nordson EFD
Description: provides exceptional process control while eliminating the need to reprogram a PLC. The precision air pressure regulator controls pressure to the syringe barrel and can be operated in continuous or pulse mode. Each 794 Series auger valve requires one of the following controller
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nexperia B.V.
Description: The NEX91x30-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board sensors in automotive applications such as power train, safety, and Body Control
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 50 mm Thyristor/Thyristor Module with 2000 V in pressure contact technology, BG-PB50-1, RoHS Product overview: TT215N20KOF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system
- Output Current (IOUT): 410 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Hubbell Lighting, Inc.
Description: GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1-1/4 TO 2 INCH PIPE, HORIZONTAL SLIPFITTER WITH BOLT MOUNTING AUTO REGULATOR, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE PHOTOELECTRIC
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: Dover Flexo Electronics, Inc.
Description: used in the unwind or rewind zones. P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes internal air filter and regulator (80-120 psi input pressure).
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Nordson EFD
Description: The multi-functional V100 controller provides safe, easy operation of the P-Jet CT and P-Dot CT jet valves and greater control over dispensing outcomes. By providing control of dispensing parameters, the V100 makes it possible to optimize valve performance. Two precision pressure
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Form Factor: Rack Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Central Marine Diesel
Description: V power output and full pressure lubrication w/ a spin on oil filter. This genset is equipped with a frame mounted control panel, electronic governor, up-front design for convenient service access and electronically controlled voltage regulator.
- Wattage: 4,500 watts
- Voltage: 120 V, 240 V
- Fuel Type: Propane
-
Supplier: Hydrofarm, Inc.
Description: burn clean and produce consistent blue flames Dual redundant low-voltage solenoid valves add a second layer of safety Comes complete with 12 foot hose and pressure regulator
Find Suppliers by Category Top
Featured Products Top
-
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
pressure to a constant predetermined downstream pressure. Control pressure differential (Delta P) across downstream system equipment (known as a Differential Regulator). Regulate to the correct pressure range so that a flow system or piece of equipment (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
performance. The LM317 adjustable voltage regulator addresses these challenges by combining feedback control with internal compensation. When load conditions change, its transient response determines how quickly the output voltage returns to a stable level. A faster (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics
More Information Top
-
Sub-nanomol per second flow measurement near atmospheric pressure
The inlet pressure is controlled by means of a Bellofram type 1000 voltage controlled pressure regulator and is corroborated with the use of a Honeywell type 242 0—100 psig pressure sensor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57611/FDRL_TR-97-1.pdf?sequence=3
Then ow is initiated through the channel by increasing the inlet pressure of the microchannel to the desired value, this is done by means of the voltage controlled pressure regulator .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19508/BCarroll_Dissertation1.pdf?sequence=1
This is accomplished using a voltage - controlled pressure regulator (Proportion-Air QPV1, item #5) with pressure transducer feedback control.
-
Dual Polarity MV Marx Generator System
high voltage power supply, a voltage controlled air pressure regulator , a front-panel user interface and Two compact MV Marx generators are arranged to fire .
-
Modeling and control of fluid dispensing processes: a state-of-the-art review
Through a voltage - controlled pressure regulator and solenoid valve, the height and width of the pressure pulse were manipu- lated to control the amount of adhesive dispensed.
-
Integration of the Rutgers Master II in a virtual reality simulation
The RM-II interface unit contains four voltage - controlled pressure regulators which drive the feedback actuators, a compact +HP-60psi compressor which provides the neces- sary air pressure for the regulators, a main pressure gauge showing the regulator input pressure and four …
-
Modeling and control of dispensing processes for surface mount technology
In their studies [7], [9], West et al. used a testbed shown in Fig. 3, in which the magnitude and duration of pressurized air were controlled by using a voltage - controlled pressure regulator and a solenoid valve, respectively, thus regulating the amount …
-
A Planar Compliance-Based Self-Adaptive MicrofluidVariable Resistor
Pressure was measured upstream of the water tank and was either kept constant or allowed to vary with time using a voltage - controlled pressure regulator (SMC ITV 2000 series, Indianapolis, IN).
-
A PDMS-based constant-flowrate microfluidic control device
This pressure was either kept constant, or time-varying using a voltage - controlled pressure regulator (SMC ITV 2000 series, Indianapolis, Indiana).
-
http://dspace.mit.edu/bitstream/handle/1721.1/81732/858811074-MIT.pdf?sequence=2
actuator; and a voltage - controlled electronic pressure regulator , a ControlAir T550X.
Indicates content that may require registration and/or purchase.