Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Sprague Goodman Category: Trimmer/Variable Capacitors Voltage Rating: 500 V Series: SGC3 Packaging: Bulk Product Type: Trimmer / Variable Capacitors
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Oren Elliott Products, Inc.
Description: an air variable’s geometry is the fact that it’s an excellent radiator, as opposed to vacuum variables, which frequently must be water-cooled), and simple durability (as opposed to a vacuum variable, in which such tenuous devices as flexible copper baffles and glass-to-metal
- Capacitance Range: 0.000025 to 0.004030000000000001 microF
- AC Rated Voltage (WVAC): 900 to 5,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Voltronics Category: Capacitors Trimmers, Variable Capacitors Series: JZ_HV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance Range: 2 ~ 6pF Adjustment Type: Top Voltage -
- Capacitance Range: 0.000002 to 0.000006 microF
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Knowles Voltronics Category: Capacitors- Trimmers, Variable Capacitors Series: JZ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance Range: 8 ~ 40pF Adjustment Type: Top Voltage - Rated: 125 V Dielectric Material: Ceramic Size /
- Capacitance Range: 0.000008 to 0.000039999999999999996 microF
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom)
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Richardson RFPD
Description: Giga-Trims® are tiny trimmer capacitors which provide a straight-forward technique for fine RF and microwave circuits by eliminating time consuming methods of abrasive trimming, cut and try adjustment techniques, and interchange of fixed capacitors. The design evolved from the need for
- Capacitance Range: 0.0000006 to 0.0000045 microF
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This pencil thin capacitor series has a diameter of 0.275" , a maximum peak test voltage of 2kV and a capacitance range from 0.8-50pF.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Accuris
Description: AUTOMATED ENGINEERING DOCUMENT PREPARATION SYSTEM, SEMICONDUCTOR DEVICES, VOLTAGE VARIABLE CAPACITOR DIODES
-
Supplier: Oren Elliott Products, Inc.
Description: holes, a mica trimmer (for precise adjustment of the delta C of the capacitor), and a remarkable integral planetary reduction drive with an 8:1 ratio that doesn’t change the envelope of the capacitor.
- Capacitance Range: 0.000015900000000000004 to 0.00041 microF
- AC Rated Voltage (WVAC): 350 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD; Capacitance Min:100pF; Capacitance Max:200pF; Voltage Rating:5.3V; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-VARIABLE CAPACITOR TYPES 1N5139A THROUGH 1N5148A JAN. JANTX AND JANTXV
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE. SILICON, VOLTAGE-VARIABLE CAPACITOR TYPES 1N5131A THROUGH 1N5148A JAN, JANTX, AND JANTXV
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-VARIABLE CAPACITOR TYPES 1 N5139A THROUGH 1 N5148A JAN, JANTX AND JANTXV
-
Supplier: Oren Elliott Products, Inc.
Description: The ATM is our smallest, least expensive standard configuration of air variable capacitor. It can be used to replace screw-type air dielectric and mica dielectric trimmer capacitors. The ATM’s air gap is .016", and it can withstand a maximum voltage of 500 Vrms. The
- Capacitance Range: 0.0000012 to 0.000021799999999999998 microF
- AC Rated Voltage (WVAC): 500 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65387-11 is being discontinued and is not recommended for new designs. Skyworks SKY65387-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65386-11 is being discontinued and is not recommended for new designs. Skyworks SKY65386-11 is a high linearity, Variable Gain Amplifier (VGA). The device includes an input linear amplifier, a Variable Voltage Attenuator (VVA), and an output Power Amplifier (PA).
- Frequency Range: 2,620 to 2,690 MHz
- Minimum Gain: 25.5 dB
- Maximum Gain: 25.5 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65187-11 is being discontinued and is not recommended for new designs. The suggested replacement are AWB7128P8, SKY65387-11 Skyworks SKY65187-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable
- Frequency Range: 2,000 to 2,230 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This series includes 2ch and 3ch types that eliminates the need for an input capacitor, resulting in increased space savings. The BD7004NUX integrates a 2ch circuit, provides 9 output patterns (based on the settings of 2 input terminals (P1 and P2)), and is offered in a compact package ideal
- Regulated Output Voltage (Volt): 1.2 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD00IC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8 to 4.5V) and also provides output voltage fixed type without external resistance. It is
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.3 to 5.5 volts
-
Supplier: Knowles
Description: Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and high voltage
- Applications: Aerospace, High Voltage Capacitor
- Electrostatic Capacitors: Teflon®
- Capacitance Type: Variable
-
Supplier: SAE International
Description: capacitor has been used as the DC-link capacitor in high level power system, but the film capacitor's performance has deteriorated over operating time. The decreasing performance of the film capacitor may cause a problem when supplying and delivering energy from the
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance.
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: incorporates an integrated power supply for 24 V DC, DC link capacitors, and a braking circuit. The power supply generates the control voltage from the DC link voltage. The devices support TwinSAFE as an option in order to implement the STO/SS1 drive-integrated safety functions.
-
Supplier: Beckhoff Automation LLC
Description: incorporates an integrated power supply for 24 V DC, DC link capacitors, and a braking circuit. The power supply generates the control voltage from the DC link voltage. The devices support TwinSAFE as an option in order to implement the STO/SS1 drive-integrated safety functions.
-
Supplier: Beckhoff Automation LLC
Description: incorporates an integrated power supply for 24 V DC, DC link capacitors, and a braking circuit. The power supply generates the control voltage from the DC link voltage. The devices support TwinSAFE as an option in order to implement the STO/SS1 drive-integrated safety functions.
-
Supplier: Beckhoff Automation LLC
Description: incorporates an integrated power supply for 24 V DC, DC link capacitors, and a braking circuit. The power supply generates the control voltage from the DC link voltage. The devices support TwinSAFE as an option in order to implement the STO/SS1 drive-integrated safety functions.
-
Supplier: Cirrus Logic, Inc.
Description: coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter
- Bandwidth: 50 MHz
- Voltage Rating: 12,000 volts
- Probe Type: Current, Voltage
-
Supplier: Knowles
Description: Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
- Capacitance Range: 0.0000005 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Insulation Resistance: 10,000 Mohms
Find Suppliers by Category Top
Featured Products Top
-
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Samwha presents its ultra high voltage MLCCs, engineered for applications demanding exceptional reliability such as aerospace, network equipment, and hybrid electric vehicles (HEVs). These capacitors feature specially designed internal and external structures that deliver excellent electrical (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Achieving high capacitance means going big. But how do you do that while still minimizing footprint? At Knowles Precision Devices, we can custom build large capacitor assemblies that utilize the vertical space above the circuit board, offering very high capacitance and very high voltage in a (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Engineers face challenges in power, communication, and consumer electronics, including EMI/RFI interference, voltage spikes, and system reliability issues, which can (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. DC-link capacitors play a critical role in this stage by stabilizing voltage and absorbing ripple currents, acting as an energy buffer between rectifier and inverter circuits. The WLM series film capacitors are designed to handle these (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Capacitor Classification
According to whether the capacitance can be adjusted, it can be divided into fixed capacitor, variable capacitor and trimmer capacitor. According to the purpose, it can be divided into coupling capacitors, bypass capacitors, tuning capacitors, filter capacitors, and high-voltage capacitors
-
Selecting and Applying Aluminum Electrolytic Capacitors for Inverter Applications
Aluminum electrolytic capacitors are widely used in all types of inverter power systems, from variable-speed drives to welders to UPS units. This paper discusses the considerations involved in selecting the right type of aluminum electrolytic bus capacitors for such power systems. The relationship
-
Selecting and Applying DC Link Bus Capacitors for Inverter Applications
Abstract, aluminum electrolytic and DC film capacitors are widely used in all types of inverter power systems, from variable-speed drives to welders, UPS systems and inverters for renewable energy. This paper discusses the considerations involved in selecting the right type of bus capacitors
-
Predicting Operating Temperature and Expected Lifetime of Aluminum-Electrolytic Bus Capacitors with Thermal Modeling
Large-can aluminum electrolytic capacitors are widely used as bus capacitors in variable-speed drives, UPS systems and inverter power systems. Accurate thermal modeling of the capacitor's internal temperature is needed to predict life, and this is a challenge because of the anisotropic nature
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac
More Information Top
-
A tunable SAW duplexer
components, including SAW filter die, inductors, transmission lines, capacitors and voltage variable capacitors .
-
Electrical Insulation Measurements
High- voltage variable capacitors are uncommon, as the complications introduced by the high voltage outweigh any simplifications in the bridge networks that they would allow.
-
Advanced Integrated Communication Microsystems
Voltage variable capacitors provide distortions to the signal waveforms.
-
Silicon Devices and Process Integration
R. A. Moline and G. F. Foxhall, “Ion-implanted hyperabrupt junction voltage variable capac- itors ,” IEEE Trans.
-
Fsd Angle Encoding Electronics For Inductosyn Transducers
VOLTAGE VARIABLE CAPACITORS .
-
Part 3 Papers Listed by Subject Matter or Category
Characteristics and Applications of Low- Impedance Diodes Used as Voltage Variable Capacitors .
Indicates content that may require registration and/or purchase.