Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with
- Current Rating: 200 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Taco Comfort Solutions
Description: The Taco Low Water Cutoff (LWCO) provides accurate and dependable protection for all types of boilers, from small residential hot water boilers to large industrial steam units. This probe-style LWCO features patented DualVision Technology, external LED's and simplified wiring for easy
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Johnson Pump, An SPX Brand
Description: The Bilge Alert™ system uses a patented Mirus™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures
- Sound Level: 100 dB
- Visual Indicators: Audio / Visual Alarm Combination
- Features: Continuous, Other, Speakers, Submersible
- Flash Type: Continuous Indication
-
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water flow is
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-500UP is a specialized meter for monitoring the flowrate of ultra pure water to tools, on deionized water returns, and UPW returns. Also available are accessory switches for signalling specific flowrates. Each switch kit contains all the necessary hardware for quick and
- Pipe Diameter: 2 to 3 inch
- Media Temperature Range: 149 F
- Liquid Volumetric Flow Rate: 0.5 to 50 GPM
- Operating Pressure: 150 psi
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Clark Solutions
Description: MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.25 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Clark Solutions
Description: CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.22 to 22 GPM
- Operating Pressure: 150 psi
-
Supplier: Suttner America Company
Description: Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 257 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: Micro Sensor Co., Ltd.
Description: A flow switch is a device used to make and break an electric current in a circuit. A flow switch is crucial to an industrial system's ability to monitor and regulate the flow rate of process media like steam, liquids such as water, air, gases, and HVAC. Flow control switches
- Features: Liquid, Steam
- Electrical Output: Switch
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Orange Research, Inc.
Description: unit it pushes against a spring-loaded piston magnet sensor. As the sensor magnet moves into proximity of the reed switch, the switch is activated. Flow Switch Calibration The switches are calibrated on increasing flow in the vertical position on water at 70 F. For
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.75 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: Euchner-U.S.A., Inc.
Description: The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
- Features: Emergency Stop
- Control Type: Pushbutton
-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD SMN flow switches are used when extremely low flow switching points are required in combination with
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 13 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: FineTek
Description: SC series tuning fork liquid level switch has the same high reliability and performance. SCX2 Tuning Fork Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The SC series tuning fork liquid level switch product line operates by the principle of detecting
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for flow
- Meter Technology: Thermal Meter
- End Fittings: Threaded
-
Supplier: Oil-Rite Corp.
Description: female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 1/4”, and spirits is 2 7/16”. There is 2 3/8” of travel between the lower switch activation point and the upper switch activation point. The bottom inlet is connected to the reservoir, and the unit is
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Description: Beverage disinfection Potable water treatment Swimming pools & spas Boiler water treatment control Cooling tower biocide control Metal finishing & printed circuit board Irrigation & fertigation RO Systems Condensate water treatment control
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
Supplier: Gems Sensors & Controls
Description: The LWC-720 Series is ideal for R.O., distilled, or deionized water systems. Optional Features: Power Outage feature allows for resets after nuisance power outages; Reset Button feature to be used when device has been deactivated due to low water condition. A Reset is activated
- Form Factor: Circuit Board
- Features: Level Controller
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Gems Sensors & Controls
Description: has been deactivated due to low water condition. A Reset is activated only after water has returned to normal level.
- Form Factor: Circuit Board
- Control: Limit / Set Point Control
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: M.H. Rhodes/Cramer Company
Description: Description: The MARKTIME® 19 Series Timing Mechanism is a spring driven timing device that generates mechanical “snap action” via a trip lever to activate apparatus at the end of a pre-set time cycle. Widely used to meet timing application requirements in bank security, general industrial,
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 20 minutes
- Operating Temperature: -20 to 250 F
-
Supplier: Intertape Polymer Group, Inc.
Description: The Better Pack 555eS is an electric water-activated tape dispenser (also known as a paper tape dispenser, gummed or gum tape water-activated tape dispenser) made for fast-paced shipping and packaging environment. It is calibrated in inches and has a voltage of 115V.
- Type: Automatic
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
-
Supplier: Liberty Pumps
Description: For sump, effluent or sewage applications NEMA 1 (indoor) 115V operation with 9 volt battery back-up 86 decible alarm Float switch activated panel with an 88 dB horn and warning light to indicate a high water condition. Easy installation - plugs into a 115V outlet. Float
- Sound Level: 86 dB
- Operating Voltage: 115 volts
-
Supplier: Taco Comfort Solutions
Description: The priority switch allows the installer to choose the zone that requires the most attention and, when activated, run only that circulator. Features Universal Thermostat Compatibility-- Thermostat Ready Can be used in conjunction with other circulators or zone valves. Available in a
- Pump Type: Circulation Pumps
-
Supplier: Reverso Pumps, Inc.
Description: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water) 24V -
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: L-com, Inc.
Description: Suitable for Industrial Environment Planet IGS-604HPT-RJ, an Industrial Managed Ethernet Switch, comes with an IP67-rated industrial case, 4-port 10/100/1000T 802.3at PoE, 2-port 10/100/1000T, and static Layer 3 routing, providing a high level of immunity against electromagnetic interference
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output
- Conductivity / Dissolved Solids Range: 0.055 to 400,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Resistivity Range: 10 to 18,260 kohm-cm
- Resistivity Accuracy: 2 ±% Full Scale
-
Description: Multi-voltage design accepts 24VDC and 120VAC/240VAC Heavy-duty industrial intercom for indoor or outdoor applications Balanced line output Call button Indoor/outdoor use Talk/Listen switch Volume control Auxiliary remote signal contact Conformal coated PCBA Type 4X, IP65 enclosure Marine
Find Suppliers by Category Top
Featured Products Top
-
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
monitored and used to control the two on-board relays. Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system. Each relay includes full differential control to allow the relay to activate and (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
differential, sometimes called hysteresis. An adjustable differential prevents rapid contact cycling when pressure fluctuates close to the setpoint. For example, in a pump-control system, the switch can activate the pump after pressure falls below the lower (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, sliding cover, gear mechanism, or moving linkage can progressively deflect the lever and activate the internal switch mechanism. A simulated roller lever should not be confused with the D2S L2 hinge roller (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
original electric condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Electric Heaters Datasheets for Backer-Springfield -
element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Evaporators Datasheets for Backer-Springfield
Conduct Research Top
-
FS-402 Flow Switches Used in Tank-less Water Heater
Tank-less Water Heater heats water instantly to any adjustable temperature, Cold water enters at the bottom and travels through a flow switch which activates the heating unit when the power switch is on. When incoming water exits the flow switch, it comes in contact with stainless steel heating
-
Flow Switches FS-700 (P/N: FS7013) is Used in Tank-less Water Heater
Tank-less Water Heater heats water instantly to any adjustable temperature, Cold water enters at the bottom and travels through a flow switch which activates the unit when the power switch is on. When incoming water exits the flow switch, it comes in contact with stainless steel heating elements
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
switching outputs, which are activated or. deactivated when the defined, programmable threshold levels have been reached. Monitoring, measuring, and controlling pressure can be tricky if the process temperature exceeds the. limits of the pressure instrumentation, such as pressure transmitters
More Information Top
-
Counter-narcotic acoustic buoy (CNAB)
Two other features of the buoy are a water activation switch and a stabilizing plate.
-
A Passive Auto-Switching Amphibian Antenna
The structure of the water activated switch .
-
Test and evaluation of a midwater three dimensional underwater tracking array
A water activated switch incorporated in the transducer cable prevents acoustic transmission in air.
-
TRANSIT BUS SERVICE LINE AND CLEANING FUNCTIONS
As the bus wheel arrives at a certain location, a switch activates water pressure and causes the nozzles to spin in a circular fashion.
-
Fire Detection in Warehouse Facilities
Sprinkler water flow activation switches are also common, accounting for 27 % of present detection equipment.
-
CR4 - Thread: Black Boxes
Once the beacon becomes immersed into water, a built-in " water switch " activates it (water closing an electric circuit), and the beacon starts emitting its "pings"; the battery power should be sufficient for at least 30 days after the activation …
-
DESIGN MINI SCADA FOR FURNACE INDUCTION REACTOR OF KERNEL COATING
Manual mode can be activated when the switch activating the water pump in the field is turned on, while the PC mode can be activated if the water pump activation switch in the off position on the field.
-
To Orbit and Back Again
In the hope of reducing structural damage, starting with STS-86, sea- water - activated switches were incorporated to release the lines once the SRB had settled more gently into the water.
-
Nitrogen balance for wheat canopies ( Triticum aestivum cv. Veery 10) grown under elevated and ambient CO 2 concentrations
Water level activated switches (Omega Engineering, model LV-90, Stamford, CN, USA).
Indicates content that may require registration and/or purchase.