-
Supplier: Budnick Converting, Inc.
Description: CARTBOPP 3205 is a 2.0 Mil (0.051MM - 28 micron) standard grade polypropylene carton sealing tape with a water based acrylic adhesive. It is used for standard grade carton sealing, color coding, and identification. 3" Neutral Core.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: CARTBOPP 3204 is a 2.0 Mil (0.051MM - 28 micron) medium grade polypropylene carton sealing tape a water based acrylic adhesive. 3" Talon Core.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: CARTBOPP 3200 is a 1.6 Mil (0.041MM - 23 micron) general grade polypropylene carton sealing tape with water based acrylic adhesive. 3" Talon Core.
- Thickness: 0.0016 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: CARTBOPP 3201 is a 1.8 Mil (0.046MM - 21 micron) general grade polypropylene carton sealing tape with a water based acrylic adhesive. 3" Talon Core.
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Deviser, Inc.
Description: The water-based acrylic (emulsion acrylic) carton sealing tape is constructed by strong and dependable polypropylene film backing, and coated with water-based acrylic adhesive, that provides superior performance to close the carton
- Thickness: 0.0018 to 0.0036 inches
- Peel Strength / Adhesion: 1.125 to 1.625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K102 is manufactured from polyimide film with high-temperature adhesive. K102 has excellent mechanical and electrical properties, plus excellent dielectric strength. Applications: Non-silicone adhesive gold finger connector wave solder protection Solvent and water
- Thickness: 0.0025196850393700786 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Newark, An Avnet Company
Description: TAPE, 38.1MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width -
-
Supplier: Newark, An Avnet Company
Description: TAPE, 6.35MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width -
-
Supplier: Newark, An Avnet Company
Description: TAPE, 12.7MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width -
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width
-
Supplier: Deviser, Inc.
Description: The tape is constructed with polypropylene film and coated with water-based acrylic adhesive. It's designed to protect the shipping labels and other printed surface from weather and handling. Transparent Tape comes in 3 sizes - 1/2", 3/4" and 1"
- Thickness: 0.0018 to 0.0036 inches
- Peel Strength / Adhesion: 1 to 1.125 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic based pressure sensitive adhesive and protected by a 78#
- Features: Double-Sided Adhesive
- Materials of Construction: PET / Polyester
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shurtape Technologies, LLC
Description: permanent hold you expect with a solvent-free, water-based, permanent adhesive that has a less astringent smell than many solvent-based sheathing tapes - a refreshing change for a long day on the jobsite.
- Width: 2.3622047244094486 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -10 to 80 C
-
Supplier: Techsil Limited
Description: DETAILS Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Backing: PVC / Vinyl
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Features: Single-Sided Adhesive
-
Supplier: Cattie Adhesive Solutions
Description: tendency to undergo creep when subjected to loads. They are most commonly formulated from natural rubber, synthetic rubbers, and polyacrylates. Pressure sensitive adhesives can be supplied in many forms such as a water-based or solvent based liquid, a hot melt, or coated
- Viscosity: 4,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Jordan Products Co.
Description: Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Airplane, Cargo / Container, Chemical / Pharmaceutical, Medical / Hospital
- Features: Other / Specialized
-
Supplier: Elasto Proxy Inc.
Description: carbon footprint and meet customer demand in places where petroleum-based plastics such as PVC are banned. Recyclable window trim and other building products made from green plastics can also help with LEED certification.
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: RS Components, Ltd.
Description: Tesa 04024-00038-04 Packing Tape
- Width: 2.952755905511811 inches
- Thickness: 0.001968503937007874 inches
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Pexco
Description: the PTFE Pressure-Sensitive Tape to other surfaces. Pexco’s PTFE Pressure-Sensitive Tapes are treated and coated with an acrylic adhesive rated to 180°F service. The adhesive adds approximately .003″ to the tape thickness and is backed with paper. Typical
- Width: 0.5 to 12 inches
- Thickness: 0.003 to 0.03 inches
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 4412N Extreme Sealing Tape Clear is made of a ionomer film backing and pressure sensitive, acrylic adhesive that is used for difficult sealing applications. It offers flexibility, abrasion resistance, durability, and a release liner. It is resistant to thermal shock,
- Temperature Resistance: 20.999999999999996 to 38 C
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Masking Tape™ is a family of surface protection films used to protect the touch screens of consumer electronics and appliances, and to protect the finished surfaces of precoated metal, enameled steel, stainless steel and surfaced treated aluminum panels during manufacturing processes.
- Adhesive: Acrylic
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Protective Tape, Specialty / Other, Transparent
-
Supplier: Ellsworth Adhesives
Description: 3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power,
- Adhesive: Acrylic, Transfer
-
Supplier: Waytek, Inc.
Description: Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses
- Width: 0.7480314960629921 inches
- Adhesive: Acrylic
- Features: Electrical
-
Supplier: Oak-Trees, Inc.
Description: Grand bar 9/12/100 are tinned products for shielded FFC. Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes Shielded FFC
- Width: 0.15748031496062992 to 1.1811023622047243 inches
- Thickness: 0.00531496062992126 inches
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Plastic / Polymer
-
Supplier: Pexco
Description: etched two-side or with a self-adhesive acrylic backing (pressure-sensitive tape). Applications include belts, food processing, capacitor films, wire harnesses, electrical insulation, PCBs, protective liners, gaskets, diaphragms, semiconductor processing, and solar panel
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.0013779527559055118 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an
- Temperature Resistance: -54 to 149 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: Waytek, Inc.
Description: Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses
- Width: 0.984251968503937 inches
- Adhesive: Acrylic
- Features: Electrical
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage】 Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room.
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.001968503937007874 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: an aggressive, long term or permanent bonding solution is needed. Available in a wide variety of sizes, types and adhesive technologies, there's sure to be a double-coated tape to suit your most demanding needs! Adhesive Transfer Adhesive Transfer products all have a
- Thickness: 0.005118110236220472 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: 50 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
volts) acrylic and silicone based removable masking tapes are designed with low charging PSAs, safeguarding ESDS devices and/or circuits against the immediate or latent damaging effects of charged insulators created during liner removal and if-and-when the tapes are removed from the PCB surface post (read more)
Browse Industrial Tapes Datasheets for Polyonics -
) acrylic and silicone based removable masking tapes are designed with low charging PSAs, safeguarding ESDS devices and/or circuits against the immediate or latent damaging effects of charged insulators created during liner removal and if-and-when the tapes are removed from the PCB surface post (read more)
Browse Industrial Tapes Datasheets for Polyonics -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
cubic foot corporate facility with 25 associates. They also are a converter of foam tapes and other bonding materials. The Challenge Titan purchases large "logs" of foam tape with a self-adhesive backing and slits them into narrower widths to meet their (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Fluon+™ PFA EA-2000 Adhesive Resins Serve as PCB Coatings to Speed Up Communication Rates in Autonomous Vehicles By 2025, it is projected that the global market (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
the most challenging weather. Quick and Easy Installation: TOMs feature a self-adhesive base for simple “stick-and-go” applications. A single worker can install them in seconds without special tools, dramatically reducing crew (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
packaging tape - offers from packaging tape manufacturers, suppliers, exporters & wholesalers
Tape , water based acrylic Tapes Bopp adhesive Tapes 6 Rolls Clear Packaging Packing Box Sealing Carton Tape 1.8mil 2" ...
-
Sell carton sealing tape
1) BOPP packaging tape with water based acrylic adhesive , high-tensile strength and adhesion tape 2) C...
-
Security Film - Security Film Manufacturers, Suppliers (Page 14)
Carton Sealing / Packing BOPP Self Adhesive Tape , water based acrylic Tapes Quick detail: Packing tape / adhesive tape is characterized by light weight, high resistance and low cost.
-
Self Adhesive Tape - Self Adhesive Tape Manufacturers, Suppliers
Carton Sealing / Packing BOPP Self Adhesive Tape , water based acrylic Tapes Quick Details: Uses: Suitable for a variety of sealing , packaging, bundling items , also can be used as office supplies.
-
Sell BOPP jumbo roll adhesive tape
1) BOPP adhesive packaging tape with water based acrylic adhesive , high-tensile strength and adhesion .
-
Water Adhesive Exporters, Water Adhesive Selling Leads
Sell BOPP Packing/Sealing Tape with Acrylic Water Base Adhesive .
-
adhesive tape cutting machine ( Page 4 ) - offers from adhesive tape cutting machine manufacturers, suppliers, exporters & wholesalers
Sell BOPP Packing/Sealing Tape with Acrylic Water Base Adhesive .
-
tape cutting machine ( Page 8 ) - offers from tape cutting machine manufacturers, suppliers, exporters & wholesalers
Sell BOPP Packing/Sealing Tape with Acrylic Water Base Adhesive .
-
paper slitting machine ( Page 16 ) - offers from paper slitting machine manufacturers, suppliers, exporters & wholesalers
Water Based Acrylic Adhesive Double Sided Tissue Tape , Paper ...
-
paper slitting machine ( Page 12 ) - offers from paper slitting machine manufacturers, suppliers, exporters & wholesalers
Water Based Acrylic Adhesive Double Sided Tissue Tape , Paper ...
Indicates content that may require registration and/or purchase.