-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable
- Working Pressure Range: 0.00180635 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable
- Working Pressure Range: 0.108381 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable
- Working Pressure Range: 1.80635 psi
- Pressure Measurement: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable
- Working Pressure Range: 0.180635 psi
- Pressure Measurement: Gauge
-
Supplier: Taylor Dynamometer, Inc.
Description: For applications up to 1250 HP, the Taylor Gas-Leak Detecting Pressurized Small Cooling Column is an inexpensive, reliable, and easy to use engine jacket water cooler. It requires no electrical power or compressed air, only a source of cold water and a floor drain The cooling
-
Supplier: Taylor Dynamometer, Inc.
Description: For applications over 1250 HP, Taylor Dynamometer’s large pressurized cooling columns regulate the temperature and coolant pressure of the engines being tested. Analog gauges allow you to monitor temperature and pressure levels during testing. Stainless steel internal
-
Supplier: Cole-Parmer
Description: The switch/gauges function in the same manner, as versatile, precise pressure switches combined with a pressure gauge utilizing the time proven magnehelic design. Available with 1 or 2 LED/phototransistor actuated relays. Gauge reading is unaffected by switch
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: The switch/gauges function in the same manner, as versatile, precise pressure switches combined with a pressure gauge utilizing the time proven magnehelic design. Available with 1 or 2 LED/phototransistor actuated relays. Gauge reading is unaffected by switch
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: The switch/gauges function in the same manner, as versatile, precise pressure switches combined with a pressure gauge utilizing the time proven magnehelic design. Available with 1 or 2 LED/phototransistor actuated relays. Gauge reading is unaffected by switch
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: The switch/gauges function in the same manner, as versatile, precise pressure switches combined with a pressure gauge utilizing the time proven magnehelic design. Available with 1 or 2 LED/phototransistor actuated relays. Gauge reading is unaffected by switch
- Pressure Measurement: Differential
-
Supplier: Viatran
Description: PSI. The 544 pressure transducer provides a 4-20 mA output signal measuring pressures from 5 inches water column to 100 psig. the atmospheric reference, while allowing accurate measurements at low pressures, is specially constructed to withstand the ingress of
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -10 to 220 F
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Viatran
Description: Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: 0 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Current
- Measurement Type: Compound, Differential, Gauge, Negative Pressure Output
-
Supplier: Tecmark Corporation
Description: Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost
- Switch Point Range: 0.07251841967859836 to 100.07541915646593 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 25 amps
- Switched AC Volts: 250 volts
-
Supplier: ControlAir LLC
Description: 7200BP can be vented to atmosphere or could be captured and directed to trigger an emergency shut-off valve. Features: • 1/4″, 1/2″, or 3/4″ NPT Porting • Two 1/4″ NPT Gauge Ports • Large Relief Valve Allows flows up to 350 scfm. • Sensitive Reacts to pressure deviations to within 1/2″
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4.6 to 7.5
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.75 inch
-
Supplier: ControlAir LLC
Description: to within 1/4″ water column pressure Stable Output – Isolated control chamber prevents output variation under varying conditions of flow, supply pressure, and temperature. Two 1/4″ NPT gauge ports
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • Portable & Simple to Use • Auto Zero Power • Backlight • High Resolution: 0.01"/0.1" WC (Water Column) • Tubing [60 cm (24")] and Fitting Included • Four AAA Alkaline Batteries Included • Soft Carrying Case (Included)
- Working Pressure Range: 0 to 0.722539999999995 psi
- Operating Temperature: 32 to 105 F
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Setra Systems
Description: differential pressure is measured and displayed with configurable resolution to 0.0001 inches of water column. Features: True Pressure Measurement Flush Mount Design Touch Screen Display Ease of Installation Clone Configuration BACnet Communications Alarm Capabilities CE
- Working Pressure Range: 0.00362592098392992 to 0.145036839357197 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Voltage
- Device Category: Controller
-
Supplier: CSA Group
Description: determination of air content by the pressure-gauge method and by the water-column method.
-
Description: determination of air content by the pressure gauge method and by the water column method.
-
Description: compressors; compressors having trunk-type (automotive-type) pistons that also serve as crossheads; utility or instrument air compressors with a discharge gauge pressure of 0,9 MPa (9 bar) or less; compressors driven by diesel engine, gas turbine and steam turbine prime movers.
-
Supplier: CSA Group
Description: compressors; compressors having trunk-type (automotive-type) pistons that also serve as crossheads; utility or instrument air compressors with a discharge gauge pressure of 0,9 MPa (9 bar) or less; compressors driven by diesel engine, gas turbine and steam turbine prime movers.
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
under full mechanical, electrical and thermal loads *27.7" water column = 1 PSI Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil barrier Insulators designed to protect against direct exposure to live parts (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
deliver 11 inches water column 0.4 pounds per square inch (28 mbar) for residential applications and 35 inches of water column 1.3 pounds per square inch (90 mbar) for industrial applications. Propane regulators differ in size and shape, delivery pressure and adjustability, but are uniform in their (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
liquid column above the corresponding measuring point changes. This results in a change in hydrostatic pressure, which is detected by the pressure sensor and converted into an electrical signal. Based on these pressure variations, the system calculates relative elevation changes between the individual (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
splashed water us such as outdoors. The transducers should ideally be mounted with the armature pointing vertically downward or at worst horizontally. Any water that collects in the inner tubes of the LVDT could be forced under pressure by the moving armature into the inner electronics and so a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
gaskets, pumps, and all the other components of a fluid flow system (flow meters, pressure gauges, etc.). The pressure spikes can easily exceed five to ten times the system's working pressure; upon impact, thereby placing a great deal of stress on the system. Does your Fluid System (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Test Methods > Volume 2 - Vapor Recovery > [CA BK ...
The assembly shall be equipped with a 0-30 inch water column pressure gauge , a metering valve, and a quick connect fitting (see Figure 1).
-
Evaluating the Performance of Exhaust Valves for Vapor-Protective and Chemical Protective Dive Suits
Essentially a 2.5 cm water column gauge pressure vacuum is applied to the chamber rep- resenting the suit interior, while flow rate into the valve is measured.
-
Propane torch weedburner??
I guess I could make a homebrew water column pressure gauge with some glass tubing in the shape of a U.
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: AIR DUCT DESIGN
When the static pressure is expressed as the height of 1 in. of water column absolute pressure (1 in. WC) or 1 in. of water column gauge pressure (1 in. WG), for a density of water ρw = 62.3 lb/ft3 and numerically …
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 440] 440 - Standards of Performance for New Stationary Sources
The pressure loss monitoring device shall be certified by the manufacturer to be accurate within 5% of water column gauge pressure at the level of operation.
Indicates content that may require registration and/or purchase.