-
Supplier: Keller America, Inc.
Description: Water cooled pressure transducers are used for accurate static and dynamic measurements in fluids up to 350 °C. The sensor, an integrated silicon cell with four diffused strain gauge resistors, is located in the water cooled section of the oil-filled body. The oil
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: Betatronix LLC
Description: common shaft axis with precision conductive plastic potentiometers. We can supply single- or multi-pole, single- or multi-position, positive detented "on-off" rotary switches, high-current (10 amp) cam-actuated microswitches, and lower current printed circuit board-type switches built in
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 500 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: DigiKey
Description: RES 1.18 MOHM 1% 1/4W 1206
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 155 C
-
Supplier: RS Components, Ltd.
Description: High Voltage Chip Resistor 2010 5% TCR40
- Resistance Range: 0.022 ohms
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 0.5 watts
- Operating Temperature: -55 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Excellent anti-sulfuration characteristics due to
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Excellent anti-sulfuration characteristic due to
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 0.33 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
- Resistance Range: 10,000 to 100,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
- Resistance Range: 10,000,000 to 1,000,000,000,000 ohms
- Tolerance: 0.5 to 30 +/- %
- Temperature Coefficient (TCR): 25 to 3,000 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 18 to 68,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 75,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 3,000,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 0.125 watts
- Category / Application: High-Voltage Resistor
-
Supplier: Newark, An Avnet Company
Description: POWER RESISTOR; Resistance:10Mohm; Product Range:Mini-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film; Resistor Type:High Voltage RoHS Compliant: Yes
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior
- Resistance Range: 50,000 to 5,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 1 to 20 +/- %
-
Supplier: AVX Corporation
Description: Discrete Thin Film Resistors Our discrete resistors are single thin film resistors made with high reliability processes and materials and available in multiple termination types. AVX Precision resistors are key when size is critical and precision values are needed
- Mounting / Packaging: 0402, Surface Mount (SMT / SMD)
- Category / Application: High-Voltage Resistor, Industrial, Medical, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: Ohmite Manufacturing Co.
Description: Discontinued December 2017 Ohmite’s High Voltage Flip Chip Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable flip chip SMD chip resistor package. The HVF Series offers unmatched performance in
- Resistance Range: 1,000 to 100,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 300 to 1,000.0000000000001 watts
-
Supplier: Newark, An Avnet Company
Description: CHIP RESISTOR, 1M, 1%, 3KV, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where
- Resistance Range: 2 to 680 ohms
- Power Rating: 300 watts
- Operating DC Voltage: 10,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: Trigon Components, Inc.
Description: SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low Assembly Costs •Reduced Size of Final Equipment •Higher Component and Equipment Reliability •High Maximum
- Resistance Range: 11,000,000 to 39,000,000 ohms
- Power Rating: 0.06249999999999997 to 1 watts
- Operating Temperature: -55 to 125 C
- Mounting / Packaging: 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, Surface Mount (SMT / SMD)
-
Supplier: RCD Components, Inc.
Description: HIGH VOLTAGE FILM MATCHED SETS, NETWORKS RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty
- Resistance Range: 1,000,000 to 100,000,000 ohms
- Category / Application: High-Voltage Resistor
- Technology / Construction: Metal Film
- Configuration: Resistor Chip Array
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the Mini Macro Chip (MMC) series in Thick Film construction for High Voltage applications. The MMC series is available in multiple sizes ranging from 0603 up to 2512 surfacemount packages. These economically priced surfacemount resistor chips provide wraparound
- Resistance Range: 47 to 51,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: RCD Components, Inc.
Description: HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH
- Resistance Range: 100,000 to 3,000,000,000 ohms
- Tolerance: 0.05 to 5 +/- %
- Temperature Coefficient (TCR): 1,500 ±ppm/°C
- Power Rating: 0.12499999999999964 to 4 watts
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500
- Resistance Range: 200 to 5,000,000,000 ohms
- Tolerance: 5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 watts
-
Supplier: Bourns, Inc.
Description: short run or high volume production requirements. Products include a complete line of high-quality coils, chokes, inductors and transformers in both surface mount and through-hole configurations.
- Resistance Range: 100,000 to 100,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: Utmel Electronic Limited
Description: High Ohmic / High Voltage Metal Glaze Leaded Resistors
- Resistance Range: 110,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating Temperature: -55 to 155 C
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 1M, 1%, 0.5W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
-
Supplier: Ohmite Manufacturing Co.
Description: Precision Non-Inductive High Voltage High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive
- Resistance Range: 1,000 to 50,000,000,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 100 ±ppm/°C
- Power Rating: 3.8000000000000034 to 20 watts
-
Supplier: Utmel Electronic Limited
Description: YAGEO (PHYCOMP) RV0805JR-071M5L RESISTOR, 0805 HIGH VOLTAGE 5% 1M5
- Resistance Range: 1,500,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: RCD Components, Inc.
Description: HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm
- Resistance Range: 0.1 to 51,000 ohms
- Features: Heat Sink, Water Cooled
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 100M, 5%, 0.1W, 0603; Resistance:0.1Gohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RESISTOR, 0805 HIGH VOLTAGE 5% 2M2
- Resistance Range: 2,200,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 watts
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Electronics’ high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
/MBV high-power resistors are built for this: • High pulse load capability • Compact, rugged design • Reliable under dynamic braking conditions (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
technology makes chip resistors prone to failure, owing to high operating temperatures, chemical contamination, and water vapor. Thick Film Resistors This type of chip resistor is formed by applying a resistive metallic paste (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
shielding in space operations. Nuclear Facilities – Stable command and sensor isolation in high-voltage, high-neutron environments (read more)
Browse Resistors Datasheets for Win Source Electronics -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a circuit equals current times resistance (V = IR), current therefore equals voltage divided by resistance (I = V/R). If the voltage drop is measured across a known (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
in quality control and ease of manufacturing. The FMx range maintains the same high-performance quality as existing high-ohmic products—providing great long-term stability, low temperature coefficients, and low thermoelectric voltages. The WAx Series of (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
the measured values can be guaranteed. However, the distance between the circuit board and the shunt means that exact temperature measurement and compensation of the temperature coefficient is no longer possible. Reliable temperature measurement is essential, especially in the high-voltage range, so (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Detailed design of a 13 kA 13 kV dc solid-state turn-off switch
The energy of 1.35 HI stored in the dipole coils is discharged into a water - cooled high voltage (HV) resistor bank that can be adjusted in steps to have values of 1, 0.5, 0.25, and 0.125 ft.
-
Synchrotron Light Sources and Free-Electron Lasers
Heat generated on the high - voltage resistor is removed by cooling water through coil copper tubing.
-
High power, high voltage FETs in linear applications: A user's perspective
A later design for a 10kW water - cooled load resistor for a high - voltage power supply led to a test of thermal compounds and high-performance heat sinks.
-
High precision current supply (superconducting magnet)
This differential voltmeter is used to compare the voltage developed across a water cooled high stability standard resistor with its very stable internal voltage reference through a high resolution and high-accuracy voltage divider.
-
MFTF-. cap alpha. + T progress report
The collectors and the dump resistors operate at high voltage and are asenmed to be cooled by deionized water .
-
Installation and Operation of New Long Pulse DNB on Alcator C-Mod
During the times when the source high voltage is off, IGBT switches are used to connect water cooled load resistors to the output of the six pulse rectifier.
-
Characteristics of ac capillary discharge produced in electrically conductive water solution
…cooled water vessels, (b) dielectric capillary, (c) torus-shaped stainless steel electrodes, (d) Teflon® PTFE stirrers, (f) high voltage ac source (0–15 kV rms, 50 Hz), (g) high voltage resistor , (h) low-inductance 1 resistor, (j) cooling water inlet, (k) cooling water…
-
Multibeam cw gas-discharge CO2 laser Iglan-3
…10) VDG.1 vacuum gauge; 11) cylinder with working gas; 12) pressure-reduc. ing valves; 13) vacuum pump; 14) oil pump; 15) heat exhanger, 16) tank with ballast resistors ; 17) rectifler 18) variable high . voltage transformer; 19) cooling . water inlet and outlet.
-
Effect of Resonant Radiation Transport on the Parameters of RF and DC Discharges in a He-Ar-Xe Mixture
Scheme of the experimental device: (1) anode, (2) con- trolled high - voltage source, (3) ballast resistor , (4) cathode, (5) water - cooled tube, (6) output window installed at the Brewster angle.
-
Neutron Generators Developed at LBNL for Homeland Security andImaging Applications
In the sectioned insulator design, the bare insulated high voltage cable was attached to an external voltage divider stack or the voltage was divided by using the target water - cooling lines as a series resistor stack between the accelerator stages.
Indicates content that may require registration and/or purchase.