-
Supplier: E+E Elektronik
Description: The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is
- Working Pressure Range: 1,450,368.39357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Supplier: KADANT
Description: Pressure gauge on each header and integral differential pressure gauge Custom Configurations Each Multi-Barrel pressure filter t is an application-specific design that can use any or all of these optional features: ErGo filtration systems eliminate the need for a
-
Supplier: Rosedale Products, Inc.
Description: Integral differential pressure indicator, electric micro switch
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
-
Supplier: Oil-Rite Corp.
Description: plumbed to allow system operation while servicing the filter. This system is plumbed for continuous operation with two in-series filters, each with spin-on elements for ease of replacement. There is (1) 6 micron, 1000 beta filter and (1) water absorbing 32 micron, 1000
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: plumbed to allow system operation while servicing the filter. This system is plumbed for continuous operation with two in-series filters, each with spin-on elements for ease of replacement. There is (1) 6 micron, 1000 beta filter and (1) water absorbing 32 micron, 1000
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Invotec Solutions Ltd.
Description: directly to a process control system or other peripheral equipment. The BSP(P) threaded openings provide versatile, leak-free connections to match existing plumbing. Tracer flowmeter is suitable for use in injection molding machine cooling water loops, lube oil systems, blending systems,
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: Oil-Rite Corp.
Description: differential pressure gages and switches are provided to monitor circulation and signal an alarm caused by high levels of filter contamination. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features (2)
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Orange Research, Inc.
Description: PVC Filter & Flow Monitor Instruments Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those solutions.
- Media Temperature Range: 32 to 120 F
- Liquid Volumetric Flow Rate: 0 to 5 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 32 to 120 F
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Oil-Rite Corp.
Description: filters near the outlets help maintain liquid quality. The filters feature spin-on elements for ease of cleaning and replacement. One filter can be serviced while maintaining continuous system operation using the duplicate filter. Dual differential pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Monitoring for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Douglas Electrical Components
Description: within a fluid such as transmission fluid. Can CircuitSeal hermetic connector assemblies be used in pressurized applications? Yes, Douglas Electrical can partner with you for both vacuum and pressurized applications. When contacting us, please share the operating pressures and
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: United Electric Controls Company
Description: applications that utilize the Excela electronic switch include controlling rotating equipment - pumps and compressors, sugar processing, fire suppression systems, and filter monitoring.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential, Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series DPI Indicator designed to show at a glance if maximum filter pressure has been exceeded. 1/8″ FNPT connections with 0-15 PSID or 0-30 PSID Gauge; PVC or CPVC. Series DPIS includes optional switch.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: 0 to 150 F
- Dial Diameter: 1 inch
- Pressure Connection Size: 0.125 inch
-
Supplier: DigiKey
Description: PRESSURE SWITCH 575VAC 1HP F +OP
- Working Pressure Range: 20 to 65.01 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -22 to 158 F
- Pressure Measurement: Differential
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: ifm efector inc.
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analog output
- Working Pressure Range: -15 to 145.3952 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 158 F
- Switch Point Range: -13.053393 to 145.036839357197 psi
-
Supplier: ifm efector inc.
Description: Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible numerical display Differential pressure measurement without the need to connect a second pressure pick-up Country-specific pressure units
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Switch Point Range: -14.14117575 to 14.5036839357197 psi
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Throws: Double Throw
-
Supplier: Neo-Dyn
Description: Compact, versatile pressure switch with built to order set points. This easy to install switch features the efficient NegaRate® Belleville disc spring for the set and forget application. Specifications Deadband (Differential): The deadband can be selected anywhere from 1.5 psig or 8%
- Working Pressure Range: 1.5 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Rotork plc
Description: Differential pressure switch for hazardous locations (ATEX) with SIL rating. The solution to protect your employees, your plants and production processes – protection of life, health and assets!
- Pressure Measurement: Differential
-
Supplier: RS Components, Ltd.
Description: Herga 6101-0005 Pressure Sensor
- Working Pressure Range: 0.36259425 to 1.81297125 psi
- Vacuum Range: 93.78559474999994 torr
- Pressure Measurement: Differential, Vacuum
- Material: Liquid
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this differential pressure switch series
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Neo-Dyn
Description: Compact, versatile pressure switch for low to mid-range pressure applications. Features efficient Nega-Rate® Belleville disc spring for stable set points, vibration resistance and field adjustability through the pressure port. Once adjustments are made and switch is installed,
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband (Differential): The deadband can be selected
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Mid-West Instrument
Description: The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.25 inch
- Display Type: Analog Meter
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 150 psi
- Switch Point Range: 0 to 150 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Orange Research, Inc.
Description: Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular
- Working Pressure Range: 0 to 300 psi
- Switch Point Range: 0 to 300 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Mid-West Instrument
Description: The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 1.08381 psi
- Switch Point Range: 0 to 1.08381 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
differential, sometimes called hysteresis. An adjustable differential prevents rapid contact cycling when pressure fluctuates close to the setpoint. For example, in a pump-control system, the switch can activate the pump after pressure falls below the lower (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
low differential allows the filter elements to be cleaned easily, by back flowing low-pressure air through the elements. Each ABS filter vessel is designed with multiple filter compartments. Each compartment has a series of filter housings mounted on tracks for easy removal of the filter (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
plant, it passes through numerous pieces of equipment including sand filters, deionizers, reverse osmosis, etc. As the water flows from stage to stage its pressure drops and must be increased at some point for the next piece of equipment to work properly. Booster pumps are used for this purpose (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Select Required Accessories Mounting Brackets: If the housing requires wall or panel mounting, select sturdy brackets designed for its weight and configuration. Pressure Gauges: Install gauges to monitor differential pressure and determine when the filter needs replacement (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
offers excellent mechanical strength, low pressure drop, and outstanding particle retention efficiency. Its pleated structure provides a significantly larger filtration surface area than conventional filter cartridges, resulting in higher flow rates, greater dirt holding capacity, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
rings to fit various filter housings. When Should You Use an Extended Life Filter Bag? Not every application needs an extended life bag. You should consider switching (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, depth, and length) to handle your required flow rate without excessive pressure drop or premature clogging. Higher flow usually requires larger or multiple cartridges. Differential Pressure (ΔP): Understand the maximum allowable pressure drop across the filter for your system. Finer (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Encyclopedia of Lubricants and Lubrication
… – Measuring and monitoring units like: • Pressure switches and pressure gauges • Lubricant-level switches for minimum and maximum levels of oil • Filters monitored by differential pressure switches • Thermometers for actuation … … and cooling devices – Water in oil detectors .
-
Acceptance testing of electric motors and generators
… the water sections of water coolers: a test pressure of 150 percent of design pressure for 30 min is recommended; 2) functional test of water le; k detectors; 3) where differential - pressure switches are provided across air filters , functionally tes for proper …
-
Evaluation of the computerized utilities and energy monitoring and control system installed at the US Army, Europe, 222D Base Support Battalion, Baumholder, Ge...
The Baumholder UEMCSs also perform the tasks of switching between dual pumps in the hot water lines of district heat and monitoring the pressure differential across key filters , thus giving an indication when they need to be changed or cleaned.
-
Tank 241-C-106 in-tank imaging system operational test report
This alarm was initiated by Pressure Differential Indicating Switch PDISH-13615 which monitors for pressure buildup across 30 Micron Filter F-1361 in the raw water system.
-
KINETICS OF DIRECT OXIDATION OF H2S IN COAL GAS TO ELEMENTAL SULFUR
A differential reactor assembly mainly consists of four mass flow meters for gases, one differential reactor, two preheaters, one high pressure liquid pump for water , one four-way switch valve, one oven, five filters for gases, four check valves, and one water …
-
KINETICS OF DIRECT OXIDATION OF H2S IN COAL GAS TO ELEMENTAL SULFUR
A differential reactor assembly mainly consists of four mass flow meters for gases, one differential reactor, two preheaters, one high pressure liquid pump for water , one four-way switch valve, one oven, five filters for gases, four check valves, and one water …
-
Kinetics of hot-gas desulfurization sorbents for transport reactors
A differential reactor assembly mainly consists of four mass flow meters for gases, one differential reactor, one preheater, one high pressure liquid pump for water , one four-way switch valve, one muffle furnace, three filters for gases, four check valves, and one …
-
KINETICS OF HOT-GAS DESULFURIZATION SORBENTS FOR TRANSPORT REACTORS
A differential reactor assembly mainly consists of four mass flow meters for gases, one differential reactor, one preheater, one high pressure liquid pump for water , one four-way switch valve, one muffle furnace, three filters for gases, four check valves, and one …
-
KINETICS OF HOT-GAS DESULFURIZATION SORBENTS FOR TRANSPORT REACTORS
A differential reactor assembly mainly consists of four mass flow meters for gases, one differential reactor, one preheater, one high pressure liquid pump for water , one four-way switch valve, one muffle furnace, three filters for gases, four check valves, and one …
-
KINETICS OF HOT-GAS DESULFURIZATION SORBENTS FOR TRANSPORT REACTORS
A differential reactor assembly mainly consists of four mass flow meters for gases, one differential reactor, one preheater, one high pressure liquid pump for water , one four-way switch valve, one muffle furnace, three filters for gases, four check valves, and one …
Indicates content that may require registration and/or purchase.