Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Meter Group
Description: Fast, Accurate Water Potential Measurements Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa* Versatile The WP4C can be used to measure the water potential of any porous material. It's typically used to analyze soil, soilless substrates, plant
- Operating Temperature: 41 to 104 F
- Technology: Chilled Mirror
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Accuris
Description: Liquid hydrocarbons - Dynamic measurement - Proving systems for volumetric meters, Part 4: Temperature corrections in volumetric calibration by water transfer method
-
Description: ISO 14934-2:2013 describes three methods for calibration of total hemispherical radiometers and total heat flux meters that are exposed to a well-defined radiation from a radiant heat source. The equipment is designed to minimize influences due to convective heat transfer during
-
-
Supplier: CSA Group
Description: ISO 14934-2:2013 describes three methods for calibration of total hemispherical radiometers and total heat flux meters that are exposed to a well-defined radiation from a radiant heat source. The equipment is designed to minimize influences due to convective heat transfer during
-
Description: procedure does not take into account any possible difference existing between the behaviour of a current-meter moving in motionless water and that of a fixed current-meter in turbulent flow.
-
Supplier: CSA Group
Description: procedure does not take into account any possible difference existing between the behaviour of a current-meter moving in motionless water and that of a fixed current-meter in turbulent flow.
-
Supplier: Sierra Instruments, Inc.
Description: Sierra provides accurate calibration services for mass flow meters and controllers, insertion thermal flow meters, vortex and ultrasonic flow meters. We have a wide range of NIST-traceable primary standard assets including: closed loop gas flow calibration,
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online Documentation, Rapid Turnaround, Rental / Lease
- Features: East Asia / Pacific Only, Europe Only, Midwest US Only, North America, South Asia Only, Southwest US Only, United States Only
- Capabilities: Flow Instruments, Process and Online Instruments
-
Supplier: Accuris
Description: Measurement of water flow in open channels, Part 6.3: Measuring devices, instruments and equipment - Calibration of rotating element current-meters in straight open tanks
-
Supplier: OMEGA Engineering, Inc.
Description: The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Process Media Temperature: -58 to 158 F
- Operating Temperature: 32 to 122 F
-
Supplier: Cole-Parmer
Description: handheld meters feature a –2.00 to 20.00 pH range with 0.001 pH resolution. Combined with accuracies up to ±0.002 pH, these meters provide a new benchmark in our pH meter line. Store up to 500 data sets in the meter‘s memory. Time-and-date stamping meets Good
- pH Range: -2 to 20 pH
- Accuracy: 0.001 to 0.1 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
-
pH Instruments - Oakton Waterproof pH 620 Meter Only with NIST-traceable Calibrations -- GO-35418-23Supplier: Cole-Parmer
Description: standards. The pH 620 meters offer the latest in pH calibration capabilities including up to six calibration points, a user-settable “calibration due†alarm, and up to 15 buffer options with auto-buffer recognition of USA, NIST, DIN, and PWB standards.
- pH Range: -2 to 20 pH
- Accuracy: 0.001 to 0.1 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: handheld meters feature a –2.00 to 20.00 pH range with 0.01 pH resolution. Combined with accuracies up to ±0.01 pH, these meters provide a new benchmark in our pH meter line. Store up to 500 data sets in the meter‘s memory. Time-and-date stamping meets Good Laboratory
- pH Range: -2 to 20 pH
- Accuracy: 0.01 to 0.1 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: handheld meters feature a –2.00 to 20.00 pH range with 0.01 pH resolution. Combined with accuracies up to ±0.01 pH, these meters provide a new benchmark in our pH meter line. Store up to 500 data sets in the meter‘s memory. Time-and-date stamping meets Good Laboratory
- Features and Functionality: Battery Powered
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Myron L Company
Description: Internal Standard for easy field calibration Fast Auto Temperature Compensation Rugged design for years of trouble-free testing Simple to use
- Conductivity / Dissolved Solids Range: 0 to 1,250 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Proteus Industries Inc.
Description: Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: Proteus Industries Inc.
Description: Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus’ world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: DRUM-MATES Inc.
Description: Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital PVC meter offers durable, compact, high precision liquid flow measurement. Field calibrations can be easily set by the operator. Designed for indoor or outdoor use it is a perfect flow meter for
- Meter Technology: Turbine Meter
-
Supplier: Isotech North America
Description: below. The Isotech Model 18233 Water Triple Point Maintenance Bath is not an adaption of general-purpose commercial equipment, but is specifically designed to maintain an safeguard 1 to 4 Water Triple Point Cells, for the calibration of thermometers on the International
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: CO2Meter.com
Description: The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: OMEGA Engineering, Inc.
Description: "GLP" standards for water and wastewater analysis. The TRH444 can be used to detect turbidity in three selectable ranges (0.01 to 10, 0.1 to 100 and 1 to 1000 NTU units) for turbidity. Other features on this all-in-one meter include automatic range selection, signal averaging,
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 0.01 ±% Full Scale
- Features and Functionality: Battery Powered, Built-in or Self-calibration, Self-test / Diagnostics
- Display Type: Digital Display
-
Description: ISO 3354:2008 specifies a method for the determination of the volume flow-rate in a closed conduit by means of the velocity-area method using propeller-type current-meters under the following conditions: a) the velocity distribution is regular; b) the fluid is water which is clean or
-
Supplier: CSA Group
Description: ISO 3354:2008 specifies a method for the determination of the volume flow-rate in a closed conduit by means of the velocity-area method using propeller-type current-meters under the following conditions: a) the velocity distribution is regular; b) the fluid is water which is clean or
-
Supplier: OMEGA Engineering, Inc.
Description: vertical or inverted). It is compact and rugged measuring less than 254 mm (10") long and 89 mm (3½") wide, with a flanged mounting base for simple installation. This series is offered with several ranges of calibration to accommodate the requirements typical to process water
- Pipe Diameter: 0.375 to 0.75 inch
- Media Temperature Range: 168.8 F
- Liquid Volumetric Flow Rate: 0.5 to 15 GPM
- Operating Pressure: 125 psi
-
Supplier: FineTek
Description: setup. PM Display Scaling Meter PB/PM series panel meters include bargraph and/or digital display units. Using microprocessor based electronics, modular design concepts, advanced digital calibration and switching power supply technology the PB/PM panel meters are
- Features: Alarms
- Outputs: Relay
-
Supplier: Traceable® Products
Description: per million is 0.1 to 20,000, and in salinity is 2.0 to 42.0 (oceanographic units). Accuracy is ±0.3% +1 digit. Four calibration points Four unique calibration points may be entered into memory utilizing solution standards. Settings are stored even when the unit is off. Results
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: relationship between two standards and stores this in memory; this avoids the need to manually plot a calibration curve.
- pH Range: 0 to 14 pH
- Accuracy: 0.02 ±pH
- ISE Range: 0.001 to 1,990 ppm
- Number of Electrodes (Inputs): 1
-
Supplier: Traceable® Products
Description: Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material
- Height: 7 inch
- Weight: 0.59375 lbs
- Features: Battery Powered, Integral Datalogger / Memory
- Instrument Display Options: Digital Display
-
Supplier: Traceable® Products
Description: Unit also features infinite timeouts. Accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 1.6666666666666667 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Traceable® Products
Description: may be read from as far away as 35 feet. Fulfills CLIA requirements To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -58 to 158 F
- RH/aw Range: 25 to 95 %
-
Supplier: Kurz Instruments, Inc.
Description: control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow, R&D Flow Calibration
-
Supplier: Sonel Test
Description: resistivity in ohm-meters (Ωm) and ohm-feet (Ωft) Memory of 990 measurement results (10 banks of 99 cells each) Calibration of clamp used Real time clock (RTC) Data transmission to the computer Battery indication Application MRU-120 meter was created for the most difficult
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: InspectorTools
Description: WT-80 pH / ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in
Find Suppliers by Category Top
Featured Products Top
-
recognised standards of quality and calibration, we are committed to providing the highest quality products and services. At Shaw Moisture Meters, we advise an annual service and calibration of your dewpoint equipment. However, the calibration interval will depend on the instrument type and (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
Solutions have an accuracy of +/-1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. Our conductivity Standard Solutions and pH Buffers are used for factory calibration of our instrumentation and by water (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
mixed with deionized water having a resistivity of at least 5 megohms-cm purity. Please visit our website for more information. Myron L® Company Standard Solutions have an accuracy of ±1% (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up to 1 meter / NEMA6 submersible enclosure. Please visit our website for more information. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
measuring clean water flows in multiple types of municipal and industrial applications. Meter materials and performance meet or exceed AWWA standard C704-08. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Environmental monitoring often involves detecting trace amounts of pollutants in air, water, and soil. Many of these pollutants, such as volatile organic compounds (VOCs), can be harmful even at low concentrations. Using calibration standards at ppb levels allows analysts to detect and quantify these trace (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
More Information Top
-
Surface Environmental Surveillance Procedures Manual
pH/conductivity meter calibration standards and distilled water .
-
Rheological behaviour of enzyme clarified sapota (Achras sapota L) juice at different concentration and temperatures
The water activity meter was calibrated using standard solutions at water activity levels of 0.250, 0.500, 0.760 and 0.984 obtained from original manufacturers (Decagon, Pullman WA, USA).
-
Elemental uptake and distribution of nutrients in avocado mesocarp and the impact of soil quality
Soil pH was determined using a 2:1 soil– water suspen- sion and pH meter calibrated using standard buffer solutions at pH 4 and pH 7.
-
A kinetic and mechanistic study of the hydrolysis of camptothecin and some analogues
The pH meters were calibrated for water solutions with standard aqueous buffer solutions from Fisher Scientific.
-
Handbook of Non-Invasive Methods and the Skin
In the context of the skin bioengineering laboratory materials, for example, calibration standards for the pH meter , water for dilutions, or sodium dodecyl sulfate, which is often used as positive control in patch tests, also have to be considered.10 The influence …
-
Thermophysical Properties of 1,1,1,3,3-Pentafluorobutane (R365mfc)
For the calibration of the density meter , standard water and air were used.
-
Effects of gelatine type and concentration on the shelf‐life stability and quality of marshmallows
The water activity metre was calibrated with a salt standard (NaCl 6.0 Molal in water, aw = 0.760).
-
Calibration System of Large Diameter Flowmeter Base on LabVIEW
means hot water flux standard device, that is hot water meter calibration device in general.
-
The effect of sourdough and calcium propionate on the microbial shelf-life of salt reduced bread
The aw meter was calibrated using the verification standards (dis- tilled water ; 0.5 M KCl; 6.0 M NaCl; 8.57 M LiCl; 13.41 M LiCl) from Decagon (NE Hopkins Ct.
-
Synthesis of 1,3-bis(acetylacetonyloxy)- and 1,3-bis(benzoylacetonyloxy)benzene and their complexation with lanthanide ions
The acidity in the H2O—EtOH mixture (80 vol.%) was determined using a proce dure,24,25 according to which the ion meter was calibrated against standard buffer solutions in water , and then the electrode was soaked in the H2O—EtOH mixture (80 …
Indicates content that may require registration and/or purchase.