Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThermOmegaTech®
Description: Benefits Compliant with drain temperature limitations of plumbing codes Prevents damage to PVC piping due to over-temperature conditions Minimizes water waste Easy to install Adaptable to almost any drain size Design Features Rugged, clog resistant valve design Install
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: General Pipe Cleaners
Description: Flood-Guard™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard™ float rises to seal off the drain opening until the water recedes.
- Valve Size: 2 to 4 inch
- Valve Type: Back Flow Preventer Assembly, Check Valves, Float Valves
- Media: Cold Water, Ground Water, Wastewater, Water
- Actuation: Mechanical Device
-
Supplier: Accuris
Description: District heating and district cooling pipes - Bonded pipe systems for directly buried hot and cold water networks - Part 2: Factory made steel valve assembly for draining and venting, polyurethane thermal insulation and a casing of polyethylene; German and English
-
-
Supplier: Spirax-Sarco
Description: The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never
- Valve Size: 0.5 inch
- Pressure Rating: 246.56409 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Discharge line for side mounted relief valves for residential water heaters
- Maximum Pressure: 15 psi
- Temperature Range: 250 F
- Features: 10mm - 20mm, 20mm - 30mm
- Diameter: 3/4"
-
Supplier: ThermOmegaTech®
Description: and other locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed. Operation IC/SP valves are
- Valve Size: 0.75 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: ThermOmegaTech®
Description: The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 125 psi
- Flow (Cv): 2 to 4
- Media Temperature: 250 F
-
Supplier: APV, An SPX Brand
Description: leakproof profile seals. Water hammer safe The valve is fully balanced and safeguards operation even in case of water hammer in the upper or lower housing. Minimal leakage during on/off function When the valve closes, the residual fluid trapped between housing and
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: Spirax-Sarco
Description: The BDV depressurisation valves are designed to be fitted into 3/8" , ½" and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. The BDV2 provides side connection discharge, generally to be used as a vent for top pipe mounting or
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 0 to 1,232.82045 psi
- Flow (Cv): 0.555
- Media Temperature: 32 to 851 F
-
Supplier: DFT Inc.
Description: The DFT® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT® check valves. Cracking pressures are available from 2
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Watts
Description: Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The system attaches easily to virtually any incoming water supply line. Watts has the answer with the "RV
- Configuration: System
-
Supplier: JORC Industrial LLC
Description: performance, regardless of the type of lubricant or drains you use. The SEPREMIUM 2500 is loaded with useful features, like a visual element life indicator that lets you know when your elements need to be replaced, clever service drains and an overflow indicator to avoid messy spills.
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: DFT Inc.
Description: The DFT® Basic-Check® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring,
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: DeZURIK, Inc.
Description: construction Easily installed in any type of pipe No mechanical parts 3" (75 mm) - 78" (1950 mm) size 25 year life expectancy Operates on differential pressure Virtually maintenance-free Self-draining Less than 1" of head pressure cracks open valve Eliminates standing water
- Valve Type: Check Valves
-
Supplier: Velan, Inc.
Description: screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain valve with
- Valve Type: Check Valves
-
Supplier: Zurn Industries LLC
Description: Size A Water Hammer Arrestor protects residential, commercial and industrial water lines against over-pressure and banging pipes (water hammer) during surges following quick valve closure. To view all options, see the Specification Sheet Features And Benefits All
- Connection Size: 0.5 inch
-
Supplier: Alfa Laval Inc.
Description: Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume sanitary
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Description: three parts, namely the bottom valve component, the top valve component (PAI outlet fitting), and the pilot valve. The bottom valve component contains an isolation valve, which can remove the top valve component and the pilot valve for maintenance
- Valve Type: Shut Off Valves
-
Supplier: Plastic-Mart
Description: 30 Gallon Inductor Tank Tank Only, Stand is Sold Separately 30 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -Full-drain outlet with 1-1/2" female pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the
- Volume Capacity: 30 gallons
- Diameter / Width: 24 inch
- Height: 33 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Inductor Tanks Tank Only, Stand is Sold Separately 15 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -Full-drain outlet with 1-1/2" female pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet.
- Volume Capacity: 15 gallons
- Diameter / Width: 19 inch
- Height: 27 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Inductor Tanks Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -Full-drain outlet with 1-1/2" female pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet.
- Volume Capacity: 60 gallons
- Diameter / Width: 24 inch
- Height: 46 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Inductor Tanks Tank Only, Stand is Sold Separately 40 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -full drain outlet with 2" male pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet.
- Volume Capacity: 40 gallons
- Diameter / Width: 30 inch
- Height: 34 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket Cabinet ventilation OD 100MM,150m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, nitrogen blowing, pipeline pressure maintaining function before sampling and
- Application: Gas
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in)
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Zurn Industries LLC
Description: Specification Sheets - 375 (SIZES 1/2" - 2") Features And Benefits 3/4" reduced pressure principle assembly less ball valves (male pipe thread) with fast test fitting and british straight threads EZSwap pressure vessel can be quickly removed and replaced with flush tool (FLUSH),
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Because these valves handle aggressive etchants and abrasive slurries, their maintenance is the single most important factor in preventing contamination and unscheduled shutdowns. Optimizing these valves begins with choosing the right design. Jewellok’s UHP valves utilize a
- Body Material: Stainless Steel
-
Supplier: Reznor
Description: Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring Overflow and
- Cooling Capacity: 298,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen
- Body Material: Stainless Steel
-
Supplier: Badger Meter
Description: valve. If the pipe is to be hot tapped, the ball valve is recommended. Provides higher, more consistent torque than four-bladed impeller designs. Used for flow measuring applications in most metallic or non-metallic pipes where it would be difficult to shut down or
- Pipe Diameter: 0.5 to 2.5 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.03 to 30 ft/sec
- Operating Temperature: 0 to 221 F
-
Supplier: Zurn Industries LLC
Description: The ZF7000 Sensor is designed to notify the building maintenance staff whenever there is flow in the overflow drainage system, typically an indication of either a primary drainage system blockage or the inability of the primary system to adequately handle the water load on the roof. The
-
Supplier: Hale Engineering Company, Inc.
Description: fluorescent lighting with exterior switches -Low wall exhaust grill ducted to top connection -Unit assembled & tested in the shop prior to shipping OPTIONS: 2” high floor, SS grating & no drain (adsorption pads are used under grate 8” high floor, SS grating, interior drain pan & side
-
Supplier: Nex Flow Air Products Corp.
Description: 99.99% Oil mist rejection rate : 99.99% Semi-permanent durability Power free Complete with Auto-drain No performance change over time Trouble free with simple construction Large capacity but compact Low cost 5 year warranty (except for auto drain) Using the Super Separator Very large
- Drying Capacity: 64 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Vaisala
Description: Convenient • No reference oil needed for recalibration. • Easy in-line process checking • No need to drain the oil. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system. • Cost-effective multi-probe operation
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
ITV is adaptable to nearly any system where safety, efficiency, and water conservation are essential, like in food processing, breweries, municipal sewage, and pharmaceutical industries. “ThermOmegaTech has successfully used drain tempering valves for (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The DTV drain tempering valve is used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve automatically operates to keep drain water within appropriate plumbing code limits and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
pipe fittings such as reducing couplings, drain elbows, etc. to form a complete check valve unit ideally suited for a broad range of pipeline applications or incorporated into machinery for OEM applications. The metal-to-metal sealing area of the Basic Check valve’s disc and seat is (read more)
Browse Check Valves Datasheets for DFT Inc. -
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
diameter requiring a center bearing support. Shower pipe and center bearing support are in 317SS and all other materials in 316SS. A 316SS manual brush assembly with handwheel was also provided to prevent nozzle plugging by the hot condensate. Standard 0.040 inch orifice nozzles were used and shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
visit the F-55D Flap Gate page. For questions on the F-55D – or on any of our wide range of gates, valves, pipes, or fittings – contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
mobile applications. With 1/2 in. pipe-thread connections and a maximum inlet water temperature of 140°F (60°C), the pump can be integrated into a variety of water supply and transfer systems (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Emerson TM Solutions Improve Regulatory Compliance while Reducing Hydrocarbon Waste
Traditionally, the company assigned an operator to perform tank draining on a quarterly basis. In the draining process, the water is pumped through a drain pipe. If the operator sees the oil start to flow through site glass of the pipe, he will quickly inform the control room to close the drain
More Information Top
-
Scale-Up and Demonstration of Fly Ash Ozonation Technology
Ash Conveyor Piping and Fittings Air Compressor Piping, Ductwork, Hand Valves Ozone System Piping and Hand Valves Water Drain Piping Ozone Generation Building (OGB) Heating System for OGB Pipe Hangers and Stanchions Structural Steel Tower for Blenders and Load Out PPL Installation…
-
Water-saving type fruit and vegetable washing and disinfecting method and device.
The wash trough bottom section has a return flow water discharge port, a water discharge valve drain pipe , and numerous spray ports.
-
Real-time fault diagnostics
/ Pump Flow control valve FCV-EGOpipe Pump-FCV pipe Economizer ECO-FCV valve Feed water Drain pipe Steam pipe Emissionvalve Air vent valve Na,PO, supply assembly Liquid level motor Safety valve Flow sensor Level sensor Pressure sensor .
-
States > Rhode Island > State > Regulations > Department of Labor & Training > Division of Occupational Safety > [RI Regs dlt/dos - vessels] Boiler and Pressur...
The water column drain pipe and valve shall be not less than 3⁄4 in. pipe size.
-
States > Arkansas > State > Regulations > Department of Labor > Boiler Inspection Division > [ARREGS dol-bid/10] 010 - Administrative Regulations of the Boiler...
The water column drain pipe and valve shall not be less that ¾ in. pipe size.
-
States > Alabama > State > Regulations > 480 - Department of Labor > 7 - Boiler and Pressure Vessels > [AL AC 480-7-5] 005 - Inspections and Notifications
The water column drain pipe and valve shall be not less than 3/4 in. pipe size.
Indicates content that may require registration and/or purchase.