Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dry Coolers, Inc.
Description: Cooling towers can be a maintenance nightmare without the proper handling system. Cooling towers tend to "scour" debris from the air which can result in accumulation and possible clogging in the tower water. As a result, a good water monitoring and treatment program must be
-
Supplier: Taco Comfort Solutions
Description: Taco 1600 Series In-Line Pumps feature a replaceable, permanently-lubricated bearing cartridge. The exclusive 1600 cool bearing cartridge design isolates the bearing from the effects of system temperatures to greatly extend bearing life. A standard bearing design also means that a single
- Maximum Discharge Flow: 10 to 235 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Watts
Description: Series LFIPF-HV Lead Free* Isolation Pump Flanges are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs. LFIPF-HV feature a Lead Free* brass body and flange with bottom loaded blowout proof stem, Buna-N stem O-ring seal, virgin PTFE seats
- Valve Size: 0.75 to 2 inch
- Media: Steam, Water
-
-
Supplier: Price Pump Company
Description: End Bell Gasket Design - Isolates cast iron motor bracket from liquid flow. Configuration - Compact, close coupled design. Motor shaft - Threaded
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 68 psi
- Media Temperature: 140 F
-
Supplier: Serfilco, Ltd.
Description: connections Specifications The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction
- Pump Type: Centrifugal Pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-102 has a manual gas
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: with integral power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 8.1732 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve maintains vacuum in the roughing, or fore-line, and prevents pump oil from contaminating the vacuum chamber. The DS-602 has a manual
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 12.2892 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 5.8212 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Watts
Description: Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates system purging. PIPF's feature a swivel flange that allows the purge port
- Valve Size: 0.75 to 1.25 inch
- Media: Water
-
Supplier: Air Power Products Limited
Description: Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil separation system for 99.9% oil-free exhaust HS Machinery lubricated rotary vane
- Mechanical: Rotary Vane
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate jetting
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: Dry Coolers, Inc.
Description: systems can be used with a variety of fluids, including water, glycol, oils and other cooling mediums. We can also work with any combination of fluids, pressures, flow rates, and non-ferrous requirements. The Cleanloop system insures that dirty cooling tower water will never
-
Supplier: Isotech, Inc.
Description: hose, expansion joints, and when spherical connector walls are flexible, they have the ability to grow volumetrically and attenuate noise and vibration at blade-pass frequencies. This is a particularly desirable feature in uninsulated piping systems, such as for condenser water and domestic
- Features: Other
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: kg/m3 to 720 kg/m3 provide made-to-measure vibration isolation. They can be combined as isolation packages and custom-made to suit requirements, using water-jet cutting. Other made-to-measure options from ACE include on-site vibration measurement and product selection, a special sizing
- Height or Thickness (Before loading): 0.49 to 0.98 inch
- Application: Vibration Isolation
-
Supplier: CoorsTek
Description: Pulsation mitigation experts – for over five decades CoorsTek engineers thoroughly understand the causes of water hammer conditions and how to effectively, efficiently, and reliably mitigate this problem to extend the life of valves, meters, control instrumentation, and gauges. “Water
- Type: Liquid Filled Dampener
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection Frame:
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: PTB Sales, Inc.
Description: Applied Materials Precision 5000 (P5000) Cryo pumps Dry pumps Power supplies Turbo pumps VAT valves Wafer robots Water chillers Call us for the system components you need.
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: PressureParts.Com
Description: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick
-
Supplier: PressureParts.Com
Description: quick access to belts Dual cogged belt drive to prevent slippage Belt drive triplex piston AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader Water Filter with clear sleeve for screen inspection Forged brass manifold Dual rubber
-
Supplier: PressureParts.Com
Description: quick access to belts Dual cogged belt drive to prevent slippage Belt drive triplex piston AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader Water Filter with clear sleeve for screen inspection Forged brass manifold Dual rubber
-
Supplier: Serfilco, Ltd.
Description: connections Specifications The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction
- Pump Type: Centrifugal Pumps
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT
- Maximum Load Capacity (Per mount): 77.175 lbs
- Height or Thickness (Before loading): 1.3385834 inch
- Mounting Size (To Machine): 0.393701 inch
- Mounting Size (To Support Structure): 0.393701 inch
-
Supplier: Busch Vacuum Solutions
Description: The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life. Features
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Pressure Washers Direct
Description: gallons per minute Deck-Mounted Simpson Unloader Valve System •Lets you customize pump setup to the task at hand •Offers improved reliability and longer pump life Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles:
- Water Jet Pressure: 4,000 psi
- Power: 18 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Vibration Isolators and Machine Mounts - Vibration Isolation Pad Mount -- Elastogrip-1/2"-Thick-PadsSupplier: Isotech, Inc.
Description: IBC Compliant Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations
- Features: Other
- Application: Vibration Isolation
Find Suppliers by Category Top
Featured Products Top
-
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
valve is also typically installed with the seat downstream (also Direct Pressure). The reverse is true of the seat location when a plug valve is used for isolating a vertical/uphill (clean water) line after a pump. Since the valve will be used to isolate the line when the pump is shut down (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Hose assemblies link to pumps or water sources, providing targeted water pressure inside drains. They help with flushing out blockages and ensuring that pipes are properly cleared from end to end. These products offer deep cleaning results by utilizing water's natural cleaning power, with no (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
without extensive sample preparation. Microdevices using interdigitated electrode arrays have. proven the technique to be a viable method to rapidly and. reversibly isolate cells and microparticles from a solution. Examples of the successful use of DEP include the separation. of human leukemia cells
More Information Top
-
Ultrafast turbidity compensation in the optical therapeutic window by three-wave mixing phase conjugation
(a) Phase-conjugated image through water, (b) signal image, without pump and isolator , through water , and (c) phase-conjugated image through 12 µl of microbeads. . and without pump, has been measured with a power meter, giving a value close to 2.
-
Biomonitoring perfluorinated compounds in Catalonia, Spain: concentrations and trends in human liver and milk samples
An extra guard column (PFC isolator , Waters Corporation) was inserted between the pump and injector to remove any PFC originating from the HPLC system.
-
FLOW AND VISCOELASTIC PROPERTIES OF PRESSURIZED AVOCADO PUREE
Food pumped into each isolator is pressurized with UHP water , held for a short time and then pumped out of the isolator into a clean or aseptic filling station (Brandt 2000).
-
Suppliers to the Ford Escape
… Aachen) Gates Transfill Tube Cooper-Standard Transmission Drain Plug SKF Transmission Tube Cooper-Standard Two Rack Seals SKF V6 Camshafts ThyssenKrupp Presta V6 Crankshaft ThyssenKrupp Presta Valve Bodies Metaldyne Water Pump Pulley 2.3L (London) Gates MISCELLANEOUS Isolators TrelleborgCar CutawaysWho Supplies WhomFordVW …
-
A Method for Combined Jet and Mechanical Drilling
The positive displacement, ultra-high pressure triplex pumps circulate clean, filtered water in a closed circuit from the pump discharge to the isolator .
-
Features :: NASA Tech Briefs
The metric isolators are suitable for oscillating conveyors, air compressors, water pumps , generators, and air blowers.
-
Features :: NASA Tech Briefs
The metric isolators are suitable for oscillating conveyors, air compressors, water pumps , generators, and air blowers.
-
Air Springs - Nasa Tech Briefs :: NASA Tech Briefs
The metric isolators are suitable for oscillating conveyors, air compressors, water pumps , generators, and air blowers.
-
Materials Science and Information Technology II
Spring vibration isolators and rubber damping vibration isolators are often used in active isolation engineering of water source heat pump units.
-
Perfluoroalkyl substances in the blood samples from a male population of Sweden
An extra guard column (PFC isolator , Waters Corporation, Midford, USA) was inserted between the pump and injector to remove any PFC originating from the LC system.
Indicates content that may require registration and/or purchase.