Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myron L Company
Description: They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Resistivity Range: 2,000 to 30,000 kohm-cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: HORIBA Instruments, Inc.
Description: The HE-480R industrial resistivity meter features the high-precision temperature compensation function. Its high-performance temperature compensation makes it ideal for sequential monitoring of ultra-pure water used in manufacturing processes in the semiconductor field, and many
- Resistivity Range: 0 to 100,000 kohm-cm
- Process Media Temperature: 32 to 212 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: Cole-Parmer
Description: • Maintenance-free built-in electrodes—no replatinizing required • Automatic temperature compensation • Use this meter to test both standard and high-purity water samples • Meter has five conductivity ranges and one resistivity range. Analyze your samples on-site with
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
-
Supplier: Sonel Test
Description: Universal earth tester The Sonel MRU-30 compact earth resistance and soil resistivity meter enables efficient and easy earth resistance measurement. Many measurement methods available in a small casing. The MRU-30 meter is surprisingly versatile in nature. The instrument can be
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: Multifunctional earthing resistance meter With the use of the presented earth resistance and soil resistivity meter Sonel MRU-120 it is possible to carry out earth resistance measurements using 3-pole and 4-wire method, measurements with the use of additional clamps (multiple
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Amprobe Test Tools
Description: Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen.
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,999 to 1,999 millivolts
- Conductivity / Dissolved Solids Range: 0 to 1,999 µS/cm
-
Supplier: Transcat, Inc.
Description: one to measure current) for situations when test electrodes can't be used. The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current. Robust and weatherproof (IP65)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Water Analysis Meter PCE-PWT 10 pocket size conductivity tester / for ultrapure water / smallest measuring range 20µS/cm / salinity measurement / temperature compensation up to 60 °C The water analysis meter PCE-PWT 10 is a good solution for anyone who wants to
- Features and Functionality: Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct
- Conductivity / Dissolved Solids Range: 0 to 9,990 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- pH Range: 0 to 14 pH
- Accuracy: 0.2 ±pH
- ORP / Redox Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 122 F
-
Supplier: Sonel Test
Description: Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately),
- pH Range: 0 to 14 pH
- Accuracy: 0.1 ±pH
- ORP / Redox Range: 0 to 1,999 millivolts
- Process Media Temperature: -58 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS.
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Process Media Temperature: -58 to 158 F
- Operating Temperature: 32 to 122 F
-
Supplier: Myron L Company
Description: water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -999 to 999 millivolts
- Operating Temperature: 32 to 132 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: diameter:Φ15mm; 3. Water orifice:¢0.4MM,Two hole spacing:50mm; 4. Stainless steel water orifice, for convenience detach replacement. Embedded set-piece, convenient adjustment water spray Angle; 5. Gush water mouth Angle:1200(IPX3)、1800(IPX4)Use stainless steel article
- Configuration: Floor Mount
-
Supplier: Myron L Company
Description: water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -999 to 999 millivolts
- Operating Temperature: 32 to 132 F
-
Supplier: Myron L Company
Description: compensation and highly accurate drive voltage. Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, resistivity process monitors. Features Resistivity
- Resistivity Range: 0.01 to 18.18 kohm-cm
- Resistivity Accuracy: 0.5 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: RS Components, Ltd.
Description: Extech EC210 Conductivity Meter
- Conductivity / Dissolved Solids Range: 2,000 µS/cm
- Features and Functionality: Battery Powered
- Features: Conductivity / Dissolved Solids
- Form Factor: Hand Held
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass,
- Conductivity / Dissolved Solids Range: 0 to 1,999,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Resistivity Range: 0 to 19,990 kohm-cm
- Resistivity Accuracy: 0.3 ±% Full Scale
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Burkert Fluid Control Systems
Description: Bürkert’s inductive conductivity meter Type 8228 is designed for usage under harsh conditions in many industrial processes for measuring in concentrated liquids like acids, caustics or salt-solutions over a wide measuring range. Applications like cooling water monitoring (i.e. dilution
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
- Process Media Temperature: 32 to 176 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Meter Group
Description: unattended. Highly Accurate Two precision mini-tensiometers measure water potential at different levels within the sample while the sample rests on a [something grade] laboratory scale. As the sample dries, changes in water potential are correlated to changes in moisture content using
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Modular
-
Supplier: Hach
Description: The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes and will assist in
- Features and Functionality: Built-in or Self-calibration
- Features: Conductivity / Dissolved Solids, Measures ORP / Redox, Oil in Water, Suspended Solids, Turbidity, pH
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: REED-Direct
Description: Check the condition of water filters Large LCD display High input impedance Data Hold function Includes batteries Probe included
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: Mar Cor Purification
Description: The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up
- Maximum Liquid Flow: 1.5 to 15 GPM
- Application / Industry: Biopharmaceutical, Medical, Power Generation
- Features: Other, Water
- Configuration: System
-
Supplier: Mueller Company
Description: Critical centerline to end dimensions of the MUELLER 300 Ball Angle Meter Valve are the same as the MUELLER Ground Key Angle Meter Stops assuring interchangeability of existing meter installations. QUARTER TURN CHECK - is integrally cast on body to assure positive action.
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Conductivity / Dissolved Solids Range: 0 to 1.999 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered
-
Supplier: Traceable® Products
Description: Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: REED-Direct
Description: Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x 1.5V AAA batteries
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: Cole-Parmer
Description: serial-numbered Traceable Certificate is provided with the meter. Certificate indicates traceability to NIST standards. Labs wanting to maintain accreditation must perform periodic checks of water quality. Unit is compatible with all accreditation analysis requirements. |Conductivity
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: CSC Scientific Company, Inc.
Description: Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into semi-solid foods,
- Process Media Temperature: 41 to 212 F
- Operating Temperature: 50 to 104 F
- Features and Functionality: Battery Powered
- Display Type: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
water. With a single "before and after" test, this handy device effectively demonstrates how your RO or distillation system eliminates harmful dissolved solids. It will also service test systems, including membrane evaluation programs. IF YOU ALSO TEST p (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. AGRI-METERS™ for Soil Analysis and Fertilizer and Irrigation Optimization Optimum soil pH is (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
compensation and highly accurate drive voltage. Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
compensation is at the "heart" of accurate water measurement, all Myron L Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. Uncompensated models available to conform with (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Readings You Can Count On No water supply is completely pure. Every industrial, commercial or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics. Advanced Features Include: Ability to test 7 solution parameters: Conductivity, Resistivity, TDS, p (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Case History: There is No Emergency, Loss-in-Weight Feeders Save Fire-Resistive Materials Manufacturer
, until 1999, when the company decided to upgrade to loss-in-weight feeders for improved process and quality control. The dry spray-applied fire-resistive materials are used like this: At a construction site, the dry material is pneumatically conveyed to a nozzle that's connected to a water line. When
More Information Top
-
Microchip Fabrication: A Practical Guide to Semiconductor Processing, Fifth Edition > Contamination Control
Often, a water resistivity meter is mounted on the outlet to constantly measure the output resistivity and signal when rinsing is completed.
-
Current Perspective on Gas Well Testing - Objectives, Methods, Procedures, Analyses and Requirements of Northern Natural Gas Company as Purchaser
Water resistivity meters are utilized f o r produced water resistivity measurements as an i n i t i a l t e s t progresses.
-
Sodium removal processes
Water Resistivity Meter .
-
An ambient water loop system for USP purified water
These included: pressure differential across both the pre-®lters and ®nal polishing ®lters, circulation ¯owrate, illumination status of 1 megaohm resistivity lights be- tween the third and fourth mixed resin beds, ®nal water resistivity meter readings, gallonage readings to insure minimal daily…
-
Technical development of buildings
- Water meter resistance (about 0,5 bar), - apparatus resistances, e.g. of filter (about 0,2 bar) or dosing devices.
-
Performance Review of Tiger Ridge and Bullhook Gas Units
Scf = Sw = E . porosity, fraction parts per million formation resistivity, ohm meters water resistivity , ohm meters standard cubic feet water saturation, fraction gas compressibility factor .
-
Building technique for drinking water
Pressure loss in tubular conduits - comments like in detail in Buchkapitel3 / Rudat - the filter adds itself the pipe fittings of tube friction in all stages as well as the individual resistances in water meters and the molding parts of the plumbing…
-
Qualitative and Quantitative Interpretation: The State of the Art in Temperature Logging
Further, it is marked the change of rate of temperature change, connected with change of compound of incoming fluid (according to data of methods of resistivity meter and water hold-up meter), it is marked the increasing of water fraction in the…
-
Tiger Team Assessment of the Los Alamos National Laboratory
Equipment observed by S&H Subteam 3 is in reasonably good condition; however, a formalized system is not in place to check and calibrate resistivity meters , water totalizer meters, and differential pressure devices.
-
Water supply
Water storage 207, 322 water tower 220 water consumption 8 water loss 23, 208, 301 f., 306, 322 waterworks, system sketch 159 water meters 182 resistance coefficient .
Indicates content that may require registration and/or purchase.