Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient
- Bulk Density: 4.3694 lbs/ft³
- Elongation: 100 %
- Use Temperature: -40 to 120 F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Fosroc Limited
Description: Nitoseal MS600 is a one part medium modulus sealant based on hybrid silyl modified polyether technology. It has a fast rate of cure and forms a tough, highly durable and water resistant elastomer. Conforms to the Water Supply (water quality) Regulations 2000 and 2001
-
Supplier: Accuris
Description: Adhesive, Hot Melt, Butyl, Water Deflector, Sealant
-
-
Supplier: Nylok Corporation
Description: 3M™ Thread Sealant 4291 is a water-based product designed to be pre-applied to threaded fasteners. It has excellent resistance to automotive fluids and can withstand high temperatures and pressures. Typical applications are threaded fasteners for the engine compartment. Advantages
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: KOSTER American Corporation
Description: KOSTER EM-VS is a universally applicable, water based, scratch-resistant epoxy resin sealant with very high covering power. It bonds very well to all cementitious substrates. It is resistant to medium mechanical stresses and to short term chemical stresses caused by contacts with
- Features: Floor
- Type: Sealer / Surface Sealant
-
Supplier: Newark, An Avnet Company
Description: Fire Barrier Water Tight Sealant, Sausage 20 fl. oz
-
Supplier: Accuris
Description: Water Absorption by Cured Sealants and Adhesives
-
Supplier: Accuris
Description: Water Absorption Test for Adhesives and Sealants
-
Supplier: Newark, An Avnet Company
Description: Fire Barrier Water Tight Sealant 4.5 Gallon Pail
-
Supplier: Accuris
Description: Accelerating Agent, Water Paste, Urethane, Stationary Glass Sealant Cure
-
Description: ISO 10591:2005 specifies a method for the determination of the influence of water on the adhesion cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.
-
Supplier: CSA Group
Description: ISO 10591:2005 specifies a method for the determination of the influence of water on the adhesion cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Resinol® AT™ Porosity Sealant is a self-curing anaerobic sealant formulated with a unique proprietary surfactant monomer washable in plain water. Worldwide availability, high temperature resistance and extremely good chemical resistance.
- Cure / Technology: Anaerobic
-
Supplier: CSA Group
Description: ISO 10590:2005 specifies a method for the determination of the influence of water immersion on the adhesion/cohesion properties at maintained extension of sealants used in joints in building construction.
-
Description: ISO 10590:2005 specifies a method for the determination of the influence of water immersion on the adhesion/cohesion properties at maintained extension of sealants used in joints in building construction.
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high degree of flexibility
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Description: Describes a method for the determination of the ability of sealants to resist differing degrees of exposure to water under conditions of service. Assesses for specified duration of time the ability of the sealant to fulfill its essential functions, principally to withstand joint
-
Supplier: CSA Group
Description: Describes a method for the determination of the ability of sealants to resist differing degrees of exposure to water under conditions of service. Assesses for specified duration of time the ability of the sealant to fulfill its essential functions, principally to withstand joint
-
Supplier: Newark, An Avnet Company
Description: 3M Fire Barrier Water Tight Sealant 1000 NS, 4.5 gallon, Pail, 1/case
-
Supplier: Newark, An Avnet Company
Description: 3M Fire Barrier Water Tight Sealant 3000 WT, 20 fl. oz., Sausage, 12/case
-
Supplier: TFC Ltd.
Description: Loctite® 5398 Flexible Adhesive/Sealant Recommended for sealing heat exchangers, steam circuits, water heaters, ovens and in equipment such as turbines and pumps. The product may also be used for protection and insulation of electrical boxes.
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for determining the water absorption characteristics of sealant backing and joint filler materials, hereinafter referred to as backing.
-
Supplier: Titebond
Description: application. To ensure neat sealant lines, mask areas adjacent to joints. Always apply sealant in a bead form. Do not smear or wipe sealant to a thin consistency outside of joint or masked area. Once sealant is dry to the touch and does not transfer, remove masking tape.
- Viscosity: 500,000 cP
- Features: Specialty / Other
-
Supplier: Chemence Inc.
Description: Krylex KS925 is a slow cure sealant which gives an instant seal on tightened fittings, often considered as moderate pressure, up to 150 psi. Cures anaerobically with no solvents and no shrinkage to provide a high pressure, vibration proof seal that is resistant to most chemicals and
- Viscosity: 200,000 to 500,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
- Features: Gap Filling Sealant / FIP Gasket, Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Non-hardening, brushable liquid thread sealant designed for general purpose locking and sealing of metal threaded pipes and fittings. LOCTITE® 5117 is a dark brown to black, viscous, black, non-hardening, brushable liquid thread sealant for general purpose metal pipe sealing. It is
- Use Temperature: 65 to 400 F
-
Supplier: Titebond
Description: and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F.
- Viscosity: 550,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Acoustical Solutions, Inc.
Description: water and will not re-emulsify after drying. Cleanup is simple using soap and water and its quick drying properties can help you avoid washouts. The Elastomeric Sealant is offered in both a 5 gallon bucket and a 29oz. tube.
- Industry: Building / Construction
- Features: Caulk / Grout, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard
- Type / Form: Grease / Paste
-
Supplier: Henkel Corporation - Industrial
Description: Acrylic off-white thread sealant for bulk processing applications. Thixotropic and low in viscosity, it is of benefit where readjustment is necessary. LOCTITE® DRI 503 is an off-white, low-viscosity, thixotropic, acrylic, thread sealant liquid for bulk processing applications (tumble
-
Supplier: Titebond
Description: Titebond Gutter & Seam Sealant provides a highly weather-resistant seal against water, wind, dust and dirt. This long-lasting advanced polymer sealant retains resiliency and flexibility for years. Gutter & Seam Sealant was formulated specifically for sealing aluminum,
- Viscosity: 450,000 cP
- Features: Specialty / Other
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A high performance, MS polymer-based sealant that is specifically formulated for FOAMGLAS® insulation systems in chilled water service. PITTSEAL®CW sealant offers the advantages of both silicone and polyurethane sealants in one product, without the disadvantages of
- Use Temperature: -75 to 250 F
- Tensile Strength (Break): 225 psi
- Elongation: 450 to 500 %
- Features: Other, Specialty / Other
-
Supplier: Nylok Corporation
Description: Nyplas® sealant is a plastisol material, pre-applied coating under the heads of a variety of fasteners to provide sealing against water, moisture, dust, air and noise dampening. Advantages Seals/dampens immediately upon assembly No secondary material required Eliminates the need for
- Use Temperature: -40 to 150 F
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: ThreeBond International, Inc.
Description: ThreeBond aftermarket automotive sealants are ideal for quick and easy flat repairs, as well as, for use on cracked and broken motorcycle fairings, tabs, and plastic parts. Our automotive sealants and coatings are excellent for improving the aesthetic appearance of, and protection of a
- Industry: Automotive
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: Water Based / Latex Dispersion
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied easily without
- Viscosity: 30,000 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Metal, Plastic
-
Supplier: CableOrganizer.com, Inc.
Description: 3M™ Marine Adhesive/Sealant Provides Secure Bonds, In the Water or Out What's special about marine sealant? Resistance to the elements (sun, rain, salt water, etc) Flexibility permits movement of structure The seal is extremely strong. Stays flexible too - allows for
-
Supplier: Saint-Gobain Tape Solutions
Description: Seals In minutes It takes just minutes to apply Green Glue Noise proofing Sealant along edges and cracks. It dries completely in 48 hours. Easy Application No training is necessary to use Green Glue Noise proofing Sealant—it is applied in the same fashion as standard caulking material.
- Noise Attenuation: 12 dB
- Features: Architectural, Other
Find Suppliers by Category Top
Featured Products Top
-
Polyurethane ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
components and impart gloss, shine and water repellence to aftermarket car care products. They can be used under the bonnet, on the drive train, in the cabin and on the bodywork in both conventional and electric & hybrid vehicles of all types. Silicone product types include, adhesives, sealants (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Since 1985, ProSys Fill has focused on one thing: building filling systems that manufacturers can rely on day after day. From manual to fully automated solutions for cartridges, squeeze tubes, syringes, and custom containers, our equipment is engineered to handle everything from water (read more)
Browse Filling Machines Datasheets for Prosys -
Viton Sealing Device Compatibility As with all sealants, it’s important to select a material that balances with any extreme environmental factors, harsh chemicals, and other relevant application factors. Viton offers the following resistances: Physical Properties (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Chico® and similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically sealed Conax HL Fitting, you won’t need to worry about: Cracks in compound sealant or incorrectly installed compound sealants that allow (read more)
Browse Cable Glands Datasheets for Conax Technologies -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
include its being a toughened system that withstands thermal cycling and mechanical and thermal shock. It has exceptionally good adhesion in both shear and peel modes. This epoxy resists chemicals such as water, oils, and fuels, as well as many acids and bases. The colors of Parts A and B are gray. The (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Evaluation for Alternatives to Hexavalent Chromium Sealants
Polysulfide sealants containing soluble hexavalent chromium compounds are currently being used in a variety of applications in aerospace / defense manufacturing. The applications mostly involve the filling of gaps and recesses to prevent water intrusion and collection in an attempt to prevent
-
What Industrial Sealant is Right For Your Application
Sealant is a type of mechanical seal that is widely used in domestic and industrial applications in order to fill up unwanted gaps and openings that may cause the seepage of water, gases or any particulate matter. Mating of two or more parts together results in gaps, which adversely affect
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
-
An Application of Infrared Thermography - Roofing Survey
structures, a maintenance staff would face a different set of issues. Some of the common problems are water leaks, moisture condensation from roofs due to a variety of reasons such as inadequate water proofing, or poor workmanship in the application of water sealant around roof ventilation. It makes
-
Potential Cooling Loop Water Flow Restriction
This bulletin is to inform you of the possibility of excessive pipe thread sealant inside some Clarke supplied cooling loop assemblies.
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
-
Novel Testing and Quality Control
For many years, the adhesives and sealants industry has used a range of standardized test methods to ensure the quality of products for industrial applications. Laboratories generally embrace these as the cornerstone of lab testing. In order to satisfy the requirements of emerging and niche markets
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Coated pigment, filler, reinforcement with easy dispersion in plastic compds., e.g., polyolefins, rigid and flexible PVC, nat. and syn. rubbers and latexes for wire and cable insulation compds., water sealant compds., improved impact props. in PP; hardens and stiffens stocks…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Coated pigment, filler, reinforcement with easy dispersion in plastic compds., e.g., polyolefins, rigid and flexible PVC, nat. and syn. rubbers and latexes for wire and cable insulation compds., water sealant compds., improved impact props. in PP; hardens and stiffens stocks…
-
Handbook of Paper and Pulp Chemicals
Uses: Coated pigment, filler, reinforcement with easy dispersion in plastic compds., e.g., polyolefins, rigid and flexible PVC, nat. and syn. rubbers and latexes for wire and cable insulation compds., water sealant compds., improved impact props. in PP; hardens and stiffens stocks…
-
Handbook of Fillers, Extenders, and Diluents
cable insulation compds., water sealant compds., improved impact props. in PP; hardens and stiffens stocks; filler, pigment, .
-
Sealants for Construction Joints Subjected to Continuous Water Immersion
In conclusion, a potable water sealant should have the following requirements: .
-
Testing of Household Products and Materials for Emission of Toluene Diisocyanate
The polyurethane (PU) products included carpet padding, furniture cushions, sheet foam, varnishes, and sealants, as well as a commercially‐applied water sealant product for concrete that contained up to 4 percent TDI by weight.
-
CR4 - Thread: Waterless Urinals
The lighter-than- water sealant floats on top of the urine collected in the U-bend, preventing odors from being released into the air.
-
Introduction to Building Systems Performance: Houses That Work II; Period of Performance: January 2003--December 2003
Mastic works as a water sealant , but its long-term performance is not known (although it appears promising).
-
A detachable mobile and adjustable telemetry system
Prior to assembly, two coats of water sealant were applied according to the manufactures instructions for the application of multiple coats and all screws affixed to the detachable base were sealed with sili- cone after insertion.
Indicates content that may require registration and/or purchase.