-
Description: ANT-52S/S is a powerful and fast electric linear actuator with 316 Stainless Steel and the max load capacity is 6000N, the max load speed is 55mm/s. Due to Waterproof protection IP67M, ANT-52S/S was specifically designed for applications that face harsh working
- Stroke or X-Axis Travel: 0.787402 to 19.68505 inch
- Rated Speed: 3.46456692913386 in/sec
- Rated Force: 1,348.8 lbs
- Motor Continuous Power: 0.160826446188338 HP
-
Supplier: Win Source Electronics
Description: Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Lever, Simulated Roller Termination Style: Wire Leads
- Features: Rotary Limit Switch
-
Supplier: Festo Corporation
Description: Precise and resilient guide Internal guide and toothed belt Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 202.32 lbs
- Motor Type: AC Servo
-
-
Supplier: Festo Corporation
Description: Axis for high repeat accuracy Ball bearing guide for high loads and torques With optional clamping unit, at one or both ends Profile with optimized rigidity Various spindle pitches The spindle support enables maximum travel speed Axial or parallel motor mounting
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 23.62204724409449 to 29.52755905511811 in/sec
- Rated Force: 1,548.872 lbs
- Motor Type: AC Servo
-
Supplier: Festo Corporation
Description: Stationary actuator head Toothed belt actuator with ball bearing guide High rigidity thanks to innovative design principle Very small moving mass Able to move high loads of up to 100 kg vertically
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 947.7568 lbs
- Actuation Type: Electrical
-
Supplier: Festo Corporation
Description: Actuatorless linear guide unit with guide and freely movable slide unit High torsional resistance Reduced vibrations with dynamic loads
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 67.44 lbs
- Actuation Type: Electrical
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 3.93701 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: RS Components, Ltd.
Description: Linear Actuator CAHB-10 stroke 100mm 12v
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.62992125984252 in/sec
- Actuation Type: Electrical
- Features: Other
-
Supplier: Actuonix Motion Devices
Description: T16-S Track Actuator with Limit Switches T16-300-22-12-S
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 1.811023622047245 in/sec
- Rated Force: 11.24 lbs
- Motor Voltage: 12 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.1VDC / 5VDC / 12VDC Rated Current : 1.9A / 0.75A / 0.35A Resistance/Phase : 1.2Ω / 6.7Ω / 34.8Ω Inductance/Phase : 1.0mH / 5.8mH / 35.6mH Power Input : 7.5W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
- Motor Voltage: 2.1 to 12 volts
- Drive Type: Ball Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: THK America, Inc.
Description: Compact, Rigid, Economical.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rod Type
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.393700787401575 in/sec
- Rated Force: 2,248 lbs
- Motor Voltage: 230 volts
-
Supplier: ETEL S.A.
Description: The TUCANA ST marks the beginning of a new era for our short-stroke drives, which have been specially developed for “test & scan” turret handlers applications. Compared to its predecessor, the ST series offers improved force control repeatability and higher throughput, which ultimately reduces the
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 15.37632 lbs
- Motor Continuous Power: 0.016618732772794968 HP
- Motor Voltage: 48 volts
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and
- Rated Speed: 20 in/sec
- Rated Force: 33 lbs
- Motor Voltage: 6.2 volts
- Motor Type: DC
-
Supplier: Actuonix Motion Devices
Description: L16-S Linear Actuator with Limit Switches L16-100-63-12-S
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
-
Supplier: Newport MKS
Description: CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: THK America, Inc.
Description: Highly rigid, lightweight, optional belt drive.
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: THK America, Inc.
Description: Highspeed, low noise, low maintenance.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-50-49-3-ST
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 2.755905511811025 in/sec
- Rated Force: 2.6976 lbs
- Motor Voltage: 3 volts
-
Supplier: Newport MKS
Description: retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
-
Supplier: ETEL S.A.
Description: Introducing TUCANA, an actuator that fulfils the requirements of applications that demand force, throughput, durability and reliability, all in a compact form factor. It is particularly suitable for independent Z-axes for testing handlers with high performances. This is a versatile solution
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 2.5852 lbs
- Z-Axis Travel: 0.393701 inch
- Material: Aluminum
-
Supplier: Marposs Corp
Description: BENEFITS Electro-mechanically operated Pressurization The arm exerts a slight overpressure, which, together with the sealing system, guarantees operation even in the most demanding conditions, such as grinding environments Reliability Due to the high performance motor, the MCBF of the arms is over
- Actuation Type: Electrical
-
Supplier: Actuonix Motion Devices
Description: L12-S Linear Actuator with Limit Switches L12-50-50-12-S
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.9842519685039375 in/sec
- Rated Force: 4.9456 lbs
- Motor Voltage: 12 volts
-
Supplier: Newport MKS
Description: the pointing of a beam over a long distance. NSA12 Micro Step Linear Actuators The NSA12 series miniature motorized linear actuators come in both standard (CONEX-NSA12) and vacuum compatible (CONEX-NSA12V6) versions and are capable of 11 mm travel. These linear
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 86.61422 inch
- Rated Speed: 0.164041994750656 in/sec
- Rated Force: 4,945.6 lbs
- Motor Continuous Power: 120 HP
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron's DL series linear lead screw actuators and ball screw actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the
- Stroke or X-Axis Travel: 8.661422 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 67.44 lbs
- Features: Adjustable Stroke, Other
-
Description: Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance
- Stroke or X-Axis Travel: 0.0393701 to 59.05515 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 674.4 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 134.88 lbs
- Material: Aluminum
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Linear Actuators, Waterproof , DC Electric Linear Actuator , ] .
-
linear actuator - offers from linear actuator manufacturers, suppliers, exporters & wholesalers
Waterproof DC Tubular Electric in-line Linear Actuator .
-
Machine Vision and Mechatronics in Practice
For swimming, it is important for electric -powered linear actuators to be completely waterproofed so that salt water and contaminants (like sand, mud, seaweed, etc.) will not enter the motors or ball-screw actuator components.
-
Latest Investments
… HVAC, Airconditioning, A/C-Sensor - High Pressure Sensor, Starter - PA70LLG-AE, Linear Solenoid - Automatic Transmission Valve … … And Gasoline Engine HELLA Actuator , High Mounted Stop Lamp … … Engine & Aggregates HELLERMANNTYTON Waterproofed Fixing Parts For Doors … … for Body, Convertible Top, Electric /Electronic, Locking System, Radio …
-
linear actuator for throttle,China linear actuator for throttle Manufacturers, Suppliers - ECOL
Waterproof 4.2500N load Feature:v Model:LA-SHv Input Rating:DC 12V/24V/36Vv Stroke Length:6"/12'/18'/24'v Speed:8mm/sec- 10mm/secv Load(Max):2500Nv Environment:-20°C-65°CDrawing:Application: 12VDC solar tracker linear actuator Supplier: Wenzhou Huifeng Electric Co., Ltd. [China Manufacturers] .
-
Sell actuator
Lag (option) have the functions of anti-sunray frost-proof, waterproof and dustproof. • Related Keywords : actuator , linear actuator, electric actuator .
-
Federal Register > Thursday, March 30, 2000 > [65 FR 16899] Availability of Government-Owned Inventions for Licensing
… 1997; patented 11 May 1999.//Patent 5,917,458: FREQUENCY SELECTIVE SURFACE INTEGRATED ANTENNA SYSTEM; filed 8 September 1995; patented 29 June 1999.//Patent 5,919,333: BRAKED LINEAR NIPPER; filed 19 November … … CERAMIC POLYMER COMPOSITE DI ELECTRIC MATERIAL; filed 6 January … … CONTROL; filed 1 May 1997; patented 10 August 1999.//Patent 5,934,911: WATERPROOF QUICK DISCONNECT SLIP … … TENSIONING SHEET MEMBERS; filed 30 July 1998.//Patent application 09/126,859: SHAPE MEMORY ACTUATOR SYSTEM; filed 31 …
-
The application of ultrasonic phased array system to the inspection of fillet weld of flat plate
The ultrasonic linear phased array was manufactured according to the inspection requirement, the transducer has 64 elements … The ultrasonic phased array transducer is waterproof and pressureproof, it could resist the pressure of 6MPa and … Scanning device is composed of the electric control system and the scanner mechanism. The former is driven by the servo- actuator with the position control, and the latter is driven …
-
Advanced Manufacturing Focusing on Multi-Disciplinary Technologies
The ultrasonic transducer is driven by a piezo- electric actuator , and vibration wave is amplified through a horn shaft into the end effecter. Both X, Y and Z–axes are driven by linear motors, supported by aero-static bearings. And a waterproof shield was further developed for another new design under the technical consideration, so that …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… athena_N|8 aphrodite_N|9 prince_N|28 trojan_war_N|15 grove_N|5 durable_goods_N|1 protected_J|4 front_line_N|2 paved_surface_N|9 apron_N|3 vaulted_J|4 aqua-lung_N|1 breathing_apparatus_N|3 speedboat_N|3 skim_over_V|2 etching_N|5 conduit_N|8 simulated_J|3 skin_disease_N|24 shop_N|48 stalls_N|2 stall_N|2 architecture_N|65 span_V|5 entablature_N|6 depository_N|8 historical_record_N|3 waterproof _J|12 overshoe_N|1 basement_N|3 tartan_N|5 … … water_tank_N|1 gown_N|10 moving-coil_galvanometer_N|1 electric _charge_N|28 physical_pendulum_N|2 medical_instrument_N|19 cardiac_J|10 … … high_relief_N|1 slang_term_N|6 knockout_drops_N|1 monistat_N|1 dot_V|12 microfilm_N|2 magnification_N|3 densitometer_N|1 magnifier_N|2 cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
Indicates content that may require registration and/or purchase.