-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL, SOCKET CONTACT, NO. 14 AND 16 AWG, WATERPROOF
-
Supplier: Accuris
Description: Connector, Plug, Electrical, Socket Contact, No. 14 and 16 AWG, Waterproof
-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL, SOCKET CONTACT, NO. 12 AWG, WATERPROOF
-
-
Supplier: Accuris
Description: Connector, Plug, Electrical, Socket Contact, No. 12 AWG, Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Straight Plug, Copper Alloy Material W cable seal The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab
-
Supplier: Littelfuse, Inc.
Description: Special purpose waterproof socket for 220V 16A for camper or caravan
- Voltage Rating: 220 volts
- Connector Type: Automotive Connector
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special
- Voltage Rating: 500 volts
- Current Rating: 3 to 15 amps
- Number of Contacts: 2 to 37 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 1P Plug Waterproof
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN PLUG 39POS 2.5MM WATERPROOF Product overview: MX47039NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Win Source Part Number: 763502-1603793 Series: RC Packaging: Bulk Features: Backshell, Shielded Connector Type: Plug, Female Sockets Fastening Type: Threaded Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Free Hanging (In-Line)
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792470-ATHD-1PS-12 (16) Series: ATHD Packaging: Bulk Type: For Female Sockets Number of Positions: 1 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug Housing Contact Type: Crimp Fastening Type:
- Contact Size (AWG): 12 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 26 Pos RA RF Connector, Male Pin, Tin Plated, 3A, Waterproof Product overview: MX23A26NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
- Current Rating: 3 amps
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 15A 125V IP67 Waterproof Power Connector, 3 Pos Screw Mount Product overview: 1301460116 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Voltage Rating: 125 volts
- Current Rating: 15 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Bulgin Win Source Part Number: 1334450-PX0410/04S/6065 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1005743-MS17344R24N27S Packaging: Bulk Number of Positions: 7 Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 1250VAC, 1750VDC
- Voltage Rating: 1,250 to 1,750 volts
- Connector Type: Circular / Cylindrical Connector
-
Supplier: HUBER+SUHNER AG
Description: Features • 2 fibers, singlemode or multimode • Compact design with 2 × 1.25 mm ferrules • Built-in socket with square flange • Extension connector for cable chaining • Robust push-pull coupling mechanism – two clearly defined mating states • Highest outdoor installation safety •
- Connector / Adapter: Connector
-
Supplier: HUBER+SUHNER AG
Description: Features • 2 fibers, singlemode or multimode • Compact design with 2 x 1.25 mm ferrules • Built-in socket with square or hexagonal flange • Extension connector for cable chaining • Screwed locking mechanism • Easy and safe installation • Waterproof, dust proof and
- Connector / Adapter: Connector
-
Supplier: LEMO USA, Inc.
Description: The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D
- Connector Type: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Features: BNC, MHV, SMA
-
Supplier: RAFI GmbH & Co. KG
Description: 16.2 mm Pushbutton and signal lamp each in 3 collar shapes Full-surface illumination with LED Lamp socket: T1 Three collar shapes TECHNOLOGY Water jet protection class IP 65 on front 1 NO gold contact (max. 35 V/100 mA) Reverse-polarity secured terminal with 4-pole male quick
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 0.02 to 35 volts
- Features: Dustproof, Illuminated Switch, Other, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: RAFI GmbH & Co. KG
Description: actuating and indicator elements Full-surface illumination with LED Lamp socket: T1 TECHNOLOGY Water jet protection class IP 65 on front 1 NO gold contact (max. 35 V/100 mA) Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable
- Angle Between Positions: 90 degrees
- Mechanical Life: 500,000 cycles
- Number of Poles: 4 poles
- Maximum Current Rating: 0.1 amps
-
Supplier: RAFI GmbH & Co. KG
Description: actuating and indicator elements Full-surface illumination with LED Lamp socket: T1 TECHNOLOGY Water jet protection class IP 65 on front 1 NO gold contact (max. 35 V/100 mA) Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable
- Angle Between Positions: 90 degrees
- Mechanical Life: 50,000 cycles
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 35 volts
-
Supplier: OTT Hydromet
Description: socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Serial Interface
-
Supplier: Kipp & Zonen, Inc.
Description: range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 4,500 to 42,000 nm
- Spectral Sensitivity: 5 to 15 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Kipp & Zonen, Inc.
Description: and the reduced response time of 1.66 seconds (63%) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 2,800 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: RAFI GmbH & Co. KG
Description: mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw
- Operating Temperature: -13 to 158 F
- Features: CSA Mark (US, C and US, NRTL/C), Dustproof, UL Listing Mark, Weather Resistant / Waterproof
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: OTT Hydromet
Description: seconds (63 %) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Kipp & Zonen, Inc.
Description: the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects
- Wavelength Range: 280 to 400 nm
- Operating Temperature Range: -40 to 80 C
-
Supplier: OTT Hydromet
Description: Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Larson Electronics LLC
Description: LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED
-
Supplier: Larson Electronics LLC
Description: fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in commercial, industrial
-
Supplier: Larson Electronics LLC
Description: light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB
Find Suppliers by Category Top
Featured Products Top
-
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
The SSPFS-1 connector from Major League Electronics is a versatile, pluggable PCB component designed for secure vertical mounting with a .100" centerline. It comes in single, double, and triple-row configurations and features press-fit sockets for reliable connections. Available with tin (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
, for secure mating, that helps withstand vibration and create a reliable seal. Despite its compact and low-profile form factor, the connector offers exceptional connection and waterproof performance. Additionally, the JN13 series has a plug hood with 180° selectable cable exit orientation based on application requirements to suit the user’s orientation preference. (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
innovative all-plastic, low-profile connector is tailored for compact servomotors with metal housings, offering a hybrid solution that consolidates power, ground, and signal lines into a singular, space-efficient housing. With an IP67 rating, the JN13 ensures waterproof integrity when mated (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Banana Plug Connectors & Adapters E-Z-Hook is proud to manufacture an extensive banana plug and socket connector (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Banana Plug Connectors & Adapters E-Z-Hook is proud to manufacture an extensive banana plug and socket connector (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
SCHURTER's UL approved IEC TS 62735-1 connector system, GS21 socket-outlet and GP21 plug are rated up to 400 VDC. The GP21 rewireable plug accommodates a cable cross-section of between (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Amphenol Sine Systems' Industrial Plugs & Sockets Engineered for Safety, Durability, and Performance Amphenol Sine Systems Industrial Plugs & Sockets CEE IEC 60309 connectors, often referred to as "pin and sleeve" connectors are engineered to meet the (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
such as "unreliable interfaces, poor charging port plugging and unplugging experience, and lack of waterproofing" in your device, please send us your drawings or specifications. We will provide connector solutions. (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd