-
Supplier: L-com, Inc.
Description: The AL-CAT5HPWT is a high performance 3-stage weatherproof protector that provides superior protection 10/100 Base-T networks. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and provides individual protection to both the Ethernet data pairs as
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Easy access shielded RJ45 jacks and removable terminal strips Power-Over-Ethernet (PoE) compatible Weatherproof ABS enclosure with gasketed cover 3- stage protection with failsafe architecture Application 10/100 Base-T Ethernet equipment PoE switches IP, network or web cameras
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: protection from lightning on long cable runs, two units can be used, one at each end of the cable. This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable terminal strips are provided on the input and output for convenience. To ease
- Device Type: Lightning Arrestor
-
-
Supplier: L-com, Inc.
Description: sensitive equipment thus limiting damage. The units are factory repairable. This protector features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation,
- Device Type: Lightning Arrestor
-
Supplier: Allied Electronics, Inc.
Description: terminal strip to supply power to internal equipment. Hot and Cold Environments The NB141207-1HF includes a thermostat-controlle d 30 W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are
- Additional Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Other
-
Supplier: TelephoneStuff.com
Description: speaker (rotate, tilt, and swivel) - Weatherproof, UV-protected plastic housing - Simple and secure cast aluminum swivel mount - Screw terminal strip for easy wire connections - Indexed volume control knob - Easily removable access cover - Slot in the base allows strapping to
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TMP Pro Distribution
Description: 20 kHz Sensitivity (1W/ 1 m, 8-ohm): 89 dBspl Power Handling: 32W at 70V Additional Taps: 16W, 8W Terminations: Gold-Plated, Rust-Proof Barrier Strip Environmental: Meets or exceeds Mil-Std-810E Included Accessories: Color-Matched Aluminum Mounting Bracket
- Features: Weatherproof / Outdoor Rated
-
Supplier: TMP Pro Distribution
Description: integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
-
Supplier: TMP Pro Distribution
Description: integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
-
Supplier: TMP Pro Distribution
Description: integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
-
Supplier: TiMOTION Technology
Description: General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: black or grey IP rating: Up to IP66 Certificate: EMC and LVD Compatible with safety strip
- Agency Approvals: Other
- Display Type: No Display
- Features: Outdoor Rated / Weatherproof
- Length: 10.77 inch
-
Supplier: Larson Electronics LLC
Description: DC power supply converts 110 volts AC input to 12 Volts DC output. You can plug this unit into a wall outlet or wire the 110 AC power directly to the unit. This power conversion unit features a marine grade cigarette plug socket in a mounted enclosure. If you wish to run your 12
-
Supplier: Advance Security Products
Description: RG59 18/2 Siamese Cable Siamese Power/Video Cables runs both power and video in the same cable sheath. The video side is RG59 and the power side is 18 gauge 2 wire. The outer sheath is weatherproof and UV resistant. This is a much higher quality cable than normal
-
Supplier: Det-Tronics
Description: or without a preinstalled 24vdc power supply. All enclosures include preinstalled field wiring terminal strips and virtual plug & play installation.
- Depth: 8.25 to 9.63 inch
- Features: Hinged Cover, Locking, Viewing Door / Window
- Length / Height: 15.5 to 19.5 inch
- Material: Fiberglass
-
Supplier: RS Components, Ltd.
Description: A complete 4 way, 13 amp socket strip which provides an ideal solution for outdoor plug in power. Tough and durable housing. 1x20mm cable knockout (mains in to socket strip). IP65 weatherproof rating External Height = 335 mm External Width = 220 mm External Depth = 107mm
- Additional Features: Locking
- Depth: 4.21 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Larson Electronics LLC
Description: Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam Lamp
-
Supplier: Larson Electronics LLC
Description: Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam Lamp
-
Supplier: RS Components, Ltd.
Description: DotStar LEDs are 5050-sized LEDs on a flexible strip with an embedded microcontroller inside the LED. The strips are made of flexible PCB material and are supplied with a weatherproof sheathing. They can be cut to any size using the cut lines after every LED or connected
-
Supplier: Visual Sound, Inc.
Description: acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector strip while an extensive range of high performance
-
Supplier: PowerFilm, Inc.
Description: The PowerFilm 14W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 14W Rollable Solar Panel (R-14
- Peak Current: 0.9000 amps
- Peak Voltage: 15.4 volts
-
Supplier: Advance Security Products
Description: Cable By the Foot This is what the professionals use when installing cameras. Siamese cable is RG59 for video and 18/2 for power. Weatherproof, UV resistant Siamese Coax. SiaB-BFT and SiaW-BFT are what installers would use in most homes. A single run can be 100s of
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for (read more)
Browse Datasheets for Alpha Wire -
volts AC in lengths up to 15 feet, with PVR or rubber cordsets in various colors. These include options for shielding, North American or CEE color coding, and various plugs, connectors or stripped wire ends. Qualtek also offers hospital grade power cables for medical equipment, NEMA straight blade plugs and connects, plus NEMA twist lock plugs and receptacles. Custom lengths, colors, and strain reliefs are also available. (read more)
Browse AC Power Cords Datasheets for Heilind Electronics, Inc. -
. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray. Stripped colors are also available to order. RoHS compliant+. (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
added to the Interpower product line—two power cords and two cord sets. By manufacturing these cords in Iowa, Interpower can also offer custom options, such as custom cord lengths, custom stripping, and color. Korean approval will be on the plug, cable, and connector for cord (read more)
Browse AC Power Cords Datasheets for Interpower -
discrete lengths. The cable may also have special stripping on the ends or it can be delivered to the customer ready for assembly. A variety of cable terminations are available, such as ring terminals, spade terminals, ferrules, or quick disconnects in flag or straight styles. Interpower also (read more)
Browse AC Power Cords Datasheets for Interpower -
equipment needs. As with custom length cable, many different terminations are available, as well as a custom-stripping option on the bare end of the power cord. This allows a designer to call out a six-inch ground with three-inch leads for example, and have a ring terminal ready to go on the ground (read more)
Browse AC Power Cords Datasheets for Interpower -
added to the Interpower product line— five cord sets plus a power cord. By manufacturing these cord sets in Iowa, Interpower can also offer custom options, such as custom cord lengths, five IEC 60320 C13 connector styles, or custom stripping and color. Traditionally, Japanese power (read more)
Browse AC Power Cords Datasheets for Interpower
More Information Top
-
A Lease Consolidation, Telemetering and Supervisory Control Project
A typical remote unit consists of a NEMA 12 weather- proof cabinet housing, a solid-state supervisory control module, storage registers used … … Pd meter readings, and miscellaneous auxiliary electrical equipment such as DC power supply, fuses, relays and input ter- minal strips .
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
… of buildings, to produce finished surface, according to blueprints, architect's drawings, or oral instructions, using hand tools and portable power tools; directs workers to … … into position; nails wooden strips to wall and ceiling … … molding is obtained; applies weatherproof , decorative covering of portland …
-
Survey of instrumentation for environmental monitoring. Volume III. Radiation. Addition No. 1.
Accuracy: ±5% at 10 uR/hour Temperature: -10°F to +130°F Recording: Strip -chart recorder, optional magnetic-tape or … Power : Ni-Cd rechargeable batteries for electrometer; 300 volt power cell for ion chamber; ac operation also available Size: Two weatherproof housings (1 ft cubes = 30 cm cubes) Weight: Sensor housing 23 lb (10.5 kg), tripod 6 lb (2.7 kg …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'war of the spanish succession'),(142101,'war paint'),(142102,'war party'),(142103,'war power '),(142104,'war … … 'weather forecasting'),(142755,'weather map'),(142756,'weather outlook'),(142757,'weather radar'),(142758,'weather satellite'),(142759,'weather sheet'),(142760,'weather ship'),(142761,'weather side'),(142762,'weather station'),(142763,'weather strip '),(142764,'weather stripping' … … 142776,'weatherman'),(142777,' weatherproof '),(142778,'weatherstrip'),(142779 …
-
Architectural Engineering Design: Mechanical Systems > ILLUMINATION
Multiple strips of different colors and widths may be mounted in one laminate, and a weatherproof jacket allows installations outdoors. … × 12 × 5 in. for large 50 fL systems) that utilizes the power supply and contains …
-
Depredación en nidos en un bosque de maderas duras en New Hampshire
Weatherproof miniature video cameras with infrared LEDs were placed 3–5 m from nests, and concealed using a 15-cm wide strip of camouflage cloth wrapped loosely around the camera cover and stapled in place with the lens uncovered (King et al. 2001). Cameras (4.7 × 3.4 cm) were connected to battery- powered 2.4-GHz video transmitters …
-
Call for papers
… saving designs Evaluating ferrites Environmental issues Epoxy systems Fuel cells Generator vibration analysis Hi-pot testing Impregnating applications & methods Insulating materials International standards Lamination stacking Laser wire stripping Layer winding Low-profile … … resins Potting & encapsulating Power supply design & manufacturing … Ventilated & non-ventilated transformer designs Weatherproofing systems Wire harnesses & assemblies Wire stripping Wire termination techniques .
-
wn_g.pl (finlayson-gwc2014.zip)
among alternatives)'). g(103634317,'(a photoelectric cell that uses a strip of selenium)'). g … … control system that converts a small mechanical motion into one requiring much greater power ; may include a … … of a building to strengthen it and serve as a foundation for a weatherproof exterior)'). g …
-
INSTRUMENTATION FOR ENVIRONMENTAL MONITORING--Radiation--Vol3Pt1
-24°F to + 54°F Recording: Strip -chart recorder, optional magnetic-tape or telemetry readout Response time: 5 sec. Power : Ni-Cd rechargeable batteries for electrometer; 300 volt power cell for ion chamber; ac operation also available Size: Two weatherproof housings (1 ft cubes = 30 em cubes) Weight: Sensor housing 23 lb (10.5 kg), tripod 6 lb (2.7 kg …