Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siemens Process Instrumentation
Description: Milltronics TASS is a compact, low-profile, wheel-driven return belt speed sensor, ideal for use on mobile crushers and in constricted spaces. Milltronics TASS speed sensor operates in conjunction with a conveyor belt scale, providing signals to an integrator which computes the rate of
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WS300 is a low- to high-resolution shaft-driven speed sensor which operates in conjunction with a conveyor belt scale. The speed sensor provides a signal to an integrator which computes the rate of material being conveyed. At only 2.68 lbs, it is one of the lightest and most
-
Supplier: Siemens Process Instrumentation
Description: The Al 2xSG 4-/6-wire HS analog input module is the optimal solution when fast measurements are required for sensors based on strain gauge full bridges. The compact design optimizes your use of cabinet space. The fast sampling rate of the Al 2xSG 4-/6-wire HS analog input module enables quick
- Number of Channels: 2
- Sampling Frequency: 10,000 Hz
- Type: Force / Weight, Torque
- Special Type: Modular
-
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 11.183 G [.394 OZ ] Operation/Application Functional Area : Brake & Safety Product Type Features Automotive Sensor Technology : Hall Switch Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Temperature: -40 to 185 F
-
Description: radiations. The focal length of the thermal lens modules and the dimension of the sensor/detector determine the FOV. For a given dimension of the detector, FOV is only dependent upon the focal length of the lenses. Unlike a set of double FOV lenses which has two switchable focal lengths, or a
- Focal Length: 0.075 to 0.0958 m
- Type: Specialty / Other
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Slot Jacket Material : PVC Product Weight : 90 G [3.174 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M [6.561 FT ]
- Operating Temperature: -13 to 158 F
- Switch Type: Normally Open
-
Supplier: TE Connectivity
Description: Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 195 G [6.87 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : DC - PNP Contact Features Switching Output Contact Type : NO
- Operating Temperature: -4 to 158 F
-
Supplier: Sunex Tools
Description: 7 Pc. Oxygen Sensor Socket Set Model #: 2850 Easily removes vacuum switches, oil pressure sending units, brake light switches, and oxygen sensors on most car models CR-MO alloy steel for long life Heavy duty blow mold case shipping weight (lbs.) - 5.50
-
Supplier: ATI Industrial Automation
Description: fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±13° Torsional Displacement ±25° Axial Displacement 0.34 in Max. Air Pressure Setting 90 psi Weight 1.28 lb Moment Break-Away ** 120 lbf-in - 520 lbf-in Torque Break-Away
- Angular Compliance (+ / -): 13 degrees
- Rotary or Torsional Compliance (+ / -): 25 degrees
- Axial Compliance: 340 mil
- Sensing Type: Mechanical
-
Supplier: Pepperl+Fuchs SE
Description: Ultrasonic system for detection of single and pasted double sheet Weights of paper from 30 g up to cartons weighing over 1200 g can be detected It is also possible to detect thin metal and plastic films. Various materials and thicknesses are programmed in using a TEACH-IN signal Automatic
-
Supplier: Festo Corporation
Description: sensor mounting EAPR-E12-60 Size=60, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=150 g, Materials note=Conforms to RoHS, Material switch lug=Steel
-
Supplier: Radwell International
Description: MERCURY TILT FLOAT SWITCH, 1AMP, NORMALLLY OPEN, 40FT, WEIGHT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pepperl+Fuchs SE
Description: Ultrasonic system for detection of single sheet, no sheet and double sheet. Also detects pasted double sheets Weights of paper from 30 g up to cartons weighing over 1200 g can be detected It is also possible to detect thin metal and plastic films. Various materials and thicknesses are
-
Supplier: GasLab
Description: vibrations and tough environment Self calibrating Models SE-11 Sunrise 10,000ppm CO2 Sensor Only - pin-less design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-11 CO2 Sensor Development Kit - Easy
-
Description: radiations. The focal length of the thermal lens modules and the dimension of the sensor/detector determine the FOV. For a given dimension of the detector, FOV is only dependent upon the focal length of the lenses. Unlike a set of double FOV lenses which has two switchable focal lengths, or a
- Wavelength: 17,000 nm
- Focal Length: 0.09999999999999999 m
- Type: Specialty / Other
-
Supplier: FineTek
Description: incorporate the reed switches corresponding to each float. The reed switches open or close their electrical contacts when the magnetic element in the floats come in contact with the reed switch locations in the stem. The reed switches will reverse their contact state when the
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: adjustable ballast weight for easy installation into open tanks and a 16' cable. Extended cable lengths are available on request.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 16 amps
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7309-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7309-B Features and Benefits Low temperature coefficient Galvanic isolation High immunity
- Measuring Range: 125 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7503-D is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-D Features and Benefits Low temperature drift Galvanic isolation High immunity to
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 2 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7503-F is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-F Features and Benefits Low temperature coefficient Galvanic isolation High immunity to
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: Clark Solutions
Description: horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top. The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable or by inserting
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Fredericks Company - Televac
Description: for years of productive service Large Digital Display: Bright red LED display won’t wash out in direct sunlight Display reads in Torr or Millitorr, as appropriate to sensor type Position switch permits reading Televac 2A/ 2A Mini or DV4 and DV6 sensors. The VacuGuard is a small,
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Cisco
Description: New Embedded Switch Withstands Harsh Environments Extend switching capabilities to your mobile networks and other embedded networks that operate in extreme environments. Cisco Embedded Service 2020 Series Switches (ESS 2020 Series) provide highly secure data, voice, and video capabilities to
- Number of Ports: 10 #
- Form Factor: Board
- Network Equipment: Switch
-
Supplier: Sunex Tools
Description: 7 Pc. Oxygen Sensor Socket Set Model #: 2850 Easily removes vacuum switches, oil pressure sending units, brake light switches, and oxygen sensors on most car models CR-MO alloy steel for long life Heavy duty blow mold case shipping weight (lbs.) - 5.50
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount CPVC Plastic Liquid Level Switches are light-weight typically used in water and potable water applications. Despite the size and weight, these levels are durable to 100 PSIG and submersible to a NEMA 6 rating. They can be used
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40-17 Series Vertical Mount Kynar Plastic Liquid Level Switches are light-weight levels typically used in solvents and certain bases. The switch can be subjected to 100 PSIG and the Whitman Red Seal potting makes the switch submersible to a NEMA 6 rating. They can
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in manufacturing and industrial
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
Supplier: Neo-Dyn
Description: Direct mount adjustable temperature switch with efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response. Our temperature switches offer quick response and narrow deadband capability. The direct mount is (100T) and the remote mount is (100TC).
- High Temperature Set Point: -40 to 179.6 F
-
Supplier: STEGO
Description: °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 13.6 x 3.6 x 1.6” (345 x 91 x 40 mm) Weight approx. 0.9 lbs. (400 g), 1.3 lbs (600 g) with magnet Protection type IP20
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Neo-Dyn
Description: A sealed piston sensor with a efficient Nega-Rate® Belleville disc spring makes this switch well suited for high impulse hydraulic applications. Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum tabulated to a maximum of 45% of the set point
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Piston
-
Supplier: Neo-Dyn
Description: Remote mount adjustable temperature switch with efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International
- High Temperature Set Point: -40 to 179.6 F
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband (Differential): The deadband can be selected anywhere
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Transcat, Inc.
Description: (4.76mm) Sturdy Acetal frame surrounding aluminum enclosure Electronics and display in 3.5” x 1.2” anodized Aluminum enclosure Molded Silicone seal Highly durable display window, graphics and membrane switches Weight: 6.5 ounces, 180 g Temperature: Range 14 to 320°F, -10 to 160°C,
- Fahrenheit Scale: 14 to 320 F
-
Supplier: VEGA Americas, Inc.
Description: Application area For liquids and bulk solids, Sensor length up to 32 m The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
Find Suppliers by Category Top
Featured Products Top
-
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
distributors of electronic components and value-added services. Our focus and expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution. Our company (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
P-optimized with a small footprint and minimal weight. In addition, both GAPS and HAPS include Honeywell’s Internal Health Monitoring, which detects internal failures and displays a fault output instead of a false positive or false negative. An optional third output state indicates whether the sensor is (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. Because the sensor detects metal through an electromagnetic field, it does not need to physically touch the target. This eliminates the mechanical contact wear, impact, and contact bounce associated with traditional limit switches. The XS118BLNAL2 is therefore suitable for high (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Weigh Scale Applications for the MCP3551
AN1030 Weigh Scale Applications for the MCP3551 This application note will focus specifically on load Author: Jerry Horn, Gordon Gleason cells, a type of strain gauge that is typically used for Lynium, L.L.C. measuring weight. Even more specifically, the focus will be on fully active, temperature
More Information Top
-
Advances onto the Internet of Things
…of the area they are occupying, and such changes will be reflected into the sensor readings; additional sensors may be deployed to capture the interaction of users with specific devices (e.g. sensor on light switches , weight sensors on chairs, and so…
-
Activity recognition with end-user sensor installation in the home
The sensor is a weight switch that is activated each time it detects a weight over a specific threshold on the chair.
-
CR4 - Thread: Wanted: 12/24 VDC Vibration Sensor to Trigger Relay
Newer machines have motion sensors and weighted reed switches .
-
Accurate and portable weigh-in-motion system for manifesting air cargo
The use of two switches preceding and two switches following the weight sensor reduces the probability that pad mount or dismount will fail to be detected on tires with large gaps between the treads.
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Input signals acquired by PLC include switch/button input, spacing switch input, weight sensor , displacement sensor, pressure sensor, etc.
-
Control of group of mobile autonomous agents via local strategies
Theorem 4 Let t1, t2, · · · be an infinite time sequence at which the sensor graph or weighting factors switch , and let G(ti) ∈ Γ3 be a switching topological graph at time ti.
-
Sensor selection based on fuzzy inference for sensor fusion
However, these methods are nothing but switching the sensor information or weighted average of some sensor information.
-
Adaptation, learning and evolution for intelligent systems
However, these methods are nothing hut switching the sensor information or weighted average of some sensor information.
-
Sensor selection by reliability based on possibility measure
How- ever, these methods are nothing but switching the sen- sor information or weighted average of some sensor information.
-
Advances in Manufacturing Technology
The analog signal transmitter in traditional system is replaced by digital data collector (1) while the weight sensor (11) is switched to new type of digital sensor.
Indicates content that may require registration and/or purchase.