Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HARTING Inc. of North America
Description: effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current
- Measuring Range: 0 to 3,600 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 1 µs
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7302-E is based on the open loop integrated current sensor for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient
- Measuring Range: 50 to 250 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 10 µs
- Accuracy: 1 to 2 %FS
-
Supplier: Churod Americas, Inc.
Description: - Electron beam welded for precision- Resistance value of 25µΩ (+/-5%)- TCR of >50PPM/C (00C to 800C)- Power rating of 36W- Operating temperature range of -650C to 1700C- Customizable
- Applications: Automotive
- Features: Other
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7551-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-B Features and Benefits High accuracy Excellent linearity Ultra
- Measuring Range: 1,000 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: CSA Group
Description: ISO 17657-3:2005 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both
-
Description: ISO 17657-3:2005 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7309-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7309-B Features and Benefits Low temperature coefficient Galvanic
- Measuring Range: 125 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7504-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7504-B Features and Benefits Low temperature drift Galvanic isolation
- Measuring Range: 200 to 1,500 amps
- Input Voltage: 15 volts
- Response Time: 5 µs
- Accuracy: 0.5 %FS
-
Description: ISO 17657-4:2005 specifies calibration systems and calibration procedures for welding current measuring systems, current sensors, welding current meters and monitoring devices with current sensor used for measuring welding current in resistance
-
Supplier: CSA Group
Description: ISO 17657-4:2005 specifies calibration systems and calibration procedures for welding current measuring systems, current sensors, welding current meters and monitoring devices with current sensor used for measuring welding current in resistance
-
Supplier: AMADA Weld Tech
Description: The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current, voltage and force simultaneously between the electrodes. The
- Features: Current, Other, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Sunstone Engineering
Description: welding monitor can both measure and record the weld settings & the actual measurements. The Factors that you need to control are the Voltage of the weld, the Pressure applied to the electrodes, and the duration or weld time. With these factors controlled you can ensure quality
-
Supplier: Baumer Ltd.
Description: -1 … 0 bar up to 0 … 40 bar Fully welded version Robust stainless steel housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance Available with optional ATEX approval
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute
-
Supplier: Sensor Developments, Inc.
Description: current. Poorly clamped parts result in a defective joint. A correctly clamped assembly aids in reducing the resistance in the joint and allows the current flow to properly heat the base metals to weld the part.
- Force / Load Rating: 300 to 10,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: ASTM International
Description: 1.1 This practice covers the use of eddy current array sensors for nondestructive examination of carbon steel welds. It includes the detection and sizing of surface-breaking cracks in such joints, accommodating for nonmagnetic and nonconductive coating up to 5 mm thick (typical)
-
Supplier: Allied Electronics, Inc.
Description: All TURCK sensors that have the “S34” suffix in the part number are resistant to AC weld fields. If the field is pulsing, as with AC weld resistance welders, the sensor locks the output on its last known stable state. When the pulsing field subsides, the sensor
-
Supplier: ASTM International
Description: 1.1 This practice covers the use of an eddy current array (ECA) or an eddy current sensor for nondestructive examination of carbon steel welds. It includes the detection and sizing of surface-breaking cracks in such joints, accommodating for nonmagnetic and nonconductive
-
Supplier: Allied Electronics, Inc.
Description: 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: <6.0 VDC at 400 mA Continuous Load Current: <400 mA AC; <300 mA DC Max. Leakage Current: 1.7 mA
-
Description: sensor. Feature Affordable performance in a compact, durable package ±1%error of span High EMI/RFI compatibality High temperature capability High accuracy is accomplished by marrying a high performance ASIC to a very stable polysilicon thin film pressure sensor. The sensor is
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package :
- Working Pressure Range: 30 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: rugged stainless steel housing and incorporates a hastelloy diaphragm. The stainless steel MIL-style connector combined with the all-welded construction provides a true hermetic seal. The sensor's integral electronic buffer provides a low impedance output when used with constant
- Working Pressure Range: 0 to 8,000 psi
- Operating Temperature: -40 to 250 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Allied Electronics, Inc.
Description: proven piezo resistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable and accurate. These sensors feature a weld-ring collar and special
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 204595-HC72AY Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories:
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Holykell Technology Company Limited
Description: Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with SDI and I2C
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 208278-MHP-TA15-9-82 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories:
- Sensor Type: Temperature Sensor
-
Supplier: GP:50 Melt Pressure
Description: high-reliability electronics. Series sensors may be used as cost-effective drop-in replacements for most industry models. All products are 100% made in the USA.
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1075863-MHP-TA15-9-77 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories:
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1075867-MHP-TAM15-9-77 Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V), 80A (5V) Categories:
- Sensor Type: Temperature Sensor
-
Supplier: Festo Corporation
Description: Measuring principle: magneto-inductive Welding field immune design Sturdy sensor in block design Plug integrated in housing LED switching status indication
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN
- Electrical Output: Current, Switched / Alarm
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel housings. They are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration
- Measurement Range: 0.0393701 to 3.149608 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -4 to 221 F
- Output: Current, Switched / Alarm, Voltage
-
Supplier: Automation24, Inc.
Description: cone. The PT-500-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transducer from APG sensors with an analog output of 4-20 mA is suitable for dirty liquids and has a measuring range of 0-5psi. The PT-500-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transmitter from APG sensors operates
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing chip, which is made of
- Measurement Type: Absolute, Gauge
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Fredericks Company - Televac
Description: Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
Precision matters in metal forming! Locon’s sensors ensure accurate alignment and positioning for welding, stamping, and metal production applications. Built for durability and reliability, our solutions keep your operations running smoothly. Learn more. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The cross-sensitivities of the individual gases are compensated inside the SILAREX sensor, providing the user with fully prepared and corrected measuring values via Modbus ASCII / RTU for further processing. Compared (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
, beverage, agricultural, welding, and safety industries, CO2Meter is here to help you gain a better understanding of Carbon Dioxide and the need to install the correct devices to ensure safety and compliance. At (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
to 105°C, a stainless steel construction, and a laser-welded design. The MediaSensor™ family comes in a choice of three pressure sensing type conventions: absolute, vented gauge or sealed gauge. Pressure Sensing Types: Absolute (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
AutomationDirect has added Wenglor weFlux2 insertion-style flow sensors which measure flow velocity and temperature using a single probe for closed-pipe systems. By eliminating the need for a separate temperature sensor, they reduce installation and wiring complexity, as well as overall system (read more)
Browse Temperature Sensors Datasheets for Automationdirect.com -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
(GAPS) and Harsh Aerospace Proximity Sensors (HAPS) series as a solution to the need for proximity sensors that include lightning protection and vibration resistance. These hermetically-sealed proximity sensors have all-welded, stainless steel and Inconel construction and a hermetic connector. They are (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
Aerospace Proximity Sensors (HAPS) series as a solution to the need for proximity sensors that include lightning protection and vibration resistance. These hermetically-sealed proximity sensors have all-welded, stainless steel and Inconel construction and a hermetic connector. They are also SWa (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
The new eddyNCDT 3020 is a compact, powerful eddy current measuring system for fast and precise displacement, distance and position measurements in industrial applications. The powerful controller offers high resolution and detects rapid distance changes with high precision. For (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
Conduct Research Top
-
The Benefits of Closed-loop Control for the Resistance Welding Process
Closed-loop resistance welding power supplies use current and voltage feedback sensors to control the energy delivered to the parts. Closed-loop technologies provide many benefits for the resistance welding process including controlled heating rates, feedback mode options, repeatable weld Heat
More Information Top
-
Novel stability evaluation for short circuiting transfer based on features of input power
Evaluating the stability of the welding process from input terminal has one main advantage, that is, relatively simple to select welding current sensor .
-
ORNL automated orbital pipe welding systems.
Welding current sensor cable 8 .
-
Welding Arc Signal Acquisition and Analysis System Based on VC++ and MATLAB Mixed Programming
In this system,the hardware was made up of the welding current sensor and arc voltage sensor,and the software was developed by Visual Basic.
-
Welding polarity effects on weld spatters and bead geometry of hyperbaric dry GMAW
The welding electrical signal acquisition system included a welding process analyzer, a welding current sensor and an arc voltage sensor.
-
Visualization of dynamic keyhole behavior in waveform-controlled plasma arc welding
Figure 1 shows the developed waveform-controlled keyhole PAW system which includes the host computer, PAW machine (model Fronius TPS 5000 + plasma generator and PMW350 plasma torch), data acquisition unit, welding current sensor , keyhole condition sensor, etc.
-
Add on HF box for inverter ?
The welding current sensor could be electronic, such as with a Hall Effect sensor in the magnetic field of the output conductors, or electro-mechanical, as with a relay having a coil of only a few turns of very heavy copper wire…
-
ABSTRACT - Magnetic Sensors Market Tracker 2013
…by applications: Mobile handsets, tablets - Review of suppliers - Specifications: hardware and software Integration trends: discrete versus 6 and 9 axis multi-sensor modules • Industry Position sensing (encoders) in industrial motors, level sensors, flow meters Welding ( current sensors ) • Energy - Current sensors…
-
ABSTRACT - Magnetic Sensors Market Tracker 2012
…by applications: Mobile handsets, tablets - Review of suppliers - Specifications: hardware and software Integration trends: discrete versus 6 and 9 axis multi-sensor modules • Industry Position sensing (encoders) in industrial motors, level sensors, flow meters Welding ( current sensors ) • Energy - Current sensors…
-
Application of genetic algorithm to external noise cancellation and compensation in automatic arc welding system
Arc voltage C(s) Controller of welding control system E(s) Error signal of reference input Ir (s) and welding current Ia. G(s) Control plant of welding control system H(s) Current sensor of welding control system U(s) Output signal…
-
Development of an automatic arc welding system using a variable structure model reference scheme
Current sensor of welding control system V(s) .
Indicates content that may require registration and/or purchase.