-
Supplier: Vecoplan, LLC
Description: The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Omni Metalcraft Corp.
Description: Belt Driven Live Roller (BDLR) Conveyor is a versatile way to convey products of various shapes, sizes and weights. Products such as boxes, cases, drums and totes are ideal for the bolt together product line. When conveying heavier loads like appliances and loaded pallets, welded
-
Supplier: Seedburo Equipment Company
Description: CONVEYOR INCLUDES: Black Trackmate 447 Roughtop w/PVC Cover-14" Wide 4" Deep x 20" Wide x 12 Ga. Slider Bed Welded Steel Base 4" Dia. Steel Swivel Casters (10' to 16' Lengths) 6" Dia. Steel Swivel Casters (20' and 22' Lengths) Powered Screw Raising Device 115/230V, 60Hz, 1PH - Enclosed Motor
-
-
Supplier: Vecoplan, LLC
Description: The ReTech RMH conveyor is designed to receive or feed medium to heavy-weight bulk materials or piece goods. A version with several bends is available. Steel carriers are bolted to the rubber belt. Bush conveyor chains serve as the traction mechanism. Benefits in brief: Sturdy
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel Discharge
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: in) to 1,524 mm (48 in) Lengths: 914 mm (36 in) to 25,375 (999 in) Available in straights, curves, and z-frame configurations Modular belt options: flat modular belt, friction top, cleated, curve Belt options: guided and positive drive belt options (flat belt,
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: guideline is provided specifically for effective cleaning of the Dorner product. Conveyors Available as AquaPruf Ultimate: Straight Modular Flat Belt Straight Modular Cleated Belt Positive Belt End Drive LPZ (Z-Frame Modular Cleated Belt Benefits of AquaPruf
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: usage Quick Belt Change Quick Change open-frame design allows belt change in approximately 20 minutes Tool-less removal of idlers and belt supports Loose belt drops down main column No belt tensioning needed Sizes Lengths – Infeed and Exit Minimum length = 20″
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Supplier: QC Industries Conveyors
Description: friction and minimize noise. Ability to run multiple bands of belting on one conveyor. Timing belts are steel or Kevlar reinforced to offer high load carrying capacities, reduce stretch and allow for precision cleat or profile placement. Low profile conveyor-only 3" high. Less
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Belt Technologies, Inc.
Description: Optimize automated operations with the strength and versatility of metal belts PureSteel® endless metal belts are created by welding together two ends of a metal strip. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Belt Technologies, Inc.
Description: Conveying Heat sealing Casting Imaging Metrak© – Accurate Tracking A Metrak© belt employs a V belt bonded to the inner circumference of the metal belt. This two-element belt, which Belt Technologies calls Metrak©, distributes tracking stresses on the V belt
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches.
- Belt Thickness: 0.125 inch
- Belt Width: 0.5 to 4 inch
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose
-
Supplier: Belt Technologies, Inc.
Description: Implement an oil-attracting belt as part of the purifying water process Belt Technologies’ decades of experience with producing high quality, PureSteel® endless stainless steel belts is a perfect fit for oil skimming belts used in oil skimming equipment. Belt oil
- Application: Manufacturing / Fabrication
-
Supplier: QC Industries Conveyors
Description: Move Heavier Loads Longer Distances Widths beyond 36" and lengths beyond 50 ft. Low profile conveyor - only 3" high. Tight belt-to-frame width ratio (Belt width 0.72" less than frame width). High speeds in excess of 400 fpm. Self aligning drive bearings with seals. Bearings can
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Furnace Belt Company Limited
Description: Our heavy duty flat wire belting is suitable for those heavier conveying applications where standard duty wouldn't be adequate. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly requested. Other sizes are available upon request. These belts
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Furnace Belt Company Limited
Description: Our double balanced weave belt consists of a series of alternating double left-hand and right-hand spirals joined together by a straight or crimped cross-rod connector. In this weave the spirals are lapped to form a closed loop. The rods are welded to the left-hand spirals, creating a
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: ATS Automation
Description: the next machine in the production line. A major advantage is that they bring a low filling height, reducing operator stress and risk while expanding to a large capacity ensuring your assembly system is kept up and running at all times. With the right belt, all kinds of parts can be fed with
- Features and Options: Portable, Sanitary
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: EasyRobotics
Description: machine tending, but also can be used for the following: • Polishing • Welding • Bin picking • Assembly • Measurement EasyDesk Welding: The EasyDesk welding surface is optimally designed for automated welding of components. The robot welding workstation with plasma
- Industry / Application: Assembly, Welding
-
Supplier: CiMa-Pak Corporation
Description: element, maintenance-free, includes a spare heating element Automatic edge guide of film from operating side Infeed conveyor with belt or finger chain Centrally located driven unwind Suction belt/outfeed belt is controllable Film end of roll alarm Optical signal lights
- Machine Type: Bagging Machines
-
Supplier: Trinity Brand Industries
Description: components, wheel covers, conveyor belts, hose clamps, springs, truck and trailer bodies, railway and subway cars are some of the major applications for the versatile grade. Type 301 is resistant to a variety of corrosive media. However, the corrosion properties are not as good as 18-8
- Overall Thickness: 0.004 inch
- Features: Coil Stock, Ferrous / Iron Based - Any Type, Other
- Type: Stainless Steel (UNS S)
-
Supplier: Precision Surfacing Solutions
Description: working stations Steel elements in wet room are coated, further components in non-corrosive materials Special machine bed design that enables fast exchange of main transport conveyor-belt Quick Coupler System Siemens 10 " Multipanel Modern, ergonomic construction Easy to access, low
- Power: 7.37121211696551 HP
- Automation / Material Handling: Automatic / Indexing, PLC
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: CECOR
Description: only 2-3/8″ inches from the floor. Cart rolls smoothly and can be easily maneuvered by one person. The L44 Cart has a capacity of 6.9 cu. ft., but with an overall height of only 15-1/2 inches cart fits snugly next to machine tools, under discharge, conveyor belts and tables. Push
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: International Thermal Systems LLC.
Description: Raise the temperature of the product prior to the secondary operation with a Preheat Oven. A Preheat Oven is used in a variety of processes that require heating the product prior to a secondary process such as forming, coating, fitting or welding. The Preheat Oven is available in either a
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Application: Preheating
Find Suppliers by Category Top
Featured Products Top
-
belt Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. This includes conveyor belts of drying machines, equipment covers, gaskets, lining and liners in equipment and welding curtains. Aluminum Industry Due to the high resistance properties of fiberglass, ARMATEX® silicone-coated fabrics and ropes are frequently utilized in (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
-temperature sparks. These materials can ignite flammable surfaces or burn through insulation. Flame-resistant barriers provide protection by containing sparks and preventing accidental ignition. 5. Overheating from Mechanical Friction Rotating machinery and conveyor belts generate heat (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
tarpaulins and truck covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better moisture (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Achieving Functional Excellence with Silicone Coatings
Typical product applications include pipe wrap, conveyor belts , welding blankets, architectural applications and expansion joints.
-
Information and Business Intelligence
Liang, H., Wang, Z., Hu, R.: Development of Double-end CO2 Automatical Welding Machine on Conveyor Belt Ball Bearing.
-
Low-Cost Country Sourcing
amount of manual labor content and hence reduce capital requirements in terms of expensive automation equipment such as welding robots, conveyor belts etc.
-
Report Tunneling Cost Reduction Study prepared for Fermilab
Drive motor failure Gear reducer failure Clutch failure (ifused) Stmctural failure, including welds and bolts Conveyor belt failure .
-
Equipment | Spiral Belting Has Simplified Procurement Solution | Food Processing
Patented Welding Process Makes Conveyor Belt Stronger and Easy to Clean .
-
Equipment | New Conveyor Belt for Pans, Trays and Large Products is Now BISSC Third Party Verified | Food Processing
Patented Welding Process Makes Conveyor Belt Stronger and Easy to Clean .
-
PLAP: pini-based lightweight agent platform for industrial environments
This specifically means the generation of self-organized communities o f robots, welding machines, conveyor belts etc.
-
A Green Way to Clean — Laser Cleaning
…euro per hour for the low power series, is extremely low due to their low energy consumption. normally the compact laser systems are in- tegrated into production lines, i.e. the parts are cleaned continuously on the conveyor belt prior to welding .
-
Focus on: PTFE
Non-stick coatings: cookware and other domestic products; industrial equipment such as rolls, conveyor belts , and welding equipment; and compression and slide bearings .
-
Hyperspectral imaging for diagnosis and quality control in agri-food and industrial sectors
…spectrum components of the diffuse reflectance (raw material) or the atomic emission (welding) are measured simultaneously for every point xi in the observation line (LOS, Line Of Sight) and the movement of the conveyor belt or the welding torch automatically forms the…
Indicates content that may require registration and/or purchase.