Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SOCKET-WELDING REDUCER INSERTS
-
Supplier: Accuris
Description: Socket Welding Reducer Inserts
-
Supplier: Carr Lane Manufacturing Co.
Description: Weld-In Threaded Inserts are ideal for installing hoist rings in road plates and other difficult-to-handle loads. These weld-in inserts provide an easier alternative to tapping large-diameter holes. High-tensile alloy steel.
- Insert Length: 1 to 1.5 inch
- Inch: 1 1/2", 1 1/4", 1", 2", 3/4"
- Base Materials: Metal
- Material: Steel
-
-
Supplier: SSP Fittings Corp.
Description: Connects tube to tube socket, held together by welding
- English Size: 0.75 to 1 inch
- Features: English
- Material: Stainless Steel
-
Supplier: CGP Manufacturing, Inc.
Description: Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W Inserts
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Connection Type: Threaded
-
Supplier: Accuris
Description: INSERTS, WELDING, FILLER MATERIEL, COILED AND SOLID RINGS
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for chromium-molybdenum steel in the thickness range of 1/8 through 1/2 in. in the as-welded condition, or 1/8 through 1-1/2 in. in the postweld heat treated (PWHT) condition, using manual gas tungsten arc welding with a consumable
-
Supplier: Asahi/America, Inc.
Description: under control. It features a universal clamping system that can accommodate any size of pipe or coupling, eliminating the need for inserts. The features of the Spider™ 125 allow a single technician to properly align, heat, fuse and cool the pipe. Because the Spider is non back-drivable,
-
Supplier: Accuris
Description: HEXAGON FLANGED WELD NUTS PLASTIC INSERT PC 8 - THREAD CLASS 6H
-
Supplier: Asahi/America, Inc.
Description: The SmartFab 125 benchtop machine portable design allows it to be positioned on any flat surface for precise prefabrication, providing versatility in the shop as well as the field. Advanced features of the SmartFab 125 provide more efficiency with innovative inserts that reduce ovality in
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 in [3 mm] through 1-1/2 in [38 mm], using manual gas tungsten arc welding with consumable insert root, followed by shielded metal arc welding. It cites the base metals
-
Supplier: Asahi/America, Inc.
Description: Available for Purchase or Rental The next generation of welding technology, the SP 110-B controls all equipment movements and parameters during each phase of the welding process (heating, joining and cooling). This full automation eliminates operator influence during the fusion process
-
Supplier: Nelson Fastener Systems
Description: space while meeting ANSI / RIA robot safety requirements. NelCell is a modular design including two halves. Each half has fork pockets for quick assembly into a fully functional cell, ready for production. NelCell is a great alternative to manual welding to save labor costs*, eliminate
- Features: 460 / 480V 60 Hz, Three-phase
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for austenitic stainless steel in the thickness range of 1/8 in [3 mm] through 1-1/2 in [38 mm], using manual gas tungsten arc welding with consumable insert root, followed by shielded metal arc welding. It cites the
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for austenitic stainless steel in the thickness range of 1/8 in [3 mm] through 1-1/2 in [38 mm], using manual gas tungsten arc welding with consumable insert root. It cites the base metals and operating conditions necessary
-
Supplier: Robvon Backing Ring Company, Inc.
Description: For use in the welding of critical piping systems where internal obstructions cannot be tolerated or in welding of pipe, tube and other joining areas where uniformity and smooth root bead is required. A ROBVON CONSUMABLE INSERT becomes an integral part of the initial root-weld
- Features: Specialty / Other
- Accessory: Weld Backing
-
Supplier: Gullco International Limited
Description: not go round a radius. They are meant for flat plates. Again, these tiles are used for M.I.G./M.A.G. welding with all the wires. 12m - 40ft./ box Available in 1/4" to 2" (6.3mm to 50.8mm) tiles.
- Accessory: Weld Backing
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Insert Fitting Adapter:Insert x Slip
- English Size: 1.5 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Weld
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: • Widely applied in for finishing, semi-finishing and roughing. • High welding strength; Suitaole for machining with cutting depth less than 3.0mm, continuous cutting, and general cutting. • Center hole location. Location hole is designed according to customer's need. • Replace coated
- Application: Shearing / Cutting
- Shape: Square
-
Supplier: Dura Plastic Products, Inc.
Description: PVC Insert Fittings:Fitting Adapter:Slip x Insert
- English Size: 1.5 inch
- Fitting Type: Adapter
- Features: English
- Material: PVC/CPVC
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX WELD NUTS Dimensions per DIN 929 Three projection Piloted Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut, Weld Nut
- Size: M10, M12, M8
- Features: Other
-
Description: production of welding fabric and lattice girders using multiple spot welding machines or multiple projection welding machines. The requirements of ISO 17660-1:2006 are only applicable to static loaded structures.
-
Supplier: CSA Group
Description: production of welding fabric and lattice girders using multiple spot welding machines or multiple projection welding machines. The requirements of ISO 17660-1:2006 are only applicable to static loaded structures.
-
Supplier: Mi-Tech Metals
Description: excellent choices for die inserts and electrode facings, flash and butt welding dies, and hot upsetting. If resistance welding is a critical application in your business, contact a Mi-Tech Metals professional today to put the power of our tungsten composites to work for you.
- TIG / Resistance / Cutting Electrodes: Cutting / Gouging Electrode
- Features: Other
- Approvals / Conformance: RWMA
- Joining Process / Product Form: Solid Wire
-
Supplier: Essentra Components
Description: Butt Weld Plugs provide maximum protection from damage and contaminants for butt weld ends on valves, pumps, and heat exchangers. The special reverse angle of our butt weld plugs match the butt weld angle and will completely cover the pipe end during shipping and storage.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Thermometrics Corporation
Description: This flange is similar to slip-on flange, except they a bore and a counter bore. The counter boreis sightly larger than the Outer Diameter of the matching pipe, allowing the pipe to be inserted.
- Connection Type: Flange
-
Supplier: CGP Manufacturing, Inc.
Description: Studding Outlet - All Sizes - All Pressure Classifications Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications
- English Size: 0.0625 to 36 inch
- Metric Size: 1 to 500.00000000000006 mm
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Metric
-
Supplier: Essentra Components
Description: Socket weld fitting plugs are designed to provide maximum protection for close fit socket weld applications. These polyethylene plugs protect main socket weld fitting sizes from dirt, moisture, with a straight wall design on the plug O.D. to provide a secure, friction fit with the mating parts I.D.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Pipe Size: 0.25 to 1.125 inch
- Pressure Rating: 406.10556 psi
- Screen Opening: 0.005905511811023622 inches
- Process Temperature: -58 to 284 F
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask weld nuts Push-in style used when the back of the plug is not accessible Offers additional protection for lead-in and exit threads Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting,
- Features: Other
- Material: Rubber - Silicone
-
Supplier: KSB AG
Description: Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive
- Pressure Rating: 118.930914 to 580.1508 psi
- Process Temperature: 14 to 842 F
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
-
Supplier: Plansee SE
Description: inserts made of our tungsten-heavy metal alloy Densimet® and the molybdenum alloy TZM, that's not a problem. The benefits to you: Shorter cycle times Top surface quality for your products Long mold service life No cracks in the mold insert We supply tailor-made mold inserts,
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Certex UK
Description: Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification
- Load: 99,207.9 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification
- Load: 37,478.54 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: C & C Lift Truck, Inc.
Description: All welded 14 ga. construction. Solid doors are 14 ga. Clearview doors are 13 ga. mesh panel inserts on doors. Full louvered panel on the back wall. Yellow Plastic bin sizes: Big Bins are 16-1/2"W x 14-3/4"D x 7"H. Large Bins are 8-1/4"W x 11"D x 7"H. Lockable doors, with lever handle, and
- Width: 48 inch
- Depth: 24 inch
- Type: Bin Cabinet
Find Suppliers by Category Top
Featured Products Top
-
Cutting foam for organizing tools - often called "tool shadowing" - is fast becoming a very popular laser application. The laser easily cuts through a variety of foam thicknesses allowing you to precisely cut inserts that fit your specific tools. Learn More Watch the video (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Installs flush into half hard .008”/0.2mm stainless steel sheets Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding Allows for light weighting and optimizing designs Can (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
– smaller tap hole Plug Abnormal Pipe Conditions - Heavy Corrosion, Out-of-Round Pipe, Weld Bead, etc. Versatility – Most pressure, (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
catastrophic ruptures or explosions. Improper Installation or Construction Defects - Improper workmanship or the use of low-grade supplies during installation may create problems in a pipeline. Defective welds, joints or seals could break under pressure and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Clip Insertion Gear for Precision Vertical Up Operations Built to rapidly feed and insert clips, the VIM-600-L locking punch with clip staging has a range of (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
-quality materials, including nylon, polyester, neoprene and ballistic fabric, provide options for a variety of industry applications. Custom Protection RF welding, heat sealing and tailored padding provide waterproofing and impact resistance for delicate equipment. Reinforced Durability Precision-cut foam inserts, compartments and protective padding securely hold equipment in place. (read more)
Browse Carrying Cases and Equipment Cases Datasheets for Royal Case Company, Inc. -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Assemblies are used to insert and retract an analyzer sample probe or injection quill into a pressurized process through a process isolation valve. Conax SPAs are designed for unique applications, including: Process analysis Flare stack emissions Chemical (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Weld neck style fittings constructed from 316LSST standard Followers for all styles constructed from 303SST standard Ceramic insulators Many optional materials also available, including 316LSST, Monel 405, Hastelloy C276, Inconel and more (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
The Robvon Consumable Insert Ring is to be used with tungsten inert gas (TIG). DC and Straight polarity is used for "TIG" welding. The weld joint and immediate adjoining area of parts to be welded should be prepared by machining or grinding. To assure consistent weld quality, cleanliness must
-
Threaded Inserts with Heat Staking and Ultrasonic Welding
Applications for threaded inserts in injection-molded parts abound. They are common features that show up in a range of industries and in a variety of parts-housings, casings, electronic enclosures, appliance knobs and dials, etc. The two methods we use at Protolabs for threaded inserts, if insert
-
Nuclear Weld Inspections
Combustion Engineering. designed a system to remotely. repair coolant tubes in heat. exchangers. The process called. for inserting new liner tubes into. old corroded tubes and to weld. the top and bottom of each liner. tube. The difficult part was to. inspect the weld when the. heat exchanger
-
Backing Ring Welding Procedure (.doc)
Robvon Backing Rings are inserted into the beveled pipe end with the spacer nubs flush against the pipe land and the ring gap positioned in the area of first bead deposition. The beveled end of the adjoining pipe is slipped onto the Robvon backing ring until the edge of the pipe land is firmly
-
Milling Nickel-based Alloys - Milling Heat Resistant Alloys
only by grinding. Some areas where the greatest savings have been shown are in the heat treated alloy steels, die steel, weld overlays, hard facings and hard irons. As in Nickel-based alloys, speeds can be increased up to 8x those used for uncoated tungsten carbide tools and 4x those of coated
More Information Top
-
Welding grooving niche manufacturing process 1
The injector burners used today consist of a handle with connections and valves as well as the welding insert .
-
Reconstitution: Where Do We Stand?
Several impact-test qualification studies have been carried out on reconstituted specimens made of unirradiated and irradiated plate and weld inserts with lengths of approximately 20mm [9, 13, 15, 20, 31]; in general no deviations from the standard impact quantities - dial energy …
-
ORNL automated orbital pipe welding systems.
30 Guidelines for Tacking Consumable Weld Inserts .
-
Practice knowledge welding technique
The welding insert is to place by both designs on the thickness of the sheet metal to weld.
-
Practice knowledge welding technique
The welding insert is to place by both designs on the thickness of the sheet metal to weld.
-
Laser welding of stainless steel with a titanium alloy with the use of a multilayer insert obtained in an explosion
Explosively welded insert : from top to bot- tom, stainless steel, copper, tantalum, and titanium (the 0.1-mm layer of tantalum is not clearly visible).
-
Hot Cracking Phenomena in Welds II
Casting mold (a) photograph and (b) schematic, used to obtain ingots for weld insert production .
-
The Optimization of Insert Size for Reconstituting Previously Tested Charpy Specimens
In this study, variations in the weld insert size have been used to try to minimize the amount of material needed to obtain valid test values.
Indicates content that may require registration and/or purchase.