-
Supplier: Accuris
Description: GRINDING AND SANDING MACHINE, PLATEN, ABRASIVE BELT, WET AND DRY
-
Supplier: Accuris
Description: Grinding and Sanding Machine, Platen, Abrasive Belt, Wet and Dry
-
Supplier: PressureParts.Com
Description: Industrial Sandblaster Working Flow: 4 GPM at 3000 PSI up to 8 GPM at 5000 PSI Carbide Sand Nozzle 25' Suction Hose Use 1/4" meg 0 deg. Spraytip (nozzle) The kit comes with a 1/4" QC plug, so you can attach the sandblast mixing head to the end of your wand Spraytip (nozzle) not included, purchase
-
-
Supplier: Kalamazoo Industries, Inc.
Description: S6MW 6″ Wet Belt Sander 6″ x 48″ Wet belt sander, 3 hp, 1 ph/220 or 3 ph/220/440 motor, Also available in 50 hz, 575 volt too! Magnetic switch with 24 volt at pushbutton. 3450 rpm motor w/ 2800 SFPM at belt. Steel reverseable platen 6 1/2″ x 14″ Multi-postion vertical thru horizontal,
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: DRY sander MODEL: S8HW, horizontal WET sander Model: S8HD, 8″ x 60″ Horizontal Dry, 220/440 3 phase 60 hz. Model: S8HW, 8″ x 60″ Horizontal WET. 220/440 3 ph, 24 volt@ pushbutton with 10 gal. tank & pump.
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: S4SWB 4″Wet Metallurgical Belt Sander 4″ x 36″ wet benchtop belt sander 4″ wide x 6″ long platen/work area 1/2 hp, 110 vac, TEFC motor self contained coolant tank & pump Quick belt change, Pre-set belt tension Dimensions: L20″ x W 20″ x H 12″ Model: S4SWB (top pic) Also available with
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: S460W 4″ Wet belt sander 4″ x60″ belt, 3 hp 1 phase or 3 phase motor, Magnetic 24 volt switch. Heavy stand, pre set belt tension, one lever belt change Spindle RPM – 2800 Flood coolant – 10 gal tank, 1/3 hp pump, splash guards. Platen – 4″ x 17″, work table 4″ x 6″ Dimensions: L 36″ x W 24″ x
- Type: Sander
-
Description: machines that this standard is applicable to are – floor buffers; – floor polishers; – floor waxers. Examples of wet scrubbing machines that this standard is applicable to are – floor scrubbers; – rug shampooers; – upholstery shampooers. Appliances not intended for normal
-
Supplier: R. S. Hughes Company, Inc.
Description: * Basic Model For those not requiring through-the-tool water feed (who prefer to use a hose or spray bottle). Achieves the ultimate in swirl-free finishes. Wet sanding reduces airborne dust, improving air quality of workplace. Overskirt shroud is standard on all models, to control
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Basic Model For those not requiring through-the-tool water feed (who prefer to use a hose or spray bottle). Achieves the ultimate in swirl-free finishes. Wet sanding reduces airborne dust, improving air quality of workplace. Overskirt shroud is standard on all models, to control
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Basic Model For those not requiring through-the-tool water feed (who prefer to use a hose or spray bottle). Achieves the ultimate in swirl-free finishes. Wet sanding reduces airborne dust, improving air quality of workplace. Overskirt shroud is standard on all models, to control
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Basic Model For those not requiring through-the-tool water feed (who prefer to use a hose or spray bottle). Achieves the ultimate in swirl-free finishes. Wet sanding reduces airborne dust, improving air quality of workplace. Overskirt shroud is standard on all models, to control
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: CSA Group
Description: Preface This is the third edition of CAN/CSA-E60335-2-10, Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines, which is an adoption, with Canadian deviations, of the identically titled
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: precisely control the condition of the product as it moves from the drying zone to the cooling zone, allowing the system to take advantage of the evaporative cooling effect that occurs when warm, slightly-moist sand is exposed to cooling air. This system prevents the discharge of hot or wet
- Application: Industrial, Process
-
Supplier: PressureParts.Com
Description: Replacement Carbide Nozzle fits Wet Sand Blaster #391510
-
Supplier: Bluetools
Description: The Taylor T-7765 is a pneumatic jitterbug sander, which can be used for wet or dry sanding. This air controlled jitterbug sander is great for fiberglass, plastic, steel, aluminum, or wood. A rubber grip helps absorb shock to the operator. Positive lock clips hold sanding paper
- Type: Sander
-
Supplier: Kuriyama of America, Inc.
Description: Made in USA Thick Amphibian™ Abrasion Resistant Polyurethane Liner - Designed for wet or dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 8 inch
- Outside Diameter: 9.18 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in USA Thick Amphibian™ Abrasion Resistant Polyurethane Liner - Designed for wet or dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 5 inch
- Outside Diameter: 5.75 inch
- Working Pressure: 36 to 18 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in USA Thick Amphibian™ Abrasion Resistant Polyurethane Liner - Designed for wet or dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 6 inch
- Outside Diameter: 6.81 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in USA Thick Amphibian™ Abrasion Resistant Polyurethane Liner - Designed for wet or dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 8 inch
- Outside Diameter: 9.18 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Norton Abrasives
Description: applications include scouring and light deburring, scale and rust removal, blending machine tool marks, fine sanding and polishing, or sanding drywall. Cloth sheets are typically used hand sanding or jitterbug sanding.
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 100
- System: ANSI - CAMI / Coated
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use. Delta-Phase Shakeout Process Controls The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable
- Type: Shake Out Table
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use. Delta-Phase Shakeout Process Controls The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable
-
Supplier: Pace Industries
Description: Multiple Automated Powder Coat Systems * Wet Painting * Electrostatic Painting * Chromating * Impregnating * Polishing * Shot Blasting
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Deburring / Deflashing, Electropolishing, Sanding / Grinding
- Features: Chemical Finish / Conversion, North America, Northeast US Only, Phosphate Coating, United States Only
-
Description: moving parts and precise positioning in all situations. Unload sticky or wet materials with the rapid bucket dump capabilities. Ensure gradual, precise control with the load sensitive control system. With all the other performance, comfort and reliability features included in every Doosan
- Horsepower: 354 HP
- Operating Weight: 56,527 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheel Loader
-
Supplier: Titebond
Description: Application Temperature Above 45°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most European-made automatic doweling machines. See your machine's owner manual for details. Cleanup Damp cloth while glue is wet. Scrape off
- Viscosity: 140 cP
-
Supplier: Titebond
Description: Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most U.S.-made doweling machines. See your machine's manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue is
- Viscosity: 1,500 cP
- Chemical System: Vinyl
-
Supplier: Sauereisen, Inc.
Description: Engineers and architects concerned with a structural and machine placement that requires grouting are aware of the need for a nonmetallic, inorganic, premixed and dimensionally stable material. Sauereisen's high-early strength Grout No. F-100 meets this need. Sauereisen No. F-100 is composed
- MOR / Flexural Strength: 600 psi
- Compressive / Crushing Strength: 8,000 psi
- Applications: Chemical / Materials Processing
- Cement / Raw Material Form: Grout / Filler
-
Supplier: Schutte & Koerting
Description: machinable or castable materials and require little or no maintenance. Applications Handling granular solids and combining into solutions. Used to wet down gelgard, use for aerial firefighting in chemical processing plants. Carbon transfer and waste carbon system. Mix dry powder into
Find Suppliers by Category Top
Featured Products Top
-
Woodex bearings are precision-machined from durable rock maple and impregnated with a petroleum-based wax, creating a permanent internal lubrication system. Unlike synthetic alternatives, these wood bearings are a cost-effective, sustainable, and shaft-friendly solution that (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
-F9 bronze green, RAL 1039-F9 sand beige, RAL 8027-F9 leather brown and RAL 9021-F9 tar black. This offers excellent camouflage in the visible and near-infrared spectral range. These coatings are also available in a wet painted finish. They meet all military requirements, including the (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. SPECIFIC FEATURES FOR CEMENT INDUSTRY There are two ways to manufacture cement. The dry method is the most common and popular cement manufacturing method. Here, raw materials like chalk, limestone, silica sand, clay, and slate undergo several crushing stages until they are three inches or (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
faced with the decision as to where they want to spend the money, up front or over the life of the product. Sand cast parts have a textured finish, which can hide imperfections, but also requires secondary operations such as drilling/tapping/machining. Plastic and Die Cast pieces are very smooth and (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
common and popular cement manufacturing method. Here, raw materials like chalk, limestone, silica sand, clay, and slate undergo several crushing stages until they are three inches or less in diameter. Next, other ingredients like iron ore are mixed with the crushed rock, and the mixture is put in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
Technical development of buildings
The ground fault interrupters can and individual electric circuits for devices and spaces with special person risk (e.g., wet grinding machines or pea soups) as well as electric circuits for to become swimming pools apparatus and space groups, e.g. in …
-
Scientific.Net: Materials Science
Structure Optimization Design about the Wet Grinding Sanding Machine with Double Cooling System .
-
Structure and properties of a multiphase intermetallic titan aluminide alloy for innovative light construction applications
As samples, the thin platelets whereat the diamond 221 of the ATM GmbH, Germany, came a precision- wet separating grinding machine of the type by the removal from the full material for application served (about 120 µm).
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 1995 > [FDBK DOL osha.direc] CPL 0...
The adhesive must either be wet-scraped manually or removed using low speed floor machine and wetted sand or a removal solution.
-
Investigation of the mechanical properties of polymer surface layers using surface waves
The machining and wet sand ensured attenuation of the longitudinal and transverse body waves, which in the first experiments were re- flected f~omthe bottom ofthetestpiece and, retuming to the top face, interfered with the surface wave observations.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 2005 > [FDBK DOL osha.loi] 05/...
… a stiff-blade scraper using wet methods, OSHA entered into a settlement agreement with representatives of the floor-covering business that permits employers to alternatively remove residual mastic by using a low-speed floor machine and wetted sand or a removal solution.
-
Shaving machine tools
Low drill, 97 deep hole drilling tools, 96 table drill, 81 transfer road, 298, 300 transfer road, flexible, 302 separating abrasive methods 232, 229 separating grinding machine for dry separation, 230 separating grinding machine for wet separation .
-
Determination of drugs of abuse in bovine dentin using liquid chromatography–electrospray ionization tandem mass spectrometry
The pellets were subsequently polished with the grinding machine and wet sand paper to a grit of 4000 to remove root cement and to create uniform dentin pellets.
-
Comprehensive papers covering several materials
In the new type of Wet sand abrasion testing machine the specimens move along a helical path rather than in the simple circular path, which has been found to affect test results.
-
Corrosion and materials testing
In the new type of Wet sand abrasion testing machine the specimens move along a helical path rather than in the simple circular path, which has been found to affect test results.
Indicates content that may require registration and/or purchase.