Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas"
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Eldridge Products, Inc.
Description: readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 0.000007062 to 0.00077682 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000060566 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Litre Meter Limited
Description: RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Operating Pressure: 0.7251885 psi
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Gas Volumetric Flow Rate Range: 0.176553672316384 SCFM
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel construction
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Panametrics
Description: The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited
- Pipe Diameter: 4 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Control of Very Small Liquid or Gas Flows Wetted Parts - SS 1.4305, Borosilicate Glass, FKM Proximity Switch or Reed Contact Vertical Connection for In-Line Mounting Flow switch types KSR and SVN operate on the same principle as a float-type
- Gas Volumetric Flow Rate: 0.00166666666666667 to 0.216666666666667 SCFM
- Operating Pressure: 230 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Brooks Instrument
Description: Ultra-fast response times and the highest level of purity – the GF125 Series are second generation multi-variable, pressure transient insensitive (PTI), metal sealed mass flow controllers and meters. First to bring PTI mass flow control technology to market, GF125 minimizes
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Eldridge Products, Inc.
Description: The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section,
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 392 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
- Interface: Knobs / Switches / Meter
-
Supplier: Technic, Inc.
Description: System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and Ga/As wafers with aluminum or copper seed layer. The Semcon 4000 tool is designed
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Transcat, Inc.
Description: (PSI)145 Height (")5.5 Min Flow Rate (LPM)5 Max Flow Rate (LPM)500 Min Flow Rate (mL/min)5000 Max Flow Rate (mL/min)500000 Wetted Materials302 and 303 SS, Viton®, silicone RTV, glass-reinforced nylon, aluminum Min Operating Temperature (° F)14 Min Operating Temperature (°
- Gas Volumetric Flow Rate: 0.1765536723163842 to 17.65536723163842 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No
- Gas Volumetric Flow Rate: 0 to 3.53107344632768 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 to 500 psi
- Media Temperature: 122 F
-
Supplier: Orange Research, Inc.
Description: horizontal mounting; vertical is offered at no charge. Air & Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a conversion procedure is required. Because gas is compressible, please
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Orange Research, Inc.
Description: required. Because gas is compressible, please supply pressure and temperature conditions and type of gas when the order is placed so that the density of the gas can be taken into account and noted on the dial face. Features Large, easy-to-read dial Rugged design High line
- Gas Volumetric Flow Rate: 2 to 15 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: ABB Measurement & Analytics
Description: connection in accordance with DIN 2950. Design type FGM1190-97 – With vertical internal thread connection or threaded connector in accordance with DIN 11851, DIN 405 part1 for the food and beverage industry. Design type FGM1190-98 – With flange connection in accordance with DIN and
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: 356 F
- Operating Pressure: 261.06786 psi
- Media Temperature: 302 F
-
Supplier: Sierra Instruments, Inc.
Description: Overview The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel.
- Velocity Flow Rate: 0.01 to 500 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 3,000 psi
- Media Temperature: -100 to 850 F
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONOCHECK air-bubble detectors of type ABD06 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD06 has been specifically developed
- Pipe Diameter: 0.06299216 to 0.787402 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Media Temperature: 40 to 140 F
-
Supplier: Burkert Fluid Control Systems
Description: results can be achieved with homogeneous liquids, free of air and solid particles. For liquids with high viscosity, an integrated viscosity compensation can be activated. Gas and steam cannot be measured; however, their flow does not have any negative effect on the device or its
- Media Temperature Range: -4 to 284 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 14 to 158 F
- End Fittings: Clamp
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded nylon
- Features: Other
-
Supplier: Clean Air Products
Description: valve Type 316 stainless steel purge fittings Type 316 stainless steel (wetted components) O2 cleaned flow meter Ambient temperature CDA (Clean Dry Air) gas purifier (0.003 micron filter) All Hardware and purge components are externally cleaned using a dual cycle
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 30.5 inch
- Height: 90.5 inch
-
Supplier: Anton Paar
Description: distance of up to 250 meters from the sensor. Stable results, even under adverse conditions Drops in pressure or flow rate do not affect the results Ensures consistent product quality and reduces reject product Uses a new measuring principle, only available from Anton Paar Viscosity
- Dynamic Viscosity Range: 1 to 50 cps
- Industry / Application: Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
Find Suppliers by Category Top
Featured Products Top
-
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
have been employed for years, gas flows with some wetness have remained a difficult metering application to solve. To make wells producing wet gas commercially viable, operators must frequently test the liquid load in the gas stream with separators or a trace method or install very large and expensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Power Generation
is the ever-increasing use of gas turbine driven generating systems to produce electric power. Hoffer Flow Controls has a long and successful history in a variety of measurement applications associated with these gas turbine systems. Our meters are used by every major manufacturer of gas turbines for applications
More Information Top
-
Desulfurization activity of metal oxides blended into walnut shell based activated carbons
… release valve; 3. rotor flow meter; 4. air pump; 5. blender; 6. buffer bottle; 7. saturator; 8. water bath; 9. recycle pump; 10. three-way valve; 11. reactor; 12. sampling bottle; 13. tail gas absorption bottle; 14. wet type gas flow meter .
-
Performance of Iranian Naturally Fractured Cores Under Miscible Displacement Experiments
The liquid hydrocarbon was collected by a collecting pump and its volume measured, while the effluent gas was continuously measured using a wet type gas flow meter .
-
Reduction of Methane Released from Palm Oil Mill Lagoon in Malaysia and Its Countermeasures
The gas flow rate was measured with a wet type gas flow meter (OSK14608, Shinagawa Seiki Co.).
-
Anaerobic treatment of wastewater containing methanol in upflow anaerobic sludge bed (UASB) reactor
Biogas production was recorded by wet type gas flow meter CML-1 (Changchun Automobile Filter Co., Ltd., Changchun, China).
-
The operation of a turbulence chamber diesel engine with LPG fumigation for exhaust emissions control
… Lubricating oil pump and exchanger - Cooling water pump and exchanger - LPG tank of 10kg commercial propane (90% propane + 5 % butane + 5 % propylene b.w.) - LPG pressure regulator - LPG flow regulating valve (needle) - LPG volume flow meter ( wet type gas meter) - .
-
Two-phase integrated sludge thickening and digestion (TISTD) reactor microbial diversity and community structure succession rules
The gas is separated by a gas–liquid sep- arator, from whose top portion the gas is exhausted after passing through gas-washing bottles and a wet - type gas flow meter .
-
Coupling digestion in a pilot-scale UASB reactor and electrochemical oxidation over BDD anode to treat diluted cheese whey
The biogas volume was measured with a drum- type Ritter wet gas flow meter (Ritter Apparetebau GmbH & Co).
-
Hydrogen bio-production through anaerobic microorganism fermentation using kitchen wastes as substrate
Test equipment: Acidity meter with pH s-25 type, produced by Shanghai Sheng Magnetic Instru- ments Ltd.; FML type wet gas Flow - meter produced by Changchun Automotive Filter Co., Ltd.; Gas Chromatograph.
-
Leachate from market refuse and biomethanation study
The rate of gas was measured by wet - type gas flow meter and the gas was analyzed through an ORSAT gas analyzer.
-
Performance of anaerobic reactors at low organic load subjected to sudden change in feed substrate types
A wet - type gas flow meter (model INSREF-IRI 08B, M/S Instrumentation and Refrigeration of India, Madras, India) was directly .
Indicates content that may require registration and/or purchase.