Products/Services for Whitey Hydraulic
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...Cylinder ConfigurationCylinder ActionBody Material -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hydraulic Brakes - (145 companies)How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
-
Hydraulic Clutches - (83 companies)Hydraulic clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Acting as an on/off switch for the transfer of rotational energy between a motor or engine and its driven...
-
Hydraulic Filters - (438 companies)Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils. Hydraulic filters remove contaminants from oils, emulsions, and other hydraulic fluids. They are integral parts of a hydraulic...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations...
Product News
-
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
MAIN Manufacturing Products, Inc.
ISO and SAE Hydraulic Flanges ISO & SAE HYDRAULIC FLANGES. MAIN Manufacturing Products offers flanges with an optional side port. Knowing the system pressures at various locations improves troubleshooting. Buying flanges with a gauge port is an easy and inexpensive method of ensuring that a gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact... (read more)Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products, Inc.
Hydraulic Reducing Flanges Our hydraulic reducing flanges eliminate that troublesome "Christmas tree look". MAIN Manufacturing Products stocks flanges with reduced port sizes. This eliminates the cost and leak paths that adapters create. Because most are offered at the same price, the connection cost is reduced by the fitting and assembly costs. Available in socket weld, St-Thd, NPTF, BSPP, BSPT and other female ports. Please visit our website at: www.mainmanufacturingproducts.com (read more) -
HydraCheck Inc.
Diagnostic Instrumentation for Hydraulic Systems Hydracheck's products help you test, troubleshoot, maintain, and service your hydraulic components & systems. We will keep your hydraulic system operating safely and effectively with thousands of parts in stock and same day shipping on in-stock items. Request a catalog or search our catalog today. (read more)Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
HydraCheck Inc.
How to troubleshoot hydraulic components Troubleshooting Hydraulic Components Using Leakage Path Analysis Methods is the most comprehensive step-by-step guide for testing hydraulic components available today, making all other troubleshooting manuals obsolete!. Includes useful test charts and diagrams, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional... (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
MAIN Manufacturing Products, Inc.
How to Specify Hydraulic Flanges MAIN Manufacturing Products Inc. has been designing and manufacturing hydraulic flanges and components for more than 55 years. Over this time. MAIN has helped customers solve many of the same issues we have encountered ourselves. This paper will help users specify hydraulic flanges for pipe and tube connections and gives tips to avoid some of these issues. (read more) -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more)
-
Production of Microporous Sugars for Adsorption of Volatile Flavors
Solutions were poured into a 300 mL stainless steel Whitey cylindrical bomb (Highland Heights, OH) and spray at- omized at 40–50ЊC through a low-capacity hydraulic nozzle (Spraying Systems Co.; Wheaton, IL; model LN1 with # 210 core and 0.5 mm …
-
http://www.int-res.com/articles/meps/183/m183p049.pdf
The top end is fitted with a closing valve (Whitey SS-83KF4, Whitey Co., Highland Heights, OH … … depth, a check valve (SS-CHS2-1 Compact Series, Nupro) and an aero- hydraulic pressure accun~ulator (gas …
-
An improved block osmometer used to determine the molecular weight distribution of commercial poly(vinyl chloride)
… in. OD, were silver soldered into each block to serve as filling and hydraulic head measuring lines. Microneedle shut-off valves (availabl'e from Whitey Manufacturing Company) were connected to the inlet lines at the …
-
An apparatus for continuous growth of microorganisms under oil reservoir conditions
a Whitey Co., 15635 Saranc Rd., Cleveland, OH. Christi Hydraulic Ltd., Deeside, England.
-
CNG Fuel Systems Approvals.
Whitey 43 series shut-off valves manufactured by the Whitey Co. of the United States. Fully annealed high quality seamless, or welded and drawn, stainless steel hydraulic tubing suitable for bending and …
-
Hydrologic characterization of four cores from the Geysers Coring Project
pressure transducers W whitey bail valves Confining pressure of 500 psi above the initial upstrean pressure was maintained by hydraulic oil around the …
-
Messages
Hydraulic - system -Olbehalter has standardmaBig a volume of 110 ml. The firm Swagelok- Whitey offers the ball valve N60T fur..
-
Versatile inlet system for on‐line compound‐specific δD and δ 13 C gas chromatography–oxidation/reduction–isotope ratio mass spectrometry analysis of gaseous m...
Two stainless-steel (SS) toggle valves with 1/8’’ Swagelok fittings ( Whitey Co., Highland Heights, OH, USA) control … … the two syringes enables them to work together in a tandem push-pull/ hydraulic manner, passing a …
-
Bird On A Wire: An Elevated State
We also wish to thank Michael Neal, Shaun Whitey , and Keri Spires for their support and leadership … … steel bridle method for pulling steel poles out of the ground with a hydraulic jack and also …
-
Hydraulic Testing of Salado Formation Evaporites at the Waste Isolation Pilot Plant Site: Final Report
ML TEFLON–LINED WHITEY SAMPLE CYLINDER The test tools were used to conduct hydraulic tests in boreholes drilled from the under- ground excavations.
Indicates content that may require registration and/or purchase.