-
Supplier: Richardson RFPD
Description: Multi-band Multi-standard Transceiver with Integrated Dual DACs and ADCs Evaluation Kit
- Category: Development Board
-
Supplier: Qorvo
Description: Qorvo's MDEK1001 ultra-wideband (UWB) development kit provides customers with the necessary hardware, software and development environment to quickly evaluate Qorvo's UWB technology for use in a scalable real time location system (RTLS). This kit includes 12 DWM1001-DEV development boards in
- Features: RoHS
- Device Type: Transceiver
-
Supplier: Qorvo
Description: Qorvo's DWM1000 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates antenna, all RF circuitry, power management and clock circuitry in one module. It can be used in two-way ranging or TDOA location
- Features: RoHS
- Device Type: Transceiver
-
-
Supplier: Qorvo
Description: Qorvo's QPF5100Q is a fully integrated Automotive Ultra-Wideband (UWB) System-on-Chip (SoC) transceiver. Designed for automotive applications, the QPF5100Q supports advanced UWB features and is optimized for high-precision positioning and secure wireless communication. The QPF5100Q is
- Device Type: Transceiver
-
Supplier: Qorvo
Description: Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: UNITX DUAL-CHANNEL WIDEBAND
- Features: Other
-
Description: UNITX DUAL-CHANNEL WIDEBAND RFI
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Ultra Wideband (UWB) Impulse Radio Transceiver Module 3.1GHz ~ 5.8GHz Integrated, Trace
- Data Rate: 20,480 kbps
- Sensitivity: -75 dBm
- Output Power: 10 dBm
- Operating Frequency: 3,100 to 5,800 MHz
-
Supplier: DigiKey
Description: Ultra Wideband (UWB) Impulse Radio Transceiver Module 6GHz ~ 9.3GHz Integrated, Trace
- Sensitivity: -75 dBm
- Output Power: 10 dBm
- Operating Frequency: 6,000 to 9,300 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: IC RF TxRx Only Ultra Wideband (UWB) Impulse Radio 6GHz ~ 9.3GHz 28-VFQFN Exposed Pad
- Operating Frequency: 6,000 to 9,300 MHz
- Data Rate: 20,480 kbps
- Bias / Operating Current: 8 mA
- TJ: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC 72-VQFN -40 to 85 Product overview: ADC31RF80IRMPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Richardson RFPD
Description: RF Agile Transceiver. The AD9364 is a high performance, highly integrated radio frequency (RF) Agile Transceiver™ designed for use in 3G and 4G base station applications. Its programmability and wideband capability make it ideal for a broad range of
- Package Type: CSP
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, RF Transceiver ICs. This listing supports
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT™ is built on this platform and is designed for reliable wireless digital data transfer. It includes a frequency agile protocol
- Data Rate: 26 to 250 kbps
- Sensitivity: -89 to -101 dBm
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: DigiKey
Description: SR1010 SR1000 Transceiver; Ultra Wideband (UWB) Evaluation Board
- Supported System: Wireless Systems
-
Supplier: Linx Technologies
Description: At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
-
Supplier: Nokia
Description: Digital Antenna System Radio Frequency Module – save power and space while meeting escalating traffic demands The Distributed Antenna System Radio Frequency Module (DAS RFM) is a wideband, low-power LTE DAS RF interface card. With this compact card, you can connect to the Nokia 9926
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Device Type: Transceiver
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY73049-350LF is being discontinued and is not recommended for new designs. The SKY73049-350LF is a fully integrated, wideband single mixer that includes Local Oscillator (LO) drivers, an RF input stage, and a high linearity mixer core. The SKY73049-350LF features a power
- RF Frequency Range: 200 to 5,000 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver
- Input Voltage Range (Vpp): 0.95 to 2.1 volts
- Features: Other
-
Supplier: Anokiwave
Description: electrical interfaces, and designed for cascade integration from IF to antenna and back. Features 24 to 30 GHz operation n258, n257, and n261 3GPP bands Flat wideband IF and RF response Integrated Tx/Rx half duplex switch Industry leading spectral purity Fully integrated sideband and
- Operating Frequency: 24,000 to 30,000 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Features: Other
-
Supplier: kTB Solutions
Description: The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L operates from 1–16 GHz, while the PDRO57L extends coverage to 1–44 GHz, making them ideal for systems requiring wideband
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
Find Suppliers by Category Top
Featured Products Top
-
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The Qorvo® QM33120WDK2 is a development kit for the low power, low cost QM33110W and QM33120W UWB transceivers. This kit can be used to evaluate the UWB technology in various infrastructure topologies, using TWR, TDoA or AoA. An RTLS system can be evaluated quickly in the following (read more)
Browse RF Modules Datasheets for Qorvo -
objects within a user-defined scene. Wireless InSite Release 4.0 supports rigorous simulation of dynamic and complex RF environments, including on-body propagation, lunar astronaut and surface communications, and wideband ray-tracing. This webinar will provide an overview of new and (read more)
Browse Communications Software Datasheets for Remcom (USA) -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
RF Characteristics Model Number: UIYBDI2122A4T8 Frequency Range: 4.0 ~ 8.0GHz (Full Band) Insertion Loss: < 0.5dB Isolation: > 18.0dB VSWR: <1.30 Forward Power: 100W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The ADRV9009-ZU11EG is highly customizable and offers wide bandwidth and tuning range for a broad range of applications. It contains 2x Wideband ADRV9009 Dual Transceivers and Quad-core ARM® Cortex™-A53 MPCore™. 4GB of DDR4 (with ECC) is dedicated to the Programming System and 2x (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
with advanced capabilities including time-based mobility, lunar propagation modeling, and wideband ray-tracing with S-parameter outputs. As the leading software tool for RF propagation simulation for more than 25 years, the new release (Release 4.0) expands upon Remcom’s longstanding commitment (read more)
Browse Communications Software Datasheets for Remcom (USA)