-
Supplier: Accuris
Description: WINCH DRUM: VEHICLE MOUNTING
-
Supplier: Accuris
Description: WINCHES, DRUM, POWER OPERATED, BATHYTHERMOGRAPH
-
Supplier: Accuris
Description: WINCH, DRUM, POWER-OPERATED, ELECTRIC
-
-
Supplier: Accuris
Description: Winch Drum: Vehicle Mounting
-
Supplier: David Round
Description: High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 50 ft/min
-
Supplier: David Round
Description: High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 35 ft/min
-
Supplier: Lewmar Limited
Description: EVOâ„¢ Speed Ring racing winches offer all the features of the EVOâ„¢ Range with the additional benefit of two drum diameters. The larger drum is used for fast asymmetric spinnaker gybes or hoists while the standard size drum allows fine tuning, removing the need for additional
-
Supplier: Tesmec USA, Inc.
Description: Hydraulic winches are available in different models developed depending on the type of application: - Hydraulic winches - Single-drum hydraulic winches
- Load Capacity: 3,372 lbs
- Line Diameter: 0.3149608 inch
- Type: Hydraulic
- Line Type: Wire Rope / Cable
-
Supplier: Demag Cranes & Components
Description: application. MPW open winch units features: Matching modular components Efficient arrangement of drive, brake and gearbox Second hoist brake offers a high level of safety Easily assembled and maintained Our MPW open winch units satisfy the most stringent requirements for
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line
- Load Capacity: 8,818.48 lbs
-
Supplier: MY-TE Products, Inc.
Description: Ideal for utility trucks, docks, construction sites and maintenance departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10′ switch cord. APPLICATIONS Ideal for utility trucks, docks, construction sites and
- Features: Capstan Winch
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Lantec
Description: Product Specifications Pulling Capacity: 85,000 lbs/38,556 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V brake
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Features: Base/Lug Mount, Capstan Winch, Single
-
Supplier: David Round
Description: Compact spur gear hand winch for lifting and pulling Available in both standard and engineered designs Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the
- Load Capacity: 600 lbs
- Line Diameter: 0.25 inch
- Line Length: 95 ft
- Features: Free Spooling, Holding Brake
-
Supplier: CSA Group
Description: Specifies requirements and characteristics of single-drum and double-drum trawl winches with electric, electro-hydraulic, hydraulic diesel or externally powered drive.
-
Supplier: Demag Cranes & Components
Description: TROLLEY DESIGNS READY FOR INSTALLATION MPW (Multi Purpose Winch) open winch trolleys are precisely designed to meet the customer's specific requirements. MPW open winch trolleys feature: Modular design Few connection interfaces (drum, gearbox, motor and brake form a unit)
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
Description: Specifies requirements and characteristics of single-drum and double-drum trawl winches with electric, electro-hydraulic, hydraulic diesel or externally powered drive.
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster Recovery winches are ideal for pulling and recovering heavy equipment and vehicles. Pullmaster offers four winch models specifically designed for heavy duty recovery operations. Pulling capacities from 11,021 to 15,492 lbs (49.0 to 68.6 kN) Hydraulic or manual free spool feature
- Load Capacity: 0 to 11,020 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,058 ft
- Maximum Loaded Line Speed: 73 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running
- Load Capacity: 16,000 lbs
- Type: Hydraulic
-
Supplier: MY-TE Products, Inc.
Description: 1,250-lb single-line or 2,500-lb double-line lift My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test certificate &
- Load Capacity: 2,000 lbs
- Line Diameter: 0.3125 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: SAE International
Description: "free-spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this standard is concerned, except to whatever
-
Supplier: SAE International
Description: "free-spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this document is concerned, except to whatever
-
Supplier: ASME
Description: construction and maritime applications. The requirements included in this volume apply to winches that are powered by internal combustion engines, electric motors, compressed air or hydraulics and that utilize drums and rope. This volume does not apply to overhead hoists, mine hoists,
-
Supplier: ASME Standards and Certification
Description: construction and maritime applications. The requirements included in this volume apply to winches that are powered by internal combustion engines, electric motors, compressed air or hydraulics and that utilize drums and rope. This volume does not apply to overhead hoists, mine hoists,
-
Supplier: CSA Group
Description: ISO 3730:2012 specifies requirements for the design, operation, performance and acceptance tests of automatic and non-automatic mooring winches, with hydraulic, electric or steam drive, which fulfil the functions of manoeuvring, holding and storing mooring ropes on a single drum.
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the winch lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The winch lift includes a bidirectional brake for safe lowering and raising the mixer.
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the Electric lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The winch lift includes a bidirectional brake for safe lowering and raising the mixer. A
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Demag Cranes & Components
Description: capacities up to 100 tons hook path up to 341 ft. numerous rope drum designs available: one, two, four, six and eight grooves limit positions reliably monitored by precision limit switches that are directly driven by the drum proven contactor control for reliable operation in arduous
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: MY-TE Products, Inc.
Description: FEATURES Worm & worm gear drive for positive load holding Improved dynamic braking and brake motor Single-phase motor Grooved drums for 1/4″ cable Low-voltage pendant control Many available options
- Load Capacity: 20,000 lbs
- Line Diameter: 0.25 inch
- Maximum Loaded Line Speed: 37 ft/min
- Type: Electric
-
Supplier: National Oilwell Varco
Description: and three friction surfaces, giving 366 square inches of friction surface. Easy to get on and off the rods Drums are mounted on a floating, non-rotating sleeve. Bearings are built with exact alignment, eliminating chatter There are no adjustments on Gill Catheads, but spacers are available
- Features: Holding Brake
-
Supplier: JINPAT Electronics
Description: Application 15T Cable Towing Winch, Scientific Research Ship
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: Eaton Hydraulics Group
Description: like construction equipment, marine winches, metalworking machinery and more. Features Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum Torque capacities up to 221,000 lb•in (24,950 N•m) Available in three standard sizes:
- Torque Rating: 18,416.6666666667 Ft-lbs
- Features: Drum, Slip Clutch / Disengagement Torque Limiter
- Engagement: Friction
- Application: Industrial / General Purpose
Find Suppliers by Category Top
More Information Top
-
Mechanical Ice Drilling Technology
A winch driven by a 4 kW DC motor provides a lowering/hoisting speed of up to 1 m/s, and 500 m of Kevlar 11-mm-diameter cable (7 mm × 0.6 mm) is spooled on the winch drum .
-
Emerging Materials and Mechanics Applications
Optimal Design of Small Winching Drum Installed in Skidding Tractor Based on Computer .
-
Federal Register > Monday, November 26, 2012 > [77 FR 70390] Lifesaving Equipment: Production Testing and Harmonization With International Standards
Beyond the new IMO Resolutions discussed above, the Coast Guard is also proposing amendments to § 160.115 to clarify the winch drum design requirements, and editorial amendments to correct non-substantive errors in 46 CFR part 160, subparts 160.133, 160…
-
Rigid Finite Element Method in Analysis of Dynamics of Offshore Structures
– rotation angle of the hoist winch drum , .
-
Dynamic simulation of wire rope with contact
We present a dynamic simulation of a wire rope involving both contacts with a winch drum and hydraulic systems using the finite element method.
-
Field Recovery of High Holding Capacity Anchors in 5,000 Feet of Water
Due to the limited wire capacity of the winch drums , both drums on each AHV were required to pay out enough chase wire to stretch each mooring leg and land the anchor on the sea floor.
Indicates content that may require registration and/or purchase.