Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Wind Turbine Installation Units
-
Standards and Technical Documents - Floating offshore wind turbine installations -- DNVGL-RU-OU-0512Supplier: Accuris
Description: Floating offshore wind turbine installations
-
Supplier: Accuris
Description: STANDARD FOR CLASSIFICATION OF WIND TURBINE INSTALLATION UNITS
-
-
Supplier: Accuris
Description: Self-elevating units, including wind turbine installation units and liftboats
-
Supplier: Nordex AG
Description: rotor blade with carbon-fibre girders for the N117/3600. Taller hub height The turbine comes with taller hub heights, enabling additional gains in annual energy production and opening up complex forested sites for wind turbine installations. Thus, Nordex offers towers
- AC Prime Power Rating (Watts): 3,599,999.999999999 watts
- Output Options: AC Single Phase Power
- Orientation: Horizontal Axis
- Features: Wind Turbines
-
Supplier: Siemens Energy Sector
Description: The Siemens D3 Platform Siemens direct drive wind turbines of the D3 platform offer innovation through the consistent implementation of a common, highly efficient generator concept. With less than half the moving parts of a conventional geared wind turbine, the direct
- AC Prime Power Rating (Watts): 3,000,000 watts
- Features: Wind Turbines
-
Supplier: Siemens Energy Sector
Description: The Siemens G4 Platform The Siemens 3.6-MW and 4.0-MW wind turbines of the G4 platform represent the culmination of an evolutionary process of geared innovation and refinement to our wind turbines that dates back to 1980. With the release of a 4.0-MW wind
- AC Prime Power Rating (Watts): 4,000,000 watts
- Features: Wind Turbines
-
Supplier: CSA Group
Description: IEC 61400-2:2013 deals with safety philosophy, quality assurance, and engineering integrity and specifies requirements for the safety of small wind turbines (SWTs) including design, installation, maintenance and operation under specified external conditions. It provides the
-
Description: IEC 61400-2:2013 deals with safety philosophy, quality assurance, and engineering integrity and specifies requirements for the safety of small wind turbines (SWTs) including design, installation, maintenance and operation under specified external conditions. It provides the
-
Description: Deals with safety aspects, quality assurance, and engineering integrity and specifies requirements for the safety of small wind turbines including design, installation, maintenance and operation under specified external conditions. Provides the appropriate level of protection
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover small wind turbine systems (WT) and electrical subassemblies. With respect to this standard, small WT are considered to be wind turbines where a user or service person cannot or is not intended to enter the turbine to operate it or
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover large wind turbine systems (WT) that are equipped with electrical subassemblies and permit the entry of personnel. With respect to this standard, WT permitting entry of personnel are considered to be wind turbines where a user or service
-
Description: IEC 61400-5:2020 specifies requirements to ensure the engineering integrity of wind turbine blades as well as an appropriate level of operational safety throughout the design lifetime. It includes requirements for: aerodynamic and structural design, material selection, evaluation and
-
Description: IEC 61400-24:2010(E) applies to lightning protection of wind turbine generators and wind power systems. Defines the lightning environment for wind turbines and application of the environment for risk assessment for the wind turbine. Defines
-
Supplier: CSA Group
Description: IEC 61400-24:2010(E) applies to lightning protection of wind turbine generators and wind power systems. Defines the lightning environment for wind turbines and application of the environment for risk assessment for the wind turbine. Defines
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: All of the above can be customized except (Insulation resistance. Insulation strength. Dynamic resistance variation), if there is no suitable standard products, can be customized according to your requirements Innovative slip rings for wind turbines Demanding environmental conditions
- Number of Circuits: 25
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Conductix-Wampfler
Description: the ground Can be installed in controlled factory conditions versus in the field Lower installation costs versus cable Eliminates the hazard of accidentally dropping cables during installation Tower Buss has been successfully installed and tested in numerous wind tower systems!
- System: Conductor Rail, Transit Rail
- Features: Copper Conductors, High Temperature, Slip Rings
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-C61400-2, Wind turbines - Part 2: Design requirements for small wind turbines, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/International
-
Supplier: CSA Group
Description: content revision to match the current state of requirements within Canada. Scope This Guide provides general information on codes and standards pertaining to the approval, design, installation, operation, and maintenance of wind turbines for use in Canada. Some of the
-
Supplier: Schleifring GmbH
Description: The rotor blades of a wind turbine must be able to be adjusted quickly and precisely at any time in order to use the wind most effectively. The slip rings are exposed to a wide range of requirements : In addition to onshore or offshore use and their extreme weather conditions
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Description: ISO 8068:2006 specifies the minimum requirements for turbine lubricants, as delivered. It specifies the requirements for a wide variety of turbines for power generation, including steam turbines, gas turbines, combined-cycle turbines with a common lubrication
-
Supplier: GE ENERGY Air Filtration
Description: The desert is an extremely challenging environment for gas turbines. To ensure that high levels of particulate from fine sands and desert winds do not damage the turbine, an effective filtration system is essential. The Altair product range offers a variety of solutions to
- Type: Bag
-
Supplier: AENOR
Description: Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 44: Lifting appliances in wind turbines
-
Supplier: Vaisala
Description: easy installation, which can be mounted in multiple ways on any existing mast. • PWD20W - ideal for wind turbine applications • The challenging conditions on top of a wind turbine require a robust and reliable device like the Visibility Sensor PWD20W, which
-
Supplier: Richardson RFPD
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines,
- Capacitance Range: 7,500,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Features: Other
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for windturbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily targeted at pitch control systems for 1.5 to 3MW wind turbines, the 160V module
- Capacitance Range: 5,800,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Rated Current: 7 to 13 amps
- ESR: 240 milliohms
-
Supplier: Winchester Interconnect
Description: TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex
- North American (AWG): 16 AWG
- Rated Voltage: 0.6 kilovolts
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: No Shielding
-
Supplier: Winchester Interconnect
Description: TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 2 AWG
- Cable Shielding: Braid
- Features: Bulk Cable, Other
-
Supplier: ABB Inc.
Description: treatment installations or wind turbine installations. With the RJ11 and RJ45 sockets they allow a flexible and easy installation Cartridges can be removed and replaced at the end of their lives while the sockets remain reusable. Main features Discharge capacity :
-
Supplier: Mueller Group, Inc. (The)
Description: wind energy applications found in the construction of wind turbines. If used in a fixed or protected installation Uo/U is 600/1000 volts. The special polycholorprene jacket is weather and ozone resistant making this cable suitable for outdoor use and carries and improved
- Rated Voltage: 0.45 to 0.75 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: GE ENERGY Air Filtration
Description: environments with high dust-loadings such as areas close to desert land masses or locations affected by Harmattan and Shamal winds. Features & Benefits Outstanding salt removal efficiency - wet or dry - in all humidity helps ensure greater turbine protection and longer intervals
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: SAB North America
Description: between control panels and machines. TR 600 red is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be
- Number of Conductors: 7 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 18 AWG
-
Supplier: SAB North America
Description: between control panels and machines. TR 600 yellow is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 16 AWG
Find Suppliers by Category Top
Featured Products Top
-
4 Applications for Actuators in Wind Turbines Nowadays wind turbines play a larger role in the power generation combination for the USA. Every day, more and more turbines are being installed across (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Optimal thermal management whichever way the wind blows Here at STEGO, we work with our customers – in this case, wind turbine (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
, Waukesha Bearings will explain the advantages gained from using fluid film bearings on a wind turbine main shaft and the physics behind what makes them effective. Also, meet the new, game-changing NordAlign™ fluid film bearing that enables easy installation, maintenance and uptower exchangeability (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Optimize Wind Turbine Performance with Revolutionary Bearing Technology The new NordAlign™ main shaft bearing from Waukesha Bearings is transforming the future of wind turbine performance through improved reliability, significantly reduced maintenance costs and simplified installation. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Evaluating the ideal conditions for siting onshore or offshore wind farms and their wind turbines. The new UNE-EN IEC 61400-15-1:2025 lays out a framework for assessing site and wind turbine suitability (read more)
Browse Datasheets for AENOR -
Compact Design & Easy Installation With an outer diameter of only 60mm, the product features a compact structure, easy installation and no complex debugging. It can be directly integrated into wind turbine towers, construction machinery slewing platforms, port (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Renewable Energy: Used in solar tracking systems and wind turbine pitch control, ensuring efficiency and uptime (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Systems: Secure connections in wind turbine pitch control mechanisms Electric Vehicle Drivetrains: Reliable mounting for motors and transmission components (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Customizable vibration performance, adapting to different equipment vibration environments, ensuring stable operation in high-vibration scenarios (e.g., wind turbines (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Predictive maintenance on wind turbines
With more and more wind farms installations, the challenge for. operators is the maintenance of the machine. Corrective or scheduled. maintenance are widely implemented in this industry. This method. works but is not optimized. The project described in this paper is to install a system
-
Lufft technology on special wind turbine of University in Regensburg
My bachelor project consisted of the development of an independent, mobile small wind turbine that can be used flexibly in different locations. In the final version of the new technology a WS200-UMB compact weather sensor for wind measurements (direction and speed) from Lufft is mounted at a height
-
White Paper Describes Programmable Supplies and Loads for Wind-Turbine Test
According to U.S. Department of Energy, wind power is rapidly proliferating with wind installations outpacing solar installations in the United States. The DoE projects that U.S.-based onshore and offshore installations will more than triple and reach 404.25 GW across 48 states in 2050. Each wind
-
High Performance Transformers for Greater Gabbard Wind Farm
The Greater Gabbard offshore wind farm is located in the outer Thames estuary in the UK, approximately 14 miles from the coast. It boasts 140 wind turbines in two arrays making it the world's largest offshore wind farm at the time of commissioning. The installation of the turbines commenced in 2010
-
Factors To Consider Using Solar Panel Bonding Adhesives Sealant And Wind Turbine Adhesive
For installers and manufacturers of solar panels, there is a need to find the most effective bonding solution. It is important to find a solar panel bonding adhesive that enables optimal efficiency, reliability, and performance in the installation and manufacture of solar panels.
More Information Top
-
Aleutian Pribilof Islands Wind Energy Feasibility Study
The Proposed Action and the decision to provide federal funding for AWE’s wind turbine installation project are intended to support the National Energy Policy and to continue deployment of wind generated power in rural Alaska.
-
Wind Turbines
Wind Turbine Installation and Operation ....................................................
-
Wind Power in Power Systems Complete Document
These support schemes led to a fast increase in wind turbine installations in some European countries, particularly in Germany, as well as in India.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39947/183207171-MIT.pdf?sequence=2
43 The subsidy was gradually reduced during the following years and repealed in August 1989 after Danish wind turbines steadily increased their reliability and cost- effectiveness.44 Tax incentives to support investment for private wind turbine installations were also employed from the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/59240/666503208-MIT.pdf?sequence=2
Figure 6-3: Average cost per capacity for small wind turbine installations ni the US (AWEA 2008, 2009).
-
IEA Wind Energy Annual Report 2000
eligible costs (In 1999 two wind turbine installations were granted support of about 20% of investment costs, of which one was fulfilled.
-
Progress in Renewable and Sustainable Energy
As Chinese wind turbines installed in the grid poor regions such as northwest, northeast, grid stability and grid voltage imbalance is more prominent.
-
Wind Power in Power Systems 2nd Edition
These support schemes led to a fast increase in wind turbine installations in some European countries, particularly in Germany, and also in India.
-
Distributed Wind Market Applications
In contrast to utility-scale wind turbines that no longer have a strong U.S. manufacturing base, more than 90% of small wind turbines installed in the United States are still manufactured in the United States.
-
http://usitc.gov/publications/332/ITS-2.pdf
• Annual U.S. wind turbine installations increased from 1,672 to 8,545 megawatts (MW) from 2003 to 2008 due to the growing cost competitiveness of wind energy, advances in wind technology, and government policies.
Indicates content that may require registration and/or purchase.