-
Supplier: Ryan Electronics Corporation
Description: 0.138 23 M22759/1-12 12 37/28 0.086 0.157 32 M22759/1-10 10 37/16 0.108 0.181 47 M22759/1-8 8 133/29 0.162 0.248 82 M22759/1-6 6 133/27 0.210 0.293 122 M22759/1-4 4 133/25 0.260 0.355 180 M22759/1-2 2 665/30 0.330 0.420 275 M22759/1-1 1 817/30 0.370
- Standards / Approvals: MIL-SPEC
-
Supplier: Carlisle Interconnect Technologies
Description: M22759 (SAE AS22759) wires are high-performance, medium and high-temperature hookup wires with extruded PTFE or ETFE, or PTFE/polyimide tape insulators, and stranded conductors. These wires are designed for severe-environment aerospace applications, such as engine
- Rated Voltage: 600 to 1,000 volts
- North American (AWG): 8 to 24 AWG
- Features: Other, Stranded
- Wire Insulation: Teflon®
-
Supplier: Newark, An Avnet Company
Description: WIRE M22759/11-22-9 ROHS COMPLIANT: YES
-
-
Supplier: Harbour Industries, Inc.
Description: Manufacturing Mil Spec and Aerospace wire demands perfection. Since 1965, Harbour has played the leadership role enabling the company to supply a complete line of high temperature wire and cables that meet customers’ quality and performance requirements. Mil Spec M22759
- Rated Voltage: 1,000 volts
- Operating Temperature: 260 C
- North American (AWG): 28 to 0 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: Newark, An Avnet Company
Description: Hook Up WIRE M22759/33-26-9 SPC
-
Supplier: Newark, An Avnet Company
Description: WHITE HOOK UP WIRE TYPE M22759/16
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated high strength copper alloy Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation Improved resistance to scrape abrasion Further improved laser
- Operating Temperature: -55 to 260 C
- Features: Other
-
Supplier: Carlisle Interconnect Technologies
Description: Our Seamless Wrap PTFE wire insulation and cable jacket offers all the advantages of a tape wrap with the smooth appearance and installation characteristics of an extrusion. Weight and space savings over extruded insulation Exceptional resistance to scrape abrasion Exceptional laser
- Operating Temperature: -55 to 260 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC HOOK UP WIRE M22759 22 AWG 19X34 WHITE/BLACK
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 28AWG, Orange. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.033 inch
- Operating Temperature: 200 C
- North American (AWG): 28 AWG
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 16AWG, Brown. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.075 inch
- Operating Temperature: 200 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 18AWG, Green. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.068 inch
- Operating Temperature: 200 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: This SAE AS22759/11 PTFE Mil-Spec silver-plated copper wire is ideal for military aerospace as well as many commercial applications. Rated to 600V and 200C it has excellent thermal stability and abrasion resistance. 16AWG, Yellow. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.075 inch
- Operating Temperature: 200 C
- North American (AWG): 16 AWG
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766344-22759/34-01-9 Series: * Family Name: 22759 Categories: Cables, Wires Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown
-
Cable Assemblies - Single Conductor Cables (Hook - UpWire) - 22759/43-24-09 -- 766507-22759/43-24-09Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766507-22759/43-24-09 Series: * Family Name: 22759 Categories: Cables, Wires Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free:
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010743-22759/43-22-3 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
-
Supplier: Daburn Electronics & Cable
Description: Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90°C to +200°C Voltage Rating: 600 Volts This series is RoHS compliant.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.031 to 0.06 inch
- North American (AWG): 20 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.043 to 0.148 inch
- North American (AWG): 10 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.043 to 0.08 inch
- North American (AWG): 16 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: SAE International
Description: Amendment 1 of AS22759.
-
Supplier: Accuris
Description: Wire, Electrical, Fluoropolymer-Insulated, Copper or Copper Alloy
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, FLUOROPOLYMER-INSULATED, COPPER OR COPPER ALLOY
-
Supplier: DigiKey
Description: Wire Marker, Clip-On White Acetal
- Operating Temperature: -30 to 90 C
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: BULK WIRE - BULK CABLE
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,P=5.08mm Wire To Board / Wire To Wire Connector ROHS
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: Dearborn Overhead Crane
Description: loads in the industry while providing near true vertical lift with single reeved hoists, and both exceptional hook approaches and heights of lift. Dearborn Overhead Crane provides many solutions to meet your wire rope hoist needs. Dearborn Overhead Crane represents most every major
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Klein Tools, Inc.
Description: SPRING LOADED WITH SERRATED NOSE, SELF OPENING TYPE 6-1/8 INCH 26 AWG MIN. WIRE SIZE 12 MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR STRANDED WIRE TYPE
- Tool Type: Stripper
-
Supplier: DigiKey
Description: Cutter
- Form Factor: Handheld
- Features: Other
- Tool Type: Wire Cutter / Scissor
-
Supplier: LEM Products, Inc.
Description: SNAP ON TYPE 18 AWG WIRE SIZE M LEGEND 300-PK QUANTITY 0.075 TO 0.104 INCH WIRE DIAMETER SNAP-ON[T], LEM. BRAND ETHER, SOLVENT, OIL, GREASE, GASOLINE RESISTANT MOUNTING WAND COLOR GREEN S3 MODEL
- Diameter: 0.075 to 0.104 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308667-SDR-M Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: M Cable Diameter: Cut to Desired
-
Supplier: LEM Products, Inc.
Description: SELF LAMINATING LETTER TYPE VINYL MATERIAL 1.5 INCH MARKER LENGTH M LEGEND WHITE BACKGROUND COLOR (36) M QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F SLWT MODEL
- Features: Other
-
Supplier: Weiler Abrasives
Description: Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 4.05 inch
- Length: 4 inch
-
Supplier: Weiler Abrasives
Description: Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.775 inch
- Width: 4.438 inch
- Length: 4.375 inch
-
Supplier: NSI Industries LLC
Description: MEDIUM TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H USED ON APPLIANCES, HIGH POWERED
- Contact Size (AWG): 22 to 10 AWG
- Voltage Rating: 600 volts
- Connector Type: Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Highlight Specifications Maximum workpiece: 2,500 × 1,300 × 1,300 mm Maximum diamond wire speed: 40 m/s Repeat positioning accuracy: 0.03 mm (Y and Z axes); minimum feed increment: 0.01 mm Total power: 4 kW; power supply: 220 V, 50 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
& Actuator Cables and Connectors provide durable, flexible connectivity for automation systems. Offered in M8 and M12 A-coded options, they include field-wired connectors (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Altech Corp. -
-speed diamond wire cutting with precise positioning (±0.01 mm) and processing accuracy (≤0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut parts stay in place (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Maximum diamond wire speed: 38 m (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
. Instead of a conventional circular cutting blade, the SGR-40 uses a closed-loop diamond wire that continuously travels in one direction without reversing. With wire speed up to 38 m/s, the system supports faster cutting while maintaining a smooth cutting surface. The thin diamond wire also (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
slow cutting speed, poor surface finish, high material waste, and limited cutting depth. Traditional ID saws and non-oscillating wire systems restrict productivity and make it difficult to balance precision with throughput (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Key Specifications Model:SG 15 Maximum Cutting Size:150 × 150 × 150 mm Maximum Wire Speed:7 m (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Max Wire Speed: 42 m/s Positioning Accuracy: ±0.02 mm (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Cutting Process Closed-Loop Diamond Wire Technology Key Specifications Machine Model: SGI 20 Contour Cutting Machine Maximum Product Size: 200 × 250 × 250 mm Maximum Linear Speed: 2500 m/min Processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
International Conference on Environmental Systems (ICES) > Materials Combustion Testing and Combustion Product Sensor Evaluations in FY12 (AIAA 2013-3432)
Materials studied included Nomex® , M22759 wire insulation, granulated circuit board, polyvinyl chloride (PVC), Polytetrafluoroethylene (PTFE), Kapton® , .
-
Materials Combustion Testing and Combustion Product Sensor Evaluations in FY12
Materials studied included Nomex, M22759 wire insulation, granulated circuit board, polyvinyl chloride (PVC), Polytetrafluoroethylene (PTFE), Kapton, and mixtures of PTFE and Kapton.
-
Predicted Ku-Band Attenuation by Twisted Nonshielded Cable and Twisted Shielded, Controlled Impedance Cable
It is assumed that this wire is adherent to wire specification M22759 /11, which is a fluoropolymer-insulated, extruded thin-film equip- ment (TFE), silver-coated copper wire.
-
Application of phase detection frequency domain reflectometry for locating faults in an F-18 flight control harness
single wire ( M22759 -43-26) are the most lossy cables.
Indicates content that may require registration and/or purchase.