-
Supplier: Cogan USA, Inc.
Description: We transform it to work harder and better for you. When it comes to engineering efficient and functional storage space, we provide one of the finest products on the market – The Original Wire Mesh Partition. Boasting a structural, heavy-duty frame with 2” x 2” x 10GA welded wire
- Height: 288 inch
- Partition Type: Mesh / Security Partitions
- Material: Steel, Wire
-
Supplier: TE Connectivity
Description: Body Features Gasket Shape : Flat Bandage Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M [.82 FT ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Nickel-Copper Alloy
- Applications: EMI / RFI Shielding
- Features: Other Metal
-
Supplier: Newark Wire Cloth Company
Description: SHORT RUNSBasketsNewark Wire Cloth is ready to make Your Basket. If any of the generic, more common baskets described here do not meet your special requirements, we're ready to design and manufacture one that does. The photographs shown below provide an indication of some of the special
- Container Type: Basket
- Features: Specialty / Other
- Material: Steel, Steel - Stainless, Steel - Wire
-
-
Supplier: Erlau
Description: Bench CHARISMA-Wire Mesh Flat steel section side-frames, wire mesh seat and back surfaces, ½ x 1 ¼” mesh pattern, ¼” wire gauge, round tube feet and armrests, fully galvanized and RILSAN polyamide coated (min. thickness 350 microns). With four areas of
-
Supplier: Erlau
Description: Bench INTERSIT, wire mesh, 1600 mm, 3-seater, without backrest, fixed Laser-cut frame, continuous wire-mesh seat surface, ½ x 1 ¼” mesh pattern with 2 special broad stripes of denser mesh to optically conceal the laser-cut parts and for additional seat
-
Supplier: Accuris
Description: WIRE FABRIC (SPLINT, WIRE MESH)
-
Supplier: Accuris
Description: WIRE MESH PARTITIONS
-
Supplier: Newark, An Avnet Company
Description: WIRE MESH
-
Supplier: Greenlee Textron, Inc.
Description: HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 52 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION GOLD COLOR CODE GALVANIZED STEEL MESH MATERIAL
- Tool Type: Pulling Grip
-
Supplier: Crossfire By Radians
Description: Provides protection while eliminating fog
- Type: Glasses
-
Supplier: Erlau
Description: Bench ALPHA-Gitter (Wire Mesh) Flat steel laser-cut side-frames, separate wire-mesh seat and back parts, ½ x 1 ¼” mesh pattern, wire gauge ¼”. Feet of 1 ½” round tube in ALPHA-form, fully galvanized and RILSAN polyamide coated, (min. thickness 350 microns).
-
Supplier: Advanced Technology Products
Description: Designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
Supplier: Klein Tools, Inc.
Description: JUNIOR DUTY TYPE 10 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER INSULATED BUILDING WIRE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE, CLOSED MESH TYPE KPJ MODEL
-
Supplier: Raymond Handling Consultants, L.C.
Description: JAKEN PALLET RACK
- Depth: 48 inch
- Width: 120 inch
- Category: Commercial
- Type: Pallet, Racking
-
Description: First-Stage Wire Mesh Panel Filter, 23.50-inch length x 19.50-inch width x 1.88-inches deep, for MC 500 and other brands of collectors.
- Length: 23.5 inch
- Width / Ring Size: 19.5 inch
- Operating Temperature: 149 F
- Features: Other
-
Supplier: Cogan USA, Inc.
Description: x 10GA welded wire mesh • Framed 2” x 1” x 10GA welded wire mesh • Framed 1” x 1” x 10GA welded wire mesh
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Hubbell Incorporated
Description: HEAVY DUTY TYPE 24 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER UNDERGROUND CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 9600 LB BREAKING STRENGTH FLEXIBLE EYE TYPE CLOSED MESH TYPE
-
Supplier: Crossfire By Radians
Description: Provides protection while eliminating fog
- Type: Glasses
-
Supplier: TelephoneStuff.com
Description: OnTrac Wire Mesh Cable Tray System Clamp Washer is specifically designed to securely fasten two layers of wire mesh when connecting trays at 90° bends or intersections. Clamp Washer Features: - May be used to attach tray to support - Available in Zinc Electroplate or
- Cable Tray Type: Wire Mesh
-
Supplier: Cogan USA, Inc.
Description: Any application, any size, any space - Cogan industrial lockers are your ultimate custom storage solution. Engineered to withstand the rigorous demands of daily use, our industrial storage lockers allow you to secure employee items, tools, inventory and specialized equipment that could be lost or
-
Supplier: Dontech Incorporated
Description: the needs of specific applications. Applications: • EMI/RFI Shielding (Electromagnetic Shielding/Radio Frequency) • Transparent Heaters • Touch Panel Components & Static Dissipating Filters • Optical Fine Wire and Micro EMI-Mesh Note: Mesh can be purchased in rolls, sheets, or
-
Supplier: Cogan USA, Inc.
Description: adaptable for everyday use, Cogan wire mesh lockers are the durable, practical and multi-purpose solution for converting any space into a secure storage area. From tenant and warehouse storage to employee lockers, dormitory lockers or military and equipment lockers, Cogan has the
-
Supplier: SAE International
Description: grade wire mesh is acceptable for use in an aerospace application.
-
Supplier: SAE International
Description: insure that a high performance filter grade wire mesh is acceptable for use in an aerospace application.
-
Supplier: Accuris
Description: SHIELDING TAPE, EMI, KNITTED WIRE MESH
-
Supplier: Eaton
Description: &mu,m and 25 &mu,m fineness Stainless Steel Mesh (G) Surface filtration Provides high resistance filter elements (irrespective of the hydraulic fluid used) Partially cleanable Available in 25 &mu,m, 40 &mu,m, and 80 &mu,m finenesses (other micron ratings on request) Eaton's filter elements
- Filtration Grade (Micron Rating): 25 to 80 µm
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Metal / Porous Metal
-
Supplier: Newark, An Avnet Company
Description: 1IN WIRE MESH GRIP ASSY
-
Supplier: Newark, An Avnet Company
Description: 4IN WIRE MESH GRIP ASSY
-
Supplier: Newark, An Avnet Company
Description: 2IN WIRE MESH GRIP ASSY
-
Supplier: Erlau
Description: Bench INTERSIT, wire mesh, 3-seater, fixed with base plate Laser-cut frame, continuous wire-mesh seat and backrest surface, ½ x 1 ¼” mesh pattern with 2 special broad stripes of denser mesh to optically conceal the laser-cut parts and for additional seat
-
Supplier: Optimal Handling Solutions
Description: An economical way to protect people and machinery Applications include loading docks, floor openings, walkways and mezzanines Highly visible safety yellow powder coat finish Available with or without toeboards as application requires
-
Supplier: C & C Lift Truck, Inc.
Description: store items directly on the floor because it does not require a shelf at the bottom. Priced as 2 shelf units complete with wire mesh or particle board decking. All units include our heavy duty 3" step beams. FastRak™ extra shelves sold separately. FOB Shipping Point.
- Capacity: 1,800 lbs
- Depth: 36 inch
- Width: 72 inch
- Type: Racking
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: G. Bopp USA Inc.
Description: In contrast to the braid fabrics, the wires in this type are woven at a distance. This results in open meshes through which the fluid flows in a straight line. This type of fabric is characterized by extremely low flow resistance and a particularly good backwashing and cleaning ability. The
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
Find Suppliers by Category Top
Featured Products Top
-
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Industrial Partitions Datasheets for Faztek, LLC -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
solution that ensures safety without the hassle. With options like wire mesh for breathability and clear poly for unobstructed views, these kits are the versatile and efficient guarding solution you need. They’re designed for easy modification and maintenance so that your workspace is secure and functional. (read more)
Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Machine Guards Datasheets for Faztek, LLC -
variable, scalable perimeter guard needs. Choose from a selection of materials to make your solution as strong or adaptable as you want. t-slotted aluminum electronic safety devices wire mesh (read more)
Browse Industrial Enclosures Datasheets for Faztek, LLC -
delivery keeps your business moving, especially during peak demand or material shortages. With these advantages in mind, let’s dive into the differences between two common materials in Faztek kits—wire mesh and polycarbonate (polycarb)—and discover which is (read more)
Browse Industrial Safety Gates Datasheets for Faztek, LLC -
Minimizes potential for clogging and chance of fiber stapling over wire Allows a larger mesh than equivalent "top-down" filter No backwash cycle or bag changing Top Down Spray Sweeps debris/fibers across (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
Dexmet® Corporation, a part of PPG’s engineered materials division
Are Expanded Materials Right for Me?
. Wire mesh and other woven products tend to be stronger than expanded materials but are limited on how thin they can be produced because of the over under aspect of the weaving process. Openings are inconsistent due to moving strands making it a poor choice for applications (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Shape-Shifting Design or Futuristic Wire Mesh Grip?
MIT Calls It "Transformable Woven Studies." We think it looks like a giant, futuristic wire mesh grip.
-
Gunned application over steel including a wire mesh anchoring system.
SCOPE. a. The corrosion resistant mortar lining shall be applied to protect the concrete in accordance with these. specifications. The application shall include preparation of the surface, placing a wire mesh anchoring. system, mixing and apply the mortar lining using specified materials
-
Annealing the end of steel wire on a woven wire mesh [MEC]
Induction heating provides faster production process, high efficiency, low energy costs compared to gas furnace, fast, controllable process and hands-free heating that involves no operator skill for manufacturing.
-
Annealing the end of steel wire on a woven wire mesh [IH]
Induction heating provides faster production process, high efficiency, low energy costs compared to gas furnace, fast, controllable process and hands-free heating that involves no operator skill for manufacturing.
-
Identifying the Specification of Woven Mesh Metal Conveyor Belts
Given its common use, wire mesh belts can look almost identical when running on a production line. When it comes time to replace or repair a wire mesh belt, it is important to know how to identify the specifications so you can match the belt to what you are currently using. This tip sheet will help
-
Identifying the Specification of Woven Mesh Metal Conveyor Belts
Given its common use, wire mesh belts can look almost identical when running on a production line. When it comes time to replace or repair a wire mesh belt, it is important to know how to identify the specifications so you can match the belt to what you are currently using. This tip sheet will help
-
Purchasing Checklist: Cord Grips
A guide to help ensure a successful purchase of electrical cord grips, connectors & wire mesh grips.
-
Securing Cable Runs - Part 2
Handy charts to easily decide the right wire mesh support grip for your application.
-
A World Without Wires?
, but also for additional sensors and applications to be installed on an as-needed basis. Wireless mesh networks, in which the devices send and receive radio signals among each other, will allow for increased redundancy and a greater likelihood that each piece of data will reach its ultimate destination
-
Custom Cable Connectors for Assembly Line Robot Application
A 'big 3' car maker uses welding robots on their production and assembly lines. But traditional connection methods using strain relief connectors with wire mesh grips were not working.
-
Securing Cable Runs - Part 1
When running cable and wiring in vertical spaces, or for connections that bend and flex, it is crucial that the right type of wire mesh support grip is used. Relying on electrical terminations isn't enough in these applications.
-
Beware of Noncompliance! Field Modification of Cable Tray
Since wire mesh basket cable tray was introduced to the United States and Canadian markets, designers and installers have found it a flexible and affordable alternative to J-hooks, ladder trays and conduits. In comparison to J-hooks, basket tray can support larger cable bundles with better
-
Nonlinearities
the analysis. However, the damping provided by wire mesh is a combina- tion of localized frictional losses by individual wires and hysteresis in the cushion itself. Damping in elastomeric materials has similar characteristics. In practical terms, this means that the damping is a function of displacement
-
Application of Pre-Krete to the interior surface of steel pipes.
SCOPE. a. The corrosion resistant mortar lining shall be applied to protect the concrete in. accordance with these specifications. The application shall include preparation of the. surface, placing a wire mesh anchorage system, mixing and apply the mortar lining. using specified materials
-
Platform-Independent Software Enables True Interoperability in Zigbee Networks
integrated circuits (RFICs) and protocols. Thus, the ZigBee Alliance was born. This industry consortium – now over 200 companies strong – was formed to evaluate the short-range, low-power IEEE 802.15.4 standard for potential use in mesh networks made up of interoperable devices from different vendors
-
Vibratory Screen Cleaning Methods Improve Screening Efficiencies and Save Money
Screen blinding occurs when the screen mesh openings are blocked or closed by the material which is being screened. Near size particles become trapped or build up on the wires effectively blocking the screen openings preventing further material from passing through the screen. This is a common