Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Surfacing Solutions
Description: The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical reduction
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: Precision Dual Face Flat Lapping/Polishing Machine The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
-
Supplier: Walter Surface Technologies
Description: Compatible with cotton wheels and polishing pastes Compatible with wire brush and Line-Mate™ drums Compatible with non-woven abrasives, plugs and cones Compatible with snagging wheels Dynamax™ variable speed control
- Rotary Speed: 1,600 to 4,800 rpm
- Power: 1.74228650037367 to 2.01033057735423 HP
- Current: 6.5 to 11.8 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
-
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 8,620
- AISI / AA / CDA Grade: 1,018 to 8,620
- Features: Alloy Steel, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Specialty / Other
- Processing, Temper & Finish: Annealed, Ground / Machined
-
Supplier: MPS Micro Precision Systems AG
Description: cutting-edge production facilities, we are able to produce varied, complex and very small parts. Our extensive machinery allows us to apply many different machining processes, including turning, milling, lapping, EDM, polishing, welding and many others.
- Services: Assembly Services
- Secondary Operations: Lapping / Polishing, Welding
- Machining Capabilities: Milling, Turning, Wire EDM
- Features: Other
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your
-
Supplier: 3X Ceramic Parts Company Limited
Description: It mainly includes: Y-TZP grinding ball, dispersion and grinding medium, nozzle, ball valve socket, zirconia mold, micro fan axis, optical fiber pin, optical fiber sleeve, wire drawing die and cutting tools, wear-resistant cutting tools, watch case and strap, light hitting stick of golf ball
- Density: 5.99999621323765 g/cc
- Shape / Form: Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our fabrication
- Services: Assembly Services, Design Assistance
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Tanfel
Description: Nickel / nickel alloys, Stainless steel 2 axis 5 axis machining Specialty machining: Rotary transfer machine, Jig / Fixture manufacturing, Casting machining, Tool & die manufacturing Capabilities: Drilling, Milling, Turning, Jig boring, Electrode & Wire EDM, Broaching, Honing, Laser
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM
-
Supplier: Tanfel
Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Description: Founded in 1963 as Cashmere Manufacturing, PA&E's precision CNC machining shop is now a world-class machining and fabrication facility. Acquired by PA&E in 1995, our precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over 40 years.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Precipart
Description: Swiss Turning Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: PremaTech Advanced Ceramics
Description: PremaTech machines advanced ceramics and ultra-hard materials that include Silicon Carbide, Silicon Nitride and Sapphire. Machining these materials takes precise skills, gained through years of experience and a thorough knowledge of the materials. We utilize a combination of highly
- Services: Assembly Services, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Thread Grinding, Wire EDM
- Materials: Carbide, Ceramics, Diamond / PCD, Glass, Glass Ceramics, Quartz, Ultra-hard Materials
- Secondary Operations: Lapping / Polishing
-
Supplier: Peridot Corporation
Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers. Add in 9 CNC laser
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: PremaTech Advanced Ceramics
Description: PremaTech machines and grinds advanced ceramics and ultra-hard materials for your product. The materials can be metallized and/or adhesively bonded when required for your need then machined or machined prior to this processing. The parts can be small basic geometries or large complex shapes.
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Centerless Grinding, Creep Feed Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
- Materials: Composites, Glass, Glass Ceramics, Ultra-hard Materials
- Specialty Machining: Gear Manufacturing, Thread Grinding
-
Description: Wanbang Technology provides a full range of precision machined products including CNC milling parts, CNC lathed parts, turned part, modest price, short lead time and good quality.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Deep Hole Drilling, Drilling, Gun Drilling, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: CTM Corporation
Description: CTM Corporation is a high precision engineering machine shop. We can handle all your machining needs, from the initial prototype to production. With conventional and computer-controlled machines, CTM's craftsmen utilize a full range of CNC EDM Wire, Sinker, Drill, lathes, mills,
- CNC Machining: 3-axis Machining, 4-axis Machining, Drilling, Honing, Jig Boring, Milling, Turning, Wire EDM
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, North America, Northeast US Only, Other, Surface Grinding, United States Only
- Secondary Operations: Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and
- Machining Capabilities: Abrasive Flow Machining, Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Top Seiko Co., Ltd.
Description: 5-Axis Control Vertical Machining Center and high speed Linear-Motor Machining Center. With experienced engineers and machine operators, we machine these ultra-hard materials to extremely tight tolerances. Material selection assistance is available. Let's make your part more
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Oren Elliott Products, Inc.
Description: facility since 1925, when we produced screw-machined subcomponents for electromechanical assemblies under the name American Steel Packaging. At the height of production during World War II, American Steel Packaging (later to become All Star Products) produced millions of screw machine parts
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Lapping / Polishing
-
Supplier: Trace-A-Matic
Description: generation, space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Description: We are located in Shenzhen City, the most vigorous and innovative city in China. The China's first special economic zone and geographic advantage of bordering Hong Kong makes it the biggest exporting city in mainland China, the fourth seaport in the world and the hub of China electronics
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Creep Feed Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface
-
Supplier: Trace-A-Matic
Description: CNC Machine Shop Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services include CNC
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Momentum Industries, LLC
Description: Momentum draws together key technologies from around the world into a solution that works for you. You get familiar U.S. based design and customer service while gaining access to the most competitive manufacturing locations around the world. Design Manufacturing Assembly Logistics/Distribution
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, High Volume Production
-
Supplier: Metal Cutting Corporation
Description: fiberoptic, electrical and general industries using abrasive cutting, grinding, lapping, polishing and related machining and metrology processes. Metal Cutting Corporation is the exclusive North American distributor for Nippon Tungsten Co., Ltd. tungsten products, including tungsten
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only
-
Description: as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3) Basic Information
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Metal Cutting Corporation
Description: mechanical polishing capabilities, we are ready to make your turned parts. Our multi-axis Chmer EDM equipment adds wire-cut electrical discharge machining capability to the manufacturing services we offer you.
- Length: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining: Micro Machining
Find Suppliers by Category Top
Featured Products Top
-
optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
cutting, CNC bending, stamping, stretching,welding, the thickness usually will be 0.5-3mm,and assembled with PEM fasteners. after the welding/assemble , we supply the surfac treatment: Vibration polishing, painting, powder coating, wire drawing, polishing, screen printing, laser engrave or other surface treatment as the customer required, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
for machining of delicate sections and weak materials. The process leaves minimal burrs Custom tooling is generally not needed WIRE EDM/ LASER MACHINING At (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
for machining of delicate sections and weak materials. The process leaves minimal burrs Custom tooling is generally not needed WIRE EDM/ LASER MACHINING At (read more)
Browse Laser Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Overview The SH60-60 is an advanced graphite cutting wire saw machine using a closed-loop diamond wire as its cutting tool. Designed as a graphite block wire cutting machine, it uses an endless diamond wire to cut very fast and supports automatic slicing. With a (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
machine power, but by process instability that leads to wire breakage, rework, and downstream polishing effort. Process Challenge In optical glass production, inner diameter (ID) saws are commonly (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
innovative techniques necessary to meet the needs of your most demanding custom tubing application. FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
& Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
EFO Wand for Welding Wire Machine
Superior electrode material assures the lifespan of EFO wand, consistent shape and size of free air ball. The tip of EFO wands are made of by Iridium, platinum & Iridium alloy or platinum. It can keep the consistent shape and size during the flame process. Over decades of special polishing
More Information Top
-
Estimation of the strength of adhesion between a thermoresponsive polymer coating and nitinol wire
To achieve additional test conditions for the study, specimens that had been etched, or both etched and pickled, were mechanically polished (M) using a mechanical wire pol- ishing machine .
-
Influence of Nitinol wire surface treatment on oxide thickness and composition and its subsequent effect on corrosion resistance and nickel ion release
To achieve additional test conditions for the study, specimens that had seen only etching or both etching and pickling were me- chanically polished (M) using a mechanical wire polishing machine fixed with abrasive pads.
-
ZCP2003MPMD063
To achieve additional test conditions for the study, specimens that had seen only etching or both etching and pickling were mechanically polished (M) using a mechanical wire polishing machine fixed with abrasive pads.
-
Analysis of the effects of surface treatments on nickel release from nitinol wires and their impact on candidate gene expression in endothelial cells
Mechanical polishing involved treatment with a mechanical wire - polishing machine fixed with abrasive pads.
-
Drive solutions
Switching times See 202 abrasive lines 297 grinding machine 441 towing chains 295 of towing circular conveyors 136 scissor mechanisms 310 rail vehicles 288 screen of the motor line 201 shielding contact Power-&-Free-conveyor throwing concrete compressor 435 sling storages …
-
Metal Supermarket Rack from Xiamen Hengde Electrical Equipment Co., Ltd., China
With standard workshop covering an area of 5000sqm, we hold more than 50 sets of all kinds of equipments, including NC plate shearing machines, NC turret punch press machine, NC bending machine, Special Spot Welder, Polishing Machine and wire -drawing Machine.
-
Metal Display Stand from Xiamen Hengde Electrical Equipment Co., Ltd., China
With standard workshop covering an area of 5000sqm, we hold more than 50 sets of all kinds of equipments, including NC plate shearing machines, NC turret punch press machine, NC bending machine, Special Spot Welder, Polishing Machine and wire -drawing Machine.
-
Selected abstracts of metalworking literature January–June 1983
The required bore geometry is then cre- ated and the drawing hole polished in several stages on ultrasonic and wire -type polishing machines .--AA.
-
Microstructure and mechanical properties of Mg/Al bimetallic composite fabricated by compound casting
ZL105 alloy was also cut into square with a size of 30|30|50 mm by wire cutting machine and polished by 300#, 600#, 800#, 1000# and 2000# water sandpaper, then stains of ZL105 alloy surface was cleaned by acetone.
-
Optimization of weld pitch on overlay welding using mathematical method
To measure the back-bead geometry, the middle parts of the horizontal axis of the experimental specimen were cut in 40 × 20 mm sizes by a wire cutting machine and polished .
Indicates content that may require registration and/or purchase.