-
Supplier: Anderson Power Products
Description: SPEC Pak® Wire Sealing Grommets (Required for IP68 Sealing) 20 - 16 - wire OD 0.073 - 0.090 ( 1.86 mm - 2.4mm) Yellow Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
-
Supplier: Anderson Power Products
Description: SPEC Pak® Wire Sealing Grommets (Required for IP68 Sealing) 16 - 14 - wire OD 0.100 - 0.130 ( 2.5 mm - 3.2mm) Tan Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
-
Supplier: Anderson Power Products
Description: SPEC Pak® Wire Sealing Grommets (Required for IP68 Sealing) 24 - 20 - wire OD 0.047 - 0.075 (1.2 mm - 1.9mm) Orange Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
-
-
Supplier: Anderson Power Products
Description: SPEC Pak® Wire Sealing Grommets (Required for IP68 Sealing) 16 - 14 - wire OD 0.100 - 0.130 ( 2.5 mm - 3.2mm) Tan Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
-
Supplier: Galco Industrial Electronics
Description: Grommet, Blank, Gray, QTB
- Application: Cable & Wire
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF
- Mounting Size: 0.9842525 to 3.3464585 inch
- Opening Diameter: 0.1181103 to 2.1653555 inch
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
-
Supplier: Mencom Corporation
Description: These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For cables that are in the upper part of the diameter
- Mounting Size: 0.64960665 inch
- Opening Diameter: 0.1181103 to 0.393701 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: O-Z/Gedney
Description: CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
- Application: Cable & Wire
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Sealing Glands - KDR-BES Split Gland Plates with Brush Grommets- for Rittal TS 8 Enclosures -- 58006Supplier: icotek Corp
Description: The new 2-piece enclosure gland plates KDR-BES-TS8 are supplied with preassembled brush grommets. The gland plates are installed with standard Rittal clips. Depending on the maximum cable diameter to be routed, the 2 halves of the brush gland plate are aligned further or closer to each other.
- Temperature Range: -4 to 194 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: Heilind Electronics, Inc.
Description: WIRE SEALING GROMMET FOR 28-21
-
Supplier: Minco
Description: Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to
- Mounting Size: 0.75 inch
- Pressure Rating: 50 psi
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: DigiKey
Description: CABLE GROMMET 3/4 IN KNOCKOUT
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: icotek Corp
Description: or machinery) and sealed with IP54 / UL Type 12. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the cable gland, one, two or four separate grommets can be installed. By
- Number of Wires: 4 #
- Opening Diameter: 0.5905515 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 4 #
-
Supplier: Radwell International
Description: SEALING SLEEVE, CABLE ENTRY PLUG-IN SEAL, KDSCLICK SERIES, SPLIT FRAME GROMMET, TWO CABLE OPENINGS, DUST TIGHT, WATER RESISTANT, THERMOPLASTIC ELASTOMER, SQUARE, 6MM MAX WIRE DIAMETER, GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Stahlin Enclosures
Description: The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord,
- Opening Diameter: 0.625 inch
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: PHOENIX CONTACT USA
Description: Special cable screw connection M25, brass nickel-plated, grommet with 10 mm and 11 mm holes
- Opening Diameter: 0.41338605 to 0.4330711 inch
- Temperature Range: 68 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Littelfuse, Inc.
Description: MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks
- Current Rating: 100 amps
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: HEAVYCON M50 cable screw connection, metal, panel feed-through for data plug, with separable grommet, 2 x 9 mm hole diameter; inside diameter 42 mm
- Opening Diameter: 0.33464585 to 0.3543309 inch
- Temperature Range: 104 to 257 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: HEAVYCON M50 cable screw connection, metal, panel feed-through for data plug, with separable grommet, 1 x 10 mm hole diameter; inside diameter 37 mm
- Opening Diameter: 0.37401595 to 0.393701 inch
- Temperature Range: 104 to 257 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Littelfuse, Inc.
Description: single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module.
- Current Rating: 100 amps
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 1.75 TO 1.875 INCH CORD SIZE Z MODEL
- Mounting Size: 2 inch
- Material: Aluminum
- Application: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for armoured or unarmoured cables. Features Seal on outer sheath only Also available with silicon grommets for temperatures -60 to +195 degrees Centigrade Applications Outdoor or indoor for armoured or unarmoured cables.
- Mounting Size: 0.9842525 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless
- Application: Cable & Wire
-
Supplier: icotek Corp
Description: The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to
- Number of Cables: 9
- Application: Industrial
- Features: Other
-
Supplier: L-com, Inc.
Description: retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line Liquid-tight Nylon
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: ATV Series™ connectors further expand the proven reliability of the AT Series with a compact 18 position sealed flange design. The durable thermoplastic housings feature built-in contact sealing to eliminate individual wire-sealing grommets, while an integral interfacial
- Contact Size (AWG): 16 AWG
- Connector Type: Automotive Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a shell-to-shell seal and an insert-to-shell seal. Sealing over a wide range of
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 600 volts
- Current Rating: 7.5 to 23 amps
- Number of Contacts: 2 to 61 #
-
Supplier: Waytek, Inc.
Description: ATV Series™ connectors further expand the proven reliability of the AT Series with a compact 18 position sealed flange design. The durable thermoplastic housings feature built-in contact sealing to eliminate individual wire-sealing grommets, while an integral interfacial
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Amphenol Aerospace Corporation
Description: under specificaton ESC 11/Pyle HTK Series. In addition, this connector series incorporates a unique sealing grommet that is capable of sealing on standard diameter wire as well as Kapton wire of reduced diameter. This connector was developed for the higher
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 200 to 1,500 volts
- Current Rating: 7.5 to 23 amps
- Number of Contacts: 3 to 91 #
Find Suppliers by Category Top
Featured Products Top
-
sealing grommet and internal collet for better wet leakage performance and cable retention. The unit’s innovative sealing structure offers stable protection and IP68 (24 hours at 1 meter) performance. Constructed of high-performance polymer material to ensure long-term stability, this (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions