-
Supplier: TSI Incorporated
Description: differential and static pressure, barometric pressure sensor for air density correction, integrated display, two buttons (Power and Save) and a rechargeable lithium-ion battery; which can be charged via USB. It provides a subset of operational controls and reporting capabilities
- Type: Differential
- Features: Sensor
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 232.06032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 116.03016 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Richardson RFPD
Description: the IoT Expansion Card open standard Built-in Wi-Fi b/g/n and Bluetooth 4.2 BLE , Bluetooth Mesh, NFC tag Built-in antennas for cellular, GPS, WiFi, Bluetooth and NFC Built-in Accelerometer, Gyroscope, Magnetometer, Pressure, Humidity, Acoustic mic, Air Index quality, temperature, and
- Category: Development Suite / Kit
-
Supplier: UL Standards & Engagement
Description: and liquid level gauges. c) Part III Structural and Containment Products (reserved for future use) - applies to metallic components such as access devices, manways, supports, and dikes. d) Part IV Corrosion Protection Products (reserved for future use) - applies to components such as tank
-
Supplier: UL Standards & Engagement
Description: and liquid level gauges. c) Part III Structural and Containment Products (reserved for future use) - applies to metallic components such as access devices, manways, supports, and dikes. d) Part IV Corrosion Protection Products (reserved for future use) - applies to components such as tank
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 999.89 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil barrier Insulators designed to protect against direct exposure to live parts (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
-over-oil intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
options. These drastic measures could prove to be less efficient and energy consuming, thereby resulting in a higher total cost of a rental project. Understand flow and pressure needs Although a typical plant air machine is suitable for pressure applications greater than 90 (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Hartzell offers a variety of high-quality products and engineered air movement solutions for virtually any market. Aside from our key markets, our fans are installed in many other applications such as agriculture, automotive, high tech, mining, oil and gas, semiconductor and (read more)
Browse Datasheets for Hartzell Air Movement -
ultra-light weight yet have high flow rates of up to 350 l/min. Installation is a breeze with convenient push to connect porting options. They can be installed directly in the machine for use close to the process for optimized pressure control and control, as required for gripping applications and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc.
More Information Top
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… cable sensor kits; fire protection kits; thermal spot detectors; thermal spot sensors; electrical thermo-hygrometers; wireless weather stations; motor bearing … … level electrical sensors; fuel gauges ; fuel tank control units … … level sensors; dip sticks; pressure sensors; pressure indicators; air pressure gauges; air pressure …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
… Product Selection ............................................................290 Submittal Data.................................................................299 Dimensional Diagrams .....................................................299 TR20 Wireless Sensors and Receivers Product … … Selection ............................................................293 Wall-Mount Air Temperature Sensors Submittal Data … … Dimensional Diagrams .....................................................339 Differential Pressure Transducers Product Selection ............................................................296 … … Dimensional Diagrams .....................................................345 MLH Gauge Pressure Sensors Product Selection …
-
Wireless Sensor Networks and Ecological Monitoring
MEMS-Based Weather Station with Wireless Remote Communication To gauge the weather effectively, it is essential to gather the temperature, humidity, air pressure , wind speed and wind direction over a wide area.
-
Model test study on monitoring dynamic process of slope failure through spatial sensor network
• Temperature and humidity gauge A wireless tem- perature and humidity gauge (eTung ZB-200) based on the Modbus interface protocol was chosen to measure air temperature and humidity. • Piezometers Five VW piezometers (Kaiyan ZK-200) were used to monitor variation in pore water pressure .
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; door panels; tank ducts; fuel tanks; air intake tubes; header frames; cutterbars; conversion kits; accumulators; rotary brush attachments; wipers; straps; wiper blades … … conductive metals; tip bodies; block heaters; heater assemblies; heating elements; fluid heaters; heaters; heater blocks; wireless network sensors; speakers; software … … clamps; electrical connectors; lugs; terminal connectors; relay assemblies; electrical connectors; electrical control units; switch assemblies; modules; panel assemblies; electrical connectors; wire connectors; housing contacts; lamps; headlamps; bulbs; diodes; pressure , humidity and shaft speed … … fuel sender units; pressure gauges ; indicators; pressure switches; hourmeters …
-
Reuse of Dairy Lagoon Wastewater Through SDI in Forage Crops
Instrumentation includes standard pressure gauges , an electronic paddle wheel flow rate sensor, and a maximum/minimum electronic ambient air temperature sensor. A commercially available PLC controls the system with communication access through a wireless phone.
-
Encyclopedia of Structural Health Monitoring Complete Document
… Hull Monitoring Systems Holographic Nondestructive Testing Holistic Structural Integrity Process Higher Order Statistical High-Pressure High-Pressure Compressor High- Pressure Turbine HPWREN HSMS HSWC … … IMAC IMFs High Performance Wireless Research and Education Network … … Systems Heating Ventilation and Air Conditioning Hilbert Vibration Decomposition … … Rate of Return Importance Sampling International Standard Classification In-Service Database Integral Strain Gauge Integrated Systems Health …
-
Large zeppelins
The dynamic pressure gages were always used for the speed test of the airship against (Pitotrohre) it. For LZ 126, the drift is a series of new meters for the measurement of the speed and is prepared the distance become. … in maritime shipping use of the astronomical and terrestischen location determination, as well as wireless sounding devices.
-
Earthquakes and Health Monitoring of Civil Structures
The sensory system consists of over 700 sensors including a weather station ( air temperature, humidity, barometric pressure , rainfall), a total station, a GPS system, a seismograph, accelerometers … … wind pressure meters, FBG and strain sensors, vibrating wire strain gauges and temperature sensors, electrical … A hybrid tethered and wireless data acquisition network in conjunction with 13 data acquisition units (DAUs) during …
-
Transboundary Floods: Reducing Risks Through Flood Management
… units (Figure 2): x Hydrological telemetry stations, x Communication network – 450 MHz wireless and microwave links … … are measured at hydrological stations and the water quality station: water level, precipitation, air temperature, and water … The following types of sensors are utilised: pressure sensors, water level float gauges , radar water level sensors, water temperature sensors, tipping bucket raingauges, and air temperature sensors.
Indicates content that may require registration and/or purchase.