-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio Dual IR wireless microphone system *Dual receiver allows 2 channel simultaneous operation of 2 transmitters (Ch A, Ch B) *IR signal reception LED indicators *Channel A/B mix audio output RCA phono jack *Separate Channel A and Channel B
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: system, Azden provides two complete systems (IR-CS and IR-WS) which include: an IR receiver with ample power for 4 ceiling or 4 wall-mounted speakers and a built-in sensor array (IRR-30P), a small, lightweight chest-worn microphone/transmitt er (IRN-10), a pass-around
- Features: Wireless Microphone
-
Supplier: CO2Meter.com
Description: The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second), most accurate CO2 sensors on the market. The sensor uses advanced solid-state technology and offers no moving parts, making it ideal for high-speed sensing requirements
- Measurement Type: Trace
-
-
Supplier: Security Camera Warehouse
Description: Wireless IEEE 802.11b/g -30 pcs. IR LEDs Simultaneous MPEG-4 and Motion JPEG Built-in microphone for synchronized audio Up to 30 FPS in VGA resolution Live video and audio via 3G mobile phone Motion detection alerts via email and FTP
-
Supplier: SST Sensing Ltd.
Description: Designed for multi-sensor applications which require more than CO2 measurement, the ExplorIR®-W Wide Range CO2 Sensors (formally known as the CozIR Wide Range sensor) integrates temperature and relative humidity (RH) sensing. It also offers a voltage output option
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -13 to 131 F
-
Supplier: SST Sensing Ltd.
Description: or self powered wireless systems, allowing economical real time monitoring of CO2 concentration levels. In addition, the small 20mm diameter of the ExplorIR®-M sensor makes it the ideal sensor for use in probe applications. We can supply an optional USB to TTL cable which
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -13 to 131 F
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 (formerly known as the GC-0031) is an extremely fast and accurate sensor, benefiting from a response rate which is 2.5X faster than the SprintIR-6S®. The sensor's compact size can be easily utilized and integrated into detection and gas
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 (formerly known as the GC-0031) is an extremely fast and accurate sensor, benefiting from a response rate which is 2.5X faster than the SprintIR-6S®. The sensor's compact size can be easily utilized and integrated into detection and gas
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 (formerly known as the GC-0031) is an extremely fast and accurate sensor, benefiting from a response rate which is 2.5X faster than the SprintIR-6S®. The sensor's compact size can be easily utilized and integrated into detection and gas
-
Supplier: SST Sensing Ltd.
Description: The CozIR®-A Ambient Air CO2 Sensor is designed to monitor CO2 in “breathable” air up to 10,000ppm, ideally suited for monitoring CO2 in buildings, schools, offices or outdoors. The CozIR®-A Ambient Air CO2 sensor consumes only 3.5mW in continuous operation
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -13 to 131 F
-
Supplier: Process Sensing Technologies USA
Description: CO2 sensor, answers directly the growing demand for sensors which can be integrated into battery or self powered wireless systems, allowing economical real time monitoring of CO2 concentration levels. In addition, the small 20mm diameter of the ExplorIR® sensor
- Measurement Type: %Volume
- Operating Temperature: 32 to 122 F
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 1114675-TSL25721FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: TSL2572 Wavelength: 4000K Proximity Detection: No Categories: Sensors, Transducers Status: Active
- Operating Temperature: -30 to 70 C
- Package Type / Mounting: Surface Mount (SMD), Other
- Sensor Grade / Operating Range: Medical, Automotive
- Sensor Type: Light Sensor
-
Supplier: Advance Security Products
Description: 1/3" CCD Image Sensor 520 lines resolution 24 Infrared LEDs Built in audio microphone Built-in wireless transmitter (receiver included) 3.6mm wide angle lens 1000 foot line of sight transmission Dual AV out on receiver
- Camera Function: Video
-
Supplier: Visual Sound, Inc.
Description: LightSPEED Technologies Professional 4 Channel IR Wireless Mic Receiver and Transmitters For wireless audio applications that require security, reliability, and simplicity. The 900iX system is not only cost effective, it also is extremely friendly and durable. Our unique lanyard
- Features: Wireless Microphone
-
Supplier: Security Camera Warehouse
Description: 2.4GHz Wireless Technology Camera with 30PCS IR LED for 50FT. Night Vision Range 380 TV Lines Resolution, CMOS Imaging Sensor, 6mm Lens 4 Channel Receiver Works with 2 Cameras Stand-up Receiver for Better Signal Reception Weather-proof Camera
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Wireless IP Camera with Infrared Ready for Indoor or Outdoor Use Wireless or wired IP color infrared camera solution for outdoor use. The high quality video image is transmitted with 30fps speed on the LAN/WAN by using MJPEG hardware compression technology at a resolution of 640 x 480
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Wireless IP PTZ Camera 10x Optical 10x Digital Connects To Your Wireless Network Enjoy the benefits of a PTZ camera without having to use a DVR or joystick controller. Our IP PTZ camera only needs internet access via wireless internet (802.11b/g) and power to work. Once
- Camera Function: Video
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach
- Measurement/Display Range (°F): -0.4000 to 1000 F
- Measurement/Display Range (°C): -18 to 538 C
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s)
- Applications: Crane / Materials Handling
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Holzberg Communications, Inc.
Description: Optional wireless inspection tools Optional wireless data downloading Optional GPS tracking and event recording 1/3 CCD imaging technology IR illumination technology eliminates hot spots 3-axis ball-in-socket adjustment Rugged, durable control unit
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Flex Gecko EFR32FGxxx32Fx SoCs feature a 32-bit ARM Cortex-M4 processor core with a highly integrated radio transceiver supporting proprietary 2.4GHz wireless protocols. Typical applications involve home and building automation and security, metering, electronic shelf labels
- Interface: RS485, UART, Other
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, Other
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Flex Gecko EFR32FGxxx32Fx SoCs feature a 32-bit ARM Cortex-M4 processor core with a highly integrated radio transceiver supporting proprietary 2.4GHz wireless protocols. Typical applications involve home and building automation and security, metering, electronic shelf labels
- Interface: RS485, UART, Other
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, Other
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Flex Gecko EFR32FGxxx32Fx SoCs feature a 32-bit ARM Cortex-M4 processor core with a highly integrated radio transceiver supporting proprietary 2.4GHz wireless protocols. Typical applications involve home and building automation and security, metering, electronic shelf labels
- Interface: RS485, UART, Other
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, Other
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Flex Gecko EFR32FGxxx32Fx SoCs feature a 32-bit ARM Cortex-M4 processor core with a highly integrated radio transceiver supporting proprietary 2.4GHz wireless protocols. Typical applications involve home and building automation and security, metering, electronic shelf labels
- Interface: RS485, UART, Other
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, Other
- TJ: -40 to 85 C
-
Supplier: TOP-electronics USA
Description: ) - USB port - RS232 - RS485 - IrDa interface - Capacative rotary switch - Joystick - Graphical LCD - RGB led - Color sensor - Proximity sensor - Humidity sensor - Pressure sensor - 3D accelerometer, 3D gyroscope, 3D magnetometer - Battery holder
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Cisco
Description: Open-Slot, Programmable, and Fog Computing Easily adapt to a variety of wireless sensor technologies and host partners’ applications. Execute local data processing with agility. Cisco 900 Series Industrial Routers offer transparent integration with ecosystem partners’
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Equipment Type: Router
- Form Factor: Rack Mount
- Network Media: Wireless
-
Supplier: Transcat, Inc.
Description: Product Highlights Field Replaceable Temperature and Relative Humidity Sensor Integrated IR Thermometer provides fast non-contact surface temperature measurements Remote pin-type probe (included) allows for contact moisture readings Large LCD screen
- Form Factor: Meter / Indicator
- Technology: Psychrometer
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: The large LCD screen clearly displays moisture, humidity, and air temperature levels FLIR Tools Mobile connects the FLIR MR77 to your compatible smartphone and tablet via Bluetooth METERLiNK technology wirelessly integrates moisture readings on your image with FLIR thermal cameras All the
- Variables Measured: Moisture Content
-
Supplier: InfraTec GmbH
Description: display with (1,280 × 800) pixel and inclinable color viewfinder Microbolometer camera with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to (2,048 × 1,536) IR pixels Frame rate of up to 240Hz, GigE Vision interface Integrated light-sensitive digital 8 MP camera Laser
- Accuracy: 1 ±% Full Scale
- Ambient Temperature Range: -13 to 131 F
- Analog Video Format: NTSC, PAL, Other
- Analog Video Output: Yes
-
Supplier: InfraTec GmbH
Description: display with (1,280 × 800) pixel and inclinable color viewfinder Microbolometer camera with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to (2,048 × 1,536) IR pixels Frame rate of up to 240Hz, GigE Vision interface Integrated light-sensitive digital 8 MP camera Laser
- Accuracy: 1 ±% Full Scale
- Ambient Temperature Range: -13 to 131 F
- Analog Video Format: NTSC, PAL, Other
- Analog Video Output: Yes
-
Supplier: Snell Group (The)
Description: The Snell Group is the world's leading expert on using Infrared Thermography (IR) and Electric Motor Testing (EMT) to reduce risk, increase uptime, save money, conserve energy, and improve safety. They offer training, certification, inspection, and consulting services for IR and EMT
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Evaluation, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Fixtures / Equipment, In-process / In-line Testing, Research and Development
- Forms Inspected: Components / Parts, Products, Facilities / Capital Equipment, Quality / Management Systems, Samples, Services
- Industry Applications: Appliances, Aerospace / Avionics, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Distribution, Food & Beverage, Health Care / Medical, HVAC, Plumbing and Lighting, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory,
- Services Offered: Condition Monitoring, Electrical / Electronic Testing, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Statics), NDT / Inspection, Reliability / Robustness, Thermal Imaging / Thermography, Visual / Video Inspection
-
Supplier: InspectorTools
Description: Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA' Alkaline Batteries IrDA Wireless Printer Powerful and Easy to Use! Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables
-
Supplier: InspectorTools
Description: Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA' Alkaline Batteries IrDA Wireless Printer Powerful and Easy to Use! Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables
-
Supplier: InspectorTools
Description: Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA' Alkaline Batteries IrDA Wireless Printer Powerful and Easy to Use! Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables
-
Supplier: ValueTronics International, Inc.
Description: and Transients Built-in non-contact IR Thermometer with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging
-
Supplier: Advance Security Products
Description: Wireless Upgrade will connect to your TV, VCR, or DVR. You must purchase the wireless upgrade for this camera to work wirelessly. Specifications SSC-1039 has 23 IR..
- Camera Function: Video
-
Supplier: Infineon Technologies AG
Description: New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom and adapter applications. The PQFN 2x2 package is especially suited for high speed
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: -55 to 175 C
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The DCS-2230L Full HD Wi-Fi Camera is a versatile surveillance solution that is perfect for monitoring low-light environments in your home or small office. It combines a high resolution 2 Megapixel sensor with a built-in IR LED to help you keep watch over areas of
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 30 fps
- Output: Ethernet
-
Supplier: Radicom Research, Inc.
Description: Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory. Featuring a self
- Agency Approvals: FCC, CE Conformity Marks, RoHS
- Features: Indicators
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: Bluetooth®
-
Supplier: Sonel Test
Description: Full control and flexibility in different situations The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images
- Features & Options: Built-in Color / Visual Camera
-
Supplier: Sonel Test
Description: Full control and flexibility in different situations The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images
- Features & Options: Built-in Color / Visual Camera
Find Suppliers by Category Top
Featured Products Top
-
IR temperature sensors, thermal imaging cameras and handheld pyrometers from MicroEpsilon are designed for measuring surface temperatures from -50°C to 2200°C. The devices measure on the target precisely, wear-free and without any physical effect or impact. IR temperature sensors and IR cameras are used in a variety of applications within any industry from R&D to production and process monitoring. (read more)
Browse Temperature Sensors Datasheets for Micro-Epsilon Group -
Precision NDIR Gas Filters along with a complete offering of Stock and Custom IR filters are offered by (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Mid IR LEDs and Photodiodes key properties are: Low (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
New Yorker Electronics has announced Vishay’s release of two new fixed-gain infrared (IR) sensor modules designed to lower costs and increase stability for outdoor sensor applications. Offering typical irradiance of 1.3mW/m² in compact Minimold packages, the (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
EOC offers the best (most efficient) IR source for detectors requiring a pulsed IR Source. Even at half the modulation rate, the output (gain) is 2.5 to 5 times higher than the 2nd best (see the graphics). These sources are the best for applications like gas detection.
(read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
CO2Meter partners with Micro-Hybrid Electronic GmbH to offer best in class CO2 sensor for incubation. CO2Meter Inc., a leading, worldwide manufacturer of high-quality gas detection and monitoring solutions, has released a new CO2 Sensor for incubators that (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
They are also immune to indirect ambient light and strobes. They are great for material handling, sorting, web break detection, counting, inspection, orientation...and much more! MINI-EYE™ sensors offer a selection of thru-beam, polarized retroreflective and (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
pyrometers can be used with various measuring objects. From extremely low temperatures (-50°C) to the highest temperatures (975°C), these IR pyrometers measure precisely and reliably. Innovative infrared temperature sensor with laser sighting Measuring range from -50 (read more)
Browse Temperature Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
Intermittent Operation Control Scheme for Reducing Power Consumption of UWB-IR Receiver
Section II briefly describes the UWB- IR wireless sensor network system.
-
Cognitive-Radio Systems for Spectrum, Location, and Environmental Awareness
I. Guvenc, H. Arslan, S. Gezici, and H. Kobayashi, "Adapta tion of Two Types of Processing Gains for UWB- IR Wireless Sen sor Networks," lET Proceedings on Communications, 1, 5, December 2007, pp. 1 280-1 288.
-
TOA estimation using phase-locked loop in non-coherent IR-UWB systems
The receiver based on non-coherent techniques have become increasingly popular for UWB- IR wireless sensor networks for its low-complexity [1].
-
Lower bounds on lifetime of ultra wide band wireless sensor networks
Abstract The asymptotic lower bounds on the lifetime of time hopping impulse radio ultra wide band (TH- IR UWB) wireless sensor networks are derived using per- colation theory arguments.
-
Exploring mobility of IR-UWB based WSN
Abstract— In this paper we propose an architecture for a real time health-monitoring system based on Impulse Radio Ultra Wide Band Mobile Wireless Sensor Network ( IR -UWB MWSN).
-
Inderscience Publishers - linking academia, business and industry through research
The asymptotic lower and upper bounds on the lifetime of cluster-based Time-Hopping Impulse Radio Ultra-Wide Band (TH- IR UWB) wireless sensor networks with n static sensor nodes randomly located on a square of area S are considered.
-
Pervasive Computing and the Networked World
IR ) Infrared Wireless Sensors are the most dominant techniques use by counting people systems.
-
Optical psychrometer for relative humidity measurement in non-conventional environments
In order to obviate this problem, different type of humidity sensors were developed: among them, infrared ( IR ) and wireless sensors , which can transmit by radio the acquired signals.
-
Characteristics of baseband digital signal transmission for intrabody communications
[7] T. Nakagawa, M. Miyazaki, G. Ono, R. Fujiwara, T. Norimatsu, T. Terada, and A. Maeki, “1-cc computer using UWB- IR for wireless sensor network,” in Proc., IEEE ASPDAC 2008, Korea, Mar. 2008, pp. 392- 397.
-
Door Snapper - A Smart Way of Surveillance
IR Sensor with wireless transmitter and receiver .