Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Inputs: Accelerometer Input
- User Interface: Computer Programmable
-
Supplier: SAE International
Description: Intelligent tires are envisioned to be an important part of the future vehicle control systems and the three dimensional wireless MEMS accelerometers embedded inside the tire stand out as a promising candidate for the development of intelligent tires. The first part of the paper
-
Supplier: Telit IoT Solutions, Inc.
Description: supports 3D Gyro, 3D accelerometer and Odometer inputs. It also supports A-GNSS onboard generation as well as A-GNSS server-generated file injection. The SL869-DR provides a proven gap-free navigation solution that compensates for possible difficult GNSS conditions for different applications
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered in various lengths. Tailored for zero-to-medium frequency applications, the isolated Dytran series 7531
- Acceleration: 2 g
- Frequency Range: 0 to 1,600 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 7583 series provides VC-MEMS triaxial measurements in a rugged hermetically sealed package. This high-performance triaxial variable capacitance (VC) accelerometer is offered in multiple ranges to cover your acceleration measurement needs. It features outstanding thermal
- Acceleration: 5 g
- Frequency Range: 0 to 1,000 Hz
- Operating Temperature: -67 to 257 F
- Sensor Technology: MEMS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft- 50ft. Tailored for zero-to-medium frequency
- Acceleration: 5 g
- Frequency Range: 0 to 1,600 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7506A is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g and 50g. This high precision accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level
- Acceleration: 400 g
- Frequency Range: 0 to 300 Hz
- Operating Temperature: -58 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: TE Connectivity
Description: Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .075 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play
- Acceleration: 2,000 g
- Frequency Range: 0 to 2,500 Hz
- Operating Temperature: -4 to 176 F
- Sensor Technology: MEMS
-
Supplier: TE Connectivity
Description: Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-900 to 0-7000 Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
- Acceleration: 2,000 g
- Frequency Range: 0 to 7,000 Hz
- Operating Temperature: -4 to 212 F
- Sensor Technology: MEMS
-
Supplier: TE Connectivity
Description: Acceleration Range (±) (GFORCE) : 20 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 3, 1.5 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response
- Acceleration: 20 g
- Frequency Range: 0 to 10,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Technology: MEMS
-
Supplier: ifm efector inc.
Description: For the reliable vibration detection of machines and equipment For connection to a diagnostic electronics for vibration sensors High protection rating for the requirements of harsh industrial environments Compact and robust stainless steel housing with high mechanical overload protection Very good
- Acceleration: -25 to 25 g
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Maximum Shock: 50 g
-
Supplier: Silicon Designs, Inc.
Description: SDI's 1-axis Model 2012 and 3-axis Model 2422 MEMS DC Test & Measurement Accelerometer Modules are designed for applications in which the power supply may be limited, or if only a steady +5V DC excitation is available or preferred.
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Marposs Corp
Description: DESCRIPTION All sensors are based on a piezoelectric or MEMS (Micro-Electro-Mechanical Systems) measuring principle, equipped with a standard IEPE interface and are adapted to different applications together with Artis systems. All sensors can be connected to the Artis monitoring systems CTM,
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: Silicon Designs, Inc.
Description: The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of
- Acceleration: 5 to 400 g
- Frequency Range: 0 to 2,000 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 347 F
-
Supplier: Tronics Microsystems
Description: AXO305 redefines navigation accuracy with its exceptional stability and repeatability, directly challenging the performance of traditional quartz accelerometers. This single-axis, closed-loop digital MEMS accelerometer, boasting a ±5 g input range, delivers unparalleled 1-year
- Acceleration: 5 g
- Frequency Range: 120 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Tronics Microsystems
Description: AXO315 redefines precision navigation in extreme environments. This single-axis, closed-loop digital MEMS accelerometer delivers exceptional stability and repeatability, crucial for accurate navigation under severe temperature fluctuations and intense vibrations. Offering a ±14 g input
- Acceleration: 14 g
- Frequency Range: 300 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Silicon Designs, Inc.
Description: SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature variations or
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Silicon Designs, Inc.
Description: The SDI Model 2290 Single-Axis MEMS DC Precision Reference Calibration Accelerometer offers a precise, reliable, and accurate means of determining the sensitivity and frequency response characteristics of unknown MEMS DC accelerometers during end-to-end calibrations and
- Acceleration: 5 to 50 g
- Frequency Range: 0 to 1,800 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Tronics Microsystems
Description: AXO314 redefines precision inertial sensing, delivering exceptional stability and repeatability for navigation systems operating under severe vibration conditions. This digital MEMS accelerometer, with a ±14 g input range, offers performance comparable to traditional quartz
- Acceleration: 14 g
- Frequency Range: 300 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Micromega Dynamics
Description: RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Sherborne Sensors
Description: The A600 range of Solid State Accelerometers measure vector acceleration with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature. Unlike fluid damped devices the air damping employed is essentially independent of temperature. The transducer
- Acceleration: -20 to 20 g
- Frequency Range: 0 to 600 Hz
- Maximum Shock: 200 g
- Operating Temperature: -40 to 185 F
-
Supplier: Kionix, Inc.
Description: The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g
- Acceleration: 3 g
- Maximum Shock: 5,000 to 10,000 g
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Supplier: PCB Piezotronics, Inc.
Description: MEMS DC ACCEL, 3713F1210G/001DZ
- Acceleration: 10 g
- Frequency Range: 0 to 1,500 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: -65 to 250 F
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series SSA-1000 Solid State Silicon Accelerometers utilize military-grade assembly line construction techniques with the production controls and inspection associated with a Military Certified Quality System. These sensors offer improved performance, smaller size and added
- Acceleration: -2 to 2 g
- Frequency Range: 0 to 100 Hz
- Minimum Accuracy: 0.12 +/-% FS
- Maximum Shock: 1,200 g
-
Supplier: Jewell Instruments, LLC
Description: information. Our recently CENELEC and AREMA qualified JMA-165 series MEMS accelerometers are now a cost effective and viable alternative to the traditional forced balanced designs. Features: ±0.5G & ±1.0G full ranges CENELEC/AREMA certified Low-cost MEMS technology Internal
- Acceleration: 0.5 to 1 g
- Frequency Range: 100 Hz
- Maximum Shock: 10 g
- Operating Temperature: -40 to 158 F
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 to 8 g
- Frequency Range: 50 to 2,000 Hz
- Maximum Shock: 5,000 to 10,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 g
- Frequency Range: 800 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: PCB Piezotronics, Inc.
Description: MEMS ACCEL, TRIAXIAL, 3503A1120KG/010LY
- Acceleration: 20,000 g
- Maximum Shock: 60,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: MEMS, Piezoresistive
Find Suppliers by Category Top
Featured Products Top
-
-performance digital MEMS accelerometer with ±14 g input range for industrial applications operating under shock and vibration. AXO314 offers a low-SWaP digital, and cost-effective alternative to bulky and expensive tactical-grade quartz accelerometers. It brings a robust (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
low-noise, high resolution, closed-loop digital MEMS accelerometer with ± 1 g input range that offers a performance-equivalent, low-SWaP and cost-effective alternative to force balance inclinometers. It demonstrates an ultra-low noise density of 9 μg/√Hz with an (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Are you involved in the design of trainborne positioning and navigation systems ? Discover AXO®305, a ± 5 g high precision digital MEMS accelerometer and GYPRO®4300, a ± 300 °/s high stability digital MEMS gyro that demonstrate (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's payload, Tronics' high-performance MEMS inertial sensors are packed (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles), Tronics MEMS accelerometers and gyros exhibit excellent bias stability and scale factor linearity that allow our customers to design high (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-based systems are coupled with high performance inertial sensors to enable precise and continuous attitude and heading determination in GNSS-denied conditions. AXO®315 is a high performance, miniature and digital MEMS accelerometer that (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of CyberOptics Corp., has rolled out a Bluetooth-enabled wireless sensor technology that claims to monitor semiconductor equipment in wafer fabs. TI, Memsic cut deal to sell CMOS MEMS sensors Memsic Inc., a startup company that has developed and deployed CMOS-based MEMS accelerometers and sensors
More Information Top
-
Encyclopedia of Structural Health Monitoring Complete Document
1 Introduction 2 Methods for Damage Assessment and Prognosis on Wind Turbines 3 Monitoring a Wind Turbine Blade During Proof Testing 4 Buckling Health Monitoring Techniques 5 Multistate Continuous Sensors 6 Wireless MEMS Accelerometers for SHM in Rotating Systems 7 Summary and …
-
Full-scale field evaluation of wireless MEMS monitoring system
[12] Zhang, Y., Cheng, L., and Naito, C., “A study of wireless MEMS accelerometers for civil infrastructure monitoring”, Technical Report LU-CSE-05-015, Department of Computer Science and Engineering, Lehigh University (2005).
-
DEVELOPMENT AND CHARACTERIZATION OF A WIRELESS MEMS INERTIAL SYSTEM FOR HEALTH MONITORING OF STRUCTURES
In ad- dition, multiple wireless MEMS accelerometers will be ap- plied to perform modal analysis and health monitoring of complex structures.
-
Real-time visualization of bridge structural response through wireless MEMS sensors
The benefits of the wireless MEMS accelerometers lies in the facts that it is portable and wireless, low cost to manufacture and install, and is capable of data acquisition in real time.
-
Low-power CMOS wireless MEMS motion sensor for physiological activity monitoring
[5] A. Sadat, H. Xie, and J. S. Yuan, “Integrated low-power wireless MEMS accelerometer for physiological activity monitoring,” in Proc. 8th World Multi-Conf.
-
Topics on the Dynamics of Civil Structures, Volume 1
Figure 24.3 shows the mode shapes in the transverse horizontal direction of the pipe obtained with the laser vibrometer and the MEMS wireless accelerometers .
-
Feasibility of frequency-modulated wireless transmission for a multi-purpose MEMS-based accelerometer.
Recent advances in the Micro Electro-Mechanical System (MEMS) technology have made wireless MEMS accelerometers an attractive tool for Structural Health Monitoring (SHM) of civil engineering structures.
-
Measurement of Vibrations and Evaluation of Protective Gloves for Work with Hand-held Power Tools in Industrial Settings
This paper presents a method for hand-arm vibration measurements during the use of hand-held power tools implementing a wireless MEMS accelerometer based system.
-
Tire Sensors for the Measurement of Slip Angle and Friction Coefficient and Their Use in Stability Control Systems
Among the existing sensor prototypes, the 3D wireless MEMS accelerometers are beneficial in several aspects.
-
Process-Machine Interaction (PMI) Modeling and Monitoring of Chemical Mechanical Planarization (CMP) Process Using Wireless Vibration Sensors
The experiments were conducted on our Buehler CMP machine instrumented with wireless MEMS accelerometers .
Indicates content that may require registration and/or purchase.