-
Supplier: Transcat, Inc.
Description: The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights
- Working Pressure Range: 50 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights
- Working Pressure Range: 150 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights
- Working Pressure Range: 20 psi
- Type: Gauge
-
Supplier: Keller America, Inc.
Description: This series is a unique combination of an extremely sturdy, tried-and-tested industrial pressure transmitter and RFID (radio frequency identification) wireless technology. The D line piezoresistive transmitters used to measure pressure are based on KELLER’s own
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.15 to 0.7 ±% FS
- Operating Temperature: -40 to 230 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 232.06032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: UL Standards & Engagement
Description: Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L (5,000 U.S. gal) which are
-
Supplier: UL Standards & Engagement
Description: Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L (5,000 U.S. gal) which are
-
Supplier: UL Standards & Engagement
Description: and liquid level gauges. c) Part III Structural and Containment Products (reserved for future use) - applies to metallic components such as access devices, manways, supports, and dikes. d) Part IV Corrosion Protection Products (reserved for future use) - applies to components such as tank
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16)
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
Find Suppliers by Category Top
Featured Products Top
-
intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air-over-oil (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
sensing technology from Endress+Hauser addresses these challenges through an oil-free capacitive ceramic measuring principle. Unlike traditional pressure sensors that use oil-filled measuring cells, Ceracore measuring cells directly detect pressure using a ceramic sensing element. This eliminates the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
forces with Team Swinburne to design a better braking solution. Who would have thought you could use an air-over-oil intensifier in an autonomous race car to provide emergency braking? Team Swinburne in Australia had the idea, and they turned to the design engineers at W.C. Branham (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Wellsite accidents can be attributed to various causes such as overpressure conditions. A wellknown international insurance company addresses the daunting subject of ‘planning for an oil and gas well control emergency’ this way: “Operators within the oil and gas industry (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
simplified maintenance for demanding oil, gas, and petrochemical applications. Key Features Prevents Flame Propagation and Explosion Risks Designed for Storage Tank Vent Protection Low Flow Resistance Design Unique (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Hartzell offers a variety of high-quality products and engineered air movement solutions for virtually any market. Aside from our key markets, our fans are installed in many other applications such as agriculture, automotive, high tech, mining, oil and gas, semiconductor and (read more)
Browse Datasheets for Hartzell Air Movement -
Our silicon differential pressure sensors are based on a piezoresistive silicon sensor element. A filling oil transfers the pressure from a stainless steel membrane to a resistance measuring bridge. The differential pressure-dependent change of the bridge output voltage is measured and further (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
X-100KS: Battery Digital Display Pressure Gauge X-100CY-S: Compact Differential Pressure (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC
More Information Top
-
Network design and planning of wireless embedded systems for industrial automation
The wireless instruments ( gauge pressure sensors) are now deployed in different site of the same oil refinery (of size 120 m×45 m) where a cooling tower unit causes the network to be partitioned into two clusters (the FDs are deployed at ground …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… kits; thermal spot detectors; thermal spot sensors; electrical thermo-hygrometers; wireless weather stations; motor bearing … … level electrical sensors; fuel gauges ; fuel tank control units … … level sensors; dip sticks; pressure sensors; pressure indicators; air … … engine fuel transducers; lube oil pressure sensors; NoX sensors …
-
Wireless Cloud Networks for the Factory of Things: Connectivity Modeling and Layout Design
The wireless instruments ( gauge pressure sensors) are deployed in a oil refinery site where a cooling tower unit causes the network to be partitioned intotwo clusters(the …
-
Optimizing Artificial Lift Operations Through the Use of Wireless Conveyed Real Time Bottom Hole Data
The bottom hole wireless pressure monitoring system is being successfidly run in PanCanadian’s oil well at North Bodo 8A- 19- 38-01 W4m. … 1995, the 8A-19 well was serviced to install a new prototype PAP gauge and the PCP …
-
The application of oil and gas wells intelligent wireless monitoring system in oil field system
The system of oil and gas wells intelligent wireless monitoring is divided into four parts: the instrumentation, the wireless transmitter devices, the wireless receiving devices and the system software. Instrumentation uses flow meters, pressure gauges and thermometers supported from the company of Lanzhou Xinda Intelligent Meter Ltd.
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
… couplings and coupling assemblies; universal joints; gears; gear shifter forks; sprockets; exhaust seals; engine gaskets and kits; seal kits; oil seals; seal repair kits; dust seals; taper fasteners; oil seals; lube nipples; actuators … … heaters; heaters; heater blocks; wireless network sensors; speakers; software … … clamps; electrical connectors; lugs; terminal connectors; relay assemblies; electrical connectors; electrical control units; switch assemblies; modules; panel assemblies; electrical connectors; wire connectors; housing contacts; lamps; headlamps; bulbs; diodes; pressure , humidity and shaft speed … … fuel sender units; pressure gauges ; indicators; pressure switches; hourmeters …
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
Low Cost Wireless Communications Based Pressure and Temperature Gauge for Production Optimization Applications Subcontract No.2553-TT-DOE-1025 ............................................................. PVT Study of the Interaction Of Nitrogen and Crude Oil Subcontract No. 2555-TPSU-DOE-1025 .......................................................
-
First Real-Time Drill-Stem Test in Deepwater Using Fully Acoustic Telemetry Monitoring and Control of the Well
This system also allows flexibility to add a gauge to each repeater to monitor pressure and temperature data at various depths of the string, and it … … capable of simultaneously acquiring and monitoring the data from the different gauges positioned at the different … … which was acquired from an actual real-time job performed for a national oil company (NOC) in … The use of this wireless system to acquire and monitor downhole pressure and temperature proved to be …
-
International Symposium on Site Characterization for CO2Geological Storage
Electromagnetic transmission al- lows a wireless bidirectional link between the down- hole gauge and the surface transceiver. The EPG consists of a pressure quartz sensor with reliability proven in oil field applications, timer for power consumption optimization, bidirectional EM transmitter allowing 4 data rates (5 per hour, 1 per hour, 1 per day, 1 per week), and two lithium …
-
Advanced Microsystems for Automotive Applications 2006
A TPMS module typically includes pressure sensor, accelerome- ter, temperature sensor, signal conditioning electronics, and wireless trans- mitter and will cost well under $10 per wheel by 2009. … by a vast array of under- the-bonnet sensor measurements like variable transmission oil and power steering … Oil pressure sensors can be either ceramic capacitive, silicon strain gauges bonded and fused to mem- branes …
Indicates content that may require registration and/or purchase.