Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load
-
Supplier: Piezo-Metrics
Description: and calibration This OEM wireless 2 KHz strain gauge sensor transmitter provides high speed measurement of strain gauge, pressure, linear displacement and other bridge based sensors including loadcells. The small module size allows for the option of embedding it
-
Supplier: Sensor Technology, Ltd.
Description: The wireless Load Cell is a strain gauge based stainless steel tension type load cell. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data locally. Its inbuilt 32MBit memory can hold up to 280 hours of
- Force / Load Rating: 2,000 to 100,000 lbs
- Operating Temperature: 14 to 122 F
- Package: Link
- Device: Sensor / Transducer
-
-
Supplier: TECAT Performance Systems, LLC
Description: The TECAT WISER Model 8000 dual strain measurement and monitoring system is a wireless data acquisition system for measuring two external strain channels at high data rates up to 8kHz. The small, light, power-efficient, and non-invasive design enables strain measurements
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Piezo-Metrics
Description: Temperature to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration
-
Supplier: Sensor Technology, Ltd.
Description: The wireless HeliNav LoadMaster Load Sensor is a strain gauge based stainless steel tension type sensor. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data internally. Its inbuilt 32MBit memory can hold
- Force / Load Rating: 2,000 to 20,000 lbs
- Operating Temperature: 14 to 122 F
- Package: Link
- Output: RS232/422/485, USB
-
Supplier: Piezo-Metrics
Description: transmitter enclosure offers high performance wireless sensing measurement for Strain Gauge, Current, Voltage, Temperature, Pulse and Potentiometer input sensors. Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor
-
Supplier: Electro Standards Laboratories
Description: Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites®, no cables needed. Simplified distributed process measurements. Wireless transmission to
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage
- Operating Temperature: -40 to 149 F
- Features: Data Acquisition Instrument / System, Input Module, Instrumentation Amplifier, Stand Alone, Strain Gauge / Bridge Input
- Application: Environmental, Weather / Meteorology
- User Interface: None
-
Supplier: LORD MicroStrain Sensing Systems
Description: additional 0-5 VDC sensors. Possibilities include pyranometer (light measurement), soil moisture, leaf wetness, rain gauge, wind speed and direction, water level, barometric pressure, conductivity, strain gauges, thermocouples, etc. Multiple units may be deployed up to 2
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • Low Power Radio Transmitter Built-in with Range up to 500 Feet • High Accuracy 12 bit • No License is Required • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration
- Vacuum Range: 760 to -1.9999999999996345 torr
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Hazardous, Liquid
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s TMS 9250 torque measurement system provides a non-contact torque measurement through digital telemetry on rotating parts. The TMS 9250’s fully digital, wireless design enables higher integrity of the torque data capture through higher resolution, higher sensitivity, faster
- Maximum Torque: 36,000 In-lbs
- Operating Temperature: -40 to 185 F
- Technology: Strain Gauge
- Features: Temperature Compensation
-
Supplier: PMC Engineering LLC
Description: KA Sensors offers a full custom service to fit a wireless dynamic torque measuring sensor to a drive shaft. Available to both race teams and race car manufacturers the sensor can be designed, manufactured, calibrated and supplied to fit a wide range of drive shaft diameters. Features 0 to
- Maximum Torque: 90,000 In-lbs
- Operating Temperature: -5 to 185 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Signal Output: Analog Current, Analog Voltage
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal for
-
Supplier: Richardson RFPD
Description: strain gauges), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems. The ADA4077-1 is useful in line powered and portable instrumentation, precision filters, and voltage or current measurement and level
- Supply Voltage (VS): 2.5 to 15 volts
- CMRR: 140 dB
- Gain-Bandwidth Product (GBW): 3.9 MHz
- Slew Rate (SR): 1.2 V/µs
-
Supplier: Taylor Dynamometer, Inc.
Description: mounted in the dyno) features the following: 2 strain gauge inputs 4 frequency inputs 8 analog inputs 2 analog outputs (4-20ma) 4 thermocouple inputs 8 digital out & 8 digital in Bluetooth or WifFi Wireless Communication IGBT or FET Drive Serial RS-232, 485 AC Monitor Current
- Form Factor: Desktop / Stand Alone / Tower
-
Supplier: CAS DataLoggers
Description: devices expand the dataTaker DT80W flexibility. Local Wireless Access With wireless access, no need to have physical connection to the logger. Send the program, view and download the data or even modify your setting on nearby PC or Tablet wirelessly either as a Master (Access Point
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: Tinius Olsen, Inc.
Description: mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Tinius Olsen’s Horizon software can be connected to the
- Force / Load Capacity: 224.8 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: control of movement be it under constant speed, stress or strain. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Tensile, Universal
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Industry Served: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Distribution, Food & Beverage, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Materials, Microelectronics / Electronics, Piping /
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Evaluation, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Fixtures / Equipment, In-process / In-line Testing, Research and Development
- Services Offered: Color / Appearance, Condition Monitoring, Corrosion, Dimensional Gaging / Metrology, Electrical / Electronic Testing, Electromagnetic / EMC, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Statics), NDT / Inspection, Reliability / Robustness, Safety / Liability, Visual / Video
- Forms Inspected: Components / Parts, Facilities / Capital Equipment, Products, Quality / Management Systems, Samples, Services
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: CAS DataLoggers
Description: office over the internet or wireless network, without the need for polling or specific host software. Vibrating Wire Support Carlson, Electro Level & LVDT support Strain Gauge Support Dual Channel Isolation Technology Up to 15 Analog (± 50V) sensor inputs Expandable to 300
-
Supplier: SAE International
Description: operation. Such family of wheels plays a major role in modern road vehicles development. The measuring wheel concept design is based on a patented three-spoke structure connected to the wheel rim. The spokes are instrumented by means of strain gauges and the measuring wheel is able to
Find Suppliers by Category Top
Featured Products Top
-
strain gauges into the prosthetic component on the tibia. The gauges measure the impact on the joint by reading strain data through a strain-mapping wireless sensor array that could feed information on how the repaired joint performs following the knee replacement surgery. (read more)
Browse Medical Equipment and Supplies Datasheets for Master Bond, Inc. -
guard Handles, toe loops, ease of picking up and maneuverability Cable selection - Gauge, flexibility, memory - Connector selection - Strain relief selection - Cable management Traction o foot traction (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
Conduct Research Top
-
What is a Wireless Load Cell and How does it Work?
The wireless LoadSense load measurement sensor is a strain gauge stainless steel tension type sensor currently available in 1 Ton to 25 Ton ranges, having an overload capability of more than 150%. It has the capability of wirelessly transmitting its data to one of our compatible displays or data
More Information Top
-
Ad Hoc Networks
CiNetStrain - Wireless Strain Gauge Network - Calibration and Reliability Measurements . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Damage tolerance modeling and validation of a wireless sensory composite panel for a structural health monitoring system
However, FBG were found to be expensive and delicate for in-service aerospace applications, hence, preference was given in this work to wireless strain gage sensors.
-
Frequency-agile wireless sensor networks
Agile-Link ™ wireless strain gauge node with integral rechargeable battery (MicroStrain, Inc .
-
http://www.ndt.net/article/cshm2012/papers/p14.pdf
Low-Power Wireless Strain Gage Measurements .
-
http://www.ndt.net/article/ndtcanada2011/papers/82_Liu_Rev10.pdf
The main application envisaged for this work is wireless strain gauge sensors deployed for potential aircraft SHM.
-
Development of an in-situ wireless strain monitoring system and its integration with FEA SHM simulation models
Current ACS wireless strain gage sensor with Multiple source of Power input; (Electricity, Solar, Battery .
-
A wireless sensor network node designed for exploring a structural health monitoring
application
Each strain gauge is connected to a wireless strain gauge node.
-
Chemical Solution Deposition of Functional Oxide Thin Films
Recently, both wireless strain gage monitors, and energy-harvesting, self-powered wireless strain gage monitors have been developed by several companies for remote monitoring of industrial and structural products.
-
Structural Health Monitoring 2008: Proceedings of the Fourth European Conference
These energy harvesting sensor systems have been adapted to track damage on the rotating structural components of helicopters, using wireless strain gauges .
-
Scaleable wireless web-enabled sensor networks
From these data we see close agreement between hardwired and wireless strain gages .
Indicates content that may require registration and/or purchase.