-
Pressure Gauges - Digital Pressure Gauge,-15 to 100PSI,Wireless Datalogging -- ADT680W-05-CP30-PSI-NSupplier: Transcat, Inc.
Description: IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded
- Working Pressure Range: -15 to 100 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded
- Working Pressure Range: -15 to 100 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Richardson RFPD
Description: MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and
-
Supplier: LORD MicroStrain Sensing Systems
Description: additional 0-5 VDC sensors. Possibilities include pyranometer (light measurement), soil moisture, leaf wetness, rain gauge, wind speed and direction, water level, barometric pressure, conductivity, strain gauges, thermocouples, etc. Multiple units may be deployed up to 2
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: Honeywell Sensing & IoT
Description: The MIP Series offers a heavy duty, media-isolated pressure transducer in a compact, stainless steel construction for use with a wide range of media including aggressive fluids and water. The MIP Series provides a cost-competitive solution for wide-ranging potential applications in
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: Instrumentation Northwest, Inc.
Description: rugged and corrosive field conditions. Features SENSOR Pressure, temperature, time Absolute, gauge, or sealed gauge Thermally compensated - great where water temperatures vary, such as in streams or in industrial tank applications ± 0.06% FSO typical accuracy Low power -
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 999.89 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
use and protection of water. With our sensors and components, we can support you developing a solution to optimize the monitoring and management of water resources. Use of radar modules or pressure transducers One example of measurement (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Our planet’s surface is 71% water. This translates into approximately two sextillion litres of water which is approximately two hundred billion litres of water for every person on earth. However, the reality is that one in three people do not have access to clean (read more)
Browse Hydraulic Pressure Regulators Datasheets for Rotork plc -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Various measuring systems with different measuring principles are available to master the challenges in the field of water and wastewater flow measurement. A measurement method based on the so-called Doppler method has proven particularly effective when measuring (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. Features Small package with either top or side ports Various ranges from 0-1" of water up to 100 psi. Differential, gauge or absolute versions (absolute version for 125 Pa and up) Choice of input voltages Long-term stability of 1%FS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
A pressure sensor is a device employed to measure the pressure of gases and liquids. These sensors are used in a wide range of applications, from altitude sensing to pressure switching in water networks. In some cases, pressure sensors may need to be used in harsh conditions, high temperature (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
emptying out the sea water ballast tanks. The challenge: Measurement in corrosive media (salt water) High repeatability in low measuring ranges Precise measurement to conduct counter measures Our (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Honeywell Introduces ISA100.11a-Ready Wireless Radar Gauge
In addition to level measurement, the FlexLine Wireless Radar Gauge can track temperature, pressure , water and overfill.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… protection kits; thermal spot detectors; thermal spot sensors; electrical thermo-hygrometers; wireless weather stations; motor bearing … … level electrical sensors; fuel gauges ; fuel tank control units … … electric fuel monitoring panels; water -fuel sensors; optical level sensors; dip sticks; pressure sensors; pressure indicators; air …
-
Practice issue 3
One combines the above mentioned modules with wireless , akkubetriebenen ATEX-certifying meters , open up almost unlimited application possibilities: Gasmonitoring Metering, level … … odor combating) (consumption quantity detection, day quantity detection, ground water level monitoring, flood early … … Füllstand-, Durchfluss-■■ and pressure monitoring).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
… Product Selection ............................................................290 Submittal Data.................................................................299 Dimensional Diagrams .....................................................299 TR20 Wireless Sensors and Receivers Product … … Data.................................................................316 Strap-On Water Temperature Sensors Submittal Data … … Dimensional Diagrams .....................................................339 Differential Pressure Transducers Product Selection ............................................................296 … … Dimensional Diagrams .....................................................345 MLH Gauge Pressure Sensors Product Selection …
-
HYDROINFORMATICS, PROCEEDINGS OF THE 6TH INTERNATIONAL CONFERENCE (IN 2 VOLUMES, WITH CD-ROM)
The results of this research include two patent pending inventions (Wireless Magnetic Rainfall Gauge with Automatic Examination and Correction that uses multiple rainfall sensors - Patent … … Patent Pending No. 13044) as well as the developments of wire/ wireless integrated data logger, real … In the sensors area, the accuracy and performance of the pressure -based water level measuring device were improved (± .
-
Sustainable Environment and Transportation
Automatic Health Monitor and Wireless Remote Data Transmission System There are many types of sensor such as displacement meter, earth pressure cell and pore water pressure gauge , etc. in automatic health monitor of mountainous highway subgrade along reservoir bank.
-
Springer Handbook of Experimental Fluid Mechanics
… zero-error condition 181 wash load 1020 waste incinerator 1293 water 146 water quality 974, 979 water quality measurements 979 water tunnel 1046 water tunnels 972 wave – gage 1019 – height 1009 … … cryogenic 598 – high pressure 596 – high-pressure … wireless telemetry 923 WMS (wavelength modulation spectroscopy) 527, 1291 Wollaston prism 483 wool tuft 1074 work of …
-
Landslide Science for a Safer Geoenvironment
They use tilt sensors on the surface of a given slope to detect abnormal deformation; these sensors are coupled to a wireless sensor unit with a MEMS tilt sensor and a volumetric water content sensor (Towhata et al. 2011; Uchimura et al … Other tools included rainfall gauges , pore pressure meters, water content meters, a video monitoring system for both landslides and debris flows, ultrasonic mud level meters, and infrasound monitoring meters for debris flows (Fig. 4).
-
Wireless Sensor Networks
The set of sensors include: water pressure sensors, strain gauges on a rod, and tilt cells or a reel-spool movement detector (a multi-turn potentiometer wound with wire to a fixed point). … fist-sized object could contain sufficient sensors to measure these parameters with a wireless link, it could …
-
Mungo Platform: A New Wireless Retrofit Solution to Restore Real Time BHP / BHT Data After a Permanently Installed Monitoring System has Failed—A North Sea Cas...
This well was selected because it was the best well in the field in terms of production rate, produced the least amount of water and was also centrally located for pressure depletion monitoring. From a technology standpoint, whilst the cabled permanent gauge system in W160 had failed, diagnostic checks performed on the cable by Expro, concluded that it was in a suitable condition to act as a conduit for the wireless gauge signal to propagate …
Indicates content that may require registration and/or purchase.