Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BENDER, TUBE, HAND, PORTABLE, WORM-GEAR ACTUATED, MULTIPLE SIZE
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MN range manual gearbox, worm gear kinematics, operation by handwheel. Applications Building services, industrial processes, water and industrial applications in non-corrosive and non-saline environments.
- Actuator Torque: 1,106.1946902654865 to 7,079.646017699114 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: Venture Mfg. Co.
Description: versions… Features: Manual crank ~ male or female “T” pin type attachment 20:1 ratio Rolled steel worm Bronze worm gear. Lifetime lubrication Designed for outdoor use 3/8-16 bolt mounting ø5/8” output shaft customizable to your needs View Technical Data to see stock shafts
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
-
Supplier: Indelac Controls, Inc.
Description: equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally
- Actuator Torque: 5,000 to 14,040 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 30
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 460 volts
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WORM GEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: Indelac Controls, Inc.
Description: equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
-
Supplier: IntelLiDrives, Inc.
Description: also applicable for use in manufacturing environments. Rotary stages incorporate precision worm-gear drive mechanism and bearing components for accurate positioning performance over the lifetime of the product. Linear actuators are fitted with ball screws and linear ball
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings.
- Rated Speed: 0.8000000000000016 in/sec
- Rated Force: 4,000 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings.
- Rated Speed: 0.166666666666667 in/sec
- Rated Force: 5,250 lbs
- Motor Continuous Power: 0.24618 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings.
- Rated Speed: 1.8000000000000036 in/sec
- Rated Force: 16,600 lbs
- Motor Continuous Power: 5.595 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings.
- Rated Speed: 0.4500000000000009 in/sec
- Rated Force: 30,000 lbs
- Motor Continuous Power: 3.73 HP
- Drive Type: Ball Screw
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck
- Gear Ratio: 1.93 to 4.11 (X : 1)
- Output Torque: 1,707.96460176991 to 20,000 In-lbs
- Maximum Input Power: 25 to 220 HP
- Maximum Input Speed: 540 to 1,000 rpm
-
Supplier: Rotork plc
Description: The IW AWWA worm gear operators are suitable for manual actuation of AWWA C504 butterfly and C517 plug valves. The range has been designed and comprehensively tested to meet or exceed all aspects of the AWWA C504 & C517 specifications, and are manufactured from high quality and
- Output Torque: 1,450,000 In-lbs
- Gearing: Worm
-
Supplier: Venture Mfg. Co.
Description: compression. Manual crank Lifetime lubrication 20:1 Worm Drive gearbox with steel worm and bronze worm gear. Designed for outdoor use Standard mounting ø5/8” output shaft
- Gearbox Ratio: 18 to 58 : 1
- Shaft Size: 0.625 inch
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
-
Supplier: Rotork plc
Description: The ABAW AWWA C504 & C517 worm gear operators are suitable for manual actuation of AWWA C504 butterfly valves and C517 plug valves. They are designed to meet or exceed all aspects of AWWA C504 & C517 specifications and are manufactured from high quality and reliable materials. Overload
- Gearing: Worm
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series high torque rotary actuator RTLA-60-220H uses a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors. All tables have a clear aperture or clear and 360° visual scale. - Load 100 kg - Stepper
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type with
-
Supplier: Waterman Industries, Inc.
Description: from full open to completely closed. Geared Operators are standard on Waterman butterfly valves 12" and larger. The worm gear type operator is totally enclosed and is designed for applications requiring no more than 300 pounds of torque. They are normally handwheel operated but square
- Actuation Method: Manual
-
Supplier: CEF Industries LLC
Description: holes enables us to provide the proper gear mesh of the gear teeth and prevent binding in the gear train. Designing in correct bearing hole sizes for very tight tolerances allows us to insure the bearings have a good fit to hold the bearings' outside races. Done correctly this
- Gearing: Helical, Planetary, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Features: Other
- Shaft Alignment: Parallel Offset, Right Angle
-
Supplier: Newport MKS
Description: GON Series Goniometric Rotation Stages utilize an actuator-driven rather than a worm screw-driven design to allow actuator interchangeability. This allows a variety of actuators such as adjustment screws, differential micrometers, or motorized actuators to be used
- Load Capacity: 4.9456 lbs
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: Newport MKS
Description: on the side of the goniometer. Interchangeable Actuators GON Series Goniometric Rotation Stages utilize an actuator-driven rather than a worm screw-driven design to allow actuator interchangeability. This allows a variety of actuators such as adjustment screws,
- Load Capacity: 10.116 lbs
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: Newport MKS
Description: of the goniometer. Interchangeable Actuators GON Series Goniometric Rotation Stages utilize an actuator-driven rather than a worm screw-driven design to allow actuator interchangeability. This allows a variety of actuators such as adjustment screws, differential
- Load Capacity: 10.116 lbs
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: Newport MKS
Description: Interchangeable Actuators GON Series Goniometric Rotation Stages utilize an actuator-driven rather than a worm screw-driven design to allow actuator interchangeability. This allows a variety of actuators such as adjustment screws, differential micrometers, or
- Load Capacity: 4.9456 lbs
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCD-730101M High precision motorized goniometer stage employs precision worm gear as the actuation component, crossed roller bearing as the guide way, rely on which Daheng's goniometer stage features high accuracy and outstanding repeatability, as well as high loading capacity. The
- Overall Length: 7.2440984 inch
- Overall Width: 3.48425385 inch
- Overall Height: 1.3779535 inch
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or semiconductor
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or semiconductor
-
Description: worm gear type speed reducer. This compact & rigid mechanism, provides maximum wear resistance in continuous operation over long periods of time. Motors All of the standard models employ totally enclosed fan-cooled motors which are vertically mounted to save space. A variety of motor
- Maximum Discharge Flow: 0.53 GPM
- Maximum Discharge Pressure: 120 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Perfect for cutting pipes! Blade Drive • Specially designed gearbox for high lateral pressure • Planetary gearbox provides higher efficiency than traditional worm
- Cutting Capacity: 31.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
Find Suppliers by Category Top
Featured Products Top
-
production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
motors, stepper motors, and servo motors Motorized Rotary Stages •High-precision rotary stages powered by direct-drive torque motors, worm-gear stepper motors, and servo motors Piezo Flexure Stages •Frictionless, capably guiding sub (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Machining and Gear Manufacturing To ensure consistent quality and repeatability, SDP/SI continuously invests in advanced CNC equipment, tooling, and inspection technologies. Our Hicksville, NY manufacturing facility houses more than 180 machines, including: CNC Swiss (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
Support systems for optics in the experiment stations at the Advanced Photon Source
This coupling reduces the majority of the backlash in the worm gear actuator , thereby increasing the stage's accuracy and .
-
Sell 1/4 turn worm gear operator
• Related Keywords :worm gear operator, worm gear actuator , valve actuator, manual actuator .
-
Vibratory response of a precision double-multilayer-monochromator positioning system using a generic modeling program with experimental verification
…stage exhibits significant linear motion in the X direction and significant rotational motion about the Y axis, which is verified experimentally at 23.33 Hz, indicating that the four-shaft guide bearings and the horizontal worm gear actuator have the highest compliance…
-
Vibratory response of a precision double-multi-layer monochromator positioning system using a generic modeling program with experimental verification.
…stage exhibits significant linear motion in the X direction and significant rotational motion about the Y axis which is verified experimentally at 23.33 I-bGindicating that the four-shafi guide bearings and the horizontal worm gear actuator have the highest compliance…
-
gear operator - offers from gear operator manufacturers, suppliers, exporters & wholesalers
Connection dimensions of Worm Gear actuator 3.
-
Vibratory response modeling and verification of a high-precision optical positioning system
…stage exhibits significant linear motion in the X direction and significant rotational motion about the Y-axis, which is verified experimentally at 23.33 Hz, indicating that the four-shaft guide bearings and the horizontal worm gear actuator have the highest compliance…
-
Vibratory response modeling and verification of a high precision optical positioning system.
…stage exhibits significant linear motion in the X direction and significant rotational motion about the Y-axis, which is verified experimentally at 23.33 w indicating that the four-shaft guide bearings and the horizontal worm gear actuator have the highest compliance…
-
Maintenance Engineering Handbook, Seventh Edition > VALVES
On-off detent-type levers; 10-position lift or squeeze-type levers; manual worm gear actuators ; and electric, pneumatic, and hydraulic actuators are available.
-
Design of silent, miniature, high torque actuators
Single stage worm gear actuators are used extensively in automobiles.
Indicates content that may require registration and/or purchase.