Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: North Star Imaging, Inc.
Description: North Star Imaging partners with nearly all of the manufacturers of Industrial Digital X-ray Detectors to offer you the most effective solution for your X-ray application. Linear Diode Array Detectors (LDA) are avaiable up to 36" in size.
- Features: Digital Imaging / Tomography System
- Instrument Type: Flaw Detection
- Instrument Technology: Radiographic / X-ray
-
Supplier: MOXTEK, Inc.
Description: The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal
- Detector Style: Detector Sensing Element Only, Portable Detector
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: Nikon Metrology
Description: and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
-
Supplier: Nikon Metrology
Description: high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Array (CLA) detector that optimizes the collection of the X-rays without capturing the undesired scattered
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: First Sensor AG
Description: Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features
- Operating Temperature: 14 to 140 F
- Detector Style: Detector Sensing Element Only
- Types of Radiation Detectors: Semiconductor Diode Detector
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems 4000 wheel inspection system images cast aluminum wheels in a single rotation. Operators receive a concise, accurate wheel discontinuity picture allowing optimized process adjustment. The wheel inspection system incorporates next generation linear diode array (LDA)
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 1,000 to 3,000 µm
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
-
Supplier: Electro Optical Components, Inc.
Description: into a 17x12x7mm metal enclosure. This compact mechanical design enables the sensor to be used in small digital devices such as smart phones, smart watches and other wearable devices used for those who are sensitive to radiation. This mini-Gamma sensor can be used to detect X-ray and
-
Description: Feedthroughs Gas Detectors Microscopes (TEM, SEM)High Voltage Feedthroughs High-temperature Feedthroughs RF Feedthroughs Optoelectronics and Power Tube Laser Tubes Thyristors Diodes And etc
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Infineon Technologies AG
Description: frequencies are as high as 12 GHz. Summary of Features Low inductance Ls = 1.5 nH (typical) Low capacitance C = 0.27 pF (typical) at 1 MHz Industry standard SOT23 package (2.9 mm x 2.4 mm x 1 mm) Pb-free (RoHS compliant) Potential Applications For mixers and detectors in:
- VF: 0.25 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID Applications Automotive telematics
- VF: 0.5 volts
- IF: 20 mA
- VR: 40 volts
- Diode Applications: Detector, Mixer
-
Supplier: Rochester Electronics
Description: RF Mixer and Detector Schottky Diode
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: RF Diodes, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: BAT62 dual Schottky detector
- Pin Count: 4
- Diode Applications: Detector, Rectifier Diode
- Features: Other, SOT143
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Infineon BAT62E6327HTSA1 Diode
- Pin Count: 4
- Diode Applications: Detector, Rectifier Diode
- Features: Other, SOT143, Schottky
- Diode Type: PIN Diodes
-
Supplier: Nexperia B.V.
Description: High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional
- IF: 250 mA
- Tj: 150 C
- PD: 250 milliwatts
- Diode Type: Avalanche Diodes
-
Supplier: Hamamatsu Photonics Europe
Description: Low breakdown voltage type MPPC for scintillation detector The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation monitor application. They achieve small dead space in a photosensitive area with HWB (hole
- CT: 900 pF
- Diode Applications: Detector
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF characteristics. Applications include clamping, low frequency mixers, biased detectors,
- VF: 0.34 volts
- IF: 10 mA
- VR: 1 volts
- IR: 0.0001 mA
-
Supplier: SemiGen
Description: The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad selection of video
- VF: 0.3 volts
- Diode Applications: Detector
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: MACOM
Description: At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging.
- VF: 0.09 to 1,200 volts
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: The HSMS-285x zero bias Schottky detector diodes have been designed and optimised for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF tag applications where DC bias power is not avialable. Tangential Sensitivity (TSS) = -57 dBm
- VF: 0.15 volts
- IF: 1 mA
- VR: 2 volts
- IR: 0.175 mA
-
Supplier: SemiGen
Description: SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled
- VF: 395 volts
- Diode Applications: Detector, Mixer, Modulation, Switching
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to
- VF: 0.4 volts
- IF: 1 mA
- IR: 0.0002 mA
- Tj: 150 C
-
Supplier: Newark, An Avnet Company
Description: PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:3000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Applications: Detector
-
Supplier: Newark, An Avnet Company
Description: PHOTODETECTOR, UV+BLUE , 430MICOW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
and fast measurement speed, makes it ideal for source calibration, defense, SATCOM, and general-use applications. The RMS responding, two-path diode-based power sensor accurately measures signals with any modulation bandwidth. Its measurement speed is many times faster than that of thermal (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
responding, two path, diode based sensor, accurately measures signals with any modulation bandwidth. It offers greater measurement speed, dynamic range and sensitivity than thermal sensors, without compromising accuracy. The LB59000 sensors utilize LadyBug’s patented thermal (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
, SATCOM, and general-use applications. The RMS responding, two-path diode-based power sensor accurately measures signals with any modulation bandwidth. Its measurement speed is many times faster than that of thermal power sensors, and the LBSF09 is thermally stable. Furthermore, it offers superior (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H) for space-constrained designs. Having working voltages of ±1 V, ±2 V, and ±3.6 V, these TVS diodes safeguard sensitive circuits from electrostatic discharge (ESD) and transient surges. This means they meet IEC 61000 (read more)
Browse Diodes Datasheets for DigiKey -
characteristics that make thermocouple power monitors a reliable choice for radar, communications, and laboratory measurement systems. Temperature Stability While other technologies such as square-law diode detection can be accurate, they vary dramatically over temperature and (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
823x and Si823Hx ISODrivers. The (read more)
Browse Power Diodes Datasheets for Skyworks Solutions, Inc. -
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
VMI manufactures the X200UFG 20kV (yes, 20,000V) high voltage diode. The diodes are hermetically sealed making them suitable for industrial environments (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Improving Si-PIN X-ray Detector Performance
Si-PIN detectors by using thicker diodes and thinner beryllium windows. The increased performance enables faster sample times, improved sensitivity, and expanded range of photon detection.
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
An X-ray shielded test chamber has been designed and built that includes a CCD-pinhole. camera and energy-dispersive silicon PIN-diode detector for spectrum collection. The. use of this chamber is an innovative approach that allows rapid imaging of the electron. beam spot on the anode, as well
-
Bridging the Price/Performance Gap Between Silicon Drift and Silicon PIN Diode Detectors
Figures and graphs from Denver's X-Ray Conference 2009.
More Information Top
-
Photon Counting X-ray Detector Systems
However there remains a significant possibility of improving the quantum efficiency if high-Q materials could function as good X - ray detector diodes .
-
1981 laser program annual report
X - ray Diode Detectors for Measuring X 2 to 5 keV from Laser-Target Interactions .
-
Calibration Of A KrF Laser-Plasma Source For X-Ray Microscopy Applications
Absolute measurements of X -ray production have been made using a calibrated, vacuum X - ray diode detector .
-
Low-energy x-ray and electron physics and applications to diagnostics development for laser-produced plasma research. Final report, April 30, 1980-April 29, 19...
The total andthesecondaiyelectronphotoemissionyieK ivebeenmeasuredfortheAl,Au,CuI,andCsI photocathodes as required for the absolute calibration of the x - ray diode detectors and for the x- ray streak cameras.
-
Enhanced and reproducible X-ray emission in a low-energy plasma
focus
A diode X - ray detector and a pinhole camera are used to record the X-ray emission.
-
Measurement and Analysis of Continuum Radiation From a Large-Diameter Long Implosion Time Argon Gas Puff$Z$-Pinch at 6 MA
X - ray diode detectors and calorimeters.
-
Laser Program annual report, 1985
These differ ences may be due to uncertainty in x - ray diode detector calibrations on Novette, which changed during the course of the Novette experiments.
-
Laser fusion experiments at LLL
windowless x - ray diode detectors ." .
-
Physics of laser fusion. Volume II. Diagnostics of experiments on laser fusion targets at LLNL
Windowless X - ray Diode Detector .
-
Plasma Focus as a High Intensity Flash X-Ray Source for Biological Radiography
A schematic diagram of: (a) PIN- diode X - ray detector (front view); (b) multichannel Pinhole camera; (c) setup for flash radiography.
Indicates content that may require registration and/or purchase.