-
Supplier: Newark, An Avnet Company
Description: RELAY BUS SWITCHING 5V / MT
-
Supplier: Newark, An Avnet Company
Description: RELAY BUS SWITCHING 28V / MT
-
Supplier: Newark, An Avnet Company
Description: RELAY STUB SWITCHING 5V / MT
-
-
Supplier: Newark, An Avnet Company
Description: RELAY, SPDT, 24VAC/DC, 10A, DIN RAIL; Relay Mounting:DIN Rail, Panel; Load Current:2A; Operating Voltage Min:24VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Multifunction; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: Automatic Transfer Relay / Power Switch
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 5V - 90-50271 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: STEGO
Description: The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch
- Maximum Current: 13 amps
- Maximum DC Voltage: 20 to 56 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 2.3 oz
-
Supplier: OMRON Automation and Safety
Description: DC-switching Relay up to 220VDC, 10A(resistive load) The MK-S(X) is the smallest relay in the world that can switch 220VDC 10A resistive load. Applications include the safe and reliable switching of valves, solenoids, contactor coils and other instances where high resistive loads are
-
Supplier: Fairview Microwave Inc.
Description: this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6199 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6198 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: CARLO GAVAZZI Automation Components
Description: make them ideal replacements for mechanical contactors. Carlo Gavazzi's solid state relays range includes single phase relays up to 125 amps and 3 phase relays up to 75 amps. They are available with both digital and analog inputs (4-20 mA or 0-10 V) Furthermore, we also offer a
- Input (Pick-up) Voltage Range: 0.5 to 1.5 volts
- Dropout Voltage: 0.05 volts
- Maximum Current: 90 amps
- Load Voltage: 85 to 660 volts
-
Supplier: E-T-A Circuit Breakers
Description: The electronic standard relays type ESR10 Micro are solid state relays for DC 12 V and DC 24 V vehicle applications. Their benefits include: silent switching bidirectional control low current consumption long life span The ESR10 Micro relays can easily replace an
- Operating Temperature: -40 to 185 F
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 10 to 30 amps
- Application Type: Automotive Relay
-
Supplier: E-T-A Circuit Breakers
Description: time windows of the ETR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator: Relay configurator (international) Relay configurator (US)
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 1 to 10 amps
- Operating Temperature: -40 to 185 F
- Application Type: Automotive Relay
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316371-9104-05-10 Category: Relays>Reed Relays Series: 9104 Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 18 Coil Resistance: 175 Ohms Coil Current: 28.6 mA Operate Time: 0.75 ms Coil Type: Non
- Coil Resistance: 175 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Fairview Microwave Inc.
Description: SP4T coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6191 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP4T
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: SP4T coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6183 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP4T
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Coto Technology
Description: The 9091 is a compact version of the 9001 using 40% less board space (LxW). Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto’s 10W switch technology, making these SIP
- Normally Open (NO): 1
- Maximum Current: 1.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC,
- Maximum DC Switching Voltage: 28 volts
- DC Coil Voltage: 5 volts
- Coil Nominal DC Power: 0.45 watts
- Make Time (Operate Time): 7 milliseconds
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RCP relay can be used for a wide range of industrial applications. Available in 2 or 3 changeover contact configuration, Octal or Undecal version. 8 or 11-pin socket mounting 2 or 3 change over contacts Long life (minimum 100.000 electrical operations) at 10 A 250 VAC /30 VDC Switching
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 2,500 VA
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Opto 22
Description: 120 VAC, 10 Amp, AC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 95 volts
- Dropout Voltage: 10 volts
- Input Current Range: 10 amps
- Load Voltage: 120 volts
-
Supplier: Coto Technology
Description: The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further,
- Normally Open (NO): 1
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- Maximum DC Switching Power: 3 watts
-
Supplier: E-T-A Circuit Breakers
Description: The HVR10 is a hybrid powerful high voltage relay in a compact design. It combines physical isolation of an electro-mechanical contact and state-of-the-art semi-conductor technology. The hybrid, arc-free switching system allows repeated and reliable disconnection, even in the event of an
- Operating Temperature: -40 to 185 F
- Relay Type: High Voltage Relay
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: Finder S.p.A. con unico socio
Description: Type 60.12 is a general purpose industrial relay, 2 10 A contacts, 8 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.12-52xx, 2 pole, 6A, 8 pin plug-in. Features include: 2 CO contacts Cadmium-free contacts (standard version) AC or DC coil UL Listing
- Changeover (CO): 2
- Maximum DC Switching Voltage: 52.8 volts
- Maximum DC Switching Power: 1.3 watts
- Operating Temperature: -40 to 158 F
-
Supplier: Micropac Industries, Inc.
Description: The 53274 is a Power MOSFET Optocoupler designed for military applications. This light-weight device is resistant to damage from severe shock and vibration, and is immune to contact related problems inherent in electromechanical relays. The device is enclosed in a hermetic metal package to
- Input (Pick-up) Voltage Range: 2.45 to 4.5 volts
- Dropout Voltage: 1 volts
- Input Current Range: 10 amps
- Maximum Current: 22 amps
-
Supplier: Opto 22
Description: 120 VAC, 10 Amp, DC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 10 amps
- Load Voltage: 120 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays AUX. SWITCH FOR GMC/D-6M-16MR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, High Frequency (RF) Relays. This listing supports clearer product
-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing
- Changeover (CO): 1
- Maximum Current: 0.1 amps
- Maximum DC Switching Voltage: 30 volts
- DC Coil Voltage: 3.3 to 4 volts
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS24VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS24VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
Find Suppliers by Category Top
Featured Products Top
-
Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
developed a high-performance, large-field 1X pupil relay lens featuring an externally accessible pupil. This non-focal, wide-field lens architecture allows scanning mirrors or fast steering mirrors to be placed directly at both the entrance and exit pupils, enabling rapid field switching, wide (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A (read more)
Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Radiatingform?62.7mm×54.4mm×55mm 1 FormXarrangement?GAP?4.0mm DesignedtomeetGB21711.1,IEC61810,UL60947-1,RoHS,REACHSVHCrequirements EnvironmentalprotectioncategoryRTII Contactswitchingcapabilitywith200A/250A/270A (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
G9KB | PCB Power Relays | OMRON Electronic Components - Americas A high capacity of 600 VDC, 50 A and bidirectional opening and closing is achieved; Ambient temperature 85°C; Contact gap: 3.6 mm or more; UL 60947-4-1 and EN 61810-10-certified (required for ESS switching devices) (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
More Information Top
-
Self Help Forums Database Error
I would also like to use a dpdt latching relay in conjunction with an x10 switch to control my overhead lights that are in 3/4 way circuits (with expensive 3/4 way switches).
-
Spectrophotometer Manufacturers, Spectrophotometer Product Catalogs Directory
SPST General Purpose PCB Automotive Power Relay 4 Pin 10A 16A 30VDC 23X16.1X10.2 mm Description: Smaller size :23 X16.1 X10 .2 mm Rohs and Reach Compliance High switching capability:16A High sensitivity :200 mW...
-
Smart Home Automation with Linux and Raspberry Pi
Active (AV) distribution, 114 splitting and merging, 115 switch box, 115 Appliance control, 1 C-Bus, 29 about, 29 controllers, 31 devices, 30–31 differences ( X10 and C-Bus), 29 gateways, 31 … remotes, 46 IR controls, 50–51 IR relays , 46–47, 49 lighting control…
-
Fault Diagnosis of Power Transformer Based on Heuristic Reduction Algorithm
…X6—Winding DC resistance three-phase unbalance, X7— Winding absorptance, polarized exponent, X8—Water content in oil, X9—Short-pulsed breakdown loss, X10 —Partial discharge parameter, X11—No … and loss, X12— Firedamp relay action; C0—Transformer regular, C1—Iron … circuit, C5—Insulation damping, C6—Tap switch and leg wire defect…
-
Remote control techniques for selected applications performed through internet
Using X10 devices and soft- ware tools the control of home appliances can be per- formed[7]. .... In this project we use readily available relay switches for remote control of home appliances.
-
A smarter, cheaper thermostat [Hands on]
By wiring the thermostat’s mercury switch in series with a small 5-volt relay , I could enable or disable the air conditioner from another room, using the TM751 to power a wall wart attached to the relay’s coil. .... Interfacing the Arduino with the X10 Firecracker proved easy, because others had posted online code they’d used…
-
Application of neural network to microprocessor-based transformer protective relaying
are also zero; When a no-load transformer with an internal three phase fault is switched on, the values of Xl-X9 are zero, but the values of X10 -X12 are 1. .... Thus, the operating delay of the traditional differential relays can been avoided.
-
Measurement of carbon stable isotopes at the nanomole level: a static mass spectrometer and sample preparation technique
The instrumentation amplifier may have gains of x l , x10 , xl00 and x1000, controlled by resistors which are selected by series 3200 signal relays , driven from an LS7445 decoder integrated circuit. .... Thus, in combination with the switched resistors on the 310K amplifiers, a full-scale current sensitivity from…
-
CR4 - Thread: If you could build a home how would you design it??
…a low-amp DC loop carrying (in this case) only control signals to switching modules at each .... A relay would be needed between the CAN module and each AC load, but the mass-market nature of automotive hardware would still make the resulting system cheaper than a dedicated home automation (e.g. X10 ) system and easier to get parts…
-
Fault Diagnosis of Relay Control Circuit Based on Discrete Event System
where x1, x2 and x3 denote the relay switches P4/4, P5/4 and P6/2, respectively. .... where, n : G is normal; x10 : P4/4 is open while P4 is power-on; x11 : P4/4 is…
Indicates content that may require registration and/or purchase.