-
Supplier: Accuris
Description: Reaction to fire tests \x96 Ignitability of products subjected to direct impingement of flame \x96 Part 2: Single-flame source test
-
Supplier: Accuris
Description: Reaction to fire tests \x97 Ignitability of products subjected to direct impingement of flame \x97 Part 2: Single-flame source test
-
Supplier: Accuris
Description: Reaction to fire tests \x97 Ignitability of products subjected to direct impingement of flame \x97 Part 2: Single-flame source test TECHNICAL CORRIGENDUM 1
-
-
Supplier: Accuris
Description: Petroleum and related products \x96 Determination of wick flame persistence of fire-resistant fluids
-
Supplier: Intertape Polymer Group, Inc.
Description: climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of
- Overall Thickness: 0.023 inch
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Flame Retardant, Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Supplier: Radwell International
Description: STI, FIRESTOP PILLOW, 2X4X9IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ICO RALLY
Description: HW3X-FR Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, Flame-Retardant, 3:1 HW3X-FR is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides
- Diameter: 0.75 inch
- Length: 6 to 48 inch
- Operating Temperature: -55 to 90 C
- Shrink Temperature: 121 C
-
Supplier: TE Connectivity
Description: Abrasion, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 155 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to Ultraviolet detector, an Ultraviolet/Infrared detector, or a Multi-spectral Infrared type of flame detector.
-
Supplier: R. S. Hughes Company, Inc.
Description: Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no smoking or open flame
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Flames No Sparks. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no smoking or open flame sign is produced using polyester which is the B-302 Brady Material
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no smoking or open flame
- Materials of Construction: Metal
- Features: Specialty / Other
-
Description: ISO 20565-3:2008 specifies flame atomic absorption spectrometry (FAAS) and inductively coupled plasma atomic emission spectrometry (ICP-AES) methods for the chemical analysis of chrome-bearing refractory products and chrome-bearing raw materials.
-
Description: ISO 10058-3:2008 specifies atomic absorption spectrometry (AAS) and inductively coupled plasma atomic emission spectrometry (ICP-AES) methods for the chemical analysis of magnesite and dolomite refractory products and raw materials.
-
Description: With locking buckle to the female end plug sheath of the connector Halogen free flame retardant UL94V-0 Finished product hot wire test can pass at 850 ℃
- Connector Type: Wire-to-Wire Connector
-
Supplier: Newark, An Avnet Company
Description: IR FLAME SENSOR, SERIAL I2C O/P, SMD; No. of Channels:4Channels; Filter Aperture:1.65mm; Evaluation Kit / Module:-; Field of View:90°; Product Range:QMSM Series; Flame Sensor Package:SMD 5.65mm x 3.7mm x 1.55mm RoHS Compliant: Yes
-
Supplier: ASTM International
Description: response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products, or assemblies under actual fire conditions. 1.7 This standard
-
Supplier: ASTM International
Description: 1.1 This specification provides minimum requirements for labeling protective clothing as heat and flame resistant for applications where the potential for flame contact or high heat exposure exist. 1.1.1 This specification includes requirements that define heat and flame
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tool /Toys and other equipment. Halogen-free Directive Control Products: Products which use flame retardant containing Cl, Br and other elements as raw material. Instrument Features Nondestructive testing can make accurate analysis of the composition and content of precious
- Response Time: 120 seconds
- Detection Limit: 1 ppm
- Remote Interface: Application Software Included
- Special Features: Cooled Detector, Microscope
-
Supplier: Haida International Equipment Co., Ltd.
Description: and other equipment. Halogen-free Directive Control Products: Products which use flame retardant containing Cl, Br and other elements as raw material.
- Response Time: 120 seconds
- Detection Limit: 1 ppm
- Remote Interface: Application Software Included
- Sample Type: Liquids, Solids
-
Supplier: ASTM International
Description: 1.1 This test method rates the non-steady state thermal resistance or insulating characteristics of flame resistant clothing materials subjected to a continuous, standardized radiant heat exposure. 1.1.1 This test method is not applicable to clothing materials that are not flame
-
Supplier: CSA Group
Description: ISO 21079-3:2008 specifies flame atomic absorption spectrophotometry (FAAS) and inductively coupled plasma emission spectrometry (ICP-AES) methods for the analysis of AZS (alumina, zirconia, and silica) refractory products (containing 5 % to 45 % of ZrO2) and raw materials. ISO
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1188117-RW-175-3/32-X-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-175 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Fluid Resistant Package: Bulk Length: 4.00'
- Diameter: 0.093 inch
- Length: 48 inch
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 175 C
-
Supplier: Newark, An Avnet Company
Description: Resistance:100kohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: The Patented DEB-3, 3x, 4 and 4x Flare Brushes have a cobalt base hard facing which is flame-coated to the ends of stainless steel aircraft cable. This flare brush is ideal for removing deposits and contaminants from the inside of pipes as well as weld slag removal. See product
-
Supplier: CSA Group
Description: ISO 12677-3:2007 specifies inductively coupled plasma/atomic emission (ICP/AE) spectrometry and flame atomic absorption (FAA) spectrometry methods for the chemical analysis of aluminosilicate refractory products and raw materials. The methods are applicable to the determination of the
-
Supplier: Allied Electronics, Inc.
Description: industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products. Design Features: Made from durable 14 ga. steel (0.078" thick). Smooth continuous welded seams. External mounting brackets allow the
-
Supplier: Allied Electronics, Inc.
Description: industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products. Design Features: Made from durable 14 ga. steel (0.078" thick). Smooth continuous welded seams. External mounting brackets allow the
-
Supplier: Electro Optical Components, Inc.
Description: are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers
- Operating Temperature: 32 to 176 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Newark, An Avnet Company
Description: Bundle strap used to secure up to 6 square inches of cable. Product dimensions: 1.00in. W x 2.54in. H x 4.82in. L (25.4mm x 64.5mm x 122.56mm). Manufactured from a Flame Retardant Nylon 6.6 material that meets UL94V-0 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding Delivery form Granules Special Characteristics Flame retardant Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Product Attributes Improved flowability and demoulding Automotive
- Deflection Temperature (@ 264 psi, 1.8 MPa): 167 F
- Tensile Strength (Break): 7,251.84196785985 to 10,877.762951789775 psi
- Tensile Modulus: 188.5478911643561 to 551.1399895573487 ksi
- Elongation: 4 to 25 %
-
Supplier: L-com, Inc.
Description: connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Simplex Latching-Style Connector 1.0 mm Core Plastic Optical Fiber
- Fiber Type: Simplex
-
Supplier: Rehrig Pacific Company
Description: 37” x 37” Fire Retardant Plastic Pallet* Rehrig Pacific has launched a family of five UL® listed flame retardant (FR) plastic pallets: 37” x 37”, 43” x 37”, 48” x 36”, 48” x 40” and 95cm x 105cm. The UL Classification, UL 2335 - Standard for Fire Tests of Storage Pallets, is given to products
Find Suppliers by Category Top
Featured Products Top
-
When timing matters, MSA’s Need It Now Program is designed to help meet demanding project schedules. A selection of our most widely used gas and flame detectors is available with reduced lead times, including commonly specified models of the ULTIMA® X5000 Gas Monitor (read more)
Browse Flame Detectors Datasheets for MSA Safety -
control platform is compatible with multiple bus communication interfaces: Modbus TCP/IP, HART, EtherNet/IP and optional Modbus RTU. The powerful SENTRY io Controller automatically recognizes MSA’s HART-enabled gas and flame sensing detectors: ULTIMA® X5000 Gas (read more)
Browse Gas Instruments Datasheets for MSA Safety -
(Temperature, Humidity, Bias) test requirements. Class X2 capacitors, like the MXT, are typically connected across the AC input to prevent interference from spreading through power lines or other devices on the same circuit. The MXT offers a wide selection of capacitance values, ranging from (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
high humidity, temperature fluctuations, and voltage stress without compromising circuit reliability. Our long-life X1/X2/Y2 film capacitors are engineered for such environments, offering superior stability, flame resistance, and voltage endurance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Fixed gas and flame detection (FGFD) solutions tailored to oil and gas Our world-class products and expertise meet the evolving needs of oil, gas, and petrochemical workers worldwide. KEY PRODUCTS (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Flame-Retardant Construction EMI Suppression OEM Engineering Support Key Specifications Capacitor Class: X1 / X2 / Y2 Rated Voltage: 310 VAC Maximum DC Voltage: 630 VDC Capacitance Range (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
11.02" x 6.69" x 2.36". ROLEC starCASE is molded from flame-retardant (UL 94 V-0) LURAN S KR2867 CWU, an ASA and PC blend. It is manufactured to the Russian GOST-R standard. Enclosures are available as standard in light gray (RAL 7035) but custom colors are available on request. Accessories (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-molded screw posts. Optional aluminum inner panels are available for all sizes. Features Made with UL94-V0 rated flame retardant ABS plastic Designed to meet IP54 14 sizes Available in black, white, and light gray 4x high (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Hammond Manufacturing’s 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices. Available in black, white, or light gray, the 1556 series features modern rounded edges and 14 (read more)
Browse Industrial Enclosures Datasheets for DigiKey
More Information Top
-
ISA SAF INST SYS VERF - Safety Instrumented Systems Verification - Practical Probabilistic Calculations
This product received full IEC 61508 assessment to SIL 2 in 2005. The Det-Tronics X3301 Flame Detector received IEC 61508 assessment to SIL 2 in 2005.
-
Optical infrared flame detection system with neural networks
But it wasn’t designed for implementation in a product that must comply with regulatory agency requirements as … 1) The training data from the nuisance sources outside of the flame frequency band was not useful … X3301 Multi-Spectrum Infrared Flame Detector, Det-tronics Inc., http://www.detronics.com 24.
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/design-guides/core-i7-900-ee-and-desktop-processor-series-lga1366-socket-guide.pdf
The housing material is thermoplastic or equivalent with UL 94 V-0 flame rating capable of withstanding … The back plate for single processor products consists of a flat steel back plate with threaded studs … Carol Liang +86-21-504-80889 x3301 carol.liang@molex.com .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3bdd013118&languagecode=en&documentpartid=&action=launch
X3301 * Flame Detector S- Products .
Indicates content that may require registration and/or purchase.