Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fiberoptics Technology, Inc.
Description: Light Sources for Fiber Optic Applications FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued
- Active Area Diameter or Length: 0.1968505 inch
- Maximum Voltage: 100 to 264 volts
- Illuminator Output: 300 watts
- Illuminator Features: Fiber Optic
-
Supplier: Pfannenberg
Description: Our Series BExBG (IP 66) Flashing Light is extremely bright at up to 15 joules flash energy. This product is ideal for almost all mounting requirements: side, ceiling and floor mounting. Product Overview ATEX certified for categories 2G (Zones 1 and 2), 2D (Zones 21 and 22) Large connection
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof
-
Supplier: Underwater Kinetics
Description: "When powerful light is needed for inspecting a small, tight space, UK’s 2AAA Pen lights are ideal. Plus, the xenon bulb improves visibility easing the task of distinguishing wire colors. The penlight is compact, durable, waterproof and features a convenient pocket clip. Its
- Length: 4.8 inch
- Diameter: 0.75 inch
- Lumen: 12 lm
- Power Source: Alkaline, Battery
-
-
Supplier: Underwater Kinetics
Description: "Most lights small enough to fit in your BC pocket lack a powerful beam. That’s why UK designed the SL4 Xenon, a secondary light with the extensive reach of a bright beam that is still small enough to take anywhere. The xenon bulb also offers improved color clarity."
- Length: 6.3 inch
- Diameter: 1.8 inch
- Lumen: 113 lm
- Power Source: Alkaline, Battery
-
Supplier: Underwater Kinetics
Description: "Out of the shirt pocket or tool box, the 2AAA Pen Light S is ideal for close-up inspections, night-time repairs or navigating in the dark. Its non-conductive high impact case allows use around circuitry or electricity. Safety certified for use in hazardous locations."
- Length: 5 inch
- Diameter: 0.8 inch
- Lumen: 12 lm
- Power Source: Alkaline, Battery
-
Supplier: Underwater Kinetics
Description: "The C4 Xenon is lighter than most other primary dive lights. It is designed to fit smaller hands while still offering brightness comparable to lights twice its size. Its twin lamp system allows you to switch to a backup bulb underwater. For maximum color clarity and a
- Length: 3.2 inch
- Diameter: 5.6 inch
- Lumen: 139 lm
- Power Source: Alkaline, Battery, Re-Chargeable
-
Supplier: Accuris
Description: Colorfastness to Light: Xenon-Arc
-
Supplier: Accuris
Description: Xenon Standard White Light Source
-
Supplier: Accuris
Description: Standard Practice for Operating Xenon Light Apparatus for Exposure of Nonmetallic Materials
-
Supplier: Linde North America, Inc.
Description: Xenon gas is odorless, colorless, tasteless, nontoxic, monatomic and chemically inert. The concentration of Xenon gas in the atmosphere, by volume percent, is 8.7 x 10 -6 . Xenon gas is principally shipped and used in gaseous form for excimer lasers, light bulbs, window
- Concentration: 99.995 to 99.999 %
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Application / Function: Laser Gas
-
Supplier: Accuris
Description: Graphic Technology - Prints and Printing Inks - Assessment of Light Fastness Using Filtered Xenon Arc Light
-
Supplier: Shimadzu Corporation
Description: Xenon lamp monochromatic light source set consists of a 150W xenon lamp (ozone-less type), and motorized compact monochromator SPG-120-REV. It generates monochromatic light, and can change the wavelength of monochromatic light with high speed.
- Wavelength Range: 240 to 900 nm
- Slit Width: 1,000 µm
- Focal Length: 122.6 mm
- Wavelength Resolution: 1 nm
-
Description: Graphic technology -- Prints and printing inks -- Assessment of light fastness using filtered xenon arc light
-
Supplier: Linde North America, Inc.
Description: Xenon gas is odorless, colorless, tasteless, nontoxic, monatomic and chem ically inert. The concentration of Xenon gas in the atmosphere, by volume percent, is 8.7 x 10-6 . Xenon gas is principally shipped and used in gaseous form for excimer lasers, light bulbs, window
- Concentration: 99.995 to 99.999 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Composition: Pure Gas
-
Supplier: Patlite (USA) Corporation
Description: The KX Strobe uses a xenon discharge tube for an intense flash with superior night visibility. It features a shock-resistant xenon tube for extended bulb life.
- Flash Rate: 30 to 90 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red
- Features: Other
-
Supplier: DigiKey
Description: Xenon Light Source 11V ~ 28V
- Lamp Power: 6 watts
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Xenon Lamp
-
Supplier: Solar Light Company, Inc.
Description: We carry a selection of pre-tested xenon arc lamps. Our standard xenon lamps range from 150, 300, 500, and 1000 watts. Solar Light tests all its xenon arc lamps to make sure that they meet stringent laboratory standards for uniformity and stability. Our line of lamps
- Lamp Power: 150 to 1,000 watts
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Xenon Lamp
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy / fluorescence microscopy -
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Haida International Equipment Co., Ltd.
Description: Solar lights, garden lights, buried lights, tunnel lights, car lights, fountain lights, the display etc led lights series. MAIN FEATURE: Ventilation system: Automatic controlled by temperature controller, and inner chamber cooled by refrigerating
- Humidity Range: 55 to 90 % RH
- Temperature Control: Cooling
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Ushio America, Inc.
Description: USHIO’s DXL series of Xenon lamps have been developed as the preferred light sources for NEC digital cinema projectors, providing high stability and high reliability. These high-luminance light sources are optimized to meet the increased demands of digital projection and 3D
- Lamp Power: 1,000 to 7,000 watts
- Rated Average Life: 500 to 2,400 hours
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Xenon Lamp
-
Supplier: Ushio America, Inc.
Description: USHIO’s DXL series of Xenon lamps have been developed as the preferred light sources for NEC digital cinema projectors, providing high stability and high reliability. These high-luminance light sources are optimized to meet the increased demands of digital projection and 3D
- Lamp Power: 840 to 7,000 watts
- Rated Average Life: 300 to 3,000 hours
- Mean Lumens: 4,400 to 33,000 lm
- Features: High Intensity Discharge Lamps
-
Supplier: R. STAHL, Inc.
Description: Xenon helideck floodlight. Ex II 2 G EEx de IIB T5 . For use in Zone 1, Zone 2 Features Rugged and low profile floodlight in acid proof stainless steel housing, SS316 Simple to install and maintain Proven ingress protection Resistant to vibrations Long lamp lifeApplications Floodlighting of
- Light Fixture Voltage: 24 to 254 volts
- Light Fixture Wattage: 50 watts
- Features: Bulb Included, Explosion-proof
- Fixture Type: Flood Lights
-
Supplier: Newark, An Avnet Company
Description: FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLASHING LIGHT W/XENON TUBE, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLASHING LIGHT W/XENON TUBE, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; ExternalRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLASHING LIGHT W/XENON TUBE, YEL, 230V; Module Lens Colour:Yellow; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The 69911 Arc Lamp Power Supply is used to power Xenon and Mercury/Xenon lamps in light source kits up to 500 W. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure System is recommended. It
- Lamp / Output Power: 160 to 600 watts
-
Supplier: Haida International Equipment Co., Ltd.
Description: Solar auxiliary radio on analogue terrestrial GB / T 8427-2008 Textiles Tests for color fastness Colour fastness to artificial light: Xenon arc GB / T 8430-1998 Textiles Tests for color fastness color fastness xenon arc artificial climate GB / T 16422.2-1999 | plastic
- Humidity Range: 30 to 98 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: ASTM International
Description: exposed to filtered xenon arc light under controlled environmental conditions. Different types of xenon arc light sources and different filter combinations are described. 1.3 Specimen preparation and evaluation of the results are covered in ASTM methods or specifications
Find Suppliers by Category Top
Featured Products Top
-
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
approach allows each custom thin-film optical coating to be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the Xenon arc lamp is transmitted through the custom filter (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
categories, custom filters can be designed with any spectral shape imaginable. For example, when transmitted through a specifically designed custom filter, light from a xenon lamp can be transformed to mimic the spectrum of the sun. Other custom filters are designed to match arbitrary spectral (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Atlas Fade-Ometer Identifies Cause of Degradation and Sets Standard For Firefighter's Turnout Gear
grant, Atlas Material Testing Technology donated a Ci3000 Fade-Ometer (R). The Ci3000 Fade-Ometer uses a xenon-arc lamp that can simulate UV and visible solar radiation more closely than any other light source. It is the most widely preferred light source when the end use environment of the material
More Information Top
-
The Advanced Automotive Lighting and Vision Systems report
The study concluded that 50% of the analysed accidents could have been avoided with the use of xenon lighting , with a 16% chance of avoiding accidents with injuries or fatalities.
-
Environmental chamber studies of atmospheric reactivities of volatile organic compounds: Effects of varying chamber and light source
Note that the spectra of the xenon lights are very similar in the longer (>350 nm) wavelength region, and thus the spectrum shown on Figure 1 is representative of the other xenon arc light sources.
-
Thermal effects of cold light sources used in otologic surgery
Thermocouple thermometer readings showed that, after the first minute, the Xenon light source generated significantly more tem- perature rise than the Halogen light source.
-
The Advanced Automotive Lighting and Vision Systems Report
In 2010 the German In-Depth Accident Study presented an analysis of night time accidents involving cars with halogen lighting and one conclusion was that some 50% of the analyzed accidents could have been avoided with xenon lighting , avoiding 16% of accidents…
-
Automotive Lighting and Human Vision
The use of modern and highly powerful xenon light sources makes it pos- sible to install highly integrated and multifunctional systems.
-
Light source dependence of the photodegradation of wood
The xenon light simulated sun- light only in the case of long-term irradiation.
-
Port and harbor patrol car loaded Xenon search light
On the visible light vision, a Xenon light beam must be intercepted a specific ultra-violet (UV) ranges, because, the specific UV fi.inction have a gathering ofmany fly insects, their eyes and brains are sensed to specific UV ranges.1 Therefore…
-
Evaluation of the safety of xenon/bandpass light in vitrectomy using the A2E-laden RPE model
Since the introduction of the xenon light , the use of the implantable “chandelier” light probe [2] for vitrectomy has become increasingly common.
-
Liquid noble gas detectors for low energy particle physics
For xenon light , a quartz window will be sufficient, while a magnesium fluoride or lithium fluoride window is required to detect the light from liquid argon.
-
Vie path manual motor vehicle technology
8.5.2.3.7 xenon light .
Indicates content that may require registration and/or purchase.