-
Supplier: HiTek Power Ltd.
Description: The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and analytical X-ray systems with floating filament tubes. This product is available with either an
- Type: High Voltage Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging. Max Output Voltage/Power: +70 kV/ 70 W Ripple: < 45 Vpp Control Interface: Analog or
- DC Input Voltage: 24 volts
- DC Output Voltage: 25,000 to 90,000 volts
- DC Output Current: 0.0008 to 0.002 amps
- DC Output Power: 71.99999999999997 watts
-
Description: The P13006 is a continuous duty power supply designed to drive and monitor the KM130 series of x-ray tubes. Front panel controls and indicators allow the operator full function control of the x-ray tube, while monitoring the status of the system. Remote control and monitoring of both
- Number of Outputs: 1 #
- DC Output Voltage: 130,000 volts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
-
Supplier: Voltage Multipliers, Inc.
Description: -40kV to -50kV • 100μA – 200μA • 4W –10W Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W. Lightweight, rugged, compact. Available in -40kV, 100uA or -50kV 200uA outputs.
- DC Input Voltage: 7 to 12 volts
- DC Output Voltage: -10,000 to -50,000 volts
- DC Output Current: 0 to 0.0002 amps
- DC Output Power: 4 to 10 watts
-
Description: The Thermo Scientific* MicroFocus X-Ray Power Supply 130kV is designed to drive and monitor the KM130 series of X-ray tubes with front panel controls and indicators.Front panel controls and indicators allow operator to control full function of x-ray tube, while monitoring the status of
- Voltage: 130 kilovolts
- Tube Current: 500.00000000000006 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Accuris
Description: Power Supply Guidelines for X-Ray Machines
-
Supplier: North Star Imaging, Inc.
Description: North Star Imaging offers nearly every type of industiral x-ray tube avaiable to meet your inspection needs. We offer: Nano-focus X-ray Tubes / Submicron X-ray Tubes Micro-focus X-ray Tubes Mini-focus X-ray Tubes Standard Focus X-ray Tubes Demountable X-ray Tubes / Open X-ray Tubes Closed X-ray
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Advanced Power Solutions
Description: MOOPBASIC1500 VAC2.5mmIEC60950-1 Rated Power Supply TWO MOOPDOUBLE3000 VAC5.0mmIEC60601-1 Rated Power Supply ONE MOPPBASIC1500 VAC4.0mmIEC60601-1 Rated Power Supply TWO MOPPDOUBLE4000 VAC8.0mmIEC60601-1 Rated Power Supply + additional
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 400 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: HiTek Power Ltd.
Description: The Series MHX is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. In addition, internal potentiometers
- Type: High Voltage Power Supply
-
Supplier: HiTek Power Ltd.
Description: The Series OL3000 range of single output high voltage power supplies was designed as a component power supply fo use in a wide range of diverse applications; from X-ray and general laboratory systems, to heavy industrial use as typified by electron beam welding and ion
- Type: High Voltage Power Supply
-
Description: Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% efficiency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power
- AC Input Voltage: 100 to 220 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.02 amps
- DC Output Power: 200 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: OLH10K series single-output, high voltage power supplies meet the requirements of electron beam, ion beam, and X-ray systems, and ion and chemical vapor deposition, electrostatic precipitation, and other 24 x 7 production processes. Max Output Voltage/Power: 500 kV/10 kW Ripple: < 1000
- DC Output Voltage: 60,000 to 500,000 volts
- DC Output Current: 0.01 to 0.166 amps
- DC Output Power: 10,000.000000000002 watts
- AC Input Voltage: 208 volts
-
Supplier: VJ Technologies, Inc.
Description: The IXS series x-ray source is an exceptionally compact, lightweight, and reliable line of high voltage X-ray generators, capable of operating under a wide range of conditions. Integrated high voltage inverter, filament supply, X-ray tube and heat exchanger into one unit. The IXS x-ray
- X-ray Operating Voltage: 10 to 160 kilovolts
- Focal Spot Size: 50 to 2,000 µm
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Hamamatsu Photonics Europe
Description: Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 230 kV is available. Tube voltage : 20 kV to 230 kV, Maximum output : 200 W, Minimum resolution : 4 um, Short FOD : 5 mm, X-ray beam angle : 40
- Voltage: 20 to 230 kilovolts
- Focal Spot Size: 4 µm
- Target Angle: 40 degrees
- X-ray Source: X-ray Generator
-
Description: Thermo Scientific* PXS6-130SW, 130kV X-ray source combines the X-ray tube and high voltage power supply into one compact package that is powered by a 28VDC source.Unit houses a side-window sealed tube and a high voltage power supply.
- Voltage: 20 to 130 kilovolts
- Tube Current: 5,000,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: density — 10 kW in 6U rack mounted chassis Unique Arc Count and Extinguish (ACE) system for managing load arcing Parallel connected power supply option enables 20 to 100 kW max output power Efficient and reliable operation Choice of 30 different models; customer-defined
- DC Output Voltage: 1,000 to 80,000 volts
- DC Output Current: 0.125 to 10 amps
- DC Output Power: 10,000.000000000002 watts
- AC Input Voltage: 208 to 400 volts
-
Description: Thermo Scientific* PXS5-925EA, 90kV MicroFocus X-ray Source is a constant potential, continuous duty microfocus portable X-ray source for use in high resolution radiographic and real-time imaging applications.Combines X-ray tube and high voltage power supply into one compact package
- Voltage: 20 to 90 kilovolts
- Tube Current: 3,400,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: The MH100 series is equipped with an analog interface, offers a range of outputs, and can be remotely controlled. Max Output Power/Voltage: 100 W/50 kV Ripple: < 1000 ppm (< 50 Vpp) Control Interface: Analog Temperature Coefficient: < 200 ppm°C Powered by 24 V DC, the adaptable MH100
- DC Input Voltage: 24 volts
- DC Input Current: 6 amps
- DC Output Voltage: 0 to 50,000 volts
- DC Output Current: 0 to 0.02 amps
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small spot size. Features
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small spot size. Features
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: MOXTEK, Inc.
Description: Moxtek manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small spot size. Features:
- Voltage: -10 to -50 kilovolts
- Tube Current: 0 to 0.2 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small spot size. Features
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Nikon Metrology
Description: The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: ensures that your time will be spent measuring samples instead of maintaining your X-ray source. The MicroMax-003 utilizes a 30 μm focal spot running at 30 watts of power. Superior beam stability is maintained by a supplied cooling system. The standard detector on the Compact HomeLab is the
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Features: Other
- Wave: X-Ray
-
Supplier: CSA Group
Description: gas environment should be as specified by the manufacturer, as should the power supply to the instrument. NOTE Where no distinction has been made, it is assumed that a test is applicable to both sequential and simultaneous spectrometers.
-
Supplier: ASTM International
Description: by following the procedures of the instrument manufacturer. Deviations from BE-scale linearity can occur because of mechanical misalignments, excessive magnetic fields in the region of the analyzer, or imperfections or malfunctions in the power supplies. This practice does not check for, nor
-
Supplier: ASTM International
Description: standards, or by following the procedures of the instrument manufacturer. Deviations from BE-scale linearity can occur because of mechanical misalignments, excessive magnetic fields in the region of the analyzer, or imperfections or malfunctions in the power supplies. This practice does not
-
Description: or physical quantities, also non-measuring equipment such as signal generators, measurement standards, power supplies for laboratory use, transducers, transmitters, etc. NOTE 1 This includes bench-top power supplies intended to aid a testing or measuring operation on another piece of
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, X-RAY DRIVER MODULE, PCB POWER AMPLIFIER, W/ HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hamamatsu Photonics Europe
Description: separately) is provided. Features -Data rate: 1 MHz max. -Large element pitch: 0.8 mm pitch × 64 ch -5 V power supply operation -Simultaneous integration by using a charge amplifier array -Low dark current due to zero-bias photodiode operation -Integrated clamp circuit allows low noise
- Array: Array
- Photodiode Material: Silicon
- Photodiode Spectral Response: X-ray
-
Supplier: UL Standards & Engagement
Description: provision for connection to remote receptacles or indicators. 1.3 These requirements cover convertible system units that facilitate a temporary conversion of the power supply for a power center from a grounded supply to an isolated supply. 1.4 These requirements
Find Suppliers by Category Top
Featured Products Top
-
The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
, necessitating the readout of very small analog charges (signal level: μV to mV, pA to nA). What happens if power supply noise enters the system? It becomes impossible to distinguish between the signal and the noise. By using our ultra-low noise power supply in these applications, you can achieve a high SNR and obtain high-resolution images. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, industrial, aerospace and other high-reliability applications operating at the leading edge of technology. We also have a standard line of power supplies, including X-ray, CRT and power (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
capacitors—such as long lifetime and self-healing behavior—help ensure stable performance over extended operating cycles. In demanding applications like X-ray systems, power inverters, and industrial power supplies, these features translate into improved system (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
for protecting employees and patients from dangerous radiation emissions from therapy rooms, Intensive Care Unit (ICU) and Cardiac Care Unit (CCU), and x-ray rooms. Our lead lined doors (read more)
Browse Radiation Shielding Datasheets for MarShield -
optimize the manufacturing process. Machine vision work in real-world applications Machine vision systems power automation in diverse industries. Here are some key use cases (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
Engineered weights poured into specific shapes to fit exact vessel configurations. Mars Metal provides complete lead fabrication with custom options to meet unique marine projects. Recently, Irving Shipbuilding selected Marswell Metal Industries to supply the critical ballasts (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal
Conduct Research Top
-
Improvements in Low Power, End window, Transmission-Target X-ray Tubes
consumption for handheld instrumentation. Areas of the tube that have been improved include the anode, the cathode, and the high-voltage power supply. 1) The anode can be a sputtered film on the inside of the X-ray window. Densified films of a more uniform thickness provide higher X-ray output and more
-
Miniature X-Ray Tubes Utilizing Carbon-Nano Tube Based Cold Cathodes
of reducing focused spot. sizes. Driving gate voltages below 1000 volts for easy pulsing has been achieved, and the. extended lifetime data suggests that a regulated power supply would be ideal for a. constant AC operation mode. The 1mm focal spot size achieved so far is suitable for most. XRF